- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UHE-12/2500-D24-C Murata Power Solutions Inc. | 205 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 9-DIP Module, 6 Leads | 6 | - | 46.9g | -40°C~85°C | Tube | UHE (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | 30W | 30W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | 6 | - | 1 | - | 92% | 1.5kV | - | 12V | - | 2.5A | - | - | 24V | YES | 2.5A | 30W | Enable, Active High | - | - | - | - | 2.5A | 24V | - | 30W | Isolated | 12V | - | 36V | 18V | Remote On/Off, OCP, OTP, SCP, UVLO | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NKE1215DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | 4 | - | - | -40°C~85°C | Tube | NKE (1W) | 0.45Lx0.39W x 0.21 H 11.5mmx9.8mmx5.4mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | 1W | 1W | - | - | - | - | - | 11.5mm | - | - | - | 1 | - | 81% | 3kV | 13.2V | 15V | - | 66mA | - | 10.8V | - | - | 66mA | 1W | - | - | - | 10.8V | 13.2V | 66mA | 12V | - | 1W | - | 15V | - | 13.2V | 10.8V | - | 5.334mm | 11.43mm | 9.906mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() LSM2-T/6-D12-C Murata Power Solutions Inc. | 220 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD Module | 8 | - | 7.8g | -40°C~85°C | Tape & Reel (TR) | LSM2 | 1.30Lx0.53W x 0.34 H 33.0mmx13.5mmx8.6mm | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | 30W | 30W | DUAL | - | - | 1 | - | 27.94mm | - | - | R-XDMA-N6 | 1 | - | 93.4% | - | 13.2V | 5V | - | 6A | - | - | 12V | YES | 6A | 30W | Enable, Active High | 5V | - | - | - | 6A | 12V | 750mV | 30W | Non-Isolated | - | - | 14V | 8.3V | Remote On/Off, SCP, UVLO | 7.62mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() IRH-12/12.5-T110NVF-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Half Brick | - | Half Brick | - | -40°C~85°C With Derating | - | IRH (150W) | 2.29Lx2.20W x 12.7 H 58.2mmx55.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 150W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 89.5% | 3kV | 160V | - | - | - | - | 57.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MEJ1S1509SC Murata Power Solutions Inc. | 68 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 4 | - | 4.3g | -40°C~85°C | Tube | MEJ1 (1W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial), Medical | 1W | - | - | 1W | - | - | - | - | - | 12.65mm | - | - | - | 1 | - | 76% | 5.2kV | 16.5V | 9V | - | 111mA | 16.5V | 13.5V | - | - | 111mA | 1W | - | - | - | 13.5V | 16.5V | 111mA | 15V | - | 1W | - | - | - | - | - | SCP | 12.7mm | 19.558mm | 9.906mm | No | - | RoHS Compliant | - | - | ||
![]() HPR1005C Murata Power Solutions Inc. | 45 | - | Datasheet | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | -25°C~65°C | Tube | HPR10xxC (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.1mmx10.2mm | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | - | - | 6/5 | - | 2 | - | 70% | 1kV | - | 15V | - | 34mA | - | 4.5V | 5V | NO | 34mA | 510mW | - | - | -15V | - | - | 34mA | 5V | - | - | - | - | - | 5.5V | 4.5V | - | 10.16mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PWR1306AC Murata Power Solutions Inc. | 25800 | - | Datasheet | - | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | - | - | -40°C~85°C | Tube | PWR13xxC (1.5W) | 1.27Lx0.81W x 0.40 H 32.3mmx20.5mmx10.2mm | - | yes | Obsolete | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1.5W | 2W | DUAL | PIN/PEG | - | 1 | 2.54mm | 20.45mm | - | - | - | 1 | - | 75% | 4kV | 13.2V | 5V | - | 300mA | 12V | 10.8V | 12V | NO | 300mA | 1.5W | - | - | - | - | - | 300mA | 12V | - | 1.5W | Isolated | 5V | - | - | - | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() UCQ-12/8.3-D48NB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 8 | - | - | -40°C~85°C | Tube | UCQ | 2.30Lx1.45W x 0.40 H 58.4mmx36.8mmx10.0mm | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD | - | - | ITE (Commercial) | - | - | 99.6W | 99W | DUAL | PIN/PEG | - | 1 | - | 58.42mm | - | 8 | - | 1 | - | 91% | 2.25kV | 75V | 12V | - | 8.3A | - | 36V | 48V | YES | 8.3A | 100W | Enable, Active Low | - | - | - | - | 8.3A | 48V | - | - | Isolated | - | - | - | - | Remote On/Off, OTP, OVP, SCP | 10.16mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() UCH-12/12.5-D48N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | 8 | - | - | -40°C~85°C | Tube | UCH | 2.40Lx2.30W x 0.40 H 61.0mmx58.4mmx10.2mm | e4 | yes | Obsolete | 1 (Unlimited) | 9 | EAR99 | Isolated Module | GOLD OVER NICKEL | - | - | ITE (Commercial) | - | - | 150W | 150W | DUAL | PIN/PEG | - | 1 | - | - | - | 9 | R-XDMA-P9 | 1 | - | 92.6% | 2.25kV | 75V | 12V | - | 12.5A | - | 36V | 48V | YES | 12.5A | 150W | - | - | - | - | - | 12.5A | 48V | - | - | - | - | - | - | - | - | 10.16mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() NDL2405SC Murata Power Solutions Inc. | 600 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | - | - | -40°C~85°C | Tube | NDL (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 2W | 2W | SINGLE | PIN/PEG | - | 1 | 2.54mm | 21.8mm | - | 8/7 | - | 1 | - | 74% | 1kV | - | 5V | - | 400mA | - | - | 24V | NO | 400mA | 2W | - | - | - | - | - | 400mA | 24V | - | 2W | Isolated | 5V | - | 36V | 18V | - | 11.1mm | - | 9.2mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HPR110C Murata Power Solutions Inc. | 22 | - | Datasheet | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | -40°C~100°C | Tube | HPR1xxC (0.75W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.1mmx10.2mm | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 1W | - | 750mW | 750mW | SINGLE | - | - | 1 | - | 6.09mm | - | 6/5 | - | 2 | - | 74% | 750V | - | 12V | - | 30mA | 12V | - | 12V | NO | 30mA | 360mW | - | - | - | - | - | 30mA | 12V | - | 750mW | Isolated | -12V | 30mA | 13.2V | 10.8V | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() DRQ-12/42-D48NBA-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/4 Brick | - | - | - | -40°C~85°C | Tray | DRQ-12/42-D48 (500W) | 2.30Lx1.45W x 0.52 H 58.4mmx36.8mmx13.2mm | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Intermediate Bus Converter, Digital | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | 500W | REMOTE SHUTDOWN | - | 504W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | UL | 95.5% | 2.25kV | 75V | - | - | 42A | - | 38V | 48V | - | - | 500.25W | Enable, Active Low | - | - | - | - | 43.5A | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.4mm | 36.8mm | - | - | RoHS Compliant | - | - | ||
![]() UCQ-3.3/30-D48NB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 8 | - | - | -40°C~85°C | Tube | UCQ | 2.30Lx1.45W x 0.40 H 58.4mmx36.8mmx10.0mm | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD | - | - | ITE (Commercial) | - | - | 99W | 99W | DUAL | PIN/PEG | - | 1 | - | 58.42mm | - | 8 | - | 1 | - | 91% | 2.25kV | 75V | 3.3V | - | 30A | - | 36V | 48V | YES | 30A | 99W | Enable, Active Low | - | - | - | - | 30A | 48V | - | - | Isolated | - | - | - | - | Remote On/Off, OTP, OVP, SCP | 10.16mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() RUW15SL12HC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP Module | 8 | - | - | -40°C~85°C | Tube | RUW15 (15W) | 2.00Lx2.00W x 0.79 H 50.8mmx50.8mmx20.0mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Railway | - | - | - | 15W | - | - | - | - | - | 50.8mm | - | - | - | 1 | - | 77.1% | 5kV | 160V | 12V | Fixed | 1.25A | - | - | - | - | 1.25A | 15W | Enable, Active High | - | - | - | - | 1.25A | 72V | - | 15W | - | 12V | - | 160V | 16V | Remote On/Off, OTP, OVP, SCP | 20mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() OKLP-X/25-W12-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-SMD Module | 10 | - | - | -20°C~70°C | Tape & Reel (TR) | Okami™ OKLP-X | 0.67Lx0.50W x 0.42 H 17.0mmx12.7mmx10.7mm | - | - | Obsolete | 2 (1 Year) | 10 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | SEATED HT-CALCULATED | - | 90W | DUAL | BU | - | 1 | 3.35mm | - | - | - | - | 1 | - | 93.5% | - | 13.2V | 3.6V | - | 25A | - | 7V | 12V | NO | 25A | 49.5W | Enable, Active High | - | - | - | - | 25A | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 10.668mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ULQ-5/15-D48P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 8 | - | - | -40°C~85°C | Tray | ULQ | 2.22Lx1.35W x 0.38 H 56.4mmx34.3mmx9.53mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 75W | - | - | - | - | - | 56.4mm | - | - | - | 1 | - | 91% | 2.25kV | 75V | 5V | - | 15A | - | 36V | - | - | 15A | 75W | Enable, Active High | - | - | - | - | 15A | 48V | - | - | Isolated | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | 9.652mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() DVQ0135V2NSC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/4 Brick | - | - | - | -40°C~85°C | Tray | DBQ (420W) | 2.30Lx1.45W x 0.48 H 58.4mmx36.8mmx12.2mm | - | - | Active | 1 (Unlimited) | - | - | Intermediate Bus Converter | - | 85°C | -40°C | ITE (Commercial) | 420W | - | - | 420W | - | - | - | - | - | - | - | - | - | 1 | - | 92.5% | 2.25kV | 75V | 12V | - | 35A | - | 36V | - | - | 35A | 420W | Enable, Active Low | - | - | 36V | 75V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.192mm | 58.42mm | 36.83mm | No | - | RoHS Compliant | - | - | ||
![]() ULE-3.3/20-D24P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | -40°C~85°C | Tube | ULE | 2.22Lx0.89W x 0.41 H 56.4mmx22.6mmx10.4mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | 66W | 66W | DUAL | - | - | 1 | - | 22.9mm | - | 8 | - | 1 | - | 89% | 2.25kV | - | 3.3V | - | 20A | - | - | 24V | YES | 20A | 66W | Enable, Active High | - | - | - | - | 20A | 24V | - | 66W | Isolated | 3.3V | - | 36V | 18V | Remote On/Off, OCP, OTP, SCP, UVLO | 10.414mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() UEE-3.3/25-D48NB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | -40°C~85°C | Tray | UEE | 2.30Lx0.90W x 0.50 H 58.4mmx22.9mmx12.7mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 83W | - | 82.5W | 83W | DUAL | PIN/PEG | - | 1 | - | 58.4mm | - | 8 | - | 1 | - | 90% | 2.25kV | 75V | 3.3V | - | 25A | - | 36V | 48V | YES | 25A | 82.5W | Enable, Active Low | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | Remote On/Off | 12.7mm | - | 22.9mm | No | - | RoHS Compliant | - | - | ||
![]() DRQ-12/42-D48NBL1-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP Module, 5 Leads, 1/4 Brick | - | - | - | -40°C~85°C | Tray | DRQ-12/42-D48 (500W) | 2.30Lx1.45W x 0.52 H 58.4mmx36.8mmx13.2mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Intermediate Bus Converter | - | - | - | ITE (Commercial) | 500W | REMOTE SHUTDOWN | - | 500W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | UL | 95.5% | 2.25kV | 75V | - | - | 42A | - | 38V | 48V | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.4mm | 36.8mm | - | - | RoHS Compliant | - | - |