- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWR-5/3-3.3/4.25-D24A-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount, Through Hole | Through Hole | 10-DIP Module | 10 | - | - | - | -40°C~65°C | Tube | BWR (10W) | 2.00Lx2.00W x 0.48 H 50.8mmx50.8mmx12.2mm | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 30W | 30W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | 8 | S-PDMA-P8 | 2 | - | - | 88% | 1kV | - | 5V | 4.25A | 24V | - | 24V | YES | 3A | 15W | - | - | - | - | 3A | - | 24V | 30W | Isolated | 3.3V | 4.25A | 36V | 18V | - | 12.19mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() OKDY-T/20-W12-001-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Module | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | Okami™ OKDx-T/20-W12 | 1.01Lx0.54W x 0.32 H 25.7mmx13.8mmx8.2mm | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | Non-Isolated PoL Module, Digital | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | UL | 93.6% | - | 14V | 3.3V | 20A | - | 4.5V | - | - | - | 66W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.128mm | 25.65mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() DBE0340V2N2BC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | -40°C~85°C | Tray | DBE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 132W | - | - | 132W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 92.5% | 2.25kV | 75V | - | 40A | - | 36V | - | - | - | 132W | Enable, Active Low | - | 36V | 75V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() DBE0340V2P1C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | -40°C~85°C | Tray | DBE (300W) | 2.30Lx0.90W x 0.45 H 58.4mmx22.9mmx11.4mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 132W | - | - | 132W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 92.5% | 2.25kV | 75V | - | 40A | - | 36V | - | - | - | 132W | Enable, Active High | - | 36V | 75V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 11.43mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() ULE-3.3/20-D12N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | - | -40°C~85°C | Tube | ULE | 2.22Lx0.89W x 0.41 H 56.4mmx22.6mmx10.4mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 66W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 89.4% | 2.25kV | 18V | 3.3V | 20A | - | 9V | - | - | 20A | 66W | Enable, Active Low | - | - | - | 20A | - | 12V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, SCP, UVLO | 10.414mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() DVE0240V2N2C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | -40°C~85°C | Tray | DVE (300W) | 2.30Lx0.90W x 0.45 H 58.4mmx22.9mmx11.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 200W | - | - | 200W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 94% | 2.25kV | 75V | - | 40A | - | 36V | - | - | - | 200W | Enable, Active Low | - | 36V | 75V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 11.43mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() DVE0240V2P2BC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | -40°C~85°C | Tray | DVE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 200W | - | - | 200W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 94% | 2.25kV | 75V | - | 40A | - | 36V | - | - | - | 200W | Enable, Active High | - | 36V | 75V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() NDY4809C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | - | - | - | -40°C~85°C | Tube | NDY (3W) | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Isolated Module | Bright Tin (Sn) | - | - | ITE (Commercial) | - | - | - | 3W | DUAL | - | - | 1 | 2.54mm | 14.66mm | - | - | 24 | R-XDMA-T24 | 1 | - | - | 80% | 1kV | 72V | 9V | 333mA | - | 36V | 48V | NO | 333mA | 3W | - | - | - | - | 333mA | 3W | 48V | - | Isolated | - | - | - | - | - | 6.858mm | 32.26mm | - | No | - | RoHS Compliant | - | - | ||
![]() HB04U12S15QC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 5-DIP Module | 5 | - | - | - | -40°C~85°C | Tube | HB04UC (4W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 4W | 4W | DUAL | - | - | 1 | - | 50.8mm | - | - | 5 | - | 1 | - | - | 87% | 3kV | 13.2V | 15V | 267mA | - | 10.8V | 12V | NO | 267mA | 4W | - | - | - | - | 267mA | - | 12V | - | Isolated | - | - | - | - | - | 10.16mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() NMD120509DC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP Module, 7 Leads | 7 | - | - | - | 0°C~70°C | Tube | NMD (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | - | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | 2 | - | - | 80% | 1kV | 13.2V | 5V | 56mA | - | 10.8V | 12V | NO | - | 500mW | - | 9V | - | - | 100mA | 1W | 12V | - | - | - | 56mA | - | - | - | 6.858mm | 19.5mm | 9.8mm | No | - | RoHS Compliant | - | - | ||
![]() HPQ-12/25-D48PBH-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 8 | - | - | - | -40°C~85°C | Tray | HPQ (300W) | 2.30Lx1.45W x 0.50 H 58.4mmx36.8mmx12.6mm | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 300W | 300W | DUAL | PIN/PEG | - | 1 | - | - | - | - | 8 | - | 1 | - | - | 94.5% | 2.25kV | 75V | 12V | 25A | - | 36V | 48V | YES | 25A | 300W | Enable, Active High | - | - | - | 25A | 306W | 48V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PAE-29/3-D48PB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 9-DIP Module, 1/8 Brick | 9 | - | - | - | -40°C~100°C | Tray | PAE (100W) | 2.32Lx0.92W x 0.49 H 58.4mmx22.9mmx12.4mm | - | - | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 100W | - | - | 98W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 92.5% | 1.5kV | 75V | 29.8V | 3.3A | - | 36V | - | - | 3.3A | 98W | Enable, Active High | - | - | - | 3.3A | - | - | - | - | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | 12.446mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() UVQ-48/2.5-D48N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 8 | - | - | - | -40°C~110°C | Tray | UVQ | 2.30Lx1.45W x 0.42 H 58.4mmx36.8mmx10.7mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 120W | DUAL | PIN/PEG | - | 1 | - | 36.8mm | - | - | 8 | - | 1 | - | - | 92.3% | 2.25kV | 75V | 48V | 2.5A | - | 36V | 48V | YES | 2.5A | 120W | Enable, Active Low | - | - | - | 2.5A | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.668mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() MTU2D0512MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 6-SMD Module, 5 Leads | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | MTU2 (2W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 85% | 1kV | 5.5V | - | - | - | 4.5V | - | - | - | - | - | -12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() UQQ-5/20-Q48P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 9 | - | 28g | - | -40°C~85°C | Tube | UQQ | 2.22Lx1.45W x 0.50 H 56.4mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 100W | - | 100W | 100W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 84.5% | 2.25kV | 75V | 5V | 20A | - | 18V | - | - | 20A | 100W | Enable, Active High | - | 18V | 75V | 20A | - | 48V | - | - | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | 12.7mm | 56.388mm | 36.83mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() UQQ-3.3/25-Q48PB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 9 | - | - | - | -40°C~85°C | Tube | UQQ | 2.22Lx1.45W x 0.50 H 56.4mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 82W | - | 82.5W | 82W | - | - | - | - | - | 56.4mm | - | - | - | - | 1 | - | - | 88% | 2.25kV | 75V | 3.3V | 25A | - | 18V | - | - | 25A | 83W | Enable, Active High | - | 18V | 75V | 25A | - | 48V | 82.5W | - | 3.3V | - | 75V | 18V | Remote On/Off, OTP, OVP, SCP, UVLO | 12.7mm | 56.388mm | 36.83mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() UQQ-12/8-Q12NB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 9 | - | - | - | -40°C~85°C | Tube | UQQ | 2.22Lx1.45W x 0.50 H 56.4mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 96W | - | - | 96W | - | - | - | - | - | 56.4mm | - | - | - | - | 1 | - | - | 89% | 2kV | 36V | 12V | 8A | - | 9V | - | - | 8A | 96W | Enable, Active Low | - | 9V | 36V | 8A | - | 12V | - | Isolated | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | 12.7mm | 56.388mm | 36.83mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() HPQ-8.3/22-D48P-C Murata Power Solutions Inc. | 53 |
| Datasheet | - | - | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 8 | - | - | Industrial grade | -40°C~85°C | Tray | HPQ (300W) | 2.30Lx1.45W x 0.40 H 58.4mmx36.8mmx10.2mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 183W | 183W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 92.5% | 2.25kV | 75V | 8.3V | 22A | - | 36V | - | - | 22A | 182.6W | Enable, Active High | - | - | - | 22A | - | 48V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.16mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MPDTH05030WAS Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 13-SMD Module | 13 | - | - | - | -40°C~85°C | Tray | MPD | 1.37Lx1.12W x 0.38 H 34.8mmx28.5mmx9.6mm | e1 | - | Obsolete | 2 (1 Year) | 13 | EAR99 | Non-Isolated PoL Module | TIN SILVER COPPER | - | - | ITE (Commercial) | - | - | - | 108W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | unknown | - | 13 | - | 1 | Not Qualified | - | 94% | - | 5.5V | 3.6V | 30A | - | 4.5V | 5V | YES | 30A | 108W | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | 9.652mm | 34.8mm | 28.45mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() IRH-5/30-T110NVF-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | - | Through Hole | Half Brick | - | Half Brick | - | - | -40°C~85°C With Derating | - | IRH (150W) | 2.29Lx2.20W x 12.7 H 58.2mmx55.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 150W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 91% | 3kV | 160V | - | - | - | 57.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | - | - | RoHS Compliant | - | - |