- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Warm-up Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UWR-5/4000-D48A-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | 6 | 76.5g | Industrial grade | -40°C~65°C | Tube | UWR (15W) | 2.00Lx2.00W x 0.45 H 50.8mmx50.8mmx11.4mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | 15W | 20W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | 8/7 | R-MDMA-P7 | 1 | - | 84% | 1.5kV | - | 5V | - | 4A | - | - | 48V | YES | 4A | 20W | - | - | - | - | - | 4A | - | 48V | - | 20W | Isolated | 5V | - | 75V | 18V | - | - | 11.43mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MTE1S2412MC Murata Power Solutions Inc. | 110 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | 1.1g | - | -40°C~85°C | Tube | MTE1 (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | - | 1 | - | 12.7mm | - | - | R-XDMA-G5 | 1 | - | 87% | 1kV | 26.4V | 12V | - | 83mA | - | - | 24V | NO | 83mA | 1W | - | - | - | - | - | 83mA | - | 24V | - | 1W | - | 12V | - | 26.4V | 21.6V | - | - | 7.112mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() BEI15-050-Q12P-C Murata Power Solutions Inc. | 40 | - | Datasheet | 30 Weeks | Gold | Through Hole | Through Hole | 6-DIP Module | - | 6 | 10g | - | -40°C~85°C | Tray | BEI15 (15W) | 1.10Lx0.96W x 0.35 H 27.9mmx24.4mmx8.9mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | -5V ADDITIONAL OUTPUT AVAILABLE | 15W | 15W | DUAL | PIN/PEG | - | 1 | - | 27.9mm | - | 6 | - | 2 | UL, CSA, IEC | 84% | 2kV | - | 5V | - | 1.5A | - | - | 24V | NO | 1.5A | 15W | - | - | - | - | - | 1.5A | - | 24V | - | 15W | Isolated | -5V | 1.5A | 36V | 9V | - | 0.05 s | 8.89mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MEJ2S1209SC Murata Power Solutions Inc. | 2000 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.2g | - | -40°C~85°C | Tube | MEJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | LG-MAX, WIDTH-MAX | - | 2W | SINGLE | - | - | 1 | - | 12.65mm | - | - | - | 1 | - | 79% | 5.2kV | 13.2V | 9V | - | 222mA | - | - | 12V | NO | 222mA | 2W | - | - | - | - | - | 222mA | - | 12V | - | 2W | - | 9V | - | 13.2V | 10.8V | - | - | 12.7mm | - | 9.95mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() CME0505S3C Murata Power Solutions Inc. | 32628 | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | 4-SIP Module | - | - | 1.090011g | Industrial grade | -40°C~85°C | Tube | CME (0.75W) | 0.45Lx0.24W x 0.29 H 11.5mmx6.0mmx7.5mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 750mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 7.46mm | NOT SPECIFIED | - | R-XSMA-T4 | 1 | - | 70% | 3kV | 5.5V | 5V | - | 150mA | - | - | 5V | NO | 150mA | 750mW | - | - | 5V | - | - | 150mA | - | - | - | 750mW | - | 5V | - | 5.5V | 4.5V | - | - | 7.366mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NMV1205DAC Murata Power Solutions Inc. | 2000 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 5 | - | Industrial grade | -40°C~85°C | Tube | NMV (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | 1W | 1W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 69% | 3kV | 13.2V | 5V | - | 200mA | 12V | 10.8V | - | - | 200mA | 1W | - | - | - | 10.8V | 13.2V | 200mA | - | 12V | - | 1W | Isolated | 5V | - | 13.2V | 10.8V | - | - | 6.8mm | 19.5mm | 9.8mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMH0509SC Murata Power Solutions Inc. | 32753 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | - | -40°C~85°C | Tube | NMH (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 2W | 2W | SINGLE | - | - | 1 | - | 7.5mm | - | 7/5 | - | 2 | - | 81% | 1kV | - | 9V | - | 111mA | - | - | 5V | NO | 111mA | 2W | - | - | -9V | - | - | 111mA | - | 5V | - | 2W | Isolated | - | 111mA | 5.5V | 4.5V | - | - | 10mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NMG1224SC Murata Power Solutions Inc. | 91 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | - | - | -40°C~85°C | Tube | NMG (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX; WD-MAX | - | 2W | SINGLE | - | - | 1 | 2.54mm | 19.65mm | - | - | R-XSMA-T4 | 1 | - | 86.5% | 1kV | 13.2V | 24V | - | 83mA | - | - | 12V | NO | 83mA | 2W | - | - | - | - | - | 83mA | - | - | - | 2W | - | 24V | - | 13.2V | 10.8V | - | - | 10.16mm | - | 7.65mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() MER1S1205SC Murata Power Solutions Inc. | 17 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | - | - | -40°C~85°C | Tube | MER1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 19.65mm | - | 4/6 | - | 1 | - | 84% | 1kV | - | 5V | - | 200mA | - | - | 12V | NO | 200mA | 1W | - | - | - | - | - | 200mA | - | 12V | - | 1W | Isolated | 5V | - | 13.2V | 10.8V | - | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MGJ1D151905MPC-R7 Murata Power Solutions Inc. | 158 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 8-SMD Module | NO | - | - | - | -40°C~105°C With Derating | Tape & Reel (TR) | MGJ1 (1W) | 0.79Lx0.59W x 0.17 H 19.9mmx15.0mmx4.4mm | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | - | - | NOT SPECIFIED | - | R-XDMA-N8 | 2 | - | 69% | 5.7kV | 16.5V | 19V | - | - | - | 13.5V | 15V | NO | - | 1W | - | - | -5V | - | - | - | 1W | - | - | - | - | - | - | - | - | OTP, SCP | - | 4.41mm | 19.94mm | 14.99mm | - | - | RoHS Compliant | - | - | ||
![]() NXE1S0303MC-R13 Murata Power Solutions Inc. | 75 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 14-SMD Module, 5 Leads | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | NXE1 (1W) | 0.50Lx0.41W x 0.18 H 12.7mmx10.41mmx4.5mm | - | yes | Active | 2 (1 Year) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 66% | 3kV | 3.63V | - | - | 303mA | - | 2.97V | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | 4.572mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() NMV0509SAC Murata Power Solutions Inc. | 48 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | - | - | -40°C~85°C | Tube | NMV (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 6mm | - | 7 | - | 1 | - | 75% | 3kV | 5.5V | 9V | - | 111mA | - | 4.5V | 5V | NO | 111A | 1W | - | - | - | - | - | 111mA | 1W | 5V | - | - | Isolated | - | - | - | - | - | - | 9.906mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() SPM25-050-D48P-C Murata Power Solutions Inc. | 68 |
| Datasheet | 30 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | 19.560009g | - | -40°C~85°C | Tube | SPM25 (25W) | 1.00Lx1.00W x 0.41 H 25.4mmx25.4mmx10.4mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 25W | - | - | - | - | - | - | - | - | - | 1 | - | 91% | 1.6kV | 75V | 5V | - | 5A | - | 36V | - | - | 5A | 25W | Enable, Active High | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 10.414mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MEJ2D0505SC Murata Power Solutions Inc. | 66 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.2g | Industrial grade | -40°C~85°C | Tube | MEJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | - | 1 | - | 19.65mm | - | - | - | 2 | - | 76% | 5.2kV | - | 5V | - | 200mA | - | - | 5V | NO | 200mA | 2W | - | - | -5V | - | - | 200mA | - | 5V | - | 2W | - | - | -200mA | 5.5V | 4.5V | - | - | 12.7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NTA0505MC-R Murata Power Solutions Inc. | 305 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 18-SMD Module, 10 Leads | - | 10 | - | - | -40°C~85°C | Tape & Reel (TR) | NTA (1W) | 0.60Lx0.30W x 0.26 H 15.2mmx7.6mmx6.6mm | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | - | 7.7mm | 60 | - | - | 2 | - | 69% | 1kV | 5.5V | 5V | - | 100mA | - | 4.5V | 5V | NO | - | 500mW | - | - | -5V | - | - | 100mA | 1W | 5V | - | - | Isolated | - | 100mA | - | - | - | - | 6.604mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MTC1S2403MC-R7 Murata Power Solutions Inc. | 56 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD Module, 6 Leads | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | MTC1 (1W) | 0.59Lx0.56W x 0.44 H 15.0mmx14.2mmx11.2mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 1W | - | - | 245 | - | - | 14.99mm | NOT SPECIFIED | - | - | 1 | - | 75.5% | 3kV | 36V | - | - | 303mA | - | - | - | - | - | 1W | - | - | - | - | - | 303mA | - | - | - | 1W | - | - | - | 36V | 18V | Remote On/Off, SCP | - | 11.176mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() OKL-T/3-W12P-C Murata Power Solutions Inc. | 33 | - | Datasheet | 18 Weeks | - | PCB, Surface Mount | Surface Mount | 12-SMD Module | - | 12 | - | - | -40°C~85°C | Tape & Reel (TR) | Okami™ OKL-T/3-W12 | 0.48Lx0.48W x 0.25 H 12.2mmx12.2mmx6.4mm | - | - | Active | 2 (1 Year) | - | - | Non-Isolated PoL Module | - | 85°C | -40°C | ITE (Commercial) | 15W | - | 15W | 15W | - | - | - | - | - | 12.19mm | - | - | - | 1 | - | 93% | - | 14V | 5.5V | Adjustable | 3A | 12V | 4.5V | - | - | 3A | 15W | Enable, Active High | 5.5V | - | 4.5V | 14V | 3A | - | 12V | 591mV | 15W | Non-Isolated | 5.5V | - | 14V | 4.5V | Remote On/Off, OCP, OTP, SCP, UVLO | - | 6.2mm | 12.192mm | 12.192mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SPM15-050-Q12-C Murata Power Solutions Inc. | 25800 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | 19.560009g | - | -40°C~85°C | Tube | SPM15 (15W) | 1.00Lx1.00W x 0.41 H 25.4mmx25.4mmx10.4mm | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 15W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | S-MDMA-P6 | 1 | - | 88% | 1.6kV | 36V | 5V | - | 3A | - | 9V | 24V | NO | 3A | 15W | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | 10.414mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() NCS6D4815C Murata Power Solutions Inc. | 32473 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 24-DIP Module (600 mil, 8 Leads) | - | 8 | - | - | -40°C~85°C | Tube | NCS6 (6W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 6W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 2 | - | 84% | 1.5kV | 75V | 15V | - | 200mA | - | 18V | 48V | NO | - | 6W | - | - | -15V | - | - | 200mA | 6W | 48V | - | - | - | - | 200mA | - | - | UVLO | - | 10.0076mm | - | 10mm | No | - | RoHS Compliant | - | - | ||
![]() MEE1S1205SC Murata Power Solutions Inc. | 109 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.28g | Industrial grade | -40°C~85°C | Tube | MEE1 (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | 1W | 1W | - | - | - | 1 | - | 11.48mm | - | - | - | 1 | - | 83.5% | 1kV | 13.2V | 5V | - | 200mA | 5V | - | 12V | NO | 200mA | 1W | - | - | - | - | - | 200mA | - | 12V | - | 1W | - | 5V | - | 12V | 10.8V | - | - | 9.906mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free |