- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Control Features | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MYRGP100100W21RA Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-PowerTDFN Module | - | - | -40°C~105°C | - | PicoBK MYRGP-W | 0.10Lx0.08W x 0.04 H 2.5mmx2.0mmx1.0mm | - | - | Active | - | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | - | 93% | - | 5.5V | - | 2.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() MYRGM150150W31RA Murata Power Solutions Inc. | In Stock | - | - | - | Surface Mount | 9-PowerTFQFN Module | - | - | -40°C~105°C | - | PicoBK MYRGM-W | 0.13Lx0.10W x 0.04 H 3.2mmx2.5mmx1.0mm | - | - | Active | - | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | - | 92% | - | 5.5V | - | 2.7V | - | - | - | - | - | - | - | - | - | - | ||
![]() MYRGP250100B21RA Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-PowerTDFN Module | - | Industrial grade | -40°C~105°C | - | PicoBK MYRGP-B | 0.10Lx0.08W x 0.04 H 2.5mmx2.0mmx1.0mm | - | - | Active | Not Applicable | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | - | 93% | - | 5.5V | - | 2.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() IRE-5/24-Q12N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Eighth Brick | - | - | -40°C~115°C With Derating | - | IRE-Q12 (120W) | 2.41Lx1.01W x 0.50 H 61.2mmx25.7mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 120W | - | - | - | - | - | - | - | - | - | 1 | - | 92% | 2.828kV | 36V | - | 9V | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | RoHS Compliant | ||
![]() LXDC32DAAC-394 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | 8-SMD Module | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | LXDC32D | 0.13Lx0.10W x 0.05 H 3.2mmx2.5mmx1.2mm | - | - | Obsolete | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 2 | - | 82% | - | 5.5V | - | 3.7V | - | - | - | 3V | - | OCP, UVLO | - | - | - | Non-RoHS Compliant | ||
![]() LXDC32DAAC-398 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | 8-SMD Module | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | LXDC32D | 0.13Lx0.10W x 0.05 H 3.2mmx2.5mmx1.2mm | - | - | Obsolete | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 2 | - | 81% | - | 5.5V | - | 3.8V | - | - | - | 3.3V | - | OCP, UVLO | - | - | - | Non-RoHS Compliant | ||
![]() RBQ-9.6/50-L48NBL2-C Murata Power Solutions Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LXDC32DAAC-393 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | 8-SMD Module | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | LXDC32D | 0.13Lx0.10W x 0.05 H 3.2mmx2.5mmx1.2mm | - | - | Obsolete | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 2 | - | 81% | - | 5.5V | - | 3.8V | - | - | - | 3.3V | - | OCP, UVLO | - | - | - | Non-RoHS Compliant | ||
![]() RBQ-8.5/45-L48NL2-C Murata Power Solutions Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() UCE-5/10-D48NHL2-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Eighth Brick | NO | - | -40°C~85°C With Derating | - | UCE | 2.30Lx0.90W x 0.37 H 58.4mmx22.9mmx9.4mm | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD OVER NICKEL | ITE (Commercial) | - | - | DUAL | - | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 8 | R-XDMA-T8 | 1 | Not Qualified | 90.5% | 2.25kV | 75V | 5V | 36V | 48V | YES | - | - | 50W | - | - | 58.4mm | 22.9mm | RoHS Compliant | ||
![]() UCE-12/8.3-D48PBH-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Eighth Brick | NO | - | -40°C~85°C With Derating | - | UCE | 2.30Lx0.90W x 0.50 H 58.4mmx22.9mmx12.7mm | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD OVER NICKEL | ITE (Commercial) | - | - | DUAL | - | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 8 | R-XDMA-T8 | 1 | Not Qualified | 90% | 2.25kV | 75V | 12V | 36V | 48V | YES | - | - | 99.6W | - | - | 58.4mm | 22.9mm | RoHS Compliant | ||
![]() UCE-12/8.3-D48NH-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Eighth Brick | - | - | -40°C~85°C With Derating | - | UCE | 2.30Lx0.90W x 0.37 H 58.4mmx22.9mmx9.4mm | - | - | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 2.25kV | 75V | - | 36V | - | - | - | - | - | - | - | - | - | - | ||
![]() LSM2-T/30-D12R-C-CIS Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Surface Mount | 9-SMD Module | NO | - | -40°C~85°C With Derating | Tape & Reel (TR) | LSM2-T/30-D12 | 1.30Lx0.53W x 0.36 H 33.0mmx13.5mmx9.1mm | - | - | Obsolete | 1 (Unlimited) | 9 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | SEATED HGT CALCULATED | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | - | R-XXMA-P9 | 1 | - | - | - | 14V | 5V | 6V | 12V | YES | - | - | - | - | 9.6mm | 33mm | - | RoHS Compliant | ||
![]() UCE-5/10-D48NH-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Eighth Brick | - | - | -40°C~85°C With Derating | - | UCE | 2.30Lx0.90W x 0.37 H 58.4mmx22.9mmx9.4mm | - | - | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | - | 90.5% | 2.25kV | 75V | - | 36V | - | - | - | - | - | - | - | - | - | - | ||
![]() VR111B080CA-5C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VR111B150CU-10C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCE-12/8.3-D48PH-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Eighth Brick | NO | - | -40°C~85°C With Derating | - | UCE | 2.30Lx0.90W x 0.37 H 58.4mmx22.9mmx9.4mm | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD OVER NICKEL | ITE (Commercial) | - | - | DUAL | - | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 8 | R-XDMA-T8 | 1 | Not Qualified | 90% | 2.25kV | 75V | 12V | 36V | 48V | YES | - | - | 99.6W | - | - | 58.4mm | 22.9mm | RoHS Compliant | ||
![]() UCE-5/10-D48NL2-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Eighth Brick | NO | - | -40°C~85°C With Derating | - | UCE | 2.30Lx0.90W x 0.37 H 58.4mmx22.9mmx9.4mm | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD OVER NICKEL | ITE (Commercial) | - | - | DUAL | - | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 8 | R-XDMA-T8 | 1 | Not Qualified | 90.5% | 2.25kV | 75V | 5V | 36V | 48V | YES | - | - | 50W | - | 9.4mm | 58.4mm | 22.9mm | RoHS Compliant | ||
![]() UCE-5/10-D48PH-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Eighth Brick | NO | - | -40°C~85°C With Derating | - | UCE | 2.30Lx0.90W x 0.37 H 58.4mmx22.9mmx9.4mm | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD OVER NICKEL | ITE (Commercial) | - | - | DUAL | - | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 8 | R-XDMA-T8 | 1 | Not Qualified | 90.5% | 2.25kV | 75V | 5V | 36V | 48V | YES | - | - | 50W | - | - | 58.4mm | 22.9mm | RoHS Compliant | ||
![]() UCE-12/8.3-D48NBH-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Eighth Brick | - | - | -40°C~85°C With Derating | - | UCE | 2.30Lx0.90W x 0.50 H 58.4mmx22.9mmx12.7mm | - | - | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 2.25kV | 75V | - | 36V | - | - | - | - | - | - | - | - | - | - |