- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCS12D1212C Murata Power Solutions Inc. | 28 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 16.99999g | - | -40°C~85°C | Tube | NCS12 (12W) | 1.26Lx0.79W x 0.41 H 32.0mmx20.0mmx10.5mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | 12W | DUAL | PIN/PEG | - | 1 | - | 20mm | - | - | - | 2 | - | 85% | 1.5kV | - | 12V | 500mA | - | - | 24V | NO | 500mA | 12W | - | - | 500mA | - | 12V | 12W | - | -12V | - | 36V | 9V | OTP, SCP, UVLO | 10.414mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEV1S1505SC Murata Power Solutions Inc. | 3 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | - | 1W | 1W | SINGLE | - | - | 1 | - | 19.65mm | - | 7/4 | - | 1 | - | 83.5% | 3kV | - | 5V | 200mA | 15V | - | 15V | NO | 200mA | 1W | - | - | 200mA | - | 15V | 1W | Isolated | 5V | - | 16.5V | 13.5V | - | 10.15mm | - | 5.9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() NCS12D4805C Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 16.99999g | - | -40°C~85°C | Tube | NCS12 (12W) | 1.26Lx0.79W x 0.41 H 32.0mmx20.0mmx10.5mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 12W | DUAL | PIN/PEG | - | 1 | - | 20mm | - | - | R-XDMA-P9 | 2 | - | 80% | 1.5kV | - | 5V | 1.2A | - | - | 48V | NO | - | 12W | - | -5V | 1.2A | - | - | 12W | - | -5V | - | 75V | 18V | OTP, SCP, UVLO | 10.414mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() LME1215SC Murata Power Solutions Inc. | 25800 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP Module | 4 | - | - | 0°C~70°C | Tube | LME (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | 250mW | SINGLE | PIN/PEG | - | 1 | - | 11.48mm | - | 4 | - | 1 | - | 75% | 1kV | 13.2V | 15V | 16mA | - | - | 12V | NO | 16mA | 250mW | - | - | 16mA | - | 12V | 250mW | - | 15V | - | 13.2V | 10.8V | SCP | 10mm | - | 6mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MEV1S1512SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | - | 1W | 1W | SINGLE | - | - | 1 | - | 19.65mm | - | 7/4 | - | 1 | - | 87.5% | 3kV | - | 12V | 84mA | - | - | 15V | NO | 84mA | 1W | - | - | 84mA | - | 15V | 1W | Isolated | 12V | - | 16.5V | 13.5V | - | 10.15mm | - | 5.9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() UEI25-120-D48N-C Murata Power Solutions Inc. | 255 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 6-DIP Module | 6 | - | - | -40°C~85°C | Tray | UEI25 (25W) | 1.10Lx0.96W x 0.32 H 27.9mmx24.4mmx8.1mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | ITE (Commercial) | - | 25.2W | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 27.9mm | NOT SPECIFIED | 6 | - | 1 | Not Qualified | 87.5% | 2.25kV | 75V | 12V | 2.1A | - | 36V | 48V | YES | 2.1A | 25.2W | Enable, Active Low | - | 2.1A | 25.45W | 48V | - | Isolated | - | - | - | - | Remote On/Off | 8.128mm | - | 24.4mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() UEI25-050-D48P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 6-DIP Module | 6 | - | - | -40°C~85°C | Tray | UEI25 (25W) | 1.10Lx0.96W x 0.32 H 27.9mmx24.4mmx8.1mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | ITE (Commercial) | - | 25.2W | 25W | DUAL | PIN/PEG | - | 1 | - | 27.9mm | - | 6 | - | 1 | - | 89% | 2.25kV | 75V | 5V | 5A | - | 36V | 48V | YES | 5A | 25W | Enable, Active High | - | 5A | - | 48V | - | Isolated | - | - | - | - | Remote On/Off | 8.128mm | - | 24.4mm | No | - | RoHS Compliant | - | - | ||
![]() NMK2415SAC Murata Power Solutions Inc. | 131 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.8g | - | -40°C~85°C | Tube | NMK (2W) | 0.77Lx0.30W x 0.40 H 19.7mmx7.7mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | LG-MAX;WD-MAX | 2W | 2W | SINGLE | - | - | 1 | - | 19.65mm | - | 7/4 | R-XSMA-T7 | 1 | - | 88% | 3kV | 26.4V | 15V | 133mA | - | - | 24V | NO | 133mA | 2W | - | - | 133mA | - | 24V | 2W | - | 15V | - | 26.4V | 21.6V | - | 10.16mm | - | 7.65mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() NTH1215MC Murata Power Solutions Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 26-SMD Module, 12 Leads | 12 | - | - | -40°C~85°C | Tube | NTH (2W) | 0.70Lx0.50W x 0.23 H 17.8mmx12.7mmx5.8mm | e4 | yes | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | 2W | 2W | DUAL | GULL WING | 245 | 1 | - | 12.7mm | - | - | - | 2 | - | 84% | 1kV | - | 15V | 67mA | - | - | 12V | NO | 67mA | 2W | - | - | 67mA | - | 12V | 2W | Isolated | -15V | 67mA | 13.2V | 10.8V | - | 5.842mm | 17.78mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() LME1212SC Murata Power Solutions Inc. | 59585 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 4-SIP Module | 4 | - | Commercial grade | 0°C~70°C | Tube | LME (0.25W) | 0.45Lx0.24W x 0.39 H 11.4mmx6.1mmx9.9mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | 250mW | DUAL | - | - | 1 | - | 11.48mm | - | 4 | - | 1 | - | 75% | 1kV | - | 12V | 21mA | - | - | 12V | NO | 21mA | 250mW | - | - | 21mA | - | 12V | 250mW | Isolated | 12V | - | 13.2V | 10.8V | SCP | 10mm | - | 6mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() MEJ2D0512SC Murata Power Solutions Inc. | 78 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.2g | Industrial grade | -40°C~85°C | Tube | MEJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | - | - | 1 | - | 19.65mm | - | - | - | 2 | - | 80% | 5.2kV | - | 12V | 83mA | - | - | 5V | NO | 83mA | 2W | - | -12V | 83mA | - | 5V | 2W | - | - | -83mA | 5.5V | 4.5V | - | 12.7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMV0515DC Murata Power Solutions Inc. | 379 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | - | - | -40°C~85°C | Tube | NMV (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | - | 1W | DUAL | - | - | 1 | - | 9.8mm | - | 14 | - | 2 | - | 79% | 3kV | 5.5V | 15V | 33mA | - | 4.5V | 5V | NO | - | 1W | - | -15V | 33mA | 1W | 5V | - | Isolated | - | -33mA | - | - | - | 6.8mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() CME0303S3C Murata Power Solutions Inc. | 25800 | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | 4-SIP Module | - | 1.090011g | Industrial grade | -40°C~85°C | Tube | CME (0.75W) | 0.45Lx0.24W x 0.29 H 11.5mmx6.0mmx7.5mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 750mW | 750mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 7.46mm | NOT SPECIFIED | - | R-XSMA-T4 | 1 | - | 73% | 3kV | 3.63V | 3.3V | 227mA | - | - | 3.3V | NO | 227mA | 750mW | - | 3.3V | 227mA | - | 3.3V | 750mW | - | 3.3V | - | 3.63V | 2.97V | - | 7.366mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MGJ2D241509SC Murata Power Solutions Inc. | 192 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.299999g | Industrial grade | -40°C~100°C | Tube | MGJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | - | - | 1 | - | 12.65mm | - | - | R-XSMA-T5 | 2 | - | 82% | 5.2kV | - | 15V | 40mA | - | - | 24V | NO | 80mA | 2W | - | -8.7V | 80mA | - | 24V | 2W | - | - | 40mA | 26.4V | 21.6V | SCP | 12.7mm | 19.65mm | 9.95mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() MTC2S1212MC-R7 Murata Power Solutions Inc. | 63 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD Module | - | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | MTC2 (2W) | 0.59Lx0.56W x 0.44 H 15.0mmx14.2mmx11.2mm | - | yes | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | - | - | NOT SPECIFIED | - | - | 14.99mm | NOT SPECIFIED | - | - | 1 | - | 83.5% | 3kV | 18V | - | 167mA | - | - | - | - | - | 2W | - | - | 167mA | - | - | 2W | - | - | - | 18V | 9V | Remote On/Off, SCP | 11.176mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MTE1S0503MC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module | 8 | 1.1g | Industrial grade | -40°C~85°C | Tube | MTE1 (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | - | 1 | - | 7.05mm | - | - | R-XDMA-G5 | 1 | - | 79% | 1kV | 5.5V | 3.3V | 303mA | - | 4.5V | 5V | NO | 303mA | 1W | - | - | 303mA | 1W | 5V | - | - | - | - | - | - | - | 7.112mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MEV1S0509SC Murata Power Solutions Inc. | 33655 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 4 | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | - | 1W | 1W | SINGLE | - | - | 1 | - | 19.65mm | - | 7/4 | - | 1 | - | 86.5% | 3kV | - | 9V | 111mA | - | - | 5V | NO | 111mA | 1W | - | - | 111mA | - | 5V | 1W | Isolated | 9V | - | 5.5V | 4.5V | - | 10.15mm | - | 5.9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMR118C Murata Power Solutions Inc. | 82 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | Industrial grade | -40°C~85°C | Tube | NMR (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.1mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 19.5mm | - | 7/4 | - | 1 | - | 70% | 1kV | - | 5V | 200mA | - | - | 24V | NO | 200mA | 1W | - | - | 200mA | - | 24V | 1W | Isolated | 5V | - | 26.4V | 21.6V | - | 10mm | - | 6mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SPM25-120-D48N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | 19.560009g | - | -45°C~85°C | Tube | SPM25 (25W) | 1.00Lx1.00W x 0.41 H 25.4mmx25.4mmx10.4mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 25W | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.6kV | 75V | 12V | 2.1A | - | 36V | - | - | 2.1A | 25W | Enable, Active Low | - | 2.1A | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.414mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() CRE1S2412SC Murata Power Solutions Inc. | 56800 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP Module | - | - | - | 0°C~70°C | Tube | CRE1 (1W) | 0.45Lx0.24W x 0.30 H 11.5mmx6.1mmx7.5mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | 1W | - | - | - | - | - | 11.53mm | - | - | - | 1 | - | 80% | 1kV | 26.4V | - | 83mA | - | - | - | - | - | 1W | - | - | 83mA | - | - | 1W | - | - | - | 26.4V | 21.6V | - | 7.62mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free |