- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Warm-up Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCM6D1215EC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 7 | 10.6g | - | -40°C~85°C | Tube | NCM6 (6W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 6W | DUAL | PIN/PEG | - | 1 | - | 10.75mm | - | - | - | 2 | - | 87% | 5.2kV | - | 15V | 200mA | - | - | 12V | NO | 200mA | 6W | Enable, Active Low | -15V | - | - | 200mA | - | 12V | 6W | - | - | -200mA | 36V | 9V | Remote On/Off, OTP, SCP, UVLO | - | 10.922mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEJ2S1203SC Murata Power Solutions Inc. | 40 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.2g | - | -40°C~85°C | Tube | MEJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | LG-MAX, WIDTH-MAX | - | 2W | SINGLE | - | - | 1 | - | 12.65mm | - | - | - | 1 | - | 73% | 5.2kV | 13.2V | 3.3V | 606mA | - | - | 12V | NO | 606mA | 2W | - | - | - | - | 606mA | - | 12V | 2W | - | 3.3V | - | 13.2V | 10.8V | - | - | 12.7mm | - | 9.95mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() CRE1S0505SC Murata Power Solutions Inc. | 25530 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | Industrial grade | -40°C~85°C | Tube | CRE1 (1W) | 0.45Lx0.24W x 0.30 H 11.5mmx6.1mmx7.5mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | 11.53mm | - | - | - | 1 | - | 70% | 1kV | 5.5V | - | 200mA | - | - | - | - | - | 1W | - | - | - | - | 200mA | - | - | 1W | - | - | - | 5.5V | 4.5V | - | - | 7.62mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NTE0509MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 8 Leads | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | NTE (1W) | 0.50Lx0.30W x 0.26 H 12.7mmx7.6mmx6.6mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | - | 1W | - | - | - | - | - | 7.7mm | - | - | - | 1 | - | 75% | 1kV | 5.5V | 9V | 111mA | - | 4.5V | - | - | 111mA | 1W | - | - | 4.5V | 5.5V | - | - | 5V | - | Isolated | - | - | - | - | - | - | 6.604mm | 12.7mm | 7.62mm | No | - | RoHS Compliant | - | - | ||
![]() NMG1215SC Murata Power Solutions Inc. | 47 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.8g | Industrial grade | -40°C~85°C | Tube | NMG (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 2W | - | 2W | 2W | - | - | - | - | - | 19.65mm | - | - | - | 1 | - | 88% | 1kV | 13.2V | 15V | 133mA | 12V | 10.8V | - | - | 133mA | 2W | - | - | 10.8V | 13.2V | 133mA | - | 12V | 2W | Isolated | 15V | - | 13.2V | 10.8V | - | - | 10.16mm | 19.65mm | 7.62mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMF0512SC Murata Power Solutions Inc. | 47 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | Commercial grade | 0°C~70°C | Tube | NMF (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 19.5mm | - | 7/5 | - | 1 | - | 62% | 1kV | - | 12V | 83mA | - | - | 5V | YES | 83mA | 1W | - | - | - | - | 83mA | - | 5V | 1W | Isolated | 12V | - | 5.25V | 4.75V | - | - | 10mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() MEV3S1212SC Murata Power Solutions Inc. | 10 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | Industrial grade | -40°C~85°C | Tube | MEV3 (3W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 3W | 3W | SINGLE | - | - | 1 | - | 19.65mm | - | 7/4 | - | 1 | - | 88% | 3kV | - | 12V | 250mA | - | - | 12V | NO | 250mA | 3W | - | - | - | - | 250mA | - | 12V | 3W | Isolated | 12V | - | 13.2V | 10.8V | - | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() LME0505DC Murata Power Solutions Inc. | 35639 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | 4 | - | - | 0°C~70°C | Tube | LME (0.25W) | 0.45Lx0.39W x 0.27 H 11.5mmx9.8mmx6.8mm | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 250mW | 250mW | DUAL | PIN/PEG | - | 1 | 5.08mm | 9.8mm | - | 7/4 | - | 1 | - | 70% | 1kV | - | 5V | 50mA | - | 4.5V | 5V | NO | 50mA | 250mW | - | - | - | - | 50mA | 0.25W | 5V | - | Isolated | - | - | 5.5V | 4.5V | SCP | - | 6.858mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() MGJ6D121510LMC-R7 Murata Power Solutions Inc. | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | - | -40°C~105°C | Tape & Reel (TR) | MGJ6 (6W) | 1.57Lx1.09W x 0.37 H 40.0mmx27.8mmx9.4mm | e4 | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | ADDITIONAL OUTPUT -10 ALSO AVAILABLE | - | 6W | DUAL | BU | 245 | 1 | - | 39.98mm | NOT SPECIFIED | - | R-XDMA-B7 | 2 | - | 79% | 5.2kV | - | 15V | 240mA | - | 9V | 12V | NO | - | 3.6W | - | -10V | - | - | 240mA | - | - | 3.6W | - | - | 240mA | 18V | 9V | SCP, UVLO | - | 9.398mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() UWE-5/15-Q12P-C Murata Power Solutions Inc. | 615 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | -40°C~85°C | Tray | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 75W | DUAL | PIN/PEG | - | 1 | - | - | - | 8 | - | 1 | - | 91% | 1.5kV | 36V | 5V | 15A | - | 9V | 12V | YES | 15A | 75W | Enable, Active High | - | - | - | 15A | - | 12V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 8.636mm | - | 22.9mm | No | - | RoHS Compliant | - | - | ||
![]() UWS-12/4.5-Q48PM-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 1/16 Brick | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | UWS | 1.31Lx0.91W x 0.36 H 33.3mmx23.1mmx9.1mm | - | - | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 54W | 54W | DUAL | UNSPECIFIED | - | 1 | - | - | - | 8/6 | - | 1 | - | 91% | 2.25kV | 75V | 12V | 4.5A | - | 18V | 48V | YES | 4.5A | 54.54W | Enable, Active High | - | - | - | 4.5A | - | 48V | - | - | - | - | - | - | Remote On/Off, UVLO | - | 9.144mm | 33.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() MEF1S0305SP3C Murata Power Solutions Inc. | 954 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 1.59999g | - | -40°C~85°C | Tube | MEF1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX; WD-MAX | - | 1W | SINGLE | - | - | 1 | 2.54mm | 10.15mm | - | - | R-PSMA-T4 | 1 | - | 71% | 3kV | 3.465V | 5V | 200mA | - | - | 3.3V | NO | 200mA | 1W | - | - | - | - | 200mA | - | 3.3V | 1W | - | 5V | - | 3.465V | 3.135V | SCP | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() UEI15-050-Q48P-C Murata Power Solutions Inc. | 174 | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | - | - | -40°C~85°C | Tray | UEI15 (15W) | 1.10Lx0.96W x 0.32 H 27.9mmx24.4mmx8.1mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 15W | 15.6W | DUAL | PIN/PEG | - | 1 | - | 27.94mm | - | 6 | - | 1 | UL, CSA | 86% | 2.25kV | - | 5V | 3A | - | - | 48V | YES | 3A | 15W | - | - | - | - | 3A | - | 48V | 15W | Isolated | 5V | - | 75V | 18V | OCP, OTP, OVP, SCP, UVLO | 0.05 s | 8.128mm | 27.9mm | 24.4mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() NCS12D4815C Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 16.99999g | - | -40°C~85°C | Tube | NCS12 (12W) | 1.26Lx0.79W x 0.41 H 32.0mmx20.0mmx10.5mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 12W | DUAL | PIN/PEG | - | 1 | - | 20mm | - | - | R-XDMA-P9 | 2 | - | 85% | 1.5kV | - | 15V | 400mA | - | - | 48V | NO | - | 12W | - | -15V | - | - | 400mA | - | - | 12W | - | -15V | - | 75V | 18V | OTP, SCP, UVLO | - | 10.414mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MTU2S0505MC Murata Power Solutions Inc. | 193 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD Module | 5 | 749.986634mg | - | -40°C~85°C | Tube | MTU2 (2W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 2W | - | - | 2W | - | - | - | - | - | 8.4mm | - | - | - | 1 | - | 82% | 1kV | 5.5V | 5V | 400mA | - | 4.5V | - | - | 400mA | 2W | - | - | 4.5V | 5.5V | 400mA | - | - | 2W | - | 5V | - | 5.5V | 4.5V | - | - | 8.636mm | 8.382mm | 8.128mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() MGJ1D241509MPC-R7 Murata Power Solutions Inc. | 37 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | -40°C~105°C | Tape & Reel (TR) | MGJ1 (1W) | 0.78Lx0.59W x 0.17 H 19.7mmx15.0mmx4.4mm | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial), Medical | - | - | - | 1W | DUAL | NO LEAD | 260 | 1 | - | 19.94mm | NOT SPECIFIED | - | R-XDMA-N8 | 2 | - | 64% | 5.2kV | - | 15V | 42mA | - | - | 24V | NO | - | 1W | - | -9V | - | - | 42mA | - | - | 1W | - | - | 42mA | 26.4V | 21.6V | SCP | - | 4.318mm | - | 14.99mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() NDTD2415C Murata Power Solutions Inc. | 182 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 24-DIP Module (600 mil, 8 Leads) | 8 | - | Industrial grade | -40°C~85°C | Tube | NDTD (3W) | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | - | - | 1 | - | 14.66mm | - | - | - | 2 | - | 82% | 1kV | - | 15V | 100mA | - | - | 18V | NO | 100mA | 3W | - | - | - | - | 100mA | - | 24V | 3W | Isolated | -15V | 100mA | 36V | 18V | - | - | 7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEV1D0505SC Murata Power Solutions Inc. | 220 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.5g | Industrial grade | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 6.15mm | - | 7/5 | - | 2 | - | 85% | 3kV | - | 5V | 100mA | 5V | - | 5V | NO | 100mA | 1W | - | - | - | - | 100mA | - | 5V | 1W | Isolated | -5V | -100mA | 5.5V | 4.5V | - | - | 6.096mm | 19.4mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMK0515SAC Murata Power Solutions Inc. | 577 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | Industrial grade | -40°C~85°C | Tube | NMK (2W) | 0.77Lx0.30W x 0.40 H 19.7mmx7.7mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | LG-MAX;WD-MAX | 2W | 2W | SINGLE | - | - | 1 | - | 7.65mm | - | 7/4 | R-XSMA-T7 | 1 | - | 87% | 3kV | - | 15V | 133mA | - | - | 5V | NO | 133mA | 2W | - | - | - | - | 133mA | - | 5V | 2W | Isolated | 15V | - | 5.5V | 4.5V | - | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() MER1S1505SC Murata Power Solutions Inc. | 32753 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | - | -40°C~85°C | Tube | MER1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 19.65mm | - | 4/6 | - | 1 | - | 83.5% | 1kV | - | 5V | 200mA | - | - | 15V | NO | 200mA | 1W | - | - | - | - | 200mA | - | 15V | 1W | Isolated | 5V | - | 16.5V | 13.5V | - | - | 10.15mm | - | - | No | No SVHC | RoHS Compliant | - | - |