- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Switcher Configuration | Max Output Power | Switching Frequency-Max | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78SRH-5/2-C Murata Power Solutions Inc. | 473 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 3-SIP Module | - | 3 | 453.59237g | - | -40°C~70°C | Box | 78SR 2 AMP | 0.85Lx0.80W x 0.28 H 21.6mmx20.3mmx7.1mm | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | Tin (Sn) | - | - | ITE (Commercial) | - | - | - | 10W | SINGLE | FLAT | - | 1 | 7.1mm | - | 3 | - | 1 | 95% | - | - | 5V | - | 2A | - | - | - | - | 2A | 10W | - | - | - | - | 2A | - | 12V | - | BUCK | 10W | 200kHz | Isolated | 5V | - | 32V | 8V | OTP, SCP | 7.112mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() NPH10S2412IC Murata Power Solutions Inc. | 400 | - | Datasheet | - | Through Hole | Through Hole | 6-DIP Module | - | 4 | - | - | -40°C~110°C | Tube | NPH10S (10W) | 1.26Lx0.98W x 0.39 H 32.0mmx24.9mmx9.9mm | e4 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 10W | 10W | DUAL | PIN/PEG | - | 1 | 32mm | - | 4 | - | 1 | 86% | 1.5kV | - | 12.1V | - | 830mA | - | - | 24V | NO | 830mA | 10W | - | - | - | - | 830mA | - | 24V | - | - | 10W | - | Isolated | 12.1V | - | 36V | 18V | - | 10mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NMG0515SC Murata Power Solutions Inc. | 132 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.8g | - | -40°C~85°C | Tube | NMG (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 2W | - | 2W | 2W | - | - | - | - | 19.5mm | - | - | - | 1 | 87.5% | 1kV | 5.5V | 15V | - | 133mA | - | 4.5V | - | - | 133mA | 2W | - | - | 4.5V | 5.5V | 133mA | - | 5V | - | - | 2W | - | Isolated | 15V | - | 5.5V | 4.5V | - | 10.16mm | 19.65mm | 7.62mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() MGJ6T12F24MC-R7 Murata Power Solutions Inc. | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | 9-SMD Module | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | MGJ6 (6W) | 1.63Lx0.89W x 0.56 H 41.5mmx22.6mmx14.1mm | - | yes | Active | 2 (1 Year) | - | - | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 3 | 84% | 5.2kV | 18V | - | - | - | - | 9V | - | - | - | 6W | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | SCP, UVLO | 14.05mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() NMR106C Murata Power Solutions Inc. | 63 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | - | Industrial grade | -40°C~85°C | Tube | NMR (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.1mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | 19.5mm | - | 7/4 | - | 1 | 69% | 1kV | - | 5V | - | 200mA | - | - | 12V | NO | 200mA | 1W | - | - | - | - | 200mA | - | 12V | - | - | 1W | - | Isolated | 5V | - | 13.2V | 10.8V | - | 10mm | - | 6mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() NTE1205MC-R Murata Power Solutions Inc. | 4500 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 8 Leads | - | 8 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | NTE (1W) | 0.50Lx0.30W x 0.26 H 12.7mmx7.6mmx6.6mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | - | 1W | - | - | - | - | 7.7mm | - | - | - | 1 | 67% | 1kV | 13.2V | 5V | - | 200mA | - | 10.8V | - | - | 200mA | 1W | - | - | 10.8V | 13.2V | - | - | 12V | - | - | - | - | Isolated | - | - | - | - | - | 6.604mm | 12.7mm | 7.62mm | No | - | RoHS Compliant | - | - | ||
![]() PWR1317AC Murata Power Solutions Inc. | 25800 | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | - | - | -55°C~100°C | Tube | PWR13xxC (1.5W) | 1.27Lx0.81W x 0.40 H 32.3mmx20.5mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1.5W | 2W | DUAL | PIN/PEG | - | 1 | 32.26mm | - | - | - | 2 | 75% | 4kV | - | 15V | - | 50mA | 15V | 13.5V | 15V | NO | 50mA | 1.5W | - | -15V | - | - | 50mA | - | 15V | - | - | 1.5W | - | Isolated | -15V | -50mA | 16.5V | 13.5V | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEE3S0512SC Murata Power Solutions Inc. | 57386 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 2.3g | Industrial grade | -40°C~85°C | Tube | MEE3 (3W) | 0.56Lx0.32W x 0.40 H 14.2mmx8.2mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 3W | 3W | SINGLE | PIN/PEG | - | 1 | 14.15mm | - | 4 | - | 1 | 86% | 1kV | - | 12V | - | 250mA | 5V | - | 5V | NO | 250mA | 3W | - | - | - | - | 250mA | - | 5V | - | - | 3W | - | Isolated | 12V | - | 5.5V | 4.5V | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() OKR-T/20-W12-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 10-SIP Module, 10 Leads | - | - | - | - | -40°C~85°C | Tray | Okami OKR-T/20-W12 | 1.45Lx0.44W x 0.61 H 36.8mmx11.2mmx15.5mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | - | - | SINGLE | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | 1 | 94% | - | 13.8V | 5V | - | 20A | - | 6V | 12V | YES | - | 100W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, SCP, UVLO | 15.494mm | 36.8mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() NDS6D2405C Murata Power Solutions Inc. | 42 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | - | Industrial grade | -40°C~85°C | Tube | NDS6 (6W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 2W | 6W | DUAL | - | - | 1 | 20mm | - | 10 | - | 2 | 83% | 1.5kV | - | 5V | - | 600mA | - | - | 24V | NO | 600mA | 6W | - | - | - | - | 600mA | - | 24V | - | - | 6W | - | Isolated | -5V | 600mA | 36V | 18V | - | 9.906mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMG2412SC Murata Power Solutions Inc. | 25800 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | 2.8g | - | -40°C~85°C | Tube | NMG (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 2W | - | - | 2W | - | - | - | - | 19.65mm | - | - | - | 1 | 88% | 1kV | 26.4V | 12V | - | 167mA | - | 21.6V | - | - | 167mA | 2W | - | - | 21.6V | 26.4V | 167mA | - | 24V | - | - | 2W | - | - | 12V | - | 26.4V | 21.6V | - | 10.16mm | 19.558mm | 7.62mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMV1505SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | - | -40°C~85°C | Tube | NMV (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | 6mm | - | 7 | - | 2 | 69% | 3kV | - | 5V | - | 100mA | - | - | 15V | NO | 100mA | 1W | - | - | - | - | 100mA | - | 15V | - | - | 1W | - | Isolated | -5V | 100mA | 16.5V | 13.5V | - | 9.906mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() UEI-12/5-Q48N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 9-DIP Module, 6 Leads | - | 8 | - | Industrial grade | -40°C~85°C | Box | UEI (60W) | 1.90Lx1.50W x 0.38 H 48.3mmx38.1mmx9.7mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD OVER NICKEL | - | - | ITE (Commercial) | - | - | 50W | 60W | DUAL | PIN/PEG | - | 1 | 38.1mm | - | 8 | R-XDMA-P6 | 1 | 89.9% | 2.25kV | - | 12V | - | 5A | - | - | 48V | YES | 5A | 60W | - | - | - | - | 5A | - | 48V | - | - | 60W | - | Isolated | 12V | - | 75V | 18V | OCP, OTP, OVP, SCP, UVLO | 9.652mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() UEI30-033-Q48N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | - | -40°C~85°C | Tray | UEI30 (30W) | 1.92Lx0.92W x 0.35 H 48.8mmx23.4mmx8.9mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | - | 1 | 48.8mm | - | 6 | - | 1 | 89.5% | 2.25kV | 75V | 3.3V | Fixed | 9A | - | 18V | 48V | YES | 9A | 30W | Enable, Active Low | - | - | - | 9A | 29.7W | 48V | - | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.89mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() DWR-5/2.65-3.3/3-D24-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | 9-DIP Module | NO | 9 | - | - | -40°C~100°C With Derating | - | DWR (15W) | 2.00Lx1.00W x 0.45 H 50.8mmx25.4mmx11.4mm | e4 | yes | Obsolete | Not Applicable | 9 | - | Isolated Module | GOLD | - | - | ITE (Commercial) | 23W | ADDITIONAL 3.3V OUTPUT ALSO AVAILABLE | 15W | - | DUAL | PIN/PEG | - | 1 | 50.8mm | - | 9 | - | 2 | 85% | 1.5kV | - | 5V | - | 3A | - | - | 24V | YES | 2.65A | 15W | - | - | - | - | 2.65A | - | 24V | - | - | 15W | - | Isolated | 3.3V | 3A | 36V | 18V | Remote On/Off, OCP, OTP, SCP, UVLO | 11.43mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MTC2S1205MC-R7 Murata Power Solutions Inc. | 425 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD | - | 6 | - | - | -40°C~105°C | Tape & Reel (TR) | MTC2 (2W) | 0.59Lx0.56W x 0.44 H 15.0mmx14.2mmx11.2mm | - | yes | Active | 2 (1 Year) | - | - | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 2W | - | - | NOT SPECIFIED | - | 14.99mm | NOT SPECIFIED | - | - | 1 | 80% | 3kV | 18V | - | - | 400mA | - | - | - | - | - | 2W | - | - | - | - | 400mA | - | - | - | - | 2W | - | - | - | - | 18V | 9V | Remote On/Off, SCP | 11.176mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MEJ2D1212SC Murata Power Solutions Inc. | 584 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.2g | Industrial grade | -40°C~85°C | Tube | MEJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | - | 1 | 12.65mm | - | - | - | 2 | 81% | 5.2kV | - | 12V | - | 83mA | - | - | 12V | NO | 83mA | 2W | - | -12V | - | - | 83mA | - | 12V | - | - | 2W | - | - | - | -83mA | 13.2V | 10.8V | - | 12.7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMA1515SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | - | -40°C~85°C | Tube | NMA (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.1mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | 6mm | - | 7/5 | - | 2 | 80% | 1kV | - | 15V | - | 33mA | - | - | 15V | NO | 33mA | 1W | - | - | - | - | 33mA | - | 15V | - | - | 1W | - | Isolated | -15V | 33mA | 16.5V | 13.5V | - | 9.906mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() NML1215SC Murata Power Solutions Inc. | 33652 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | - | Industrial grade | -40°C~85°C | Tube | NML (2W) | 0.55Lx0.30W x 0.39 H 14.0mmx7.6mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | - | - | 2W | 2W | SINGLE | - | - | 1 | 14mm | - | 4 | - | 1 | 85% | 1kV | - | 15V | - | 133mA | - | - | 12V | NO | 133mA | 2W | - | - | - | - | 133mA | - | 12V | - | - | 2W | - | Isolated | 15V | - | 13.2V | 10.8V | - | 10mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() UEI15-050-Q48N-C Murata Power Solutions Inc. | 246 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | - | -40°C~85°C | Tray | UEI15 (15W) | 1.10Lx0.96W x 0.32 H 27.9mmx24.4mmx8.1mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD | - | - | ITE (Commercial) | - | - | 15W | 15.6W | DUAL | PIN/PEG | - | 1 | 27.9mm | - | 6 | - | 1 | 86% | 2.25kV | - | 5V | - | 3A | - | - | 48V | YES | 3A | 15W | - | - | - | - | 3A | - | 48V | - | - | 15W | - | Isolated | 5V | - | 75V | 18V | OCP, OTP, OVP, SCP, UVLO | 8.128mm | - | 24.4mm | No | No SVHC | RoHS Compliant | - | Lead Free |