- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Max Voltage Rating (DC) | Output Power | Control Features | Voltage - Output 2 | Topology | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Max Duty Cycle | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UQQ-12/8-Q12PB-C Murata Power Solutions Inc. | 2712 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 8 | - | UQQ-12/8-Q12PB-C | 260kHz | - | -40°C~85°C | Tray | UQQ | 2.22Lx1.45W x 0.50 H 56.4mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 105°C | -40°C | ITE (Commercial) | 96W | - | 96W | 96W | - | - | - | - | - | 56.4mm | - | - | - | 1 | 89% | 2kV | 36V | 12V | - | 8A | 9V | - | - | 36V | 9V | 8.99A | 8A | - | 96W | Enable, Active High | - | - | 9V | 36V | 8A | - | 12V | 96W | 100 % | Isolated | 12V | - | 36V | 9V | Remote On/Off, OTP, OVP, SCP, UVLO | 10.92mm | 56.388mm | 36.8mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NMV1209SC Murata Power Solutions Inc. | 56628 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | - | - | -40°C~85°C | Tube | NMV (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | -9V ADDITIONAL OUTPUT AVAILABLE | 1W | 1W | SINGLE | - | - | 1 | - | 6mm | - | 7 | - | 2 | 74% | 3kV | - | 9V | - | 55mA | - | 12V | NO | - | - | - | 55mA | - | 1W | - | - | - | - | - | 55mA | - | 12V | 1W | - | Isolated | -9V | -55mA | 13.2V | 10.8V | - | 9.906mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEV1D1212SC Murata Power Solutions Inc. | 59 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.5g | - | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 6.15mm | - | 7/5 | - | 2 | 89.5% | 3kV | - | 12V | - | 42mA | - | 12V | NO | - | - | - | 42mA | - | 1W | - | - | - | - | - | 42mA | - | 12V | 1W | - | Isolated | -12V | 42mA | 13.2V | 10.8V | - | 6.096mm | 19.4mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() UEI25-120-D48P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | - | - | - | - | -40°C~85°C | Tray | UEI25 (25W) | 1.10Lx0.96W x 0.32 H 27.9mmx24.4mmx8.1mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | 25.2W | 25W | DUAL | PIN/PEG | - | 1 | - | 27.9mm | - | 6 | - | 1 | 87.5% | 2.25kV | 75V | 12V | - | 2.1A | 36V | 48V | YES | - | - | - | 2.1A | - | 25.2W | Enable, Active High | - | - | - | - | 2.1A | 25.45W | 48V | - | - | Isolated | - | - | - | - | Remote On/Off | 8.128mm | - | 24.4mm | No | - | RoHS Compliant | - | - | ||
![]() MEU1S0303ZC Murata Power Solutions Inc. | 8 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 4-DIP Module | 4 | 770.001398mg | - | - | - | -40°C~85°C | Tube | MEU1 (1W) | 0.33Lx0.24W x 0.31 H 8.3mmx6.1mmx8.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX, WIDTH-MAX | - | 1W | ZIG-ZAG | - | - | 1 | - | 7.95mm | - | - | - | 1 | 76% | 1kV | - | 3.3V | - | 303mA | 2.97V | 3.3V | NO | - | - | - | 303mA | 3.63V | 1W | - | - | - | - | - | 303mA | - | 3.3V | 1W | - | - | 3.3V | - | 3.63V | 2.97V | - | 7.874mm | 8.3mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NMS1212C Murata Power Solutions Inc. | 25800 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | 24-DIP Module (600 mil, 14 Leads) | 14 | - | - | - | - | 0°C~70°C | Tube | NMS (2W) | 1.28Lx0.58W x 0.37 H 32.5mmx14.7mmx9.4mm | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 2W | 2W | DUAL | - | - | 1 | - | 14.72mm | - | - | - | 2 | 82% | 6kV | - | 12V | - | 83mA | - | 12V | NO | - | - | - | 83A | - | 2W | - | -12V | - | - | - | 83mA | - | 12V | 2W | - | Isolated | - | 83mA | 13.2V | 10.8V | - | 9.4mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NMV1205DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | - | - | - | - | -40°C~85°C | Tube | NMV (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | - | 9.8mm | - | 14 | - | 2 | 71% | 3kV | 13.2V | 5V | - | 100mA | 10.8V | 12V | NO | - | - | - | 100mA | - | 1W | - | -5V | - | - | - | 100mA | 1W | 12V | - | - | Isolated | - | -100mA | - | - | - | 6.8mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MEV1D1512SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 6.15mm | - | 7/5 | - | 2 | 88% | 3kV | - | 12V | - | 42mA | - | 15V | NO | - | - | - | 42mA | - | 1W | - | - | - | - | - | 42mA | - | 15V | 1W | - | Isolated | -12V | 42mA | 16.5V | 13.5V | - | 6.096mm | 19.4mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() CRE1S2405SC Murata Power Solutions Inc. | 39655 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | - | - | - | 0°C~70°C | Tube | CRE1 (1W) | 0.45Lx0.24W x 0.30 H 11.5mmx6.1mmx7.5mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | 11.53mm | - | - | - | 1 | 71% | 1kV | 26.4V | - | - | 200mA | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | 200mA | - | - | 1W | - | - | - | - | 26.4V | 21.6V | - | 7.62mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() CRE1S0305S3C Murata Power Solutions Inc. | 56800 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | - | 115kHz | Industrial grade | -40°C~85°C | Tube | CRE1 (1W) | 0.45Lx0.24W x 0.30 H 11.5mmx6.1mmx7.5mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | 11.53mm | - | - | - | 1 | 75% | 3kV | - | 5V | - | 200mA | - | - | - | 3.63V | 2.97V | 400mA | 200mA | - | 1W | - | - | Boost | - | - | 200mA | - | - | 1W | - | - | - | - | 3.63V | 2.97V | - | 7.71mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SPM15-150-Q12-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 19.560009g | - | - | - | -40°C~85°C | Tube | SPM15 (15W) | 1.00Lx1.00W x 0.41 H 25.4mmx25.4mmx10.4mm | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | - | 17W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | S-MDMA-P6 | 1 | 84% | 1.6kV | 36V | 15V | - | 1.1A | 9V | 24V | NO | - | - | - | 1.1A | - | 15W | - | - | - | - | - | 1.1A | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 10.414mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() SPM25-050-D48N-C Murata Power Solutions Inc. | 217 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 19.560009g | - | - | - | -45°C~85°C | Tube | SPM25 (25W) | 1.00Lx1.00W x 0.41 H 25.4mmx25.4mmx10.4mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 25W | - | - | - | - | - | - | - | - | - | 1 | 91% | 1.6kV | 75V | 5V | - | 5A | 36V | - | - | - | - | - | 5A | - | 25W | Enable, Active Low | - | - | - | - | 5A | - | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.414mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() NTE0312MC Murata Power Solutions Inc. | 10000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 8 Leads | 8 | - | - | - | - | -40°C~85°C | Tube | NTE (1W) | 0.50Lx0.30W x 0.26 H 12.7mmx7.6mmx6.6mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | 1W | 1W | - | - | - | - | - | 7.7mm | - | - | - | 1 | 77% | 1kV | 3.63V | 12V | - | 83mA | 2.97V | - | - | - | - | - | 83mA | - | 1W | - | - | - | 2.97V | 3.63V | - | - | 3.3V | 1W | - | Isolated | 12V | - | 3.63V | 2.97V | - | 6.604mm | 12.7mm | 7.62mm | No | - | RoHS Compliant | - | - | ||
![]() NTH1212MC Murata Power Solutions Inc. | 20 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 26-SMD Module, 12 Leads | 12 | - | - | - | - | -40°C~85°C | Tube | NTH (2W) | 0.70Lx0.50W x 0.23 H 17.8mmx12.7mmx5.8mm | e4 | yes | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | GOLD (4) | - | - | ITE (Commercial) | - | - | - | 2W | DUAL | GULL WING | 245 | 1 | - | - | 60 | - | - | 2 | 84% | 1kV | 13.2V | 12V | - | 83mA | 10.8V | 12V | NO | - | - | - | - | - | 1W | - | -12V | - | - | - | 83mA | 2W | 12V | - | - | - | - | - | - | - | - | 5.842mm | 17.78mm | - | No | - | RoHS Compliant | - | - | ||
![]() RBE-12/20-D48N-C Murata Power Solutions Inc. | 214 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 5 Leads, 1/8 Brick | 5 | - | - | - | - | -40°C~85°C | Tray | RBE-12/20-D48 (240W) | 2.30Lx0.90W x 0.40 H 58.4mmx22.9mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | SEATED HGT-CALCULATED | - | 240W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 1 | 94.5% | 2.25kV | 75V | 11.7V | Fixed | 20A | 36V | 48V | NO | - | - | - | 20A | - | 240W | - | - | - | - | - | 20A | - | 48V | 234W | - | - | - | - | - | - | OCP, OTP, SCP, UVLO | 10.16mm | - | 22.86mm | No | - | RoHS Compliant | - | - | ||
![]() UWS-12/4.5-Q48N-C Murata Power Solutions Inc. | 21222 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/16 Brick | 8 | - | - | - | - | -40°C~85°C | Tray | UWS | 1.31Lx0.91W x 0.36 H 33.3mmx23.1mmx9.1mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 54W | 54W | DUAL | PIN/PEG | - | 1 | - | 23.1mm | - | 8/6 | - | 1 | 91% | 2.25kV | - | 12V | - | 4.5A | - | 48V | YES | - | - | - | 4.5A | - | 54.54W | Enable, Active Low | - | - | - | - | 4.5A | - | 48V | 54W | - | Isolated | 12V | - | 75V | 18V | Remote On/Off, UVLO | 9.144mm | 33.3mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NKA0312SC Murata Power Solutions Inc. | 71 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | 5 | - | - | - | - | -40°C~85°C | Tube | NKA (1W) | 0.65Lx0.23W x 0.30 H 16.5mmx5.8mmx7.6mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 5.95mm | - | 6/5 | - | 2 | 78% | 3kV | 3.6V | 12V | - | 42mA | 3V | 3.3V | NO | - | - | - | 42mA | - | 1W | - | - | - | - | - | 42mA | - | 3.3V | 1W | - | Isolated | -12V | 42mA | 3.63V | 2.97V | - | 7.62mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEA1D2415SC Murata Power Solutions Inc. | 38 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | - | Industrial grade | -40°C~85°C | Tube | MEA1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 6.15mm | - | 7/5 | - | 2 | 88.5% | 1kV | - | 15V | - | 33mA | - | 24V | NO | - | - | - | 33mA | - | 1W | - | - | - | - | - | 33mA | - | 24V | 1W | - | Isolated | -15V | 33mA | 26.4V | 21.6V | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NTH0515MC Murata Power Solutions Inc. | 7 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 26-SMD Module, 12 Leads | 12 | 2.75g | - | - | - | -40°C~85°C | Tube | NTH (2W) | 0.70Lx0.50W x 0.23 H 17.8mmx12.7mmx5.8mm | e4 | yes | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | GOLD (4) | - | - | ITE (Commercial) | - | - | 2W | 2W | DUAL | GULL WING | 245 | 1 | - | 5.75mm | 60 | - | - | 2 | 84% | 1kV | - | 15V | - | 67mA | 4.5V | 5V | NO | - | - | - | 67mA | - | 2W | - | - | - | - | - | 67mA | 2W | 5V | - | - | - | -15V | - | 5.5V | 4.5V | - | 5.842mm | 17.78mm | - | No | - | RoHS Compliant | - | - | ||
![]() BWR-5/700-D48A-C Murata Power Solutions Inc. | 231 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | 5-DIP Module | 5 | - | - | - | - | -40°C~100°C | Tube | BWR (10W) | 2.00Lx1.00W x 0.38 H 50.8mmx25.4mmx9.7mm | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 7W | 7W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | 5 | - | 2 | 81% | 1kV | - | 5V | - | 700mA | 18V | 48V | NO | - | - | - | 700mA | - | 10W | - | - | - | - | - | 700mA | - | 48V | 10W | - | Isolated | -5V | 700mA | 75V | 18V | - | 9.652mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free |