- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Ambient Temperature Range High | Features | Warm-up Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MEV1S1515SC Murata Power Solutions Inc. | 175 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | 19.65mm | - | 7/4 | - | 1 | - | 89% | 3kV | - | 15V | - | 67mA | 15V | - | 15V | NO | - | - | - | 67mA | 1W | - | - | - | - | - | 67mA | - | 15V | - | 1W | Isolated | 15V | - | 16.5V | 13.5V | - | - | - | 10.15mm | - | 5.9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEV1S2412SC Murata Power Solutions Inc. | 10 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | 19.65mm | - | 7/4 | - | 1 | - | 87.5% | 3kV | - | 12V | - | 84mA | - | - | 24V | NO | - | - | - | 84mA | 1W | - | - | - | - | - | 84mA | - | 24V | - | 1W | Isolated | 12V | - | 26.4V | 21.6V | - | - | - | 10.15mm | - | 5.9mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() UEI15-050-Q12P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 6-DIP Module | 6 | - | - | - | -40°C~85°C | Tray | UEI15 (15W) | 1.10Lx0.96W x 0.32 H 27.9mmx24.4mmx8.1mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 15W | 15W | DUAL | PIN/PEG | - | 1 | 27.9mm | - | 6 | - | 1 | UL, CSA | 87.3% | 2.25kV | - | 5V | - | 3A | - | - | 24V | YES | - | - | - | 3A | 15W | - | - | - | - | - | 3A | - | 24V | - | 15W | Isolated | 5V | - | 36V | 9V | - | OCP, OTP, OVP, SCP, UVLO | 0.05 s | 8.128mm | - | 24.4mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MGJ2D122005SC Murata Power Solutions Inc. | 200 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.299999g | 45kHz | - | -40°C~100°C | Tube | MGJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | - | 1 | 12.65mm | - | - | - | 2 | - | 82% | 5.2kV | - | 20V | - | 40mA | - | - | 12V | NO | 13.2V | 10.8V | - | 80mA | 2W | - | - | -5V | - | - | 80mA | - | 12V | - | 2W | - | - | 40mA | 13.2V | 10.8V | - | SCP | - | 12.75mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEE1S0305SC Murata Power Solutions Inc. | 59585 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP Module | 4 | 1.28g | - | - | -40°C~85°C | Tube | MEE1 (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | 1W | 1W | - | - | - | 1 | 11.48mm | - | - | - | 1 | - | 81.5% | 1kV | - | 5V | - | 200mA | 3.3V | - | 3.3V | NO | - | - | - | 200mA | 1W | - | - | - | - | - | 200mA | - | 3.3V | - | 1W | Isolated | 5V | - | 3.63V | 2.97V | - | - | - | 10mm | - | 6mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NMK1205SC Murata Power Solutions Inc. | 2664 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | - | -40°C~85°C | Tube | NMK (2W) | 0.77Lx0.30W x 0.40 H 19.7mmx7.7mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX;WD-MAX | 2W | 2W | SINGLE | - | - | 1 | 19.65mm | - | 7/5 | R-XSMA-T7 | 2 | - | 84% | 3kV | - | 5V | - | 200mA | - | - | 12V | NO | - | - | - | 200mA | 2W | - | - | - | - | - | 200mA | - | 12V | - | 2W | Isolated | -5V | 200mA | 13.2V | 10.8V | - | - | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() NDS6S2405C Murata Power Solutions Inc. | 27 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 7 | - | - | - | -40°C~85°C | Tube | NDS6 (6W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 2W | 6W | DUAL | - | - | 1 | 32mm | - | 10 | R-XDMA-T24 | 1 | - | 82% | 1.5kV | - | 5V | - | 1.2A | 24V | - | 24V | NO | - | - | - | 1.2A | 6W | - | - | - | - | - | 1.2A | - | 24V | - | 6W | Isolated | 5V | - | 36V | 18V | - | - | - | 9.906mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEV1S1205SC Murata Power Solutions Inc. | 25800 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 6-SIP Module, 5 Leads | 4 | - | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.1mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | 6mm | - | 7/4 | - | 1 | - | 84% | 3kV | - | 5V | - | 200mA | - | - | 12V | NO | - | - | - | 200mA | 1W | - | - | - | - | - | 200mA | - | 12V | - | 1W | Isolated | 5V | - | 13.2V | 10.8V | - | - | - | 10.15mm | - | 5.9mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() OKY-T/5-D12N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 5-SMD Module | 5 | - | - | - | - | Tape & Reel (TR) | Okami™ OKY-T/5-D12 | 0.82Lx0.47W x 0.28 H 20.8mmx11.9mmx7.1mm | e4 | yes | Active | 2 (1 Year) | 5 | EAR99 | Non-Isolated PoL Module | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | ITE (Commercial) | - | - | 25.3W | 25W | DUAL | UNSPECIFIED | 260 | 1 | 11.9mm | - | 5 | - | 1 | - | 93% | - | - | 5.5V | Adjustable | 5A | 12V | - | 12V | YES | - | - | - | 5A | 25W | Enable, Active Low | 5.5V | - | - | - | 5A | - | 12V | 750mV | 25W | Non-Isolated | 5.5V | - | 14V | 8.3V | - | Remote On/Off, OCP, OTP, SCP, UVLO | - | 7mm | 20.8mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NPH25S2405EIC Murata Power Solutions Inc. | 4 | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP Module | 6 | - | - | - | -40°C~110°C | Tube | NPH25S (25W) | 1.97Lx1.38W x 0.39 H 50.0mmx35.1mmx9.9mm | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 25W | 25W | DUAL | PIN/PEG | - | 1 | 50mm | - | 6 | - | 1 | - | 84% | 1.5kV | - | 5.1V | - | 5A | - | - | 24V | YES | - | - | - | 5A | 25W | - | - | - | - | - | 5A | - | 24V | - | 25W | Isolated | 5.1V | - | 36V | 18V | - | - | - | 9.906mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() NMA1212DC Murata Power Solutions Inc. | 39 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | - | - | Industrial grade | -40°C~85°C | Tube | NMA (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | 9.8mm | - | - | - | 2 | - | 75% | 1kV | - | 12V | - | 42mA | - | - | 12V | NO | - | - | - | 42mA | 1W | - | - | -12V | - | - | 42mA | - | 12V | - | 1W | Isolated | - | 42mA | 13.2V | 10.8V | - | - | - | 6.858mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() NTA1212MC Murata Power Solutions Inc. | 473 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 18-SMD Module, 10 Leads | 10 | - | - | - | -40°C~85°C | Tube | NTA (1W) | 0.60Lx0.30W x 0.26 H 15.2mmx7.6mmx6.6mm | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | GULL WING | 245 | 1 | 7.7mm | 60 | - | - | 2 | - | 75% | 1kV | - | 12V | - | 42mA | - | - | 12V | NO | - | - | - | 42mA | 1W | - | - | -12V | - | - | 42mA | - | 12V | - | 1W | Isolated | - | 42mA | 13.2V | 10.8V | - | - | - | 6.604mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() NCS6S1203C Murata Power Solutions Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 7 | - | - | Industrial grade | -40°C~85°C | Tube | NCS6 (6W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 5W | DUAL | PIN/PEG | - | 1 | 20mm | - | 23/8 | R-MDMA-P8 | 1 | - | 78% | 1.5kV | 36V | 3.3V | - | 1.52A | - | 9V | 12V | NO | - | - | - | 1.52A | 5W | - | - | - | - | - | 1.52A | 5W | 12V | - | - | Isolated | - | - | - | - | - | OTP, SCP, UVLO | - | 9.906mm | 32mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() NMK1215SC Murata Power Solutions Inc. | 53999 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | - | -40°C~85°C | Tube | NMK (2W) | 0.77Lx0.30W x 0.40 H 19.7mmx7.7mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX;WD-MAX | 2W | 2W | SINGLE | - | - | 1 | 7.65mm | - | 7/5 | R-XSMA-T7 | 2 | - | 87% | 3kV | - | 15V | - | 67mA | - | - | 12V | NO | - | - | - | 67mA | 2W | - | - | -15V | - | - | 67mA | - | 12V | - | 2W | Isolated | - | -67mA | 13.2V | 10.8V | - | - | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() NME2405SC Murata Power Solutions Inc. | 25800 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 4-SIP Module | 4 | - | - | Commercial grade | 0°C~70°C | Tube | NME (1W) | 0.45Lx0.24W x 0.39 H 11.4mmx6.1mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | 11.48mm | - | 4 | - | 1 | - | 70% | 1kV | - | 5V | - | 200mA | - | - | 24V | NO | - | - | - | 200mA | 1W | - | - | - | - | - | 200mA | - | 24V | - | 1W | Isolated | 5V | - | 26.4V | 21.6V | - | - | - | 10mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NMA0515SC Murata Power Solutions Inc. | 57386 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | - | -40°C~85°C | Tube | NMA (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.1mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | 6mm | - | 7/5 | - | 2 | - | 78% | 1kV | - | 15V | - | 33mA | - | - | 5V | NO | - | - | - | 33mA | 1W | - | - | -15V | - | - | 33mA | - | 5V | - | 1W | Isolated | - | 33mA | 5.5V | 4.5V | - | - | - | 9.906mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MGJ2D241505SC Murata Power Solutions Inc. | 195 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.299999g | 45kHz | - | -40°C~100°C | Tube | MGJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | - | 1 | 12.65mm | - | - | R-XSMA-T5 | 2 | - | 80.5% | 5.2kV | - | 15V | - | 40mA | - | - | 24V | NO | 26.4V | 21.6V | 75mA | 80mA | 2W | - | - | -5V | - | - | 80mA | - | 24V | - | 2W | - | - | 40mA | 26.4V | 21.6V | 100°C | SCP | - | 12.65mm | 19.65mm | 9.95mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() BEI15-120-Q48N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Gold | Through Hole | Through Hole | 6-DIP Module | 6 | - | - | - | -40°C~85°C | Tube | BEI15 (15W) | 1.10Lx0.96W x 0.35 H 27.9mmx24.4mmx8.9mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 15W | 15W | DUAL | PIN/PEG | - | 1 | 27.9mm | - | 6 | - | 2 | - | 85.5% | 2.25kV | - | 12V | - | 625mA | - | - | 48V | NO | - | - | - | 625mA | 15W | - | - | - | - | - | 625mA | - | 48V | - | 15W | Isolated | -12V | 625mA | 75V | 18V | - | - | - | 8.89mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NTE0505MC-R Murata Power Solutions Inc. | 2500 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 14-SMD Module, 8 Leads | 8 | - | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | NTE (1W) | 0.50Lx0.30W x 0.26 H 12.7mmx7.6mmx6.6mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | - | 1W | - | - | - | - | 7.7mm | - | - | - | 1 | - | 68% | 1kV | 5.5V | 5V | - | 200mA | - | 4.5V | - | - | - | - | - | 200mA | 1W | - | - | - | 4.5V | 5.5V | - | - | 5V | - | - | Isolated | - | - | - | - | - | - | - | 6.604mm | 12.7mm | 7.62mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() NML0515SC Murata Power Solutions Inc. | 18 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP Module | 4 | - | - | Industrial grade | -40°C~85°C | Tube | NML (2W) | 0.55Lx0.30W x 0.39 H 14.0mmx7.6mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 2W | 2W | SINGLE | - | - | 1 | 7.5mm | - | 4 | - | 1 | - | 83% | 1kV | - | 15V | - | 133mA | - | - | 5V | NO | - | - | - | 133mA | 2W | - | - | - | - | - | 133mA | - | 5V | - | 2W | Isolated | 15V | - | 5.5V | 4.5V | - | - | - | 9.906mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |