- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Current - Output 3 | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMK1512SAC Murata Power Solutions Inc. | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.8g | - | -40°C~85°C | Tube | NMK (2W) | 0.77Lx0.30W x 0.40 H 19.7mmx7.7mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX;WD-MAX | 2W | 2W | SINGLE | - | - | 1 | 19.65mm | - | 7/4 | R-XSMA-T7 | 1 | 87% | 3kV | 16.5V | 12V | 167mA | - | - | 15V | NO | 167mA | 2W | - | - | - | - | 167mA | - | 15V | - | 2W | - | 12V | - | 16.5V | 13.5V | - | - | 10.16mm | - | 7.65mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEJ1S0509SC Murata Power Solutions Inc. | 42 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.3g | Industrial grade | -40°C~85°C | Tube | MEJ1 (1W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial), Medical | 1W | - | - | 1W | - | - | - | - | 12.65mm | - | - | - | 1 | 74% | 5.2kV | 5.5V | 9V | 111mA | 5.5V | 4.5V | - | - | 111mA | 1W | - | - | 4.5V | 5.5V | 111mA | - | 5V | - | 1W | - | - | - | - | - | - | SCP | 12.7mm | 19.558mm | 9.906mm | No | - | RoHS Compliant | - | - | ||
![]() PWR70C Murata Power Solutions Inc. | 65 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | 5-DIP Module | 5 | - | - | -55°C~125°C | Tube | PWR70C (3W) | 1.13Lx1.13W x 0.41 H 28.7mmx28.7mmx10.4mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | MATTE TIN (300) OVER NICKEL (40) | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | PIN/PEG | - | 1 | 28.58mm | - | 5 | - | 2 | - | 5kV | - | 15V | 100mA | - | - | 15V | NO | 100mA | 3W | - | - | - | - | 15mA | - | 15V | - | 3W | - | -15V | 100mA | 18V | 10V | - | - | 10.414mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MGJ6D052005LMC-R13 Murata Power Solutions Inc. | 12 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | - | -40°C~105°C | Tape & Reel (TR) | MGJ6 (6W) | 1.57Lx1.09W x 0.37 H 40.0mmx27.8mmx9.4mm | e4 | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 6W | DUAL | BU | 245 | 1 | - | NOT SPECIFIED | - | R-XDMA-B7 | 2 | 79% | 5.2kV | 9V | 20V | 240mA | - | 4.5V | 5V | NO | - | 4.8W | - | -5V | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP, UVLO | 9.398mm | 39.98mm | - | - | - | RoHS Compliant | - | - | ||
![]() MEV1D2405DC Murata Power Solutions Inc. | 32753 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | -5V ADDITIONAL OUTPUT AVAILABLE | 1W | 1W | DUAL | - | - | 1 | 10mm | - | - | - | 2 | 84% | 3kV | - | 5V | 100mA | 24V | - | 24V | NO | 100mA | 1W | - | - | - | - | 100mA | - | 24V | - | 1W | Isolated | -5V | -100mA | 26.4V | 21.6V | - | - | 7.112mm | 19.45mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() TWR-5/1000-15/200-D24A-C Murata Power Solutions Inc. | 52628 | - | Datasheet | 18 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module, 6 Leads | 6 | 37g | - | -40°C~100°C | Tube | TWR A (11W) | 2.00Lx1.00W x 0.38 H 50.8mmx25.4mmx9.7mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | 11W | 11W | DUAL | PIN/PEG | - | 1 | 50.8mm | - | 7/6 | - | 3 | 84% | 1.5kV | - | 5V | 1A | - | - | 24V | NO | 1A | 11W | - | 15V | - | - | 1A | - | 24V | - | 11W | Isolated | -15V | 200mA | 36V | 18V | 200mA | - | 9.652mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NDS6S2412C Murata Power Solutions Inc. | 26 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 7 | - | Industrial grade | -40°C~85°C | Tube | NDS6 (6W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 6W | DUAL | - | - | 1 | 20mm | - | 10 | R-XDMA-T24 | 1 | 87% | 1.5kV | 36V | 12V | 500mA | - | 18V | 24V | NO | 500mA | 6W | - | - | - | - | 500mA | 6W | 24V | - | - | Isolated | - | - | - | - | - | - | 9.906mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() MEV1S4809SC Murata Power Solutions Inc. | 40 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | 19.65mm | - | 7/4 | - | 1 | 82% | 3kV | - | 9V | 111mA | - | - | 48V | NO | 111mA | 1W | - | - | - | - | 111mA | - | 48V | - | 1W | Isolated | 9V | - | 52.8V | 43.2V | - | - | 10.15mm | - | 5.9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMV1505SAC Murata Power Solutions Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | - | -40°C~85°C | Tube | NMV (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | 19.5mm | - | 7 | - | 1 | 67% | 3kV | - | 5V | 200mA | 15V | - | 15V | NO | 200mA | 1W | - | - | - | - | 200mA | - | 15V | - | 1W | Isolated | 5V | - | 16.5V | 13.5V | - | - | 10.8mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SPM25-050-D48-C Murata Power Solutions Inc. | 107 | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 19.560009g | - | -40°C~85°C | Tube | SPM25 (25W) | 1.00Lx1.00W x 0.41 H 25.4mmx25.4mmx10.4mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 25W | - | - | - | - | - | - | - | - | 1 | 91% | 1.6kV | 75V | 5V | 5A | - | 36V | - | - | 5A | 25W | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 10.414mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() UQQ-12/8-Q48P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 8 | 28g | - | -40°C~85°C | Tube | UQQ | 2.22Lx1.45W x 0.50 H 56.4mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 96W | - | 96W | 96W | - | - | - | - | 56.39mm | - | - | - | 1 | 89.5% | 2.25kV | 75V | 12V | 8A | - | 18V | - | - | 8A | 96W | Enable, Active High | - | 18V | 75V | 8A | - | 48V | - | 96W | Isolated | 12V | - | 75V | 18V | - | Remote On/Off, OTP, OVP, SCP, UVLO | 10.92mm | 56.388mm | 36.83mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() NPH15S2412IC Murata Power Solutions Inc. | 35 | - | Datasheet | - | Through Hole | Through Hole | 6-DIP Module | 4 | 36g | - | -40°C~110°C | Tube | NPH15S (15W) | 1.97Lx0.98W x 0.39 H 50.0mmx24.9mmx9.9mm | - | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 15W | 15W | DUAL | PIN/PEG | - | 1 | 50mm | - | 6/4 | - | 1 | 86% | 1.5kV | - | 12.1V | 1.3A | - | - | 24V | NO | 1.3A | 15W | - | - | - | - | 1.3A | - | 24V | - | 15W | Isolated | 12.1V | - | 36V | 18V | - | - | 10mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NKA0515SC Murata Power Solutions Inc. | 105 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | 5 | - | - | -40°C~85°C | Tube | NKA (1W) | 0.65Lx0.23W x 0.30 H 16.5mmx5.8mmx7.6mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | 5.95mm | - | 6/5 | - | 2 | 79% | 3kV | - | 15V | 33mA | - | - | 5V | NO | 33mA | 1W | - | -15V | - | - | 33mA | - | 5V | - | 1W | Isolated | - | 33mA | 5.5V | 4.5V | - | - | 7.62mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEJ2D1505SC Murata Power Solutions Inc. | 60 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.2g | - | -40°C~85°C | Tube | MEJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | - | 1 | 19.65mm | - | - | - | 2 | 78% | 5.2kV | - | 5V | 200mA | - | - | 15V | NO | 200mA | 2W | - | -5V | - | - | 200mA | - | 15V | - | 2W | - | - | -200mA | 16.5V | 13.5V | - | - | 12.7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MER1S0512SC Murata Power Solutions Inc. | 32 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | - | -40°C~85°C | Tube | MER1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | 19.65mm | - | 4/6 | - | 1 | 87% | 1kV | - | 12V | 84mA | - | - | 5V | NO | 84mA | 1W | - | - | - | - | 84mA | - | 5V | - | 1W | Isolated | 12V | - | 5.5V | 4.5V | - | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MGJ3T24150505MC-R7 Murata Power Solutions Inc. | 44 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | - | -40°C~105°C | Tape & Reel (TR) | MGJ3 (3W) | 0.91Lx0.89W x 0.58 H 23.0mmx22.6mmx14.7mm | e4 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | NO LEAD | 245 | 1 | 22.61mm | NOT SPECIFIED | - | R-XDMA-N7 | 2 | 81% | 5.2kV | - | 15V | 120mA | - | - | 24V | NO | - | 3W | - | -10V | - | - | 120mA | - | - | 5V | 3W | - | - | 120mA | 36V | 18V | 120mA | SCP, UVLO | 14.732mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() UEE-12/12.5-D48NB-C Murata Power Solutions Inc. | 153 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 8-DIP Module | 8 | 30.000004g | - | -40°C~85°C | Tray | UEE (150W) | 2.30Lx0.90W x 0.50 H 58.4mmx22.9mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 150W | - | - | - | - | 58.42mm | - | - | - | 1 | 93% | 2.25kV | 75V | 12V | 12.5A | - | - | - | - | 12.5A | 150W | Enable, Active Low | - | - | - | 12.5A | - | - | - | 150W | - | 12V | - | 75V | 36V | - | Remote On/Off, OCP, OTP, SCP, UVLO | 12.7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MGJ6D241510LMC-R7 Murata Power Solutions Inc. | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | MGJ6 (6W) | 1.57Lx1.09W x 0.37 H 40.0mmx27.8mmx9.4mm | e4 | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | ADDITIONAL OUTPUT -10 ALSO AVAILABLE | - | 6W | DUAL | BU | NOT SPECIFIED | 1 | 39.98mm | NOT SPECIFIED | - | R-XDMA-B7 | 2 | 81% | 5.2kV | - | 15V | 240mA | - | 18V | 24V | NO | - | 3.6W | - | -10V | - | - | 240mA | - | - | - | 3.6W | - | - | 240mA | 36V | 18V | - | SCP, UVLO | 9.398mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() NKE0515SC Murata Power Solutions Inc. | 34 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | - | - | -40°C~85°C | Tube | NKE (1W) | 0.45Lx0.24W x 0.29 H 11.5mmx6.0mmx7.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | 1W | 1W | - | - | - | - | 11.48mm | - | - | - | 1 | 78% | 3kV | 5.5V | 15V | 66mA | - | 4.5V | - | - | 66mA | 1W | - | - | 4.5V | 5.5V | 66mA | - | 5V | - | 1W | Isolated | 15V | - | 5.5V | 4.5V | - | - | 7.366mm | 11.48mm | 6mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() UEI15-120-Q12P-C Murata Power Solutions Inc. | 177 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | - | - | -40°C~85°C | Tray | UEI15 (15W) | 1.10Lx0.96W x 0.32 H 27.9mmx24.4mmx8.1mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD | - | - | ITE (Commercial) | 15W | - | 15.6W | 15.6W | DUAL | PIN/PEG | - | 1 | 27.94mm | - | 6 | - | 1 | 84.5% | 2.25kV | - | 12V | 1.3A | - | - | 24V | YES | 1.3A | 15.6W | - | - | - | - | 1.3A | - | 24V | - | 15.6W | Isolated | 12V | - | 36V | 9V | - | OCP, OTP, OVP, SCP, UVLO | 8.51mm | 27.9mm | 24.4mm | No | No SVHC | RoHS Compliant | - | Lead Free |