- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Max Voltage Rating (DC) | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Max Output Power | Max Input Current | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Current - Output 3 | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NDL4815SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | - | Industrial grade | -40°C~85°C | Tube | NDL (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 2W | 2W | SINGLE | PIN/PEG | - | 1 | 2.54mm | 21.8mm | - | 8/7 | - | 1 | 82% | 1kV | - | 15V | 134mA | - | 48V | NO | 134mA | - | 2W | - | - | - | - | 134mA | - | 48V | - | 2W | - | Isolated | 15V | - | 72V | 36V | - | - | 11.176mm | - | 9.2mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() CRE1S0505MEC Murata Power Solutions Inc. | 30 |
| Datasheet | 12 Weeks | - | Surface Mount | 14-SMD Module, 5 Leads | - | - | Industrial grade | -40°C~85°C | Tube | CRE1 (1W) | 0.50Lx0.42W x 0.28 H 12.7mmx10.7mmx7.1mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 82% | 1kV | 5.5V | - | - | 4.5V | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.05mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() NMT0572SC Murata Power Solutions Inc. | 39628 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 8-SIP Module, 6 Leads | 6 | - | - | -40°C~85°C | Tube | NMT (3W) | 0.86Lx0.30W x 0.44 H 21.8mmx7.6mmx11.2mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 3W | 3W | SINGLE | - | - | 1 | - | 7.5mm | - | 8/6 | - | 3 | 85% | 1kV | - | -24V | 14mA | - | 5V | NO | 42mA | - | 3W | - | -48V | - | - | 42mA | - | 5V | -72V | 3W | - | Isolated | - | 126mA | 5.5V | 4.5V | 14mA | - | 11.176mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NPH15S2412EIC Murata Power Solutions Inc. | 28 |
| Datasheet | - | Through Hole | Through Hole | 6-DIP Module | 6 | - | - | -40°C~110°C | Tube | NPH15S (15W) | 1.97Lx0.98W x 0.39 H 50.0mmx24.9mmx9.9mm | - | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 15W | 15W | DUAL | PIN/PEG | - | 1 | - | 50mm | - | 6 | - | 1 | 86% | 1.5kV | - | 12.1V | 1.3A | - | 24V | YES | 1.3A | - | 15W | - | - | - | - | - | - | 24V | - | 15W | - | Isolated | 12.1V | - | 36V | 18V | - | - | 9.906mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MER1S2409SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | - | -40°C~85°C | Tube | MER1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 19.65mm | - | 4/6 | - | 1 | 86.5% | 1kV | - | 9V | 111mA | - | 24V | NO | 111mA | - | 1W | - | - | - | - | 111mA | - | 24V | - | 1W | - | Isolated | 9V | - | 26.4V | 22.6V | - | - | 10.15mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NCS3S4812SC Murata Power Solutions Inc. | 25800 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | 4.4g | Industrial grade | -40°C~85°C | Tube | NCS3 (3W) | 0.86Lx0.37W x 0.44 H 22.0mmx9.5mmx11.3mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX; WD-MAX | 3W | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 11.25mm | NOT SPECIFIED | - | R-XSMA-T6 | 1 | 81% | 1.5kV | - | 12V | 250mA | - | 48V | NO | 250mA | - | 3W | - | - | - | - | 250mA | - | 48V | - | 3W | 150mA | - | - | - | 75V | 18V | - | SCP | 11.176mm | - | 9.45mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MEU1S1212ZC Murata Power Solutions Inc. | 141 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP Module | 4 | 770mg | Industrial grade | -40°C~85°C | Tube | MEU1 (1W) | 0.33Lx0.24W x 0.31 H 8.3mmx6.1mmx8.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX, WIDTH-MAX | - | 1W | ZIG-ZAG | - | - | 1 | - | 6.1mm | - | - | - | 1 | 86% | 1kV | - | 12V | 83mA | 10.8V | 12V | NO | 83mA | 13.2V | 1W | - | - | - | - | 83mA | - | 12V | - | 1W | - | - | 12V | - | 13.2V | 10.8V | - | - | 7.874mm | 8.3mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMA1209DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | - | - | -40°C~85°C | Tube | NMA (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | - | - | 1 | - | 9.8mm | - | - | - | 2 | 74% | 1kV | - | 9V | 55mA | 10.8V | 12V | NO | - | - | 500mW | - | -9V | - | - | 55mA | 1W | 12V | - | - | - | Isolated | - | 55mA | 13.2V | 10.8V | - | - | 6.858mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() OKL2-T/20-W12N2-C Murata Power Solutions Inc. | 3030 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 10-SMD Module | 10 | 5.399989g | - | -40°C~85°C | Tape & Reel (TR) | Okami™ OKL2-T/20-W12 | 1.30Lx0.53W x 0.34 H 33.0mmx13.5mmx8.6mm | - | - | Active | 2 (1 Year) | - | - | Non-Isolated PoL Module | - | 85°C | -40°C | ITE (Commercial) | 110W | - | - | 110W | - | - | - | - | - | 33.02mm | - | - | - | 1 | 94% | - | 14V | 5.5V | 20A | 4.5V | - | - | 20A | - | 100W | Enable, Active Low | - | 4.5V | 14V | 20A | - | - | - | 100W | - | - | - | - | 14V | 4.5V | - | Remote On/Off, OCP, OTP, SCP, UVLO | 8.75mm | 33.02mm | 13.46mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() IRQ-5/20-T110NF-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Quarter Brick | - | - | - | -40°C~85°C | Tray | IRQ (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial), Railway | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | 85.5% | 3kV | 160V | - | - | 57.6V | - | - | - | - | 100W | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MEF1S2405SP3C Murata Power Solutions Inc. | 453 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 1.59999g | - | -40°C~85°C | Tube | MEF1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX; WD-MAX | - | 1W | SINGLE | - | - | 1 | 2.54mm | 10.15mm | - | - | R-PSMA-T4 | 1 | 73% | 3kV | 25.2V | 5V | 200mA | - | 24V | NO | 200mA | - | 1W | - | - | - | - | 200mA | - | 24V | - | 1W | - | - | 5V | - | 25.2V | 22.8V | - | SCP | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NXE2S1215MC-R7 Murata Power Solutions Inc. | 320 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 5 Leads | - | - | - | -40°C~85°C | Tape & Reel (TR) | NXE2 (2W) | 0.50Lx0.40W x 0.17 H 12.7mmx10.4mmx4.4mm | e4 | yes | Active | 2 (1 Year) | 5 | - | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | - | 2W | DUAL | NO LEAD | - | 1 | - | 12.7mm | - | - | R-XDMA-N5 | 1 | 79% | 3kV | 13.2V | 15V | 133mA | - | 12V | NO | - | - | 2W | - | - | - | - | 133mA | - | - | - | 2W | - | - | - | - | 13.2V | 10.8V | - | SCP | 4.318mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MEA1D0509DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | 2.8g | - | -40°C~85°C | Tube | MEA1 (1W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | PIN/PEG | - | 1 | - | 7mm | - | - | - | 2 | 86.7% | 1kV | - | 9V | 56mA | - | 5V | NO | 56mA | - | 1W | - | -9V | - | - | 56mA | - | 5V | - | 1W | - | - | - | 56mA | 5.5V | 4.5V | - | - | 7.112mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEV1S4805SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | Industrial grade | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 19.65mm | - | 7/4 | - | 1 | 79.5% | 3kV | - | 5V | 200mA | - | 48V | NO | 200mA | - | 1W | - | - | - | - | 200mA | - | 48V | - | 1W | - | Isolated | 5V | - | 52.8V | 43.2V | - | - | 10.15mm | - | 5.9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() MGJ6D241505LMC-R7 Murata Power Solutions Inc. | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | - | -40°C~105°C | Tape & Reel (TR) | MGJ6 (6W) | 1.57Lx1.09W x 0.37 H 40.0mmx27.8mmx9.4mm | e4 | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 6W | DUAL | BU | 245 | 1 | - | 39.98mm | NOT SPECIFIED | - | R-XDMA-B7 | 2 | 81% | 5.2kV | - | 15V | 300mA | 18V | 24V | NO | - | - | 4.5W | - | -5V | - | - | 300mA | - | - | - | 4.5W | - | - | - | 300mA | 36V | 18V | - | SCP, UVLO | 9.398mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() MGJ6D242005SC Murata Power Solutions Inc. | 24 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-SIP Module | - | - | - | -40°C~105°C | Tray | MGJ6 (6W) | 1.54Lx0.43W x 1.11 H 39.0mmx11.0mmx28.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 6W | - | - | NOT SPECIFIED | - | - | 38.89mm | NOT SPECIFIED | - | - | 2 | 82% | 5.2kV | - | - | 240mA | 18V | - | - | - | - | 4.8W | - | -5V | - | - | 240mA | - | - | - | 4.8W | - | - | - | 240mA | 36V | 18V | - | SCP, UVLO | 28.194mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() MEV3S0505SC Murata Power Solutions Inc. | 142 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | - | -40°C~85°C | Tube | MEV3 (3W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 3W | 3W | SINGLE | - | - | 1 | - | 7.65mm | - | 7/4 | - | 1 | 83% | 3kV | - | 5V | 600mA | - | 5V | NO | 600mA | - | 3W | - | - | - | - | 600mA | - | 5V | - | 3W | - | Isolated | 5V | - | 5.5V | 4.5V | - | - | 10.15mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() CRV1S1215SC Murata Power Solutions Inc. | 160 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | Industrial grade | -40°C~85°C | Tube | CRV1 (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | - | - | NOT SPECIFIED | - | - | 19.5mm | NOT SPECIFIED | - | - | 1 | 83% | 3kV | 13.2V | - | 67mA | - | - | - | - | - | 1W | - | - | - | - | 67mA | - | - | - | 1W | - | - | - | - | 13.2V | 10.8V | - | - | 9.906mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DVE0125V2N2BC Murata Power Solutions Inc. | 7 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | -40°C~85°C | Tray | DVE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | 1 | 94.6% | 2.25kV | 75V | - | 25A | 36V | - | - | - | - | 300W | Enable, Active Low | - | 36V | 75V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() NCM6D0505EC Murata Power Solutions Inc. | 44 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 7 | 10.6g | - | -40°C~85°C | Tube | NCM6 (6W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 6W | DUAL | PIN/PEG | - | 1 | - | 10.75mm | - | - | - | 2 | 80% | 5.2kV | - | 5V | 600mA | - | 5V | NO | 600mA | - | 6W | Enable, Active Low | -5V | - | - | 600mA | - | 5V | - | 6W | - | - | - | -600mA | 9V | 4.5V | - | Remote On/Off, OTP, SCP, UVLO | 10.922mm | - | - | No | No SVHC | RoHS Compliant | - | - |