- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NXJ1S1212MC-R13 Murata Power Solutions Inc. | 311 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 5 Leads | - | - | - | -40°C~85°C | Tape & Reel (TR) | NXJ1 (1W) | 0.54Lx0.41W x 0.17 H 13.7mmx10.5mmx4.4mm | - | - | Active | 2 (1 Year) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | 71% | 4.2kV | 13.2V | - | 83mA | - | 10.8V | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 4.318mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() NDY0512C Murata Power Solutions Inc. | 115 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | - | - | -40°C~85°C | Tube | NDY (3W) | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Isolated Module | Bright Tin (Sn) | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | - | - | 1 | 2.54mm | 32.26mm | - | 24 | R-XDMA-T24 | 1 | 71% | 1kV | - | 12V | 250mA | - | - | 5V | NO | 250mA | 3W | - | - | - | - | 250mA | - | 5V | 3W | Isolated | 12V | - | 9V | 4.5V | - | 7mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() MEV1D2405SC Murata Power Solutions Inc. | 54 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.5g | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 6.15mm | - | 7/5 | - | 2 | 84% | 3kV | - | 5V | 100mA | 24V | - | 24V | NO | 100mA | 1W | - | - | - | - | 100mA | - | 24V | 1W | Isolated | -5V | -100mA | 26.4V | 21.6V | - | 10.15mm | 19.4mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() PWR1301AC Murata Power Solutions Inc. | 25800 | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | - | - | -40°C~85°C | Tube | PWR13xxC (1.5W) | 1.27Lx0.81W x 0.40 H 32.3mmx20.5mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1.5W | 2W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | - | 1 | 75% | 4kV | 5.5V | 12V | 125mA | - | 4.5V | 5V | NO | 125mA | 1.5W | - | - | - | - | 125mA | - | 5V | - | - | - | - | - | - | - | 10.16mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MEA1D2409DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | 2.8g | Industrial grade | -40°C~85°C | Tube | MEA1 (1W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | -9V OUTPUT ALSO AVAILABLE | 1W | 1W | DUAL | PIN/PEG | - | 1 | - | 7mm | - | - | - | 2 | 87% | 1kV | - | 9V | 56mA | - | - | 24V | NO | 56mA | 1W | - | - | - | - | 56mA | - | 24V | 1W | - | -9V | 56mA | 26.4V | 21.6V | - | 7.112mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEU1S0315ZC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP Module | 4 | 770.001398mg | - | -40°C~85°C | Tube | MEU1 (1W) | 0.33Lx0.24W x 0.31 H 8.3mmx6.1mmx8.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX, WIDTH-MAX | - | 1W | ZIG-ZAG | - | - | 1 | - | 7.95mm | - | - | - | 1 | 81% | 1kV | 3.63V | 15V | 67mA | - | 2.97V | 3.3V | NO | 67mA | 1W | - | - | - | - | 67mA | 1W | 3.3V | - | - | - | - | - | - | - | 7.874mm | 8.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() MEV1D1209DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | -9V ADDITIONAL OUTPUT AVAILABLE | 1W | 1W | DUAL | - | - | 1 | - | 10mm | - | - | - | 2 | 87% | 3kV | - | 9V | 56mA | - | - | 12V | NO | 56mA | 1W | - | - | - | - | 56mA | - | 12V | 1W | Isolated | -9V | -56mA | 13.2V | 10.8V | - | 7.112mm | 19.45mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMS1205C Murata Power Solutions Inc. | 150 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | 24-DIP Module (600 mil, 14 Leads) | 14 | - | - | 0°C~70°C | Tube | NMS (2W) | 1.28Lx0.58W x 0.37 H 32.5mmx14.7mmx9.4mm | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 2W | 2W | DUAL | - | - | 1 | - | 14.72mm | - | - | - | 2 | 78% | 6kV | - | 5V | 200mA | - | - | 12V | NO | 200A | 2W | - | -5V | - | - | 200mA | - | 12V | 2W | Isolated | - | 200mA | 13.2V | 10.8V | - | 9.398mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() MEE3S1209SC Murata Power Solutions Inc. | 57628 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | 2.3g | Industrial grade | -40°C~85°C | Tube | MEE3 (3W) | 0.56Lx0.32W x 0.40 H 14.2mmx8.2mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 3W | 3W | SINGLE | PIN/PEG | - | 1 | - | 14.15mm | - | 4 | - | 1 | 88% | 1kV | - | 9V | 333mA | 12V | - | 12V | NO | 333mA | 3W | - | - | - | - | 333mA | - | 12V | 3W | Isolated | 9V | - | 13.2V | 10.8V | - | 10.15mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() UEE-5/30-D48NB-C Murata Power Solutions Inc. | 82 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | 30.000004g | - | -40°C~85°C | Tray | UEE (150W) | 2.30Lx0.90W x 0.50 H 58.4mmx22.9mmx12.7mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 150W | - | - | - | - | - | 58.42mm | - | - | - | 1 | 92% | 2.25kV | 75V | 5V | 30A | - | - | - | - | 30A | 150W | Enable, Active Low | - | - | - | 30A | - | - | 150W | - | 5V | - | 75V | 36V | Remote On/Off, OCP, OTP, SCP, UVLO | 12.7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() OKY-T/10-W5P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Surface Mount | Surface Mount | 7-SMD Module, 6 Leads | 7 | - | - | -40°C~85°C | Tape & Reel (TR) | Okami™ OKY-T/10-W5 | 1.30Lx0.53W x 0.33 H 33.0mmx13.5mmx8.4mm | e4 | yes | Active | 2 (1 Year) | 7 | EAR99 | Non-Isolated PoL Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 33W | DUAL | THROUGH-HOLE | - | 1 | - | 13.5mm | - | 7 | - | 1 | 95% | - | 5.5V | 3.63V | 10A | - | 2.4V | 5V | YES | 10A | 33W | Enable, Active High | - | - | - | - | - | - | - | Non-Isolated | - | - | - | - | Remote On/Off, OCP, OTP, SCP, UVLO | 8.382mm | 33mm | - | No | - | RoHS Compliant | - | - | ||
![]() MEJ2D1515SC Murata Power Solutions Inc. | 35639 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.2g | - | -40°C~85°C | Tube | MEJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | - | 1 | - | 12.65mm | - | - | - | 2 | 79% | 5.2kV | - | 15V | 67mA | - | - | 15V | NO | 67mA | 2W | - | -15V | - | - | 67mA | - | 15V | 2W | - | - | -67mA | 16.5V | 13.5V | - | 12.7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEA1D1512SC Murata Power Solutions Inc. | 50 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | -40°C~85°C | Tube | MEA1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 6.15mm | - | 7/5 | - | 2 | 87.5% | 1kV | - | 12V | 42mA | - | - | 15V | NO | 42mA | 1W | - | - | - | - | 42mA | - | 15V | 1W | Isolated | -12V | 42mA | 16.5V | 13.5V | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NTE0315MC Murata Power Solutions Inc. | 13 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 8 Leads | 8 | - | - | -40°C~85°C | Tube | NTE (1W) | 0.50Lx0.30W x 0.26 H 12.7mmx7.6mmx6.6mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | 1W | 1W | - | - | - | - | - | 7.7mm | - | - | - | 1 | 77% | 1kV | 3.63V | 15V | 66mA | 3.3V | 2.97V | - | - | 66mA | 1W | - | - | 2.97V | 3.63V | 66mA | - | 3.3V | 1W | Isolated | 15V | - | 3.63V | 2.97V | - | 6.604mm | 7.7mm | 12.7mm | No | - | RoHS Compliant | - | - | ||
![]() NKA0315SC Murata Power Solutions Inc. | 17 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | 5 | - | - | -40°C~85°C | Tube | NKA (1W) | 0.65Lx0.23W x 0.30 H 16.5mmx5.8mmx7.6mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 5.95mm | - | 6/5 | - | 2 | 79% | 3kV | 3.6V | 15V | 33mA | - | 3V | 3.3V | NO | 33mA | 1W | - | - | - | - | 33mA | - | 3.3V | 1W | Isolated | -15V | 33mA | 3.63V | 2.97V | - | 7.62mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() NDTS0515C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 24-DIP Module (600 mil, 8 Leads) | 8 | - | - | -40°C~85°C | Tube | NDTS (3W) | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | - | - | 1 | - | 7mm | - | - | - | 1 | 77% | 1kV | 9V | 15V | 200mA | - | - | 5V | NO | 200mA | 3W | - | - | - | - | 200mA | - | 5V | 3W | - | 15V | - | 9V | 4.5V | - | 7mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MEA1D4812SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | -40°C~85°C | Tube | MEA1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 19.65mm | - | 7/5 | - | 2 | 83% | 1kV | - | 12V | 42mA | - | - | 48V | NO | 42mA | 1W | - | - | - | - | 42mA | - | 48V | 1W | Isolated | -12V | 42mA | 52.8V | 43.2V | - | 10.15mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() SPM25-033-D48P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 19.560009g | - | -40°C~85°C | Tube | SPM25 (25W) | 1.00Lx1.00W x 0.41 H 25.4mmx25.4mmx10.4mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 25W | - | - | - | - | - | - | - | - | - | 1 | 89.5% | 1.6kV | 75V | 3.3V | 7.575A | - | 36V | - | - | 7.575A | 25W | Enable, Active High | - | - | - | 7.575A | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.414mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() NKA1205SC Murata Power Solutions Inc. | 613 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | 5 | - | - | -40°C~85°C | Tube | NKA (1W) | 0.65Lx0.23W x 0.30 H 16.5mmx5.8mmx7.6mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 5.95mm | - | 6/5 | - | 2 | 74% | 3kV | - | 5V | 100mA | - | - | 12V | NO | 100mA | 1W | - | - | - | - | 100mA | - | 12V | 1W | Isolated | -5V | 100mA | 13.2V | 10.8V | - | 7.62mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NXE1S0505MC-R13 Murata Power Solutions Inc. | 451 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 5 Leads | - | 1.000001g | - | -40°C~85°C | Tape & Reel (TR) | NXE1 (1W) | 0.50Lx0.41W x 0.18 H 12.7mmx10.41mmx4.5mm | - | - | Active | 2 (1 Year) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-N5 | 1 | 69% | 3kV | 5.5V | 5V | 200mA | - | 4.5V | 5V | NO | - | 1W | - | - | - | - | 200mA | 1W | - | - | - | - | - | - | - | SCP | 4.572mm | - | - | - | - | RoHS Compliant | - | - |