- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CME0512SC Murata Power Solutions Inc. | 49 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | 4-SIP Module | - | 1.379998g | - | -40°C~85°C | Tube | CME (0.75W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 750mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 10mm | NOT SPECIFIED | - | R-XSMA-T4 | 1 | 77% | 1kV | 5.5V | 12V | 63mA | - | - | 5V | NO | 63mA | 750mW | - | 12V | - | - | 63mA | - | 5V | 750mW | - | 12V | - | 5.5V | 4.5V | - | 9.906mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() CRV1D0512SC Murata Power Solutions Inc. | 995 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | Industrial grade | -40°C~85°C | Tube | CRV1 (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | - | - | NOT SPECIFIED | - | - | 6mm | NOT SPECIFIED | - | - | 2 | 79% | 3kV | - | - | 42mA | - | - | - | - | - | 1W | - | -12V | - | - | 42mA | - | - | 1W | - | - | 42mA | 5.5V | 4.5V | - | 9.906mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MTU2S0505MC-R Murata Power Solutions Inc. | 367 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD Module, 5 Leads | 5 | 749.986634mg | - | -40°C~85°C | Tape & Reel (TR) | MTU2 (2W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 2W | - | - | 2W | - | - | - | - | - | - | - | - | - | 1 | 82% | 1kV | 5.5V | 5V | 400mA | - | 4.5V | - | - | 400mA | 2W | - | - | 4.5V | 5.5V | 400mA | - | - | - | - | - | - | - | - | - | 8.636mm | 8.382mm | 8.128mm | No | - | RoHS Compliant | - | - | ||
![]() MTU1S1209MC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 5-SMD Module | 5 | - | - | -40°C~85°C | Tube | MTU1 (1W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | UNSPECIFIED | 245 | 1 | - | 8.4mm | - | 5 | - | 1 | 87% | 1kV | 13.2V | 9V | 111mA | - | - | 12V | NO | 111mA | 1W | - | - | - | - | 111mA | - | 12V | 1W | Isolated | 9V | - | 12V | 10.8V | - | 8.636mm | 8.2mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NML1209SC Murata Power Solutions Inc. | 53999 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP Module | 4 | - | - | -40°C~85°C | Tube | NML (2W) | 0.55Lx0.30W x 0.39 H 14.0mmx7.6mmx9.9mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 2W | 2W | SINGLE | - | - | 1 | - | 7.5mm | - | 4 | - | 1 | 84% | 1kV | - | 9V | 222mA | - | - | 12V | NO | 222mA | 2W | - | - | - | - | 200mA | - | 12V | 2W | Isolated | 9V | - | 13.2V | 10.8V | - | 10mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() LSM2-T/30-D12R-C Murata Power Solutions Inc. | 168 | - | Datasheet | - | - | Surface Mount | Surface Mount | 9-SMD Module | 10 | - | - | -40°C~85°C | Tape & Reel (TR) | LSM2 | 1.30Lx0.53W x 0.34 H 33.0mmx13.5mmx8.6mm | - | - | Obsolete | 2 (1 Year) | 9 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | SEATED HGT CALCULATED | 150W | 125W | UNSPECIFIED | PIN/PEG | - | 1 | - | 13.46mm | - | - | R-XXMA-P9 | 1 | 94% | - | 13.2V | 5V | 30A | - | 8.3V | 12V | YES | 30A | 150W | Enable, Active Low | - | - | - | 30A | - | 12V | - | Isolated | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 8.636mm | 33mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() UWE-12/10-Q48N-C Murata Power Solutions Inc. | 64 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | -40°C~85°C | Tray | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 120W | 120W | DUAL | PIN/PEG | - | 1 | - | 22.9mm | - | - | - | 1 | 91.5% | 2.25kV | - | 12V | 10A | - | - | 48V | YES | 10A | 120W | Enable, Active Low | - | - | - | 10A | - | 48V | 120W | Isolated | 12V | - | 75V | 18V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() UWE-15/5-Q12PB-C Murata Power Solutions Inc. | 238 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | -40°C~85°C | Tray | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | - | 75W | DUAL | PIN/PEG | - | 1 | - | 22.9mm | - | 8 | - | 1 | 91.5% | 1.5kV | 36V | 15V | 5A | - | 9V | 12V | YES | 5A | 75W | Enable, Active High | - | - | - | 5A | - | 12V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MGJ1D051905MPC-R7 Murata Power Solutions Inc. | 99 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module | - | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | MGJ1 (1W) | 0.78Lx0.59W x 0.17 H 19.7mmx15.0mmx4.4mm | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial), Medical | - | - | - | 1W | DUAL | NO LEAD | 260 | 1 | - | 19.94mm | NOT SPECIFIED | - | R-XDMA-N8 | 2 | 64.5% | 5.2kV | - | 19V | 42mA | - | - | 5V | NO | - | 1W | - | -5V | - | - | 42mA | - | - | 1W | - | - | 42mA | 5.5V | 4.5V | SCP | 4.318mm | - | 14.99mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() UWE-12/10-Q12P-C Murata Power Solutions Inc. | 184 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | - | - | - | -40°C~85°C | Tray | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 120W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P8 | 1 | 90% | 1.5kV | 36V | 12V | 10A | - | 9V | 12V | YES | - | 120W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | 58.4mm | 22.9mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() HPR116C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | -40°C~100°C | Tube | HPR1xxC (0.75W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 1W | - | - | 720mW | SINGLE | - | - | 1 | - | - | - | 6/5 | - | 2 | 76% | 750V | 16.5V | 12V | 30mA | - | 13.5V | 15V | NO | - | 360mW | - | -12V | - | - | 30mA | - | 15V | - | - | - | - | - | - | - | 10.16mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() UWS-5/10-Q48NM-C Murata Power Solutions Inc. | 56800 | - | Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module, 1/16 Brick | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | UWS | 1.31Lx0.91W x 0.36 H 33.3mmx23.1mmx9.1mm | e4 | - | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 50W | 50W | DUAL | UNSPECIFIED | 260 | 1 | - | 33.3mm | - | 8 | - | 1 | 91% | 2.25kV | - | 5V | 10A | - | - | 48V | YES | 10A | 50W | Enable, Active Low | - | - | - | 10A | - | 48V | 50W | Isolated | 5V | - | 75V | 18V | Remote On/Off, UVLO | 9.144mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MTU1S0515MC Murata Power Solutions Inc. | 171 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 5-SMD Module | 5 | - | - | -40°C~85°C | Tube | MTU1 (1W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | UNSPECIFIED | 245 | 1 | - | 8.4mm | - | 5 | - | 1 | 87% | 1kV | 5.5V | 15V | 67mA | - | 4.5V | 5V | NO | 66mA | 1W | - | - | - | - | 66mA | - | 5V | 1W | - | 15V | - | 5V | 4.5V | - | 8.5mm | 8.2mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() BPM15-050-Q48N-C Murata Power Solutions Inc. | 25800 |
| Datasheet | 30 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~85°C | Tube | BPM15 (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 15W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | 81.4% | 1.6kV | 75V | - | 1.5A | - | 18V | - | - | - | 15W | Enable, Active Low | -5V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OTP, OVP, SCP | 10.16mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() MEJ1D1512SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.3g | - | -40°C~85°C | Tube | MEJ1 (1W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial), Medical | 1W | - | - | 1W | - | - | - | - | - | 12.65mm | - | - | - | 2 | 77% | 5.2kV | 16.5V | 12V | 42mA | 16.5V | 13.5V | - | - | 42mA | 1W | - | -12V | 13.5V | 16.5V | 42mA | - | 15V | 1W | - | - | -42mA | - | - | SCP | 12.7mm | 19.558mm | 9.906mm | No | - | RoHS Compliant | - | - | ||
![]() MTE1S0315MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | MTE1 (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | - | 1 | - | - | - | - | R-XDMA-G5 | 1 | 86% | 1kV | 3.63V | 15V | 67mA | - | 2.97V | 3.3V | NO | 67mA | 1W | - | - | - | - | 66mA | 1W | 3.3V | - | - | - | - | - | - | - | 7.112mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MEA1D1512DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | 2.8g | - | -40°C~85°C | Tube | MEA1 (1W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | PIN/PEG | - | 1 | - | 19.7mm | - | - | - | 2 | 87.5% | 1kV | - | 12V | 42mA | - | - | 15V | NO | 42mA | 1W | - | - | - | - | 42mA | - | 15V | 1W | - | -12V | 42mA | 16.5V | 13.5V | - | 7.112mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEV1D1509DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | -9V ADDITIONAL OUTPUT AVAILABLE | 1W | 1W | DUAL | - | - | 1 | - | 10mm | - | - | - | 2 | 87% | 3kV | - | 9V | 56mA | - | - | 15V | NO | 56mA | 1W | - | - | - | - | 56mA | - | 15V | 1W | Isolated | -9V | -56mA | 16.5V | 13.5V | - | 7.112mm | 19.45mm | - | No | - | RoHS Compliant | - | - | ||
![]() UEI30-150-Q48N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 6-DIP Module | 6 | - | - | -40°C~85°C | Tray | UEI30 (30W) | 1.92Lx0.92W x 0.35 H 48.8mmx23.4mmx8.9mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | - | 1 | - | 48.8mm | - | 6 | - | 1 | 89.5% | 2.25kV | 75V | 15V | 2A | - | 18V | 48V | YES | 2A | 30W | Enable, Active Low | - | - | - | 2A | - | 48V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.89mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() UEE-3.3/45-D48NB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | 30.000004g | - | -40°C~85°C | Tray | UEE (150W) | 2.30Lx0.90W x 0.50 H 58.4mmx22.9mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 150W | - | - | - | - | - | 58.42mm | - | - | - | 1 | 92% | 2.25kV | 75V | 3.3V | 45.5A | - | - | - | - | 45A | 150W | Enable, Active Low | - | - | - | 45.5A | - | - | 150W | - | 3.3V | - | 75V | 36V | Remote On/Off, OCP, OTP, SCP, UVLO | 12.7mm | - | - | No | No SVHC | RoHS Compliant | - | - |