- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE0512MC-R Murata Power Solutions Inc. | 1060 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 8 Leads | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | NTE (1W) | 0.50Lx0.30W x 0.26 H 12.7mmx7.6mmx6.6mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | - | 1W | - | - | - | - | - | 7.7mm | - | - | - | 1 | 77% | 1kV | 5.5V | 12V | 83mA | 4.5V | - | - | 83mA | 1W | - | - | 4.5V | 5.5V | - | - | 5V | - | Isolated | - | - | - | - | - | 6.604mm | 12.7mm | 7.62mm | No | - | RoHS Compliant | - | - | ||
![]() MGJ6D241505LMC-R13 Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | - | -40°C~105°C | Tape & Reel (TR) | MGJ6 (6W) | 1.57Lx1.09W x 0.37 H 40.0mmx27.8mmx9.4mm | e4 | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 6W | DUAL | BU | 245 | 1 | - | - | NOT SPECIFIED | - | R-XDMA-B7 | 2 | 81% | 5.2kV | 36V | 15V | 300mA | 18V | 24V | NO | - | 4.5W | - | -5V | - | - | - | - | - | - | - | - | - | - | - | SCP, UVLO | 9.398mm | 39.98mm | - | - | - | RoHS Compliant | - | - | ||
![]() MGJ6D241510LMC-R13 Murata Power Solutions Inc. | 12 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | - | -40°C~105°C | Tape & Reel (TR) | MGJ6 (6W) | 1.57Lx1.09W x 0.37 H 40.0mmx27.8mmx9.4mm | e4 | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | ADDITIONAL OUTPUT -10 ALSO AVAILABLE | - | 6W | DUAL | BU | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-B7 | 2 | 81% | 5.2kV | 36V | 15V | 240mA | 18V | 24V | NO | - | 3.6W | - | -10V | - | - | - | - | - | - | - | - | - | - | - | SCP, UVLO | 9.398mm | 39.98mm | - | - | - | RoHS Compliant | - | - | ||
![]() MGJ1D051905MPC-R13 Murata Power Solutions Inc. | 380 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | -40°C~105°C | Tape & Reel (TR) | MGJ1 (1W) | 0.78Lx0.59W x 0.17 H 19.7mmx15.0mmx4.4mm | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial), Medical | - | - | - | 1W | DUAL | NO LEAD | 260 | 1 | - | - | NOT SPECIFIED | - | R-XDMA-N8 | 2 | 64.5% | 5.2kV | 5.5V | 19V | 42mA | 4.5V | 5V | NO | - | 1W | - | -5V | - | - | - | 1W | - | - | - | - | - | - | - | SCP | 4.318mm | 19.94mm | 14.99mm | - | - | RoHS Compliant | - | - | ||
![]() NME2412DC Murata Power Solutions Inc. | 47 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | 4 | - | - | 0°C~70°C | Tube | NME (1W) | 0.39Lx0.45W x 0.27 H 9.9mmx11.4mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | - | 11.5mm | - | 7/4 | - | 1 | 80% | 1kV | 26.4V | 12V | 83mA | - | 24V | NO | 83mA | 1W | - | - | - | - | 83mA | - | 24V | 1W | - | 12V | - | 26.4V | 21.6V | - | 6.8mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() DVE0125V2NBC Murata Power Solutions Inc. | 363 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | -40°C~85°C | Tray | DVE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 300W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | 94.6% | 2.25kV | 75V | - | 25A | 36V | - | - | - | 300W | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() MTE1S0312MC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD Module | 8 | 1.1g | - | -40°C~85°C | Tube | MTE1 (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | - | 1 | - | 7.05mm | - | - | R-XDMA-G5 | 1 | 86% | 1kV | 3.63V | 12V | 83mA | 2.97V | 3.3V | NO | 83mA | 1W | - | - | - | - | 83mA | 1W | 3.3V | - | - | - | - | - | - | - | 7.112mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() NXJ1S1212MC-R7 Murata Power Solutions Inc. | 73 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 5 Leads | 5 | - | - | -40°C~85°C | Tape & Reel (TR) | NXJ1 (1W) | 0.54Lx0.41W x 0.17 H 13.7mmx10.5mmx4.4mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial), Medical | 1W | - | - | 1W | - | - | - | - | - | 13.72mm | - | - | - | 1 | 71% | 4.2kV | 13.2V | 12V | 83mA | 10.8V | - | - | 83mA | 1W | - | - | 10.8V | 13.2V | 83mA | - | - | 1W | - | - | - | 13.2V | 10.8V | SCP | 4.318mm | 13.716mm | 10.414mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NMA0512SC Murata Power Solutions Inc. | 46 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | Industrial grade | -40°C~85°C | Tube | NMA (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.1mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 6mm | - | 7/5 | - | 2 | 77% | 1kV | - | 12V | 42mA | - | 5V | NO | 42mA | 1W | - | -12V | - | - | 42mA | - | 5V | 1W | Isolated | - | 42mA | 5.5V | 4.5V | - | 9.906mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DVE0240V2NC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | -40°C~85°C | Tray | DVE (300W) | 2.30Lx0.90W x 0.45 H 58.4mmx22.9mmx11.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 200W | - | - | 200W | - | - | - | - | - | - | - | - | - | 1 | 94% | 2.25kV | 75V | - | 40A | 36V | - | - | - | 200W | Enable, Active Low | - | 36V | 75V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 11.43mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() NMG1509SC Murata Power Solutions Inc. | 16 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | 4 | 2.8g | - | -40°C~85°C | Tube | NMG (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX; WD-MAX | - | 2W | SINGLE | - | - | 1 | - | 10.15mm | - | - | - | 1 | 86.5% | 1kV | 16.5V | 9V | 222mA | 13.5V | 15V | NO | 222mA | 2W | - | - | - | - | 222mA | 2W | 15V | - | - | - | - | - | - | - | 10.16mm | - | 7.65mm | No | - | RoHS Compliant | - | - | ||
![]() MGJ6D122005LMC-R7 Murata Power Solutions Inc. | 67 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | - | -40°C~105°C | Tape & Reel (TR) | MGJ6 (6W) | 1.57Lx1.09W x 0.37 H 40.0mmx27.8mmx9.4mm | e4 | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 6W | DUAL | BU | 245 | 1 | - | 39.98mm | NOT SPECIFIED | - | R-XDMA-B7 | 2 | 79% | 5.2kV | - | 20V | 240mA | 9V | 12V | NO | - | 4.8W | - | -5V | - | - | 240mA | - | - | 4.8W | - | - | 240mA | 18V | 9V | SCP, UVLO | 9.398mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() MEE1S0503DC Murata Power Solutions Inc. | 41 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.56g | - | -40°C~85°C | Tube | MEE1 (1W) | 0.45Lx0.39W x 0.27 H 11.5mmx9.8mmx6.8mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 1W | - | - | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | - | - | 1 | 80% | 1kV | 5.5V | 3.3V | 303mA | - | 5V | NO | 303mA | 1W | - | - | - | - | 303mA | - | 5V | 1W | - | 3.3V | - | 5.5V | 4.5V | - | 6.858mm | - | 9.8mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() UWQ-12/20-T48NB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 5 Leads, 1/4 Brick | 5 | 60.000008g | - | -40°C~85°C | Tray | UWQ | 2.30Lx1.45W x 0.50 H 58.4mmx36.8mmx12.7mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 240W | - | - | - | - | - | 58.4mm | - | - | - | 1 | 92% | 2.25kV | 60V | 12V | 20A | 18V | - | - | 20A | 240W | Enable, Active Low | - | - | - | 20A | - | - | 247.2W | - | 12V | - | 60V | 18V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMV1215DC Murata Power Solutions Inc. | 11 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | - | - | -40°C~85°C | Tube | NMV (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | -15V ADDITIONAL OUTPUT AVAILABLE | 1W | 1W | DUAL | - | - | 1 | - | 19.5mm | - | 14 | - | 2 | 76% | 3kV | - | 15V | 33mA | - | 12V | NO | 33mA | 1W | - | - | - | - | 33mA | - | 12V | 1W | Isolated | -15V | -33mA | 13.2V | 10.8V | - | 6.8mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NDTD4815C Murata Power Solutions Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 24-DIP Module (600 mil, 8 Leads) | 8 | - | Industrial grade | -40°C~85°C | Tube | NDTD (3W) | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | TIN | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | - | - | 1 | - | 14.66mm | - | - | - | 2 | 81% | 1kV | - | 15V | 100mA | - | 36V | NO | 100mA | 3W | - | -15V | - | - | 100mA | - | 48V | 3W | Isolated | - | 100mA | 75V | 36V | - | 7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEA1D1205DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | 2.8g | - | -40°C~85°C | Tube | MEA1 (1W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | -5V OUTPUT ALSO AVAILABLE | 1W | 1W | DUAL | PIN/PEG | - | 1 | - | 7mm | - | - | - | 2 | 84.5% | 1kV | - | 5V | 100mA | - | 12V | NO | 100mA | 1W | - | - | - | - | 100mA | - | 12V | 1W | - | -5V | 100mA | 13.2V | 10.8V | - | 7.112mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() BEI15-050-Q48P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | - | - | -40°C~85°C | Tube | BEI15 (15W) | 1.10Lx0.96W x 0.35 H 27.9mmx24.4mmx8.9mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD OVER NICKEL | - | - | ITE (Commercial) | - | -5V ADDITIONAL OUTPUT AVAILABLE | 15W | 15W | DUAL | PIN/PEG | - | 1 | - | 27.9mm | - | 6 | - | 2 | 83.5% | 2.25kV | - | 5V | 1.5A | - | 48V | NO | 1.5A | 15W | - | - | - | - | 1.5A | - | 24V | 15W | Isolated | -5V | 1.5A | 75V | 18V | - | 8.89mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() UEI15-033-Q48NM-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Surface Mount | Surface Mount | 6-SMD Module | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | UEI15 (15W) | 1.10Lx0.96W x 0.32 H 27.9mmx24.4mmx8.1mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD | - | - | ITE (Commercial) | 15W | - | - | 16.5W | DUAL | - | - | 1 | - | 24.4mm | - | 6 | - | 1 | 88.8% | 2.25kV | 75V | 3.3V | 5A | 18V | 48V | YES | 5A | 16.5W | - | - | - | - | 5A | - | 48V | - | Isolated | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 8.128mm | 27.9mm | 25.4mm | No | - | RoHS Compliant | - | - | ||
![]() NCM6S4805C Murata Power Solutions Inc. | 44 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 23-SMD Module, 7 Leads | 7 | - | - | -40°C~85°C | Tube | NCM6 (6W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | LG-MAX; | - | 6W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | - | 1 | 78 ~ 83% | 5.2kV | 75V | 5V | 1.2A | 18V | 48V | NO | 1.2A | 6W | Enable, Active Low | - | - | - | - | 6W | - | - | - | - | - | - | - | Remote On/Off, OTP, SCP, UVLO | 10.922mm | 32mm | 20mm | No | - | RoHS Compliant | - | - |