- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Ambient Temperature Range High | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMJ1205SAC Murata Power Solutions Inc. | 1238 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | - | - | - | -40°C~60°C | Tube | NMJ (1W) | 0.77Lx0.39W x 0.49 H 19.6mmx9.9mmx12.4mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 19.5mm | - | 7/4 | - | 1 | - | 69% | 5.2kV | - | 5V | 200mA | - | 12V | NO | - | - | - | 200mA | 1W | - | - | - | - | - | 200mA | - | 12V | - | 1W | Isolated | 5V | - | 13.2V | 10.8V | - | - | 12.446mm | - | 9.8mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NXE1S0305MC-R13 Murata Power Solutions Inc. | 2086 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 14-SMD Module, 5 Leads | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | NXE1 (1W) | 0.50Lx0.41W x 0.18 H 12.7mmx10.41mmx4.5mm | - | yes | Active | 2 (1 Year) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 70% | 3kV | 3.63V | - | 200mA | 2.97V | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 4.572mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() NMH2412DC Murata Power Solutions Inc. | 45 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | - | - | - | - | -40°C~85°C | Tube | NMH (2W) | 0.77Lx0.39W x 0.30 H 19.6mmx9.9mmx7.6mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 2W | 2W | DUAL | - | - | 1 | - | 9.8mm | - | - | - | 2 | - | 86% | 1kV | - | 12V | 83mA | - | 24V | NO | - | - | - | 83mA | 2W | - | - | -12V | - | - | 83mA | - | 24V | - | 2W | Isolated | - | 83mA | 26.4V | 21.6V | - | - | 7.7mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() NMJ0512SAC Murata Power Solutions Inc. | 16 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | - | - | - | -40°C~60°C | Tube | NMJ (1W) | 0.77Lx0.39W x 0.49 H 19.6mmx9.9mmx12.4mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 19.5mm | - | 7/4 | - | 1 | - | 71% | 5.2kV | - | 12V | 83mA | - | 5V | NO | - | - | - | 83mA | 1W | - | - | - | - | - | 83mA | - | 5V | - | 1W | Isolated | 12V | - | 5.5V | 4.5V | - | - | 12.446mm | - | 9.8mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() NMK1515SC Murata Power Solutions Inc. | 5 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.8g | - | - | - | -40°C~85°C | Tube | NMK (2W) | 0.77Lx0.30W x 0.40 H 19.7mmx7.7mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX;WD-MAX | 2W | 2W | SINGLE | - | - | 1 | - | 19.65mm | - | 7/5 | R-XSMA-T7 | 2 | - | 88% | 3kV | - | 15V | 67mA | - | 15V | NO | - | - | - | 67mA | 2W | - | - | - | - | - | 67mA | - | 15V | - | 2W | - | -15V | 67mA | 16.5V | 13.5V | - | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NME0512DC Murata Power Solutions Inc. | 187 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 4 Leads | 4 | - | - | - | - | -40°C~85°C | Tube | NME (1W) | 0.39Lx0.45W x 0.27 H 9.9mmx11.4mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | - | 11.5mm | - | 8 | R-XDMA-T8 | 1 | - | 78% | 1kV | - | 12V | 83mA | - | 5V | NO | - | - | - | 83mA | 1W | - | - | - | - | - | 83mA | - | 5V | - | 1W | Isolated | 12V | - | 5.5V | 4.5V | - | - | 6.8mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MTC1S2405MC-R7 Murata Power Solutions Inc. | 42 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD Module, 6 Leads | 6 | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | MTC1 (1W) | 0.59Lx0.56W x 0.44 H 15.0mmx14.2mmx11.2mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 1W | - | - | 245 | - | - | 14.99mm | NOT SPECIFIED | - | - | 1 | - | 76.5% | 3kV | 36V | 5V | 200mA | - | - | - | - | - | - | 200mA | 1W | - | - | - | - | - | 200mA | - | - | - | 1W | - | - | - | 36V | 18V | - | Remote On/Off, SCP | 11.176mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SPM25-033-D48N-C Murata Power Solutions Inc. | 10 |
| Datasheet | 30 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | 19.560009g | - | - | - | -45°C~85°C | Tube | SPM25 (25W) | 1.00Lx1.00W x 0.41 H 25.4mmx25.4mmx10.4mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 25W | - | - | - | - | - | - | - | - | - | 1 | - | 89.5% | 1.6kV | 75V | 3.3V | 7.575A | 36V | - | - | - | - | - | 7.575A | 25W | Enable, Active Low | - | - | - | - | 7.575A | - | - | - | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.414mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() NTA0503MC Murata Power Solutions Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 18-SMD Module, 10 Leads | 10 | - | - | - | Industrial grade | -40°C~85°C | Tube | NTA (1W) | 0.60Lx0.30W x 0.26 H 15.2mmx7.6mmx6.6mm | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | - | 7.7mm | 60 | - | - | 2 | - | 77% | 1kV | 5.5V | 3.3V | 152mA | 4.5V | 5V | NO | - | - | - | 152mA | 500mW | - | - | -3.3V | - | - | 152mA | 1W | 5V | - | - | Isolated | - | 152mA | - | - | - | - | 6.604mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() NDL4805SC Murata Power Solutions Inc. | 59753 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | - | - | - | Industrial grade | -40°C~85°C | Tube | NDL (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | - | - | 2W | 2W | SINGLE | PIN/PEG | - | 1 | 2.54mm | 21.8mm | - | 8/7 | - | 1 | - | 73% | 1kV | - | 5V | 400mA | - | 48V | NO | - | - | - | 400mA | 2W | - | - | - | - | - | 400mA | - | 48V | - | 2W | Isolated | 5V | - | 72V | 36V | - | - | 11.1mm | - | 9.2mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NMA1209SC Murata Power Solutions Inc. | 46 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | - | Industrial grade | -40°C~85°C | Tube | NMA (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.1mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | -9V ADDITIONAL OUTPUT AVAILABLE | 1W | 1W | SINGLE | - | - | 1 | - | 6mm | - | 7/5 | - | 2 | - | 74% | 1kV | - | 9V | 55mA | - | 12V | NO | - | - | - | 55mA | 1W | - | - | - | - | - | 55mA | - | 12V | - | 1W | Isolated | -9V | 55mA | 13.2V | 10.8V | - | - | 9.906mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MEJ2S1509SC Murata Power Solutions Inc. | 26 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.2g | - | - | - | -40°C~85°C | Tube | MEJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | LG-MAX, WIDTH-MAX | - | 2W | SINGLE | - | - | 1 | - | 9.95mm | - | - | - | 1 | - | 78% | 5.2kV | - | 9V | 222mA | - | 15V | NO | - | - | - | 222mA | 2W | - | - | - | - | - | 222mA | - | 15V | - | 2W | Isolated | 9V | - | 16.5V | 13.5V | - | - | 12.7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NKE0505DC Murata Power Solutions Inc. | 20 | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | 8-DIP Module, 4 Leads | 4 | - | - | 115kHz | Industrial grade | -40°C~85°C | Tube | NKE (1W) | 0.45Lx0.39W x 0.21 H 11.5mmx9.8mmx5.4mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | 1W | 1W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 69% | 3kV | 5.5V | 5V | 200mA | 4.5V | - | - | 5.5V | 4.5V | 289mA | 200mA | 1W | - | - | - | 4.5V | 5.5V | 200mA | - | 5V | - | 1W | Isolated | 5V | - | 5.5V | 4.5V | - | - | 5.65mm | 11.5mm | 9.8mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NDY1215C Murata Power Solutions Inc. | 19 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | - | - | - | - | -40°C~85°C | Tube | NDY (3W) | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Isolated Module | Bright Tin (Sn) | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | - | - | 1 | 2.54mm | 32.26mm | - | 24 | R-XDMA-T24 | 1 | - | 79% | 1kV | - | 15V | 200mA | - | 12V | NO | - | - | - | 200mA | 3W | - | - | - | - | - | 200mA | - | 12V | - | 3W | Isolated | 15V | - | 18V | 9V | - | - | 7mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() OKI-78SR-5/1.5-W36H-C Murata Power Solutions Inc. | 200 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 3-SIP Module | 3 | 2g | OKI-78SR-5/1.5-W36H-C | 500kHz | - | -40°C~85°C | Tray | Okami™ OKI-78SR | 0.41Lx0.30W x 0.65 H 10.4mmx7.6mmx16.5mm | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 8W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 16.5mm | NOT SPECIFIED | 3 | - | 1 | Not Qualified | 90.5% | - | 36V | 5V | 1.5A | - | 24V | NO | 36V | 7V | - | 1.5A | 7.5W | - | - | - | - | - | 1.5A | - | 24V | - | - | Non-Isolated | - | - | - | - | 85°C | SCP | 8.6mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() NMH0515SC Murata Power Solutions Inc. | 31766 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | - | Industrial grade | -40°C~85°C | Tube | NMH (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 2W | 2W | SINGLE | - | - | 1 | - | 7.5mm | - | 7/5 | - | 2 | - | 84% | 1kV | - | 15V | 67mA | - | 5V | NO | - | - | - | 67mA | 2W | - | - | -15V | - | - | 67mA | - | 5V | - | 2W | Isolated | - | 67mA | 5.5V | 4.5V | - | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NMJ1209SC Murata Power Solutions Inc. | 72 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | - | Industrial grade | -40°C~60°C | Tube | NMJ (1W) | 0.77Lx0.39W x 0.49 H 19.6mmx9.9mmx12.4mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 9.8mm | - | 7/4 | R-XSMA-P4 | 2 | - | 65% | 5.2kV | - | 9V | 55mA | - | 12V | NO | - | - | - | 55mA | 1W | - | - | -9V | - | - | 55mA | - | 12V | - | 1W | Isolated | - | 55mA | 13.2V | 10.8V | - | - | 8.5mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() NTV0505MC Murata Power Solutions Inc. | 5 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 22-SMD Module, 10 Leads | 10 | - | - | - | Industrial grade | -40°C~85°C | Tube | NTV (1W) | 0.60Lx0.30W x 0.26 H 15.2mmx7.6mmx6.6mm | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | GULL WING | 245 | 1 | - | 7.7mm | 60 | - | - | 2 | - | 71% | 3kV | - | 5V | 100mA | - | 5V | NO | - | - | - | 100mA | 1W | - | - | -5V | - | - | 100mA | - | 5V | - | 1W | Isolated | - | 100mA | 5.5V | 4.5V | - | SCP | 6.604mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() MEJ2S0503SC Murata Power Solutions Inc. | 156 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.2g | - | - | Industrial grade | -40°C~85°C | Tube | MEJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | LG-MAX, WIDTH-MAX | - | 2W | SINGLE | - | - | 1 | - | 9.95mm | - | - | - | 1 | - | 70% | 5.2kV | - | 3.3V | 606mA | - | 5V | NO | - | - | - | 606mA | 2W | - | - | - | - | - | 606mA | - | 5V | - | 2W | Isolated | 3.3V | - | 5.5V | 4.5V | - | - | 12.7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() OKR-T/6-W12-C Murata Power Solutions Inc. | 620 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 5-SIP Module | 5 | 453.59237mg | - | - | - | -40°C~85°C | Tray | Okami™ OKR-T/6 | 0.41Lx0.30W x 0.65 H 10.4mmx7.6mmx16.5mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Non-Isolated PoL Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 30W | 30W | SINGLE | PIN/PEG | - | 1 | - | 16.5mm | - | 5 | - | 1 | - | 95.5% | - | - | 6V | 6A | - | 12V | YES | - | - | - | 6A | 30W | Enable, Active High | 6V | - | - | - | 6A | - | 12V | 590mV | 30W | Non-Isolated | 6V | - | 14V | 4.5V | - | Remote On/Off, OCP, OTP, SCP, UVLO | 7.62mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free |