- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMR0512S3C Murata Power Solutions Inc. | 77 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 1.090011g | - | -40°C~85°C | Tube | CMR (0.75W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 750mW | - | - | NOT SPECIFIED | - | - | 10mm | NOT SPECIFIED | - | - | 2 | 78% | 3kV | - | 12V | 31mA | - | - | - | - | 31mA | 750mW | - | - | - | - | 31mA | - | 5V | -12V | 750mW | - | 12V | -310μA | 5.5V | 4.5V | - | 9.906mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() NDTS1215C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP Module (600 mil, 8 Leads) | 8 | - | - | -40°C~85°C | Tube | NDTS (3W) | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | - | - | 1 | - | 32.26mm | - | - | - | 1 | 76% | 1kV | 18V | 15V | 200mA | 12V | - | 12V | NO | 200mA | 3W | - | - | - | - | 200mA | - | 12V | - | 3W | - | 15V | - | 18V | 9V | - | 7mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() BEI15-120-Q48P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | 6-DIP Module | 6 | - | - | -40°C~85°C | Tube | BEI15 (15W) | 1.10Lx0.96W x 0.35 H 27.9mmx24.4mmx8.9mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD OVER NICKEL | - | - | ITE (Commercial) | - | - | 15W | 15W | DUAL | PIN/PEG | - | 1 | - | 27.9mm | - | 6 | - | 2 | 85.5% | 2.25kV | - | 12V | 625mA | - | - | 48V | NO | 625mA | 15W | - | - | - | - | 625mA | - | 24V | - | 15W | - | -12V | 625mA | 75V | 18V | - | 8.89mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() MEE1S2405SC Murata Power Solutions Inc. | 666 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP Module | 4 | 1.28g | Industrial grade | -40°C~85°C | Tube | MEE1 (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | - | - | - | 1 | - | 11.48mm | - | - | - | 1 | 83% | 1kV | - | 5V | 200mA | 24V | - | 24V | NO | 200mA | 1W | - | - | - | - | 200mA | - | 24V | - | 1W | Isolated | 5V | - | 26.4V | 21.6V | - | 10mm | - | 6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCS6D1212C Murata Power Solutions Inc. | 32477 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | 24-DIP Module (600 mil, 8 Leads) | 8 | - | - | -40°C~85°C | Tube | NCS6 (6W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 6W | DUAL | PIN/PEG | - | 1 | - | 20mm | - | - | - | 2 | 86% | 1.5kV | 36V | 12V | 250mA | - | 9V | 12V | NO | - | 6W | - | -12V | - | - | 250mA | 6W | 12V | - | - | Isolated | - | 250mA | - | - | UVLO | 10.0076mm | - | 10mm | No | - | RoHS Compliant | Lead Free | ||
![]() NMG1505SC Murata Power Solutions Inc. | 50 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP Module, 4 Leads | 4 | 2.8g | - | -40°C~85°C | Tube | NMG (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX; WD-MAX | - | 2W | SINGLE | - | - | 1 | - | 19.65mm | - | - | - | 1 | 83% | 1kV | 16.5V | 5V | 400mA | - | - | 15V | NO | 400mA | 2W | - | - | - | - | 400mA | - | 15V | - | 2W | - | 5V | - | 16.5V | 13.5V | - | 10.16mm | - | 7.65mm | No | No SVHC | RoHS Compliant | - | ||
![]() ULT-12/2.5-D48N-C Murata Power Solutions Inc. | 861 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/32 Brick | 8 | - | - | -40°C~85°C | Tray | ULT | 0.92Lx0.75W x 0.35 H 23.4mmx19.1mmx8.9mm | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | SEATED HGT CALCULATED | 30W | 30W | DUAL | PIN/PEG | - | 1 | - | 23.38mm | - | - | - | 1 | 91% | 1.5kV | - | 12V | 2.5A | - | 36V | 48V | YES | 2.5A | 30W | Enable, Active Low | - | - | - | 2.5A | - | 48V | - | 30W | Isolated | 12V | - | 75V | 35V | Remote On/Off, UVLO | 8.89mm | 23.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CRE1S0505MC-R Murata Power Solutions Inc. | 2648 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 14-SMD Module, 5 Leads | - | - | - | -40°C~85°C | Tape & Reel (TR) | CRE1 (1W) | 0.50Lx0.30W x 0.26 H 12.7mmx7.7mmx6.6mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 68% | 1kV | 5.5V | - | - | - | 4.5V | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UWS-5/10-Q48PH-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/16 Brick | 8 | - | - | -40°C~85°C | Tray | UWS | 1.31Lx0.91W x 0.36 H 33.3mmx23.1mmx9.1mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 50W | - | - | - | - | - | - | - | - | - | 1 | 91% | 2.25kV | 75V | 5V | 10A | - | 18V | - | - | 10A | 50W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, UVLO | 9.144mm | - | - | - | - | RoHS Compliant | - | ||
![]() NDTD4805C Murata Power Solutions Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | 24-DIP Module (600 mil, 8 Leads) | 8 | - | Industrial grade | -40°C~85°C | Tube | NDTD (3W) | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | TIN | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | - | - | 1 | - | 7mm | - | - | - | 2 | 76% | 1kV | 75V | 5V | 300mA | - | 36V | 36V | NO | 300mA | 3W | - | -5V | - | - | 300mA | 3W | 48V | - | - | - | - | 300mA | - | - | - | 6.858mm | - | - | No | - | RoHS Compliant | - | ||
![]() MEE1S2415SC Murata Power Solutions Inc. | 92 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP Module | 4 | - | - | -40°C~85°C | Tube | MEE1 (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | - | - | - | 1 | - | 11.48mm | - | - | - | 1 | 86% | 1kV | 26.4V | 15V | 67mA | - | - | 24V | NO | 67mA | 1W | - | - | - | - | 67mA | - | 24V | - | 1W | - | 15V | - | 26.4V | 21.6V | - | 9.906mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() DVE0340V2P2BC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | -40°C~85°C | Tray | DVE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 132W | - | - | 132W | - | - | - | - | - | - | - | - | - | 1 | 92.5% | 2.25kV | 75V | - | 40A | - | 36V | - | - | - | 132W | Enable, Active High | - | 36V | 75V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | Lead Free | ||
![]() MGJ3T05150505MC-R13 Murata Power Solutions Inc. | 42 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 7-SMD Module | - | 10.699989g | - | -40°C~105°C | Tape & Reel (TR) | MGJ3 (3W) | 0.91Lx0.89W x 0.58 H 23.0mmx22.6mmx14.7mm | e4 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | NO LEAD | 245 | 1 | - | - | NOT SPECIFIED | - | R-XDMA-N7 | 2 | 80% | 5.2kV | 9V | 15V | 120mA | - | 4.5V | 5V | NO | - | 3W | - | -10V | - | - | 120mA | 3W | - | - | - | - | - | 120mA | - | - | SCP, UVLO | 14.732mm | - | - | - | - | RoHS Compliant | - | ||
![]() BPM15-120-Q12-C Murata Power Solutions Inc. | 343 | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~85°C | Tube | BPM15 (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 15W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | 84% | 1.6kV | 36V | - | 625mA | - | 9V | - | - | - | 15W | - | -12V | - | - | - | - | - | - | - | - | - | - | - | - | OTP, OVP, SCP | 10.16mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LME0305SC Murata Power Solutions Inc. | 185 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 4-SIP Module | 4 | - | - | 0°C~70°C | Tube | LME (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | - | 250mW | SINGLE | - | - | 1 | - | 9.8mm | - | - | - | 1 | - | 1kV | - | 3.3V | 50mA | - | 2.97V | 3.3V | NO | 500mA | 250mW | - | - | - | - | 50mA | 0.25W | 3.3V | - | - | Isolated | - | - | 3.63V | 2.97V | SCP | 9.906mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SPM15-150-Q12P-C Murata Power Solutions Inc. | 722 |
| Datasheet | 30 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | 19.560009g | - | -40°C~85°C | Tube | SPM15 (15W) | 1.00Lx1.00W x 0.41 H 25.4mmx25.4mmx10.4mm | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | - | 17W | DUAL | PIN/PEG | - | 1 | 2.54mm | 25.4mm | - | - | S-MDMA-P6 | 1 | 84% | 1.6kV | - | 15V | 1.1A | - | - | 24V | YES | 1.1A | 15W | Enable, Active High | - | - | - | 1.1A | - | - | - | 16.5W | Isolated | - | - | 36V | 9V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.414mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() UWQ-12/20-T48PT-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 5 | 60.000008g | - | -40°C~85°C | Tray | UWQ | 2.30Lx1.45W x 0.46 H 58.4mmx36.8mmx11.7mm | - | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 240W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P8 | 1 | 92% | 2.25kV | 60V | 12V | 20A | - | 18V | 48V | YES | 20A | 240W | Enable, Active High | - | - | - | 20A | 247.2W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 11.684mm | - | 36.8mm | No | - | RoHS Compliant | - | ||
![]() NMR102C Murata Power Solutions Inc. | 47 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | Industrial grade | -40°C~85°C | Tube | NMR (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.1mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 19.5mm | - | 7/4 | - | 1 | 79% | 1kV | - | 15V | 67mA | - | - | 5V | NO | 67mA | 1W | - | - | - | - | 67mA | - | 5V | - | 1W | Isolated | 15V | - | 5.5V | 4.5V | - | 10mm | - | 6mm | No | No SVHC | RoHS Compliant | - | ||
![]() UWE-12/10-Q48PB-C Murata Power Solutions Inc. | 49 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | -40°C~85°C | Tray | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 120W | 120W | DUAL | PIN/PEG | - | 1 | - | 58.4mm | - | - | - | 1 | 91.5% | 2.25kV | 75V | 12V | 10A | - | - | 48V | YES | 10A | 120W | Enable, Active High | - | - | - | 10A | - | 48V | - | 120W | - | 12V | - | 75V | 18V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | - | 22.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() UWE-5/15-Q12NB-C Murata Power Solutions Inc. | 36 |
| Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | -40°C~85°C | Tray | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | - | 75W | DUAL | PIN/PEG | - | 1 | - | - | - | 8 | - | 1 | 91% | 1.5kV | 36V | 5V | 15A | - | 9V | 12V | YES | 15A | 75W | Enable, Active Low | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | - | 22.9mm | No | - | RoHS Compliant | Lead Free |