- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Nominal Input Voltage | Voltage - Output 3 | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Current - Output 3 | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ULS-15/2-D48N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/16 Brick | - | 8 | - | - | -40°C~85°C | Bulk | ULS (30W) | 1.30Lx0.90W x 0.40 H 33.0mmx22.9mmx10.2mm | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 30W | 30W | DUAL | PIN/PEG | - | 1 | 7.62mm | 22.86mm | - | - | - | 1 | - | 89% | 2.25kV | 75V | 15V | - | 2A | - | 36V | 48V | YES | 2A | 30W | Enable, Active Low | - | - | - | - | 2A | 48V | - | - | - | Isolated | - | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | 10.16mm | 33.02mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() NXE2S1212MC-R7 Murata Power Solutions Inc. | 2991 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 14-SMD Module, 5 Leads | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | NXE2 (2W) | 0.50Lx0.40W x 0.17 H 12.7mmx10.4mmx4.4mm | e4 | yes | Active | 2 (1 Year) | 5 | - | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | - | 2W | DUAL | NO LEAD | - | 1 | - | 12.7mm | - | - | R-XDMA-N5 | 1 | - | 76.5% | 3kV | 13.2V | 12V | - | 167mA | - | - | 12V | NO | - | 2W | - | - | - | - | - | 167mA | - | - | - | 2W | - | - | - | 13.2V | 10.8V | - | SCP | 4.318mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MGJ6D121505LMC-R13 Murata Power Solutions Inc. | 42 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 7-SMD Module | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | MGJ6 (6W) | 1.57Lx1.09W x 0.37 H 40.0mmx27.8mmx9.4mm | e4 | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 6W | DUAL | BU | 245 | 1 | - | - | NOT SPECIFIED | - | R-XDMA-B7 | 2 | - | 79% | 5.2kV | 18V | 15V | - | 300mA | - | 9V | 12V | NO | - | 4.5W | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP, UVLO | 9.398mm | 39.98mm | - | - | - | RoHS Compliant | - | - | ||
![]() DBE0125V2P1BSC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | -40°C~85°C | Tray | DBE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | 1 | - | 94.6% | 2.25kV | 75V | - | - | 25A | - | 36V | - | - | - | 300W | Enable, Active High | - | - | 36V | 75V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() PAH-53/8.5-D48NB1-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | - | 9 | - | - | -40°C~85°C | Tray | PAH (450W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | 450W | - | - | 450W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 1 | - | 94% | 2.25kV | 75V | 53V | - | 8.5A | - | 36V | 48V | YES | 8.5A | 450.5W | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MEA1D2405SC Murata Power Solutions Inc. | 221 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | - | -40°C~85°C | Tube | MEA1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 6.15mm | - | 7/5 | - | 2 | - | 84.5% | 1kV | - | 5V | - | 100mA | - | - | 24V | NO | 100mA | 1W | - | - | -5V | - | - | 100mA | 24V | - | - | 1W | Isolated | - | -100mA | 26.4V | 21.6V | - | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() TWR-5/3000-12/500-D12A-C Murata Power Solutions Inc. | 469 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 7 Leads | - | 7 | 77g | - | -40°C~100°C | Tube | TWR A (11W) | 2.00Lx2.00W x 0.45 H 50.8mmx50.8mmx11.4mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 20W | 20W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | 8/7 | - | 3 | - | 82% | 1.5kV | - | 5V | - | 3A | 12V | - | 12V | NO | 3A | 20W | - | 12V | - | - | - | 3A | 12V | -12V | 12V | 20W | Isolated | -12V | 500mA | 36V | 9V | 500mA | - | 11.43mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() UVQ-24/4.5-D24N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | - | 8 | - | - | -40°C~110°C | Tray | UVQ | 2.30Lx1.45W x 0.42 H 58.4mmx36.8mmx10.7mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 108W | DUAL | PIN/PEG | - | - | - | 58.42mm | - | 8 | - | 1 | - | 89.5% | 2kV | 36V | 24V | - | 4.5A | - | 18V | - | - | 4.5A | 108W | Enable, Active Low | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.668mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() DSM-5/2.65-3.3/3-D24-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | - | Surface Mount | 9-SMD Module | YES | 9 | - | - | -40°C~100°C With Derating | - | DSM (15W) | 2.00Lx1.00W x 0.52 H 50.8mmx25.4mmx13.2mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | TIN | - | - | ITE (Commercial) | - | ADDITIONAL 3.3V OUTPUT ALSO AVAILABLE | 15W | - | DUAL | GULL WING | - | 1 | - | 50.8mm | - | 9 | - | 2 | - | 85% | 1.5kV | 36V | 5V | - | 3A | - | 18V | 24V | YES | 2.65A | 15W | - | - | - | - | - | 2.65A | 24V | - | - | 15W | Isolated | 3.3V | 3A | - | - | - | Remote On/Off, OCP, OTP, SCP, UVLO | 13.21mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MTU2S0305MC-R Murata Power Solutions Inc. | 47 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD Module, 5 Leads | - | 5 | 749.986634mg | - | -40°C~85°C | Tape & Reel (TR) | MTU2 (2W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 2W | - | - | 2W | - | - | - | - | - | - | - | - | - | 1 | - | 79% | 1kV | 3.63V | 5V | - | 400mA | - | 2.97V | - | - | 400mA | 2W | - | - | - | 2.97V | 3.63V | 400mA | - | - | - | - | - | - | - | - | - | - | - | 8.636mm | 8.382mm | 8.128mm | No | - | RoHS Compliant | - | - | ||
![]() NMK1209SC Murata Power Solutions Inc. | 53999 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | - | -40°C~85°C | Tube | NMK (2W) | 0.77Lx0.30W x 0.40 H 19.7mmx7.7mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX;WD-MAX | 2W | 2W | SINGLE | - | - | 1 | - | 7.65mm | - | 7/5 | R-XSMA-T7 | 2 | - | 87% | 3kV | - | 9V | - | 111mA | - | - | 12V | NO | 111mA | 2W | - | - | - | - | - | 111mA | 12V | - | - | 2W | Isolated | -9V | 111mA | 13.2V | 10.8V | - | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SPM15-033-Q12P-C Murata Power Solutions Inc. | 228 |
| Datasheet | 30 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | 19.560009g | - | -40°C~85°C | Tube | SPM15 (15W) | 1.00Lx1.00W x 0.41 H 25.4mmx25.4mmx10.4mm | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | - | 15W | DUAL | PIN/PEG | - | 1 | 2.54mm | 25.4mm | - | - | S-MDMA-P6 | 1 | - | - | 1.6kV | - | 3.3V | - | 4.5A | - | 9V | 24V | YES | 4.5A | 15W | Enable, Active High | - | - | - | - | 4.5A | - | - | - | 14.85W | Isolated | - | - | 36V | 9V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.414mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DBQ0135V2NBC Murata Power Solutions Inc. | 2632 | - | Datasheet | 30 Weeks | Gold | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/4 Brick | - | 5 | - | - | -40°C~85°C | Tray | DBQ (420W) | 2.30Lx1.45W x 0.52 H 58.4mmx36.8mmx13.2mm | - | - | Active | 1 (Unlimited) | - | - | Intermediate Bus Converter | - | 85°C | -40°C | ITE (Commercial) | 420W | - | - | 420W | - | - | - | - | - | - | - | - | - | 1 | - | 95.2% | 2.25kV | 75V | 12V | - | 35A | - | 36V | - | - | 35A | 420W | Enable, Active Low | - | - | 36V | 75V | 35A | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 36.83mm | - | - | RoHS Compliant | - | - | ||
![]() MPDRX304S Murata Power Solutions Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 20-SMD Module | - | 20 | - | - | -40°C~85°C | Tray | MPD | 1.06Lx1.06W x 0.28 H 26.8mmx26.8mmx7.0mm | - | yes | Active | 2 (1 Year) | 20 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | 43W | - | - | 43W | DUAL | UNSPECIFIED | 265 | 1 | 2.54mm | 26.8mm | NOT SPECIFIED | 20 | - | 1 | Not Qualified | 85% | - | 14V | 1.65V | - | 26A | - | 5.6V | 9.6V | YES | 26A | 42.9W | Enable, Active High | - | - | - | - | - | - | - | - | - | Non-Isolated | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 7.112mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() ULT-5/5-D48NM-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module, 1/32 Brick | - | 8 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ULT | 0.92Lx0.75W x 0.35 H 23.4mmx19.1mmx8.9mm | e4 | - | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | SEATED HGT CALCULATED | 25W | 25W | DUAL | - | - | 1 | - | 23.38mm | - | - | - | 1 | - | 89% | 1.5kV | - | 5V | - | 5A | - | 36V | 48V | YES | 5A | 25W | Enable, Active Low | - | - | - | - | 5A | 48V | - | - | 25W | Isolated | 5V | - | 75V | 35V | - | Remote On/Off, UVLO | 8.89mm | 23.4mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MTC1S2412MC-R13 Murata Power Solutions Inc. | 156 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD Module, 6 Leads | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | MTC1 (1W) | 0.59Lx0.56W x 0.44 H 15.0mmx14.2mmx11.2mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 1W | - | - | 245 | - | - | - | NOT SPECIFIED | - | - | 1 | - | 77% | 3kV | 36V | - | - | 83mA | - | 18V | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 11.176mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() UWQ-12/20-T48PTB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 5 Leads, 1/4 Brick | - | 5 | 60.000008g | - | -40°C~85°C | Tray | UWQ | 2.30Lx1.45W x 0.48 H 58.4mmx36.8mmx12.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 240W | - | - | - | - | - | - | - | - | - | 1 | - | 92% | 2.25kV | 60V | 12V | - | 20A | - | 18V | - | - | 20A | 240W | Enable, Active High | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.192mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() NMXD1215SOC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 5-DIP Module | - | 5 | - | - | 0°C~70°C | Tube | NMXSO (5W) | 1.59Lx0.93W x 0.39 H 40.4mmx23.6mmx9.9mm | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | 5W | 5W | DUAL | PIN/PEG | - | 1 | 10.16mm | 23.5mm | - | 5 | - | 2 | - | 65% | 1kV | - | 15V | - | 200mA | - | - | 12V | NO | 167mA | 3W | - | - | -15V | - | - | 200mA | 12V | - | - | 5W | Isolated | - | 200mA | 13.2V | 10.8V | - | - | 10mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() NMV1215SC Murata Power Solutions Inc. | 6 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | - | -40°C~85°C | Tube | NMV (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 6mm | - | 7 | - | 2 | - | 76% | 3kV | - | 15V | - | 33mA | - | - | 12V | NO | 33mA | 1W | - | - | - | - | - | 33mA | 12V | - | - | 1W | Isolated | -15V | 33mA | 13.2V | 10.8V | - | - | 6.8mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() OKY-T/3-W5P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | 5-SMD Module | - | 5 | - | - | -40°C~85°C | Tape & Reel (TR) | Okami™ OKY T/3-W5 | 0.82Lx0.47W x 0.28 H 20.8mmx11.9mmx7.1mm | e4 | yes | Active | 2 (1 Year) | 5 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | 10.9W | 10W | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | 20.8mm | - | 5 | - | 1 | - | 94.4% | - | - | 3.63V | Adjustable | 3A | 5V | 2.4V | 5V | YES | 3A | 9.9W | Enable, Active High | 3.63V | - | - | - | 3A | 5V | - | 752.5mV | 9.9W | Non-Isolated | 5.5V | - | 5.5V | 2.4V | - | Remote On/Off, OCP, OTP, SCP, UVLO | 7mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free |