- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MEV1S0512DC Murata Power Solutions Inc. | 25800 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP Module, 5 Leads | 5 | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | 19.7mm | - | - | - | 1 | - | 87% | 3kV | 5.5V | 12V | - | 84mA | 5V | - | 5V | NO | 84mA | 1W | - | - | - | - | - | 84mA | - | 5V | - | 1W | - | 12V | - | 5.5V | 4.5V | - | 7.112mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MEJ1S2405SC Murata Power Solutions Inc. | 5000 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.3g | Industrial grade | -40°C~85°C | Tube | MEJ1 (1W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial), Medical | 1W | - | - | 1W | - | - | - | - | 19.65mm | - | - | - | 1 | - | 75% | 5.2kV | 26.4V | 5V | - | 200mA | 26.4V | 21.6V | - | - | 200mA | 1W | - | - | - | 21.6V | 26.4V | 200mA | - | 24V | - | 1W | - | 5V | - | 26.4V | 21.6V | SCP | 12.7mm | 19.558mm | 9.906mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEA1D1215DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | 2.8g | Industrial grade | -40°C~85°C | Tube | MEA1 (1W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | -15V OUTPUT ALSO AVAILABLE | 1W | 1W | DUAL | PIN/PEG | - | 1 | 7mm | - | - | - | 2 | - | 88% | 1kV | - | 15V | - | 33mA | - | - | 12V | NO | 33mA | 1W | - | - | - | - | - | 33mA | - | 12V | - | 1W | - | -15V | 33mA | 13.2V | 10.8V | - | 7.112mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMS1209C Murata Power Solutions Inc. | 22 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module (600 mil, 14 Leads) | 14 | - | - | 0°C~70°C | Tube | NMS (2W) | 1.28Lx0.58W x 0.37 H 32.5mmx14.7mmx9.4mm | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | ADDITIONAL -9V OUTPUT AVAILABLE | 2W | 2W | DUAL | - | NOT SPECIFIED | 1 | 14.72mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 81% | 6kV | - | 9V | - | 111mA | - | - | 12V | NO | 111mA | 2W | - | - | - | - | - | 111mA | - | 12V | - | 2W | Isolated | -9V | 111mA | 13.2V | 10.8V | - | 9.398mm | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NTH1215MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 26-SMD Module, 12 Leads | 12 | - | - | -40°C~85°C | Tape & Reel (TR) | NTH (2W) | 0.70Lx0.50W x 0.23 H 17.8mmx12.7mmx5.8mm | e4 | yes | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | GOLD (4) | - | - | ITE (Commercial) | - | -15 VLOT OUTPUT ALSO AVAILABLE | - | 2W | DUAL | GULL WING | 245 | 1 | - | 60 | - | - | 2 | - | 84% | 1kV | 13.2V | 15V | - | 67mA | - | 10.8V | 12V | NO | - | 2W | - | - | -15V | - | - | - | 2W | 12V | - | - | - | - | - | - | - | - | 5.842mm | 17.78mm | - | No | - | RoHS Compliant | - | - | ||
![]() MEV1S1215SC Murata Power Solutions Inc. | 53999 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 4 | - | Industrial grade | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | 19.65mm | - | 7/4 | - | 1 | - | 88% | 3kV | - | 15V | - | 67mA | 12V | - | 12V | NO | 67mA | 1W | - | - | - | - | - | 67mA | - | 12V | - | 1W | Isolated | 15V | - | 13.2V | 10.8V | - | 10.15mm | - | 5.9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEV1S1205DC Murata Power Solutions Inc. | 25800 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP Module, 5 Leads | 5 | 2.6g | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | 19.7mm | - | - | - | 1 | - | 84% | 3kV | - | 5V | - | 200mA | - | - | 12V | NO | 200mA | 1W | - | - | - | - | - | 200mA | - | 12V | - | 1W | Isolated | 5V | - | 13.2V | 10.8V | - | 7.112mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() DBE0125V2P1BC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | -40°C~85°C | Tray | DBE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | 1 | - | 94.6% | 2.25kV | 75V | - | - | 25A | - | 36V | - | - | - | 300W | Enable, Active High | - | - | 36V | 75V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() UVQ-15/7-D24PB-C Murata Power Solutions Inc. | 40 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 8 | - | - | -40°C~110°C | Tray | UVQ | 2.30Lx1.45W x 0.50 H 58.4mmx36.8mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 105W | DUAL | PIN/PEG | - | 1 | 36.83mm | - | 9 | R-XDMA-P9 | 1 | - | 90.3% | 2kV | 36V | 15V | - | 7A | - | 18V | 24V | YES | 7A | 105W | Enable, Active High | - | - | - | - | 7A | - | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() NMV0505DC Murata Power Solutions Inc. | 2669 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | - | - | -40°C~85°C | Tube | NMV (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | 9.8mm | - | 14 | - | 2 | - | 71.5% | 3kV | 5.5V | 5V | - | 100mA | - | 4.5V | 5V | NO | 100mA | 1W | - | - | -5V | - | - | 100mA | 1W | 5V | - | - | Isolated | - | -100mA | - | - | - | 6.858mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() UWE-24/3-Q12N-C Murata Power Solutions Inc. | 83 | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | -40°C~85°C | Tray | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | - | 72W | DUAL | PIN/PEG | - | 1 | - | - | 8 | - | 1 | - | 89.5% | 1.5kV | 36V | 24V | - | 3A | - | 9V | 12V | YES | 3A | 72W | Enable, Active Low | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | - | 22.9mm | No | - | RoHS Compliant | - | - | ||
![]() MEJ1D1505SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.3g | - | -40°C~85°C | Tube | MEJ1 (1W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial), Medical | 1W | - | - | 1W | - | - | - | - | 12.65mm | - | - | - | 2 | - | 75% | 5.2kV | 16.5V | 5V | - | 100mA | 16.5V | 13.5V | - | - | 100mA | 1W | - | - | -5V | 13.5V | 16.5V | 100mA | - | 15V | - | 1W | - | - | -100mA | - | - | SCP | 12.7mm | 19.558mm | 9.906mm | No | - | RoHS Compliant | - | - | ||
![]() OKY-T/3-D12P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Surface Mount | Surface Mount | 5-SMD Module | 5 | - | - | -40°C~85°C | Tape & Reel (TR) | Okami™ OKY-T/3-D12 | 0.82Lx0.47W x 0.28 H 20.8mmx11.9mmx7.1mm | e4 | yes | Active | 2 (1 Year) | 5 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | 15.3W | 17W | DUAL | UNSPECIFIED | 260 | 1 | 20.8mm | - | 5 | - | 1 | - | 93% | - | - | 5.5V | Adjustable | 3A | 12V | 8.3V | 12V | YES | 3A | 17W | Enable, Active High | 5.5V | - | - | - | 3A | - | 12V | 750mV | 15.3W | Non-Isolated | 5.5V | - | 14V | 8.3V | Remote On/Off, OCP, OTP, SCP, UVLO | 7.1mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() IRQ-12/8.3-T110PVF-C Murata Power Solutions Inc. | 2192 |
| Datasheet | 30 Weeks | - | Through Hole | Quarter Brick | - | - | - | -40°C~85°C | Tray | IRQ (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial), Railway | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 87.4% | 3kV | 160V | - | - | - | - | 57.6V | - | - | - | 100W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() UWS-12/4.5-Q48P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/16 Brick | 8 | 13.6g | - | -40°C~85°C | Tray | UWS | 1.31Lx0.91W x 0.36 H 33.3mmx23.1mmx9.1mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 54W | 54W | DUAL | PIN/PEG | - | 1 | 23.1mm | - | 8/6 | - | 1 | - | 91% | 2.25kV | 75V | 12V | - | 4.5A | - | 18V | 48V | YES | 4.5A | 54.54W | Enable, Active High | - | - | - | - | 4.5A | - | 48V | - | - | Isolated | - | - | - | - | Remote On/Off, UVLO | 9.144mm | 33.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() NMG1209SC Murata Power Solutions Inc. | 66 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.8g | Industrial grade | -40°C~85°C | Tube | NMG (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 2W | - | 2W | 2W | - | - | - | - | 19.65mm | - | - | - | 1 | - | 87% | 1kV | 13.2V | 9V | - | 222mA | 12V | 10.8V | - | - | 222mA | 2W | - | - | - | 10.8V | 13.2V | 222mA | - | 12V | - | 2W | Isolated | 9V | - | 13.2V | 10.8V | - | 10.16mm | 19.65mm | 7.62mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() MTU1D0305MC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 5-SMD Module | 5 | - | - | -40°C~85°C | Tube | MTU1 (1W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | 8.2mm | NOT SPECIFIED | - | - | 2 | - | 83% | 1kV | 3.63V | 5V | - | 100mA | - | 2.97V | 3.3V | NO | - | 1W | - | - | -5V | - | - | 100mA | - | - | - | 1W | - | 5.1V | 100mA | 3.3V | - | - | 8.636mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() UQQ-3.3/25-Q12P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 8 | 28g | - | -40°C~85°C | Tube | UQQ | 2.22Lx1.45W x 0.50 H 56.4mmx36.8mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 82.5W | 82W | DUAL | PIN/PEG | - | 1 | 36.8mm | - | 9 | R-XDMA-P9 | 1 | - | 88% | 2kV | 36V | 3.3V | - | 25A | - | 9V | 12V | YES | 25A | 82.5W | Enable, Active High | - | - | - | - | 25A | - | 12V | - | - | Isolated | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | 12.7mm | 56.4mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() MEA1D2409SC Murata Power Solutions Inc. | 53 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | -40°C~85°C | Tube | MEA1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | 6.15mm | - | 7/5 | - | 2 | - | 87.5% | 1kV | - | 9V | - | 56mA | - | - | 24V | NO | 56mA | 1W | - | - | -9V | - | - | 56mA | - | 24V | - | 1W | Isolated | - | -56mA | 26.4V | 21.6V | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MGJ6D052005DC Murata Power Solutions Inc. | 58 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-DIP Module | - | - | Industrial grade | -40°C~105°C | Tray | MGJ6 (6W) | 1.79Lx1.09W x 0.39 H 45.5mmx27.8mmx9.8mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 6W | - | - | NOT SPECIFIED | - | 45.47mm | NOT SPECIFIED | - | - | 2 | - | 80% | 5.2kV | - | - | - | 240mA | - | 4.5V | - | - | - | 4.8W | - | - | -5V | - | - | 240mA | - | - | - | 4.8W | - | - | 240mA | 9V | 4.5V | SCP, UVLO | 9.906mm | - | - | - | No SVHC | RoHS Compliant | - | - |