- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UQQ-12/8-Q48NB9-C Murata Power Solutions Inc. | 2268 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 9 | - | - | -40°C~85°C | Tube | UQQ | 2.22Lx1.45W x 0.50 H 56.4mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 96W | - | - | 96W | - | - | - | - | - | - | - | - | 1 | 89.5% | 2.25kV | 75V | 12V | 8A | - | 18V | - | - | 8A | 96W | Enable, Active Low | - | - | 18V | 75V | 8A | - | 48V | - | - | Isolated | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | 12.7mm | 56.388mm | 36.83mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() UEI15-033-Q48P-C Murata Power Solutions Inc. | 30 | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | - | Industrial grade | -40°C~85°C | Tray | UEI15 (15W) | 1.10Lx0.96W x 0.32 H 27.9mmx24.4mmx8.1mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD | - | - | ITE (Commercial) | 15W | - | 16.5W | 16.5W | DUAL | PIN/PEG | - | 1 | 24.4mm | - | 6 | - | 1 | 88.8% | 2.25kV | 75V | 3.3V | 5A | - | 18V | 48V | YES | 5A | 16.5W | - | - | - | - | - | 5A | - | 48V | - | - | Isolated | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 8.128mm | 27.9mm | - | No | - | RoHS Compliant | - | - | ||
![]() UWR-15/1300-D48A-C Murata Power Solutions Inc. | 52628 | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | 6 | - | - | -40°C~65°C | Tube | UWR (15W) | 2.00Lx2.00W x 0.45 H 50.8mmx50.8mmx11.4mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 19W | - | 15W | 19.5W | DUAL | PIN/PEG | - | 1 | 50.8mm | - | 8/7 | R-MDMA-P7 | 1 | 86% | 1.5kV | - | 15V | 1.3A | - | - | 48V | YES | 1.3A | 20W | - | - | - | - | - | 1.3A | - | - | - | 20W | Isolated | 15V | - | 75V | 18V | - | 11.43mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() UHE-12/2500-Q12-C Murata Power Solutions Inc. | 32 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 9-DIP Module, 6 Leads | 6 | 46.9g | Industrial grade | -40°C~85°C | Tube | UHE (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | 30W | 30W | DUAL | PIN/PEG | - | 1 | 51mm | - | 6 | - | 1 | 87.5% | 1.5kV | - | 12V | 2.5A | - | - | 12V | YES | 2.5A | 30W | Enable, Active High | - | 100V | - | - | 2.5A | - | 24V | 120V | 30W | Isolated | 12V | - | 36V | 9V | Remote On/Off, OCP, OTP, SCP, UVLO | 10.2mm | 50.8mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() UEI-12/4.2-Q12P-C Murata Power Solutions Inc. | 10 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 9-DIP Module, 6 Leads | 6 | - | - | -40°C~85°C | Box | UEI (50W) | 1.90Lx1.50W x 0.38 H 48.3mmx38.1mmx9.7mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 50W | 50W | DUAL | PIN/PEG | - | 1 | 38.1mm | - | 8 | - | 1 | 89.5% | 2.25kV | - | 12V | 4.2A | 24V | 9V | 24V | YES | 4.2A | 50.4W | - | - | - | - | - | 4.2A | - | 12V | - | 50.4W | Isolated | 12V | - | 36V | 9V | OCP, OTP, OVP, SCP, UVLO | 9.652mm | 48.3mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() MEA1D4809SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | -40°C~85°C | Tube | MEA1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | -9V OUTPUT ALSO AVAILABLE | 1W | 1W | SINGLE | PIN/PEG | - | 1 | 6.15mm | - | 7/5 | - | 2 | 82% | 1kV | - | 9V | 56mA | - | - | 48V | NO | 56mA | 1W | - | - | - | - | - | 56mA | - | 48V | - | 1W | Isolated | -9V | 56mA | 52.8V | 43.2V | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NKA0303SC Murata Power Solutions Inc. | 47 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | 5 | - | - | -40°C~85°C | Tube | NKA (1W) | 0.65Lx0.23W x 0.30 H 16.5mmx5.8mmx7.6mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | 5.95mm | - | 6/5 | - | 2 | 74% | 3kV | 3.6V | 3.3V | 152mA | - | 3V | 3.3V | NO | 152mA | 1W | - | - | -3.3V | - | - | 163mA | - | 3.3V | - | 1W | Isolated | -3.3V | 152mA | 3.63V | 2.97V | - | 7.62mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MTU1D0509MC Murata Power Solutions Inc. | 58 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 5-SMD Module | 5 | - | - | -40°C~85°C | Tube | MTU1 (1W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | 8.2mm | NOT SPECIFIED | - | - | 2 | 86% | 1kV | 5.5V | 9V | 56mA | - | 4.5V | 5V | NO | - | 1W | - | 9V | -9V | - | - | 56mA | - | 5V | - | 1W | - | 9V | -56mA | 5V | - | - | 8.636mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() UWE-12/6-Q12NB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | -40°C~85°C | Tray | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | - | 72W | DUAL | PIN/PEG | - | 1 | - | - | 8 | - | 1 | 91.5% | 1.5kV | 36V | 12V | 6A | - | 9V | 12V | YES | 6A | 72W | Enable, Active Low | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | - | 22.9mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() MEV1S4812SC Murata Power Solutions Inc. | 25530 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | 19.65mm | - | 7/4 | - | 1 | 82% | 3kV | - | 12V | 84mA | - | - | 48V | NO | 84mA | 1W | - | - | - | - | - | 84mA | - | 48V | - | 1W | Isolated | 12V | - | 52.8V | 43.2V | - | 10.15mm | - | 5.9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() NXJ1S0305MC-R13 Murata Power Solutions Inc. | 594 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 5 Leads | - | - | - | -40°C~85°C | Tape & Reel (TR) | NXJ1 (1W) | 0.54Lx0.41W x 0.17 H 13.7mmx10.5mmx4.4mm | - | - | Active | 2 (1 Year) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | 72% | 4.2kV | 3.63V | - | 200mA | - | 2.97V | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 4.318mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ULT-5/5-D48N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/32 Brick | 8 | - | - | -40°C~85°C | Tray | ULT | 0.92Lx0.75W x 0.35 H 23.4mmx19.1mmx8.9mm | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | SEATED HGT CALCULATED | 25W | 25W | DUAL | PIN/PEG | - | 1 | 19.05mm | - | - | - | 1 | 89% | 1.5kV | 75V | 5V | 5A | - | 36V | 48V | YES | 5A | 25W | Enable, Active Low | - | - | - | - | 5A | - | 48V | - | - | Isolated | - | - | - | - | Remote On/Off, UVLO | 8.89mm | 23.4mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() NTE0505MEC-R Murata Power Solutions Inc. | 31 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 8 Leads | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | NTE (1W) | 0.50Lx0.30W x 0.26 H 12.7mmx7.6mmx6.6mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | - | 1W | - | - | - | - | 7.7mm | - | - | - | 1 | 77% | 1kV | 5.5V | 5V | 200mA | - | 4.5V | - | - | 200mA | 1W | - | - | - | 4.5V | 5.5V | - | - | 5V | - | - | Isolated | - | - | - | - | - | 6.604mm | 12.7mm | 7.62mm | No | - | RoHS Compliant | - | - | ||
![]() NTA0509MC-R Murata Power Solutions Inc. | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 18-SMD Module, 10 Leads | 10 | - | - | -40°C~85°C | Tape & Reel (TR) | NTA (1W) | 0.60Lx0.30W x 0.26 H 15.2mmx7.6mmx6.6mm | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | 7.7mm | 60 | - | - | 2 | 78% | 1kV | 5.5V | 9V | 55mA | - | 4.5V | 5V | NO | - | 500mW | - | - | -9V | - | - | 55mA | 1W | 5V | - | - | Isolated | - | 55mA | - | - | - | 6.604mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() UWE-5/20-Q48NB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | -40°C~85°C | Tray | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 100W | 100W | DUAL | PIN/PEG | - | 1 | 22.9mm | - | - | - | 1 | 90.5% | 2.25kV | 75V | 5V | 20A | - | 18V | 48V | YES | 20A | 100W | Enable, Active Low | - | - | - | - | 20A | - | 48V | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() NMV0515SAC Murata Power Solutions Inc. | 32753 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | - | -40°C~85°C | Tube | NMV (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | 6mm | - | 7 | - | 1 | 78% | 3kV | - | 15V | 67mA | - | - | 5V | NO | 67mA | 1W | - | - | - | - | - | 67mA | - | 5V | - | 1W | Isolated | 15V | - | 5.5V | 4.5V | - | 6.8mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() UQQ-24/4-Q12PB-C Murata Power Solutions Inc. | 2138 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 8 | - | - | -40°C~85°C | Tray | UQQ | 2.22Lx1.45W x 0.50 H 56.4mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 105°C | -40°C | ITE (Commercial) | 96W | - | 96W | 96W | - | - | - | - | 56.4mm | - | - | - | 1 | 89% | 2kV | 36V | 24V | 4A | - | 10V | - | - | 4A | 96W | Enable, Active High | - | - | 10V | 36V | 4A | - | 12V | - | 96W | Isolated | 24V | - | 36V | 9V | Remote On/Off, OTP, OVP, SCP, UVLO | 12.6mm | 56.388mm | 36.8mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() NKE1209SC Murata Power Solutions Inc. | 59753 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | - | - | -40°C~85°C | Tube | NKE (1W) | 0.45Lx0.24W x 0.29 H 11.5mmx6.0mmx7.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | 1W | 1W | - | - | - | - | 11.48mm | - | - | - | 1 | 78% | 3kV | 13.2V | 9V | 111mA | - | 10.8V | - | - | 83mA | 1W | - | - | - | 10.8V | 13.2V | 111mA | - | 12V | - | 1W | Isolated | 9V | - | 13.2V | 10.8V | - | 7.366mm | 11.48mm | 6mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MEV1D1212DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | 2.6g | - | -40°C~85°C | Tube | MEV1 (1W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | 19.7mm | - | - | - | 2 | 89.5% | 3kV | - | 12V | 42mA | - | - | 12V | NO | 42mA | 1W | - | - | -12V | - | - | 42mA | - | 12V | - | 1W | Isolated | - | -42mA | 13.2V | 10.8V | - | 7.112mm | 19.45mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEV1S2405DC Murata Power Solutions Inc. | 25800 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP Module, 5 Leads | 5 | 2.6g | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | 19.7mm | - | - | - | 1 | 84% | 3kV | - | 5V | 200mA | - | - | 24V | NO | 200mA | 1W | - | - | - | - | - | 200mA | - | 24V | - | 1W | Isolated | 5V | - | 26.4V | 21.6V | - | 7mm | - | - | No | No SVHC | RoHS Compliant | - | - |