- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DVE0125V2N2SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | -40°C~85°C | Tray | DVE (300W) | 2.30Lx0.90W x 0.46 H 58.4mmx22.9mmx11.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | - | 1 | - | 94.6% | 2.25kV | 75V | - | 25A | - | 36V | - | - | - | 300W | Enable, Active Low | - | 36V | 75V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 11.684mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() NMA2415DC Murata Power Solutions Inc. | 2000 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | - | - | -40°C~85°C | Tube | NMA (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | unknown | NOT SPECIFIED | 14 | R-XDMA-P14 | 2 | Not Qualified | 80% | 1kV | - | 15V | 33mA | - | - | 24V | NO | 33mA | 500mW | - | -15V | - | - | 33mA | - | 24V | 1W | Isolated | - | 33mA | 26.4V | 21.6V | - | 6.858mm | 19.5mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() NDTS4803C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP Module (600 mil, 8 Leads) | 8 | - | - | -40°C~85°C | Tube | NDTS (3W) | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | - | - | 1 | - | 32.26mm | - | - | - | - | 1 | - | 71% | 1kV | - | 3.3V | 909mA | - | - | 48V | NO | 909mA | 3W | - | - | - | - | 909mA | - | 48V | 3W | Isolated | 3.3V | - | 72V | 36V | - | 7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() BWR-5/6-3.3/7-D24-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount, Through Hole | Through Hole | 8-DIP Module, 7 Leads | 7 | - | - | -40°C~100°C | Tube | BWR (10W) | 2.00Lx2.00W x 0.45 H 50.8mmx50.8mmx11.4mm | e3 | yes | Obsolete | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | - | - | 33W | 33W | - | - | 225 | - | - | 50.8mm | - | - | - | - | 2 | - | 88% | 1kV | - | 5V | 7A | 24V | - | - | - | 6A | 20W | - | - | - | - | 6A | - | 24V | 33W | Isolated | 3.3V | 7A | 36V | 18V | OVP, SCP, UVLO | 11.43mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMV1209DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | - | - | -40°C~85°C | Tube | NMV (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | - | - | 1 | - | 9.8mm | - | - | 14 | - | 2 | - | 74% | 3kV | 13.2V | 9V | 55mA | - | 10.8V | 12V | NO | - | 1W | - | -9V | - | - | 55mA | 1W | 12V | - | Isolated | - | -55mA | - | - | - | 6.858mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() NMG0509SC Murata Power Solutions Inc. | 47 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.8g | - | -40°C~85°C | Tube | NMG (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 2W | - | 2W | 2W | - | - | - | - | - | 19.65mm | - | - | - | - | 1 | - | 86.5% | 1kV | 5.5V | 9V | 222mA | 5V | 4.5V | - | - | 222mA | 2W | - | - | 4.5V | 5.5V | 222mA | - | 5V | 2W | Isolated | 9V | - | 5.5V | 4.5V | - | 10.16mm | 19.65mm | 7.62mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() UQQ-5/17-Q12P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 8 | 28g | - | -40°C~85°C | Tube | UQQ | 2.22Lx1.45W x 0.50 H 56.4mmx36.8mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 85W | 85W | DUAL | PIN/PEG | - | 1 | - | 36.8mm | - | - | 9 | R-XDMA-P9 | 1 | - | 90.5% | 2kV | - | 5V | 17A | - | - | 12V | YES | 17A | 85W | Enable, Active High | - | - | - | 17A | - | 12V | 85W | Isolated | 5V | - | 36V | 9V | Remote On/Off, OTP, OVP, SCP, UVLO | 12.7mm | 56.4mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() NMXS1205SOC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 5-DIP Module | 4 | - | - | 0°C~70°C | Tube | NMXSO (5W) | 1.59Lx0.93W x 0.39 H 40.4mmx23.6mmx9.9mm | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | 5W | 5W | DUAL | PIN/PEG | - | 1 | - | 40.5mm | - | - | 4 | - | 1 | - | 65% | 1kV | - | 5V | 1A | - | - | 12V | NO | 1A | 5W | - | - | - | - | 1A | - | 12V | 5W | Isolated | 5V | - | 13.2V | 10.8V | - | 10mm | - | 23.5mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() PWR1307AC Murata Power Solutions Inc. | 1712 | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 8 | - | - | -40°C~85°C | Tube | PWR13xxC (1.5W) | 1.27Lx0.81W x 0.40 H 32.3mmx20.5mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1.5W | 2W | DUAL | PIN/PEG | - | 1 | 2.54mm | 20.45mm | - | - | 24/9 | R-XDMA-P9 | 1 | - | 75% | 4kV | - | 12V | 125mA | - | 10.8V | 12V | NO | 125mA | 1.5W | - | - | - | - | 125mA | - | 12V | 1.5W | Isolated | 12V | - | 13.2V | 10.8V | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() UEI25-050-D48PM-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | 6-SMD Module, 1x1 Brick | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | UEI25 (25W) | 1.10Lx0.96W x 0.34 H 27.9mmx24.4mmx8.7mm | e4 | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 25W | 25W | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | - | 27.9mm | - | NOT SPECIFIED | 6 | - | 1 | Not Qualified | 91% | 2.25kV | 75V | 5V | 5A | - | - | 48V | YES | 5A | 25W | Enable, Active High | - | - | - | 5A | - | 48V | 25W | - | 5V | - | 75V | 36V | Remote On/Off | 8.636mm | - | 24.4mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() UEI25-120-D48PM-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | 6-SMD Module, 1x1 Brick | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | UEI25 (25W) | 1.10Lx0.96W x 0.34 H 27.9mmx24.4mmx8.7mm | e4 | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 25.2W | 25W | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | - | 27.9mm | - | NOT SPECIFIED | 6 | - | 1 | Not Qualified | 87.5% | 2.25kV | - | 12V | 2.1A | - | 36V | 48V | YES | 2.1A | 25W | Enable, Active High | - | - | - | 12A | - | 48V | 25.2W | - | 12V | - | 75V | 36V | Remote On/Off | 8.636mm | - | 24.4mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() NMA1205DC Murata Power Solutions Inc. | 56800 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | - | Industrial grade | -40°C~85°C | Tube | NMA (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | - | 9.8mm | - | - | - | - | 2 | - | 69% | 1kV | - | 5V | 100mA | - | - | 12V | NO | 100mA | 1W | - | -5V | - | - | 100mA | - | 12V | 1W | Isolated | - | 100mA | 13.2V | 10.8V | - | 6.858mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() UWR-5/4000-D12A-C Murata Power Solutions Inc. | 56800 | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 6 Leads | 6 | 76.5g | - | -40°C~65°C | Tube | UWR (15W) | 2.00Lx2.00W x 0.45 H 50.8mmx50.8mmx11.4mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | 20W | 20W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | 8/7 | R-MDMA-P7 | 1 | - | 82% | 1.5kV | - | 5V | 4A | - | - | 24V | YES | 4A | 20W | - | - | - | - | 4A | - | 24V | 20W | Isolated | 5V | - | 36V | 9V | - | 11.43mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NMA0509DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | - | - | -40°C~85°C | Tube | NMA (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | -9V ADDITIONAL OUTPUT AVAILABLE | 1W | 1W | DUAL | - | - | 1 | - | 9.8mm | - | - | - | - | 2 | - | 75% | 1kV | - | 9V | 55mA | - | - | 5V | NO | 55mA | 1W | - | - | - | - | 55mA | - | 5V | 1W | Isolated | -9V | 55mA | 5.5V | 4.5V | - | 6.858mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() UWE-3.3/20-Q48N-C Murata Power Solutions Inc. | 189 | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | -40°C~85°C | Tray | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | - | 66W | DUAL | PIN/PEG | - | 1 | - | - | - | - | 8 | - | 1 | - | 89.5% | 2.25kV | 75V | 3.3V | 20A | - | 18V | 48V | YES | 20A | 66W | Enable, Active Low | - | - | - | 20A | - | 48V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | - | 22.9mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() NMV1205SAC Murata Power Solutions Inc. | 168 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | Industrial grade | -40°C~85°C | Tube | NMV (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 19.5mm | - | - | 7 | - | 1 | - | 69% | 3kV | - | 5V | 200mA | - | - | 12V | NO | 200mA | 1W | - | - | - | - | 200mA | - | 12V | 1W | Isolated | 5V | - | 13.2V | 10.8V | - | 10mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MGJ6D051510LMC-R13 Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 7-SMD Module | - | - | - | -40°C~105°C | Tape & Reel (TR) | MGJ6 (6W) | 1.57Lx1.09W x 0.37 H 40.0mmx27.8mmx9.4mm | e4 | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | ADDITIONAL OUTPUT -10 ALSO AVAILABLE | - | 6W | DUAL | BU | 245 | 1 | - | - | - | NOT SPECIFIED | - | R-XDMA-B7 | 2 | - | 79% | 5.2kV | 9V | 15V | 240mA | - | 4.5V | 5V | NO | - | 3.6W | - | -5V | - | - | - | - | - | - | - | - | - | - | - | SCP, UVLO | 9.398mm | 39.98mm | - | - | - | RoHS Compliant | - | - | ||
![]() MGJ6D051505LMC-R13 Murata Power Solutions Inc. | 12 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 7-SMD Module | - | - | - | -40°C~105°C | Tape & Reel (TR) | MGJ6 (6W) | 1.57Lx1.09W x 0.37 H 40.0mmx27.8mmx9.4mm | e4 | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 6W | DUAL | BU | 245 | 1 | - | - | - | NOT SPECIFIED | - | R-XDMA-B7 | 2 | - | 79% | 5.2kV | 9V | 15V | 300mA | - | 4.5V | 5V | NO | - | 4.5W | - | -5V | - | - | - | - | - | - | - | - | - | - | - | SCP, UVLO | 9.398mm | 39.98mm | - | - | - | RoHS Compliant | - | - | ||
![]() MGJ6D121510LMC-R13 Murata Power Solutions Inc. | 42 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 7-SMD Module | - | - | - | -40°C~105°C | Tape & Reel (TR) | MGJ6 (6W) | 1.57Lx1.09W x 0.37 H 40.0mmx27.8mmx9.4mm | e4 | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | ADDITIONAL OUTPUT -10 ALSO AVAILABLE | - | 6W | DUAL | BU | 245 | 1 | - | - | - | NOT SPECIFIED | - | R-XDMA-B7 | 2 | - | 79% | 5.2kV | 18V | 15V | 240mA | - | 9V | 12V | NO | - | 3.6W | - | -10V | - | - | - | - | - | - | - | - | - | - | - | SCP, UVLO | 9.398mm | 39.98mm | - | - | - | RoHS Compliant | - | - | ||
![]() DBE0125V2N1C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | -40°C~85°C | Tray | DBE (300W) | 2.30Lx0.90W x 0.46 H 58.4mmx22.9mmx11.7mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | - | 1 | - | 94.6% | 2.25kV | 75V | - | 25A | - | 36V | - | - | - | 300W | Enable, Active Low | - | 36V | 75V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 11.684mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free |