- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBE0125V2P1C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | -40°C~85°C | Tray | DBE (300W) | 2.30Lx0.90W x 0.46 H 58.4mmx22.9mmx11.7mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | 1 | 94.6% | 2.25kV | 75V | - | - | 25A | - | 36V | - | - | - | 300W | Enable, Active High | - | - | 36V | 75V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 11.684mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() MTE1S0503MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD Module | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | MTE1 (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | - | 1 | - | - | - | - | R-XDMA-G5 | 1 | 79% | 1kV | 5.5V | 3.3V | - | 303mA | - | 4.5V | 5V | NO | 303mA | 1W | - | - | - | - | - | 303mA | 1W | 5V | - | - | - | - | - | - | - | - | 7.112mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MTU2D1212MC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD Module | 5 | 749.986634mg | - | -40°C~85°C | Tube | MTU2 (2W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 2W | - | - | 2W | - | - | - | - | - | - | - | - | - | 2 | 83% | 1kV | 13.2V | - | - | 83mA | - | 10.8V | - | - | - | 2W | - | - | -12V | 10.8V | 13.2V | 83mA | - | - | - | 2W | - | - | -83mA | 13.2V | 10.8V | - | 8.636mm | 8.382mm | 8.2mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() OKY-T/3-D12N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Surface Mount | Surface Mount | 5-SMD Module | 5 | - | - | -40°C~85°C | Tape & Reel (TR) | Okami™ OKY-T/3-D12 | 0.82Lx0.47W x 0.28 H 20.8mmx11.9mmx7.1mm | e4 | yes | Active | 2 (1 Year) | 5 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | 15.3W | 17W | DUAL | UNSPECIFIED | 260 | 1 | - | 11.9mm | - | 5 | - | 1 | 93% | - | - | 5.5V | Adjustable | 3A | 12V | 8.3V | 12V | YES | 3A | 15W | - | 5.5V | - | - | - | 3A | - | 12V | 750mV | 15.3W | Non-Isolated | 5.5V | - | 14V | 8.3V | Remote On/Off, OCP, OTP, SCP, UVLO | 7.112mm | 20.8mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MTE1S1512MC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD Module | 8 | 1.1g | - | -40°C~85°C | Tube | MTE1 (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | - | 1 | - | 7.05mm | - | - | R-XDMA-G5 | 1 | 87% | 1kV | 16.5V | 12V | - | 83mA | - | 13.5V | 15V | NO | 83mA | 1W | - | - | - | - | - | 83mA | 1W | 15V | - | - | - | - | - | - | - | - | 7.112mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MEV1S1209DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP Module, 5 Leads | 5 | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | - | 19.7mm | - | - | - | 1 | 86% | 3kV | - | 9V | - | 111mA | - | - | 12V | NO | 111mA | 1W | - | - | - | - | - | 111mA | - | 12V | - | 1W | Isolated | 9V | - | 13.2V | 10.8V | - | 7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEF1S1205SPC Murata Power Solutions Inc. | 58 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 1.59999g | - | -40°C~85°C | Tube | MEF1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX; WD-MAX | - | 1W | SINGLE | - | - | 1 | 2.54mm | 10.15mm | - | - | R-PSMA-T4 | 1 | 73.5% | 1kV | 12.6V | 5V | - | 200mA | - | - | 12V | NO | 200mA | 1W | - | - | - | - | - | 200mA | - | 12V | - | 1W | - | 5V | - | 12.6V | 11.4V | SCP | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NTA1209MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 18-SMD Module, 10 Leads | 10 | - | - | -40°C~85°C | Tape & Reel (TR) | NTA (1W) | 0.60Lx0.30W x 0.26 H 15.2mmx7.6mmx6.6mm | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | - | 7.7mm | 60 | - | - | 2 | 74% | 1kV | 13.2V | 9V | - | 55mA | - | 10.8V | 12V | NO | - | 500mW | - | - | -9V | - | - | 55mA | 1W | 12V | - | - | Isolated | - | 55mA | - | - | - | 6.604mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() SPM15-120-Q48P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 19.560009g | - | -40°C~85°C | Tube | SPM15 (15W) | 1.00Lx1.00W x 0.41 H 25.4mmx25.4mmx10.4mm | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | - | 16W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | S-MDMA-P6 | 1 | 84% | 1.6kV | 75V | 12V | - | 1.3A | - | 18V | 48V | YES | 1.3A | 15W | Enable, Active High | - | - | - | - | 1.3A | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.414mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MEE1S1209SC Murata Power Solutions Inc. | 53 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | - | Industrial grade | -40°C~85°C | Tube | MEE1 (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | - | - | - | 1 | - | 11.48mm | - | - | - | 1 | 84% | 1kV | 13.2V | 9V | - | 111mA | 12V | - | 12V | NO | 111mA | 1W | - | - | - | - | - | 111mA | - | 12V | - | 1W | - | 9V | - | 12V | 10.8V | - | 10mm | - | 6mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() UWS-3.3/15-Q48P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/16 Brick | 8 | - | - | -40°C~85°C | Tray | UWS | 1.31Lx0.91W x 0.36 H 33.3mmx23.1mmx9.1mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 49.5W | 50W | DUAL | PIN/PEG | - | 1 | - | 23.1mm | - | 8 | - | 1 | 89% | 2.25kV | 75V | 3.3V | - | 15A | - | 18V | 48V | YES | 15A | 50W | Enable, Active High | - | - | - | - | 15A | - | 48V | - | - | Isolated | - | - | - | - | Remote On/Off, UVLO | 9.144mm | 33.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() NCM6S1212C Murata Power Solutions Inc. | 49 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 23-SMD Module, 7 Leads | 7 | - | - | -40°C~85°C | Tube | NCM6 (6W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | LG-MAX; | - | 6W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | - | 1 | 86% | 5.2kV | 36V | 12V | - | 500mA | - | 9V | 12V | NO | 500mA | 6W | Enable, Active Low | - | - | - | - | - | 6W | - | - | - | - | - | - | - | - | Remote On/Off, OTP, SCP, UVLO | 10.922mm | 32mm | 20mm | No | - | RoHS Compliant | - | - | ||
![]() MTU1D0515MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 5-SMD Module | 5 | - | - | -40°C~85°C | Tape & Reel (TR) | MTU1 (1W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | 2 | 88% | 1kV | 5.5V | 15V | - | 33mA | - | 4.5V | 5V | NO | - | 1W | - | - | -15V | - | - | 33mA | 1W | 5V | - | - | - | - | -33mA | - | - | - | 8.636mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() NMG1212SC Murata Power Solutions Inc. | 67 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.8g | Industrial grade | -40°C~85°C | Tube | NMG (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 2W | - | 2W | 2W | - | - | - | - | - | 19.5mm | - | - | - | 1 | 88% | 1kV | 13.2V | 12V | - | 167mA | - | 10.8V | - | - | 167mA | 2W | - | - | - | 10.8V | 13.2V | 167mA | - | 12V | - | 2W | Isolated | 12V | - | 13.2V | 10.8V | - | 10.15mm | 19.65mm | 7.65mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() MER1S4815SC Murata Power Solutions Inc. | 2430 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | - | -40°C~85°C | Tube | MER1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 19.65mm | - | 4/6 | - | 1 | 83% | 1kV | - | 15V | - | 67mA | - | - | 48V | NO | 67mA | 1W | - | - | - | - | - | 67mA | - | 48V | - | 1W | Isolated | 15V | - | 52.8V | 43.2V | - | 10.15mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEA1D0512DC Murata Power Solutions Inc. | 31766 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | 2.8g | - | -40°C~85°C | Tube | MEA1 (1W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | PIN/PEG | - | 1 | - | 7mm | - | - | - | 2 | 87% | 1kV | 5.5V | 12V | - | 42mA | - | 4.5V | 5V | NO | 42mA | 1W | - | - | -12V | - | - | - | 1W | 5V | - | - | - | - | - | - | - | - | 7.112mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() NTE1209MC-R Murata Power Solutions Inc. | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 8 Leads | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | NTE (1W) | 0.50Lx0.30W x 0.26 H 12.7mmx7.6mmx6.6mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | - | 1W | - | - | - | - | - | 7.7mm | - | - | - | 1 | 73% | 1kV | 13.2V | 9V | - | 111mA | - | 10.8V | - | - | 111mA | 1W | - | - | - | 10.8V | 13.2V | - | - | 12V | - | - | Isolated | - | - | - | - | - | 6.604mm | 12.7mm | 7.62mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() MEV1S2415DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP Module, 5 Leads | 5 | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | - | 19.7mm | - | - | - | 1 | 87.5% | 3kV | 26.4V | 15V | - | 67mA | - | - | 24V | NO | 67mA | 1W | - | - | - | - | - | 67mA | - | 24V | - | 1W | - | 15V | - | 26.4V | 21.6V | - | 7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NCM6S1203C Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 23-SMD Module, 7 Leads | 7 | - | - | -40°C~85°C | Tube | NCM6 (6W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | 6W | LG-MAX; | - | 5W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | - | 1 | 79% | 5.2kV | 36V | 3.3V | - | 1.52A | - | 9V | 12V | NO | 1.52A | 5W | Enable, Active Low | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | Remote On/Off, OTP, SCP, UVLO | 10.922mm | 32mm | 20mm | No | - | RoHS Compliant | - | - | ||
![]() NMA2415SC Murata Power Solutions Inc. | 56 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | -40°C~85°C | Tube | NMA (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.1mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 6mm | - | 6 | R-XSMA-P6 | 2 | 80% | 1kV | - | 15V | - | 33mA | - | - | 24V | NO | 33mA | 1W | - | - | - | - | - | 33mA | - | 24V | - | 1W | Isolated | -15V | 33mA | 26.4V | 21.6V | - | 9.906mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |