- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MEV1D1509SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | -9V ADDITIONAL OUTPUT AVAILABLE | 1W | 1W | SINGLE | - | - | 1 | - | 6.15mm | - | 7/5 | - | 2 | - | 87% | 3kV | - | 9V | 56mA | 15V | - | 15V | NO | 56mA | 1W | - | - | - | - | - | 56mA | - | 15V | 1W | Isolated | -9V | -56mA | 16.5V | 13.5V | - | 10.15mm | 19.4mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NTH0512MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 26-SMD Module, 12 Leads | - | 12 | - | - | -40°C~85°C | Tape & Reel (TR) | NTH (2W) | 0.70Lx0.50W x 0.23 H 17.8mmx12.7mmx5.8mm | e4 | yes | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | GOLD (4) | - | - | ITE (Commercial) | - | - | - | 2W | DUAL | GULL WING | 245 | 1 | - | - | 60 | - | - | 2 | - | 82% | 1kV | 5.5V | 12V | 83mA | - | 4.5V | 5V | NO | - | 2W | - | - | -12V | - | - | - | 2W | 5V | - | - | - | - | - | - | - | 5.842mm | 17.78mm | - | No | - | RoHS Compliant | - | - | ||
![]() UVQ-24/4.5-D48N-C Murata Power Solutions Inc. | 29 |
| Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | - | - | - | - | -40°C~110°C | Tray | UVQ | 2.30Lx1.45W x 0.42 H 58.4mmx36.8mmx10.7mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 108W | DUAL | PIN/PEG | - | 1 | - | - | - | 8 | R-XDMA-P8 | 1 | - | 90.5% | 2.25kV | 75V | 24V | 4.5A | - | 36V | 48V | YES | 4.5A | 108W | Enable, Active Low | - | - | - | - | 4.5A | - | 48V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.668mm | 58.4mm | 36.8mm | No | - | RoHS Compliant | - | - | ||
![]() UWR-5/1800-D48A-C Murata Power Solutions Inc. | 134 | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 5-DIP Module | - | 5 | 37g | - | -40°C~70°C | Tube | UWR (15W) | 2.00Lx1.00W x 0.38 H 50.8mmx25.4mmx9.7mm | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | 9W | 9W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | 5 | - | 1 | - | 81% | 1.5kV | - | 5V | 1.8A | 48V | - | 48V | NO | 1.8A | 9W | - | - | - | - | - | 1.8A | - | 48V | 9W | Isolated | 5V | - | 75V | 18V | - | 9.53mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BWR-12/415-D48A-C Murata Power Solutions Inc. | 4 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5-DIP Module | - | 5 | 37g | Industrial grade | -40°C~100°C | Tube | BWR (10W) | 2.00Lx1.00W x 0.38 H 50.8mmx25.4mmx9.7mm | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 10W | 10W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | 5 | - | 2 | - | 84% | 1kV | - | 12V | 415mA | 48V | - | 48V | NO | 415mA | 10W | - | - | - | - | - | 415mA | - | 48V | 10W | Isolated | -12V | 415mA | 75V | 18V | - | 9.652mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() MTU1D0515MC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 5-SMD Module | - | 5 | - | - | -40°C~85°C | Tube | MTU1 (1W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | - | 8.2mm | NOT SPECIFIED | - | - | 2 | - | 88% | 1kV | 5.5V | 15V | 33mA | - | 4.5V | 5V | NO | - | 1W | - | 15V | -15V | - | - | 33mA | - | 5V | 1W | - | 15V | -33mA | 5V | - | - | 8.636mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() LME1205SC Murata Power Solutions Inc. | 32619 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 4-SIP Module | - | 4 | - | - | 0°C~70°C | Tube | LME (0.25W) | 0.45Lx0.24W x 0.39 H 11.4mmx6.1mmx9.9mm | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | - | - | 250mW | 250mW | DUAL | - | NOT SPECIFIED | 1 | - | 11.48mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 70% | 1kV | - | 5V | 50mA | - | - | 12V | NO | 50mA | 250mW | - | - | - | - | - | 50mA | - | 12V | 250mW | Isolated | 5V | - | 13.2V | 10.8V | SCP | 10mm | - | 6mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MEJ1D1509SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | Industrial grade | -40°C~85°C | Tube | MEJ1 (1W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial), Medical | 1W | - | - | 1W | - | - | - | - | - | 12.65mm | - | - | - | 2 | - | 76.5% | 5.2kV | 16.5V | 9V | 55mA | 16.5V | 13.5V | - | - | 55mA | 1W | - | - | -9V | 13.5V | 16.5V | 55mA | - | 15V | 1W | - | - | -55mA | - | - | SCP | 12.7mm | 19.558mm | 9.906mm | No | - | RoHS Compliant | - | - | ||
![]() UHE-5/5000-Q12-C Murata Power Solutions Inc. | 56800 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | 9-DIP Module, 8 Leads | - | 6 | 46.9g | Industrial grade | -40°C~85°C | Tube | UHE (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | 25W | 25W | UNSPECIFIED | PIN/PEG | - | 1 | - | 51mm | - | 9 | R-PDMA-P9 | 1 | - | 87.5% | 1.5kV | - | 5V | 5A | - | - | 24V | YES | 5A | 30W | Enable, Active High | - | - | - | - | 5A | - | 24V | 25W | Isolated | 5V | - | 36V | 9V | Remote On/Off, OCP, OTP, SCP, UVLO | 10.2mm | 50.8mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NDY0505C Murata Power Solutions Inc. | 4 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | - | - | -40°C~85°C | Tube | NDY (3W) | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Isolated Module | BRIGHT TIN | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | - | - | 1 | 2.54mm | 32.26mm | - | 24 | R-XDMA-T24 | 1 | - | 66% | 1kV | - | 5V | 600mA | - | - | 5V | NO | 600mA | 3W | - | - | - | - | - | 250mA | - | 5V | 3W | Isolated | 5V | - | 9V | 4.5V | - | 7mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() BEI15-120-Q12N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | - | -40°C~85°C | Tube | BEI15 (15W) | 1.10Lx0.96W x 0.35 H 27.9mmx24.4mmx8.9mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD OVER NICKEL | - | - | ITE (Commercial) | - | - | 15W | 15W | DUAL | PIN/PEG | - | 1 | - | 27.9mm | - | 6 | - | 2 | - | 86% | 2kV | - | 12V | 625mA | - | - | 24V | NO | 625mA | 15W | - | - | -12V | - | - | 625mA | - | - | 15W | - | -12V | 625mA | 36V | 9V | - | 8.89mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MGJ6D241505WMC-R7 Murata Power Solutions Inc. | 40 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 7-SMD Module | - | - | - | - | -40°C~105°C With Derating | Tape & Reel (TR) | MGJ6 (6W) | 1.81Lx1.09W x 0.36 H 46.0mmx27.8mmx9.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 6W | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | 81.5% | 10.2kV | 36V | - | - | - | 18V | - | - | - | 4.5W | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off | 9.15mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() UWE-3.3/20-Q12NB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | - | 8 | - | - | -40°C~85°C | Tray | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | - | 66W | DUAL | PIN/PEG | - | 1 | - | - | - | 8 | - | 1 | - | 89% | 1.5kV | 36V | 3.3V | 20A | - | 9V | 12V | YES | 20A | 66W | Enable, Active Low | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | - | 22.9mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() MEE1S0305DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | - | - | -40°C~85°C | Tube | MEE1 (1W) | 0.45Lx0.39W x 0.27 H 11.5mmx9.8mmx6.8mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | - | - | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | - | - | 1 | - | 81.5% | 1kV | 3.63V | 5V | 200mA | - | - | 3.3V | NO | 200mA | 1W | - | - | - | - | - | 200mA | - | 3.3V | 1W | - | 5V | - | 3.63V | 2.97V | - | 6.8mm | - | 9.8mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() MPDRX308S Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 12-SMD Module | - | 12 | - | - | -40°C~85°C | Tray | MPDRX | 0.80Lx0.69W x 0.17 H 20.2mmx17.6mmx4.2mm | - | - | Obsolete | 2 (1 Year) | - | - | Non-Isolated PoL Module | - | 85°C | -40°C | ITE (Commercial) | 11W | - | - | 11W | - | - | - | - | - | 17.6mm | - | - | - | 1 | - | 82% | - | 13.2V | 1.65V | 6.5A | - | 6.2V | - | - | 6.5A | 10.7W | Enable, Active High | - | - | 6.2V | 13.2V | - | - | - | - | Non-Isolated | - | - | - | - | Remote On/Off, OCP | 4.318mm | 20.32mm | 17.526mm | - | - | RoHS Compliant | - | - | ||
![]() UVQ-15/7-D24P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | - | 8 | - | - | -40°C~110°C | Tray | UVQ | 2.30Lx1.45W x 0.42 H 58.4mmx36.8mmx10.7mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 105W | DUAL | PIN/PEG | - | 1 | - | - | - | 8 | - | 1 | - | 90.3% | 2kV | 36V | 15V | 7A | - | 18V | 24V | YES | 7A | 105W | Enable, Active High | - | - | - | - | 7A | - | 24V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.668mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() UST-5/500-D12-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module | - | 8 | - | - | -40°C~75°C | Tube | UST (3W) | 1.25Lx0.80W x 0.45 H 31.8mmx20.3mmx11.4mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD OVER NICKEL | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 20.32mm | - | 8 | - | 1 | - | 74% | 1kV | - | 5V | 500mA | - | 9V | 12V | NO | 500mA | 3W | - | - | - | - | - | 500mA | - | 12V | 2.5W | Isolated | 5V | - | 18V | 9V | - | 11.43mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() OKI-78SR-5/1.5-W36E-C Murata Power Solutions Inc. | 668 | - | Datasheet | 14 Weeks | - | - | Through Hole | 3-SIP Module | NO | - | - | - | -40°C~85°C | Tray | Okami™ OKI-78SR-E | 0.47Lx0.39W x 0.69 H 11.9mmx10.0mmx17.6mm | e3 | yes | Active | Not Applicable | 3 | - | Linear Regulator Replacement | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | 8W | - | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-P3 | 1 | - | 90.5% | - | 36V | 5V | - | - | 7V | 12V | NO | - | 7.5W | - | - | - | - | - | - | 7.8W | - | - | - | - | - | - | - | SCP | 16.5mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MEJ1D0503SC Murata Power Solutions Inc. | 43 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | Industrial grade | -40°C~85°C | Tube | MEJ1 (1W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial), Medical | 1W | - | - | 1W | - | - | - | - | - | 12.65mm | - | - | - | 2 | - | 67% | 5.2kV | 5.5V | 3.3V | 151mA | 5.5V | 4.5V | - | - | 151mA | 1W | - | - | -3V | 4.5V | 5.5V | 151mA | - | 5V | 1W | - | - | -151mA | - | - | SCP | 12.7mm | 19.558mm | 9.906mm | No | - | RoHS Compliant | - | - | ||
![]() BEI15-120-Q12P-C Murata Power Solutions Inc. | 1343 | - | Datasheet | 30 Weeks | Gold | Through Hole | Through Hole | 6-DIP Module | - | 6 | 10g | - | -40°C~85°C | Tube | BEI15 (15W) | 1.10Lx0.96W x 0.35 H 27.9mmx24.4mmx8.9mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 15W | 15W | DUAL | PIN/PEG | - | 1 | - | 27.9mm | - | 6 | - | 2 | - | 86% | 2kV | - | 12V | 625mA | - | - | 24V | NO | 625mA | 15W | - | - | - | - | - | 625mA | - | 24V | 15W | Isolated | -12V | 625mA | 36V | 9V | - | 8.89mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free |