- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPM15-033-Q12-C Murata Power Solutions Inc. | 7 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 19.560009g | - | -40°C~85°C | Tube | SPM15 (15W) | 1.00Lx1.00W x 0.41 H 25.4mmx25.4mmx10.4mm | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | - | 15W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | S-MDMA-P6 | 1 | - | 1.6kV | 36V | 3.3V | - | 4.5A | - | 9V | 24V | NO | 4.5A | 15W | - | - | - | - | - | 4.5A | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 10.414mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MEV1D0509SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 6.15mm | - | 7/5 | - | 2 | 87% | 3kV | - | 9V | - | 56mA | - | - | 5V | NO | 56mA | 1W | - | - | -9V | - | - | 56mA | - | 5V | - | 1W | Isolated | - | -56mA | 5.5V | 4.5V | - | 6.096mm | 19.4mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MGJ6D242005WMC-R7 Murata Power Solutions Inc. | 54 |
| Datasheet | 12 Weeks | - | Surface Mount | 7-SMD Module | - | - | - | Industrial grade | -40°C~105°C With Derating | Tape & Reel (TR) | MGJ6 (6W) | 1.81Lx1.09W x 0.36 H 46.0mmx27.8mmx9.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 6W | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | 81.5% | 10.2kV | 36V | - | - | - | - | 18V | - | - | - | 4.8W | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off | 9.15mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MEJ2D0515SC Murata Power Solutions Inc. | 37 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.2g | Industrial grade | -40°C~85°C | Tube | MEJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | - | 1 | - | 9.95mm | - | - | - | 2 | 79% | 5.2kV | - | 15V | - | 67mA | - | - | 5V | NO | 67mA | 2W | - | - | -15V | - | - | 67mA | - | 5V | - | 2W | Isolated | - | -67mA | 5.5V | 4.5V | - | 12.7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() OKI-78SR-5/1.5-W36HE-C Murata Power Solutions Inc. | 507 | - | Datasheet | 14 Weeks | - | Through Hole | 3-SIP Module | NO | - | - | - | -40°C~85°C | Tray | Okami™ OKI-78SR-E | 0.71Lx0.47W x 0.37 H 18.0mmx11.9mmx9.5mm | e3 | yes | Active | Not Applicable | 3 | - | Linear Regulator Replacement | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | 8W | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T3 | 1 | 90.5% | - | 36V | 5V | - | - | - | 7V | 12V | NO | - | 7.5W | - | - | - | - | - | - | 7.8W | - | - | - | - | - | - | - | - | SCP | 16.5mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MEJ2D0503SC Murata Power Solutions Inc. | 30 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.2g | - | -40°C~85°C | Tube | MEJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | - | 1 | - | 12.65mm | - | - | - | 2 | 71% | 5.2kV | - | 3.3V | - | 303mA | - | - | 5V | NO | 303mA | 2W | - | - | -3.3V | - | - | 303mA | - | 5V | - | 2W | - | - | -303mA | 5.5V | 4.5V | - | 12.7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMV0509DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 6 | - | - | -40°C~85°C | Tube | NMV (1W) | 0.77Lx0.39W x 0.27 H 19.6mmx9.9mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | - | - | 1 | - | 9.8mm | - | 14 | - | 2 | 76% | 3kV | 5.5V | 9V | - | 55mA | - | 4.5V | 5V | NO | - | 1W | - | - | -9V | - | - | 55mA | 1W | 5V | - | - | Isolated | - | -55mA | - | - | - | 6.8mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() BPM15-150-Q12P-C Murata Power Solutions Inc. | 127 | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | Industrial grade | -40°C~85°C | Tube | BPM15 (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 15W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | 84.5% | 1.6kV | 36V | - | - | 500mA | - | 9V | - | - | - | 15W | Enable, Active High | - | -15V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OTP, OVP, SCP | 10.16mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() MEA1D1505SC Murata Power Solutions Inc. | 95 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | - | -40°C~85°C | Tube | MEA1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 19.65mm | - | 7/5 | - | 2 | 84% | 1kV | - | 5V | - | 100mA | 15V | - | 15V | NO | 100mA | 1W | - | - | - | - | - | 100mA | - | 15V | - | 1W | Isolated | -5V | -100mA | 16.5V | 13.5V | - | 10.15mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() DVE0125V2P1BC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | -40°C~85°C | Tray | DVE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | 1 | 94.6% | 2.25kV | 75V | - | - | 25A | - | 36V | - | - | - | 300W | Enable, Active High | - | - | 36V | 75V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() NTE0312MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 8 Leads | - | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | NTE (1W) | 0.50Lx0.30W x 0.26 H 12.7mmx7.6mmx6.6mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | - | 1W | - | - | - | - | - | 7.7mm | - | - | - | 1 | 77% | 1kV | 3.63V | 12V | - | 83mA | - | 2.97V | - | - | 83mA | 1W | - | - | - | 2.97V | 3.63V | - | - | 3.3V | - | - | Isolated | - | - | - | - | - | 6.604mm | 12.7mm | 7.62mm | No | - | RoHS Compliant | - | - | ||
![]() MEJ1S2409SC Murata Power Solutions Inc. | 22 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | - | -40°C~85°C | Tube | MEJ1 (1W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial), Medical | 1W | - | - | 1W | - | - | - | - | - | 12.65mm | - | - | - | 1 | 77% | 5.2kV | 26.4V | 9V | - | 111mA | 26.4V | 21.6V | - | - | 111mA | 1W | - | - | - | 21.6V | 26.4V | 111mA | - | 24V | - | 1W | - | - | - | - | - | SCP | 12.7mm | 19.558mm | 9.906mm | No | - | RoHS Compliant | - | - | ||
![]() MEV1D4812SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 6.15mm | - | 7/5 | - | 2 | 84% | 3kV | - | 12V | - | 42mA | 48V | - | 48V | NO | 42mA | 1W | - | - | - | - | - | 42mA | - | 48V | - | 1W | Isolated | -12V | -42mA | 52.8V | 43.2V | - | 10.15mm | 19.4mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEJ2S0303SC Murata Power Solutions Inc. | 80 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.2g | - | -40°C~85°C | Tube | MEJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | LG-MAX, WIDTH-MAX | - | 2W | SINGLE | - | - | 1 | - | 12.65mm | - | - | - | 1 | 70% | 5.2kV | 3.63V | 3.3V | - | 606mA | - | - | 3.3V | NO | 606mA | 2W | - | - | - | - | - | 606mA | - | 3.3V | - | 2W | - | 3.3V | - | 3.63V | 2.97V | - | 12.7mm | - | 9.95mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() NTA0503MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 18-SMD Module, 10 Leads | - | 10 | - | - | -40°C~85°C | Tape & Reel (TR) | NTA (1W) | 0.60Lx0.30W x 0.26 H 15.2mmx7.6mmx6.6mm | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | - | 7.7mm | 60 | - | - | 2 | 77% | 1kV | 5.5V | 3.3V | - | 152mA | - | 4.5V | 5V | NO | - | 500mW | - | - | -3.3V | - | - | 152mA | 1W | 5V | - | - | Isolated | - | 152mA | - | - | - | 6.604mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MTU1D1212MC Murata Power Solutions Inc. | 65 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | 5 | - | Industrial grade | -40°C~85°C | Tube | MTU1 (1W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | - | 8.2mm | NOT SPECIFIED | - | - | 2 | 88% | 1kV | 13.2V | 12V | - | 42mA | - | 10.8V | 12V | NO | - | 1W | - | 12V | -12V | - | - | 42mA | - | 12V | - | 1W | - | 12V | -42mA | 12V | - | - | 8.636mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() UEI30-050-Q48P-C Murata Power Solutions Inc. | 27 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | Industrial grade | -40°C~85°C | Tray | UEI30 (30W) | 1.92Lx0.92W x 0.35 H 48.8mmx23.4mmx8.9mm | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 30W | 30W | DUAL | PIN/PEG | - | 1 | - | 23.4mm | - | - | - | 1 | 91% | 2.25kV | - | 5V | - | 6A | - | - | 48V | YES | 6A | 30W | Enable, Active High | - | - | - | - | 6A | - | 48V | - | 30W | Isolated | 5V | - | 75V | 18V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.89mm | 48.8mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MTU1D1215MC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | 5 | - | - | -40°C~85°C | Tube | MTU1 (1W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | - | 8.2mm | NOT SPECIFIED | - | - | 2 | 88% | 1kV | 13.2V | 15V | - | 33mA | - | 10.8V | 12V | NO | - | 1W | - | - | -15V | - | - | 33mA | - | 12V | - | 1W | - | 15V | -33mA | 12V | - | - | 8.636mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() NDY1212C Murata Power Solutions Inc. | 38 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | - | Industrial grade | -40°C~85°C | Tube | NDY (3W) | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Isolated Module | Bright Tin (Sn) | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | - | - | 1 | 2.54mm | 32.26mm | - | 24 | R-XDMA-T24 | 1 | 78% | 1kV | - | 12V | - | 250mA | - | - | 12V | NO | 250mA | 3W | - | - | - | - | - | 250mA | - | 12V | - | 3W | Isolated | 12V | - | 18V | 9V | - | 7mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() OKY2-T/16-D12N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | 7 | - | - | -40°C~85°C | Tape & Reel (TR) | Okami™ OKY-T/16-D12 | 1.30Lx0.53W x 0.33 H 33.0mmx13.5mmx8.4mm | e4 | yes | Active | 2 (1 Year) | 7 | EAR99 | Non-Isolated PoL Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | 80W | 80W | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | 33mm | - | 7 | - | 1 | 94% | - | - | 5.5V | Adjustable | 16A | - | - | 12V | YES | 16A | 88W | - | 5.5V | - | - | - | 16A | - | 12V | 752.5mV | 80W | Non-Isolated | - | - | 14V | 8.3V | Remote On/Off, OCP, OTP, SCP, UVLO | 8.4mm | - | - | No | No SVHC | RoHS Compliant | - | - |