- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Current - Output 3 | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UWR-5.2/1500-D5A-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 5-DIP Module | 5 | - | - | Industrial grade | -40°C~70°C | Tube | UWR (15W) | 2.00Lx1.00W x 0.38 H 50.8mmx25.4mmx9.7mm | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | GOLD | - | - | ITE (Commercial) | 7W | - | 8W | 7.8W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | 5 | - | 1 | - | 76% | 1.5kV | - | 5.2V | 1.5A | - | 5V | NO | 1.5A | 8W | - | - | - | - | - | 1.5A | - | - | - | - | 7.8W | Isolated | 5.2V | - | 7.25V | 4.7V | - | - | 9.652mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() NMK0509SC Murata Power Solutions Inc. | 37 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | - | Industrial grade | -40°C~85°C | Tube | NMK (2W) | 0.77Lx0.30W x 0.40 H 19.7mmx7.7mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | LG-MAX;WD-MAX | 2W | 2W | SINGLE | - | - | 1 | - | 7.65mm | - | 7/5 | R-XSMA-T7 | 2 | - | 86% | 3kV | - | 9V | 111mA | - | 5V | NO | 111mA | 2W | - | - | -9V | - | - | 111mA | - | 5V | - | - | 2W | Isolated | - | -111mA | 5.5V | 4.5V | - | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() NKE0512DC Murata Power Solutions Inc. | 110 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 4 Leads | 4 | - | - | Industrial grade | -40°C~85°C | Tube | NKE (1W) | 0.45Lx0.39W x 0.21 H 11.5mmx9.8mmx5.4mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | 1W | 1W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 78% | 3kV | 5.5V | 12V | 83mA | 4.5V | - | - | 83mA | 1W | - | - | - | 4.5V | 5.5V | 83mA | - | 5V | - | - | - | Isolated | - | - | - | - | - | - | 5.334mm | 11.5mm | 9.906mm | No | - | RoHS Compliant | - | - | ||
![]() LXDC2HL18A-052 Murata Electronics | 41791 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD Module | 4 | - | 3.5MHz | - | -40°C~85°C | Tape & Reel (TR) | LXDC2HL | 0.10Lx0.08W x 0.04 H 2.5mmx2.0mmx1.1mm | - | - | Obsolete | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | 85°C | -40°C | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | - | - | - | - | 1 | - | 85% | - | 5.5V | 1.8V | 600mA | 2.8V | - | - | - | - | Enable, Active High | - | - | 2.3V | 5.5V | 600mA | - | 3.6V | - | - | - | - | - | - | - | - | - | OCP, UVLO | 1.016mm | 2.54mm | 2.032mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() MPD5D018S Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 7-SMD Module | 7 | 800mg | - | - | -40°C~85°C | Tray | MPD | 1.06Lx0.57W x 0.17 H 26.8mmx14.6mmx4.4mm | - | yes | Obsolete | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 5W | 5W | DUAL | UNSPECIFIED | 265 | 1 | 2.54mm | 14.6mm | NOT SPECIFIED | 7 | - | 1 | Not Qualified | 85% | 1.5kV | 75V | 5V | 1A | 36V | 48V | NO | 1A | 5W | Enable, Active Low | - | - | - | - | 1.5A | - | - | - | - | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, OVP | 4.318mm | 26.8mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() NKE0309DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 4 Leads | 4 | - | - | - | -40°C~85°C | Tube | NKE (1W) | 0.45Lx0.39W x 0.21 H 11.5mmx9.8mmx5.4mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | - | 1W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 74% | 3kV | 3.6V | 9V | 111mA | 3V | - | - | 111mA | 1W | - | - | - | 3V | 3.6V | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | 5.334mm | 11.5mm | 9.906mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() MGJ3T05150505MC-R7 Murata Power Solutions Inc. | 53 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 7-SMD Module | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | MGJ3 (3W) | 0.91Lx0.89W x 0.58 H 23.0mmx22.6mmx14.7mm | e4 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | NO LEAD | 245 | 1 | - | 22.61mm | NOT SPECIFIED | - | R-XDMA-N7 | 2 | - | 80% | 5.2kV | - | 15V | 120mA | - | 5V | NO | - | 3W | - | - | -10V | - | - | 120mA | - | - | 5V | - | 3W | - | - | 120mA | 9V | 4.5V | 120mA | SCP, UVLO | 14.732mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MTU1D0509MC-R Murata Power Solutions Inc. | 47 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 5-SMD Module | 5 | - | - | - | -40°C~85°C | Tape & Reel (TR) | MTU1 (1W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | 2 | - | 86% | 1kV | 5.5V | 9V | 56mA | 4.5V | 5V | NO | - | 1W | - | - | -9V | - | - | 56mA | 1W | 5V | - | - | - | - | - | -56mA | - | - | - | - | 8.636mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() UWE-3.3/30-Q48PB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | - | -40°C~85°C | Tray | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | - | - | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 99W | 99W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 1 | - | 89.5% | 2.25kV | 75V | 3.3V | 30A | 18V | 48V | YES | 30A | 99W | Enable, Active High | - | - | - | - | 30A | - | 48V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | - | 22.9mm | No | - | RoHS Compliant | - | - | ||
![]() OKX-T/3-D12N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 5-SIP Module | 5 | - | - | - | -40°C~85°C | Tray | Okami™ OKX-T/3-D12 | 0.90Lx0.28W x 0.40 H 22.9mmx7.1mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | 15W | 15W | SINGLE | PIN/PEG | - | 1 | - | 22.86mm | - | - | - | 1 | - | 93% | - | 13.8V | 5.5V | 3A | - | 12V | YES | 3A | 15W | - | 5.5V | - | - | - | 3A | - | 12V | - | 750mV | 15W | - | 5.5V | - | 14V | 8.3V | - | Remote On/Off, OCP, OTP, SCP, UVLO | 10.16mm | 22.9mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMD050505SC Murata Power Solutions Inc. | 10000 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 7-SIP Module, 6 Leads | 6 | - | - | Commercial grade | 0°C~70°C | Tube | NMD (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.1mmx9.9mm | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | 5V ADDITIONAL OUTPUT IS AVAILABLE | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 6mm | - | 7/6 | - | 2 | - | 70% | 1kV | - | 5V | 100mA | - | 5V | NO | 100mA | 1W | - | - | - | - | - | 100mA | - | 5V | - | - | 1W | Isolated | - | 100mA | 5.5V | 4.5V | - | - | 9.906mm | 19.5mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() NDTD2403C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP Module (600 mil, 8 Leads) | 8 | - | - | - | -40°C~85°C | Tube | NDTD (3W) | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | TIN | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | - | - | 1 | - | 7mm | - | - | - | 2 | - | 73% | 1kV | - | 3.3V | 454mA | - | 18V | NO | 454mA | 3W | - | - | - | - | - | 454mA | - | 24V | - | - | 3W | - | -3.3V | 454mA | 36V | 18V | - | - | 6.858mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() DBE0240V2N1C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | -40°C~85°C | Tray | DBE (300W) | 2.30Lx0.90W x 0.45 H 58.4mmx22.9mmx11.4mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 200W | - | - | 200W | - | - | - | - | - | - | - | - | - | 1 | - | 94% | 2.25kV | 75V | - | 40A | 36V | - | - | - | 200W | Enable, Active Low | - | - | 36V | 75V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 11.43mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() MEE1S0309DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 4 Leads | 4 | - | - | - | -40°C~85°C | Tube | MEE1 (1W) | 0.45Lx0.39W x 0.27 H 11.5mmx9.8mmx6.8mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | - | - | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | - | - | 1 | - | 81.5% | 1kV | 3.63V | 9V | 111mA | - | 3.3V | NO | 111mA | 1W | - | - | - | - | - | 111mA | - | 3.3V | - | - | 1W | Isolated | 9V | - | 3.3V | 2.97V | - | - | 6.8mm | - | 9.8mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() NCM6D4805EC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 7 | 10.6g | - | - | -40°C~85°C | Tube | NCM6 (6W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial), Medical | 6W | - | - | 6W | - | - | - | - | - | 10.75mm | - | - | - | 2 | - | 80% | 5.2kV | 75V | 5V | 600mA | 18V | - | - | 600mA | 6W | Enable, Active Low | - | -5V | 18V | 75V | 600mA | - | 48V | - | - | 6W | - | - | -600mA | 75V | 18V | - | Remote On/Off, OTP, SCP, UVLO | 10.922mm | 32.004mm | 20mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMH2405DC Murata Power Solutions Inc. | 31766 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | - | - | - | -40°C~85°C | Tube | NMH (2W) | 0.77Lx0.39W x 0.30 H 19.6mmx9.9mmx7.6mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | ADDITIONAL -5V OUTPUT AVAILABLE | 2W | 2W | DUAL | - | - | 1 | - | 9.8mm | - | - | - | 2 | - | 81% | 1kV | - | 5V | 200mA | - | 24V | NO | 200mA | 2W | - | - | - | - | - | 200mA | - | 24V | - | - | 2W | Isolated | -5V | 200mA | 26.4V | 21.6V | - | - | 7.62mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() DVE0125V2N1SC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | -40°C~85°C | Tray | DVE (300W) | 2.30Lx0.90W x 0.46 H 58.4mmx22.9mmx11.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | 1 | - | 94.6% | 2.25kV | 75V | - | 25A | 36V | - | - | - | 300W | Enable, Active Low | - | - | 36V | 75V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 11.684mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() NPH25S2403EIC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP Module | 6 | - | - | - | -40°C~110°C | Tube | NPH25S (25W) | 1.97Lx1.38W x 0.39 H 50.0mmx35.1mmx9.9mm | e4 | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 25W | DUAL | PIN/PEG | - | 1 | - | 35mm | - | 6 | - | 1 | - | 81% | 1.5kV | 36V | 3.4V | 7.3A | 18V | 24V | YES | 7.3A | 25W | - | - | - | - | - | - | - | 24V | - | - | - | Isolated | - | - | - | - | - | - | 9.906mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() DBQ0135V2PBSC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Gold | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/4 Brick | 5 | - | - | - | -40°C~85°C | Tray | DBQ (420W) | 2.30Lx1.45W x 0.52 H 58.4mmx36.8mmx13.2mm | - | - | Active | 1 (Unlimited) | - | - | Intermediate Bus Converter | - | 85°C | -40°C | ITE (Commercial) | 420W | - | - | 420W | - | - | - | - | - | - | - | - | - | 1 | - | 95.2% | 2.25kV | 75V | 12V | 35A | 36V | - | - | 35A | 420W | Enable, Active High | - | - | 36V | 75V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 36.83mm | - | - | RoHS Compliant | - | - | ||
![]() DBE0340V2N1C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | -40°C~85°C | Tray | DBE (300W) | 2.30Lx0.90W x 0.45 H 58.4mmx22.9mmx11.4mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 132W | - | - | 132W | - | - | - | - | - | - | - | - | - | 1 | - | 92.5% | 2.25kV | 75V | - | 40A | 36V | - | - | - | 132W | Enable, Active Low | - | - | 36V | 75V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 11.43mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free |