- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWR1546AC Murata Power Solutions Inc. | 56800 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | 5-DIP Module | 5 | - | - | Industrial grade | -25°C~85°C | Tube | PWR1546AC (5W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | e3 | no | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | MATTE TIN (300) OVER NICKEL (40) | - | - | ITE (Commercial) | - | - | 5W | 5W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | 5 | - | 2 | 60% | 750V | - | 15V | - | 167mA | - | - | 5V | NO | 167mA | 5W | - | -15V | - | - | 167mA | - | 5V | 5W | Isolated | - | 167mA | 5.5V | 4.5V | SCP | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NDY2403C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | - | - | - | -40°C~85°C | Tube | NDY (3W) | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm | e3 | yes | Not For New Designs | 1 (Unlimited) | 24 | EAR99 | Isolated Module | Bright Tin (Sn) | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | - | - | 1 | 2.54mm | 7mm | - | 24 | R-XDMA-T24 | 1 | 70% | 1kV | 36V | 3.3V | - | 909mA | - | - | 24V | NO | 909mA | 3W | - | - | - | - | 909mA | - | 24V | 3W | - | 3.3V | - | 36V | 18V | - | 6.858mm | 32.26mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() DBE0125V2NC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | -40°C~85°C | Tray | DBE (300W) | 2.30Lx0.90W x 0.46 H 58.4mmx22.9mmx11.7mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | 1 | 94.6% | 2.25kV | 75V | - | - | 25A | - | 36V | - | - | - | 300W | Enable, Active Low | - | 36V | 75V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 11.684mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() MTU1S0515MC-R Murata Power Solutions Inc. | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 5-SMD Module | 5 | - | - | - | -40°C~85°C | Tape & Reel (TR) | MTU1 (1W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | UNSPECIFIED | 245 | 1 | - | - | - | 5 | - | 1 | 87% | 1kV | 5.5V | 15V | - | 67mA | - | 4.5V | 5V | NO | 66mA | 1W | - | - | - | - | 66mA | 1W | 5V | - | - | - | - | - | - | - | 8.636mm | 8.2mm | - | No | - | RoHS Compliant | - | - | ||
![]() MEJ1S0512SC Murata Power Solutions Inc. | 147 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.3g | - | Industrial grade | -40°C~85°C | Tube | MEJ1 (1W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial), Medical | 1W | - | - | 1W | - | - | - | - | - | 12.65mm | - | - | - | 1 | 74% | 5.2kV | 5.5V | 12V | - | 83mA | 5.5V | 4.5V | - | - | 83mA | 1W | - | - | 4.5V | 5.5V | 83mA | - | 5V | 1W | - | - | - | - | - | SCP | 12.7mm | 19.558mm | 9.906mm | No | - | RoHS Compliant | - | - | ||
![]() MER1S4812SC Murata Power Solutions Inc. | 343 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | - | Industrial grade | -40°C~85°C | Tube | MER1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 19.65mm | - | 4/6 | - | 1 | 82.5% | 1kV | - | 12V | - | 84mA | - | - | 48V | NO | 84mA | 1W | - | - | - | - | 84mA | - | 48V | 1W | Isolated | 12V | - | 52.8V | 43.2V | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NDL1215SC Murata Power Solutions Inc. | 29 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | - | - | Industrial grade | -40°C~85°C | Tube | NDL (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 2W | 2W | SINGLE | PIN/PEG | - | 1 | 2.54mm | 9.2mm | - | 8/7 | - | 1 | 81% | 1kV | - | 15V | - | 134mA | - | - | 12V | NO | 134mA | 2W | - | - | - | - | 134mA | - | 12V | 2W | Isolated | 15V | - | 18V | 9V | - | 11.176mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() DVE0125V2P1C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | -40°C~85°C | Tray | DVE (300W) | 2.30Lx0.90W x 0.46 H 58.4mmx22.9mmx11.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | 1 | 94.6% | 2.25kV | 75V | - | - | 25A | - | 36V | - | - | - | 300W | Enable, Active High | - | 36V | 75V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 11.684mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() OKL2-T/20-W5P-C Murata Power Solutions Inc. | 47 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 10-SMD Module | 10 | 5.399989g | - | - | -40°C~85°C | Tape & Reel (TR) | Okami™ OKL2-T/20-W5 | 0.80Lx0.45W x 0.34 H 20.3mmx11.4mmx8.5mm | - | - | Active | 2 (1 Year) | - | - | Non-Isolated PoL Module | - | 85°C | -40°C | ITE (Commercial) | 73W | - | - | 73W | - | - | - | - | - | - | - | - | - | 1 | 94% | - | 5.5V | 3.63V | - | 20A | - | 2.4V | - | - | 20A | 66W | Enable, Active High | - | 2.4V | 5.5V | 20A | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, SCP, UVLO | 8.636mm | 20.32mm | 11.43mm | No | - | RoHS Compliant | - | - | ||
![]() OKX-T/5-D12P-C Murata Power Solutions Inc. | 371 | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 5-SIP Module | 5 | - | - | - | -40°C~85°C | Tray | Okami™ OKX-T/5-D12 | 0.90Lx0.28W x 0.40 H 22.9mmx7.1mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | - | 25W | SINGLE | PIN/PEG | - | 1 | - | 7.1mm | - | - | - | 1 | 93% | - | 13.8V | 5.5V | - | 5A | - | 8.3V | 12V | YES | 5A | 25W | Enable, Active High | - | - | - | 5A | - | 12V | - | Non-Isolated | - | - | - | - | Remote On/Off, OCP, OTP, SCP, UVLO | 10.16mm | 22.9mm | - | No | - | RoHS Compliant | - | - | ||
![]() UQQ-15/7-Q12P-C Murata Power Solutions Inc. | 2563 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 8 | 28g | - | - | -40°C~85°C | Tube | UQQ | 2.22Lx1.45W x 0.50 H 56.4mmx36.8mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 105W | 105W | DUAL | PIN/PEG | - | 1 | - | 56.4mm | - | 9 | R-XDMA-P9 | 1 | 90.5% | 2kV | - | 15V | - | 7A | - | - | 12V | YES | 7A | 105W | Enable, Active High | - | - | - | 7A | - | 12V | 105W | Isolated | 15V | - | 36V | 9V | Remote On/Off, OTP, OVP, SCP, UVLO | 12.7mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() LXDC2UR18A-120 Murata Electronics | In Stock | - | - | - | Surface Mount | Surface Mount | 9-SMD Module | 9 | - | 7MHz | - | -40°C~85°C | Tape & Reel (TR) | LXDC2UR | 0.10Lx0.09W x 0.04 H 2.5mmx2.3mmx1.1mm | - | - | Obsolete | 1 (Unlimited) | 9 | - | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | 2W | - | - | 1W | UNSPECIFIED | BU | - | 1 | - | - | - | - | - | 1 | 87% | - | - | 1.8V | Fixed | 600mA | 5.5V | 2.7V | 3.6V | NO | 600mA | - | - | - | - | - | 600mA | - | - | - | - | - | - | - | - | UVLO | 1.016mm | 2.5mm | 2.3mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() UQQ-5/17-Q12PB-C Murata Power Solutions Inc. | 2511 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 8 | - | - | - | -40°C~85°C | Tray | UQQ | 2.22Lx1.45W x 0.50 H 56.4mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 85W | 85W | DUAL | PIN/PEG | - | 1 | - | 56.4mm | - | - | R-XDMA-P9 | 1 | 90.5% | 2kV | - | 5V | - | 17A | - | - | 12V | YES | 17A | 85W | Enable, Active High | - | - | - | 17A | - | 12V | 85W | Isolated | 5V | - | 36V | 9V | Remote On/Off, OTP, OVP, SCP, UVLO | 10.92mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() OKL-T/12-W5N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 10-SMD Module | 10 | 2.780011g | - | - | -40°C~85°C | Tape & Reel (TR) | Okami™ OKL2-T/12-W5 | 0.80Lx0.45W x 0.34 H 20.3mmx11.4mmx8.5mm | - | - | Active | 2 (1 Year) | - | - | Non-Isolated PoL Module | - | 85°C | -40°C | ITE (Commercial) | 44W | - | - | 44W | - | - | - | - | - | - | - | - | - | 1 | 94% | - | 5.5V | 3.63V | - | 12A | - | 2.4V | - | - | 12A | 39.6W | Enable, Active Low | - | 2.4V | 5.5V | 12A | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, SCP, UVLO | 8.636mm | 20.32mm | 11.43mm | No | - | RoHS Compliant | - | - | ||
![]() RBE-12/20-D48NH-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 5 Leads, 1/8 Brick | 5 | - | - | - | -40°C~85°C | Tray | RBE-12/20-D48 (240W) | 2.30Lx0.90W x 0.40 H 58.4mmx22.9mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | SEATED HGT-CALCULATED | - | 240W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 1 | 94.5% | 2.25kV | 75V | 11.7V | - | 20A | - | 36V | 48V | NO | - | 240W | - | - | - | - | 20A | - | 48V | 234W | - | - | - | - | - | OCP, OTP, SCP, UVLO | 10.16mm | - | 22.86mm | No | - | RoHS Compliant | - | - | ||
![]() UWE-12/6-Q48P-C Murata Power Solutions Inc. | 7 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | - | -40°C~85°C | Tray | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 72W | DUAL | PIN/PEG | - | 1 | - | 22.9mm | - | 8 | - | 1 | 91% | 2.25kV | 75V | 12V | - | 6A | - | 18V | 48V | YES | 6A | 72W | Enable, Active High | - | - | - | - | - | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() NGA10S15033SC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 5-SIP Module | - | - | - | - | -40°C~85°C | Tray | NGA | 0.83Lx0.22W x 0.88 H 21.1mmx5.6mmx22.4mm | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Non-Isolated PoL Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | 10W | 10W | SINGLE | - | - | 1 | - | - | - | 5/3 | R-XSMA-T5 | 1 | 94% | - | 28V | 3.3V | - | 2A | - | 4.75V | 15V | NO | 2A | 10W | - | - | - | - | 2A | - | 15V | - | - | - | - | - | - | - | 22.352mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MTE1S0303MC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD Module | 8 | - | - | - | -40°C~85°C | Tube | MTE1 (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | - | 1 | - | - | - | - | R-XDMA-G5 | 1 | 78% | 1kV | 3.63V | 3.3V | - | 303mA | - | 2.97V | 3.3V | NO | 303mA | 1W | - | - | - | - | 303mA | 1W | 3.3V | - | - | - | - | - | - | - | 7.112mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ULS-12/2.5-D48N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP Module, 1/16 Brick | 8 | - | - | - | -40°C~85°C | Tray | ULS (30W) | 1.30Lx0.90W x 0.40 H 33.0mmx22.9mmx10.2mm | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 30W | 30W | DUAL | PIN/PEG | - | 1 | 7.62mm | 22.86mm | - | - | - | 1 | 87.7% | 2.25kV | 75V | 12V | - | 2.5A | - | 36V | 48V | YES | 2.5A | 30W | Enable, Active Low | - | - | - | 2.5A | - | 48V | - | Isolated | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | 10.16mm | 33.02mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() MGJ6D051505WMC-R7 Murata Power Solutions Inc. | 12 |
| Datasheet | 12 Weeks | - | Surface Mount | 7-SMD Module | - | - | - | Industrial grade | -40°C~105°C With Derating | Tape & Reel (TR) | MGJ6 (6W) | 1.81Lx1.09W x 0.36 H 46.0mmx27.8mmx9.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 6W | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | 77.5% | 10.2kV | 9V | - | - | - | - | 4.5V | - | - | - | 4.5W | - | -5V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off | 9.15mm | - | - | - | - | RoHS Compliant | - | - |