- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Mfr | Standard Number | SwitchingFrequency | Usage Level | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MGJ1D120603SC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | 7-SIP Module, 5 Leads | - | - | Murata Power Solutions Inc. | 60601-1; 62368-1 | - | - | 6V | -40°C ~ 105°C | Tube | MGJ1 (1W) | 0.77" L x 0.35" W x 0.49" H (19.5mm x 8.8mm x 12.5mm) | - | - | Active | - | - | - | Isolated Module | - | - | - | ITE (Commercial), Medical | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | 2 | cURus | 79% | 5.2 kV | 13.2V | - | - | - | - | 10.8V | - | - | 111mA, 111mA | - | - | - | -3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGN1S0512MC-R13 Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 20-SMD Module, 8 Leads | - | - | Murata Power Solutions Inc. | - | - | - | 12V | -40°C ~ 105°C (With Derating) | Tape & Reel (TR) | MGN1 (1W) | 0.57" L x 0.47" W x 0.17" H (14.5mm x 12.0mm x 4.3mm) | - | - | Active | - | - | - | Isolated Module | - | - | - | ITE (Commercial) | 999 mW | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 62.5% | 3 kV | 5.5V | - | - | - | - | 4.5V | - | - | 83.3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBE0340V2N1BC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | - | - | - | -40°C~85°C | Tray | DBE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 132W | - | - | 132W | - | - | - | - | - | - | - | - | - | 1 | - | 92.5% | 2.25kV | 75V | - | - | 40A | - | 36V | - | - | - | - | 132W | Enable, Active Low | - | 36V | 75V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | Lead Free | ||
![]() MEV1S1512DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP Module, 5 Leads | 5 | - | - | - | - | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | - | 19.7mm | - | - | - | 1 | - | 87.5% | 3kV | 16.5V | 12V | - | 84mA | - | - | 15V | NO | - | 84mA | 1W | - | - | - | - | 84mA | - | 15V | 1W | - | 12V | - | 16.5V | 13.5V | - | 7mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() MGJ3T12150505MC-R13 Murata Power Solutions Inc. | 703 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | 10.699989g | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | MGJ3 (3W) | 0.91Lx0.89W x 0.58 H 23.0mmx22.6mmx14.7mm | e4 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | NO LEAD | 245 | 1 | - | - | NOT SPECIFIED | - | R-XDMA-N7 | 2 | - | 82% | 5.2kV | 18V | 15V | - | 120mA | - | 9V | 12V | NO | - | - | 3W | - | -10V | - | - | 120mA | 3W | - | - | - | - | 120mA | - | - | SCP, UVLO | 14.732mm | - | - | - | - | RoHS Compliant | - | ||
![]() DVE0340V2PC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | - | - | - | -40°C~85°C | Tray | DVE (300W) | 2.30Lx0.90W x 0.45 H 58.4mmx22.9mmx11.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 132W | - | - | 132W | - | - | - | - | - | - | - | - | - | 1 | - | 92.5% | 2.25kV | 75V | - | - | 40A | - | 36V | - | - | - | - | 132W | Enable, Active High | - | 36V | 75V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 11.43mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | Lead Free | ||
![]() MGJ1D121509MPC-R13 Murata Power Solutions Inc. | 47 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | MGJ1 (1W) | 0.78Lx0.59W x 0.17 H 19.7mmx15.0mmx4.4mm | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial), Medical | - | - | - | 1W | DUAL | NO LEAD | 260 | 1 | - | - | NOT SPECIFIED | - | R-XDMA-N8 | 2 | - | 73% | 5.2kV | 13.2V | 15V | - | 42mA | - | 10.8V | 12V | NO | - | - | 1W | - | -9V | - | - | - | 1W | - | - | - | - | - | - | - | SCP | 4.318mm | 19.94mm | 14.99mm | - | - | RoHS Compliant | - | ||
![]() DVE0125V2P1BSC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | - | - | - | -40°C~85°C | Tray | DVE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | 1 | - | 94.6% | 2.25kV | 75V | - | - | 25A | - | 36V | - | - | - | - | 300W | Enable, Active High | - | 36V | 75V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | Lead Free | ||
![]() DBE0125V2N2BSC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 16-DIP Module (15 Leads), 1/8 Brick | - | - | - | - | - | - | - | -40°C~85°C | Tray | DBE (300W) | 2.30Lx0.90W x 0.52 H 58.4mmx22.9mmx13.1mm | - | - | Active | Not Applicable | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 300W | - | - | 300W | - | - | - | - | - | - | - | - | - | 1 | - | 94.6% | 2.25kV | 75V | - | - | 25A | - | 36V | - | - | - | - | 300W | Enable, Active Low | - | 36V | 75V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | 58.42mm | 22.86mm | - | - | RoHS Compliant | Lead Free | ||
![]() MEV1S2412DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP Module, 5 Leads | 5 | - | - | - | - | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | - | 19.7mm | - | - | - | 1 | - | 87.5% | 3kV | 26.4V | 12V | - | 84mA | - | - | 24V | NO | - | 84mA | 1W | - | - | - | - | 84mA | - | 24V | 1W | - | 12V | - | 26.4V | 21.6V | - | 7mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() MEV1S0509DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 14-DIP Module, 5 Leads | 5 | - | - | - | - | - | - | -40°C~85°C | Tube | MEV1 (1W) | 0.77Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | - | 1 | - | 19.7mm | - | - | - | 1 | - | 86.5% | 3kV | - | 9V | - | 111mA | - | - | 5V | NO | - | 111mA | 1W | - | - | - | - | 111mA | - | 5V | 1W | Isolated | 9V | - | 5.5V | 4.5V | - | 7.112mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() MTU2S1205MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD Module, 5 Leads | 5 | 749.986634mg | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | MTU2 (2W) | 0.33Lx0.32W x 0.34 H 8.4mmx8.2mmx8.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 2W | - | - | 2W | - | - | - | - | - | - | - | - | - | 1 | - | 80% | 1kV | 13.2V | 5V | - | 400mA | - | 10.8V | - | - | - | 400mA | 2W | - | - | 10.8V | 13.2V | 400mA | - | - | - | - | - | - | - | - | - | 8.636mm | 8.382mm | 8.128mm | No | - | RoHS Compliant | - | ||
![]() NDTD1212C Murata Power Solutions Inc. | 20 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | 24-DIP Module (600 mil, 8 Leads) | 8 | - | - | - | - | Industrial grade | - | -40°C~85°C | Tube | NDTD (3W) | 1.27Lx0.58W x 0.27 H 32.3mmx14.7mmx6.9mm | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | - | - | 1 | - | 14.66mm | - | - | - | 2 | - | 78% | 1kV | - | 12V | - | 125mA | - | - | 9V | NO | - | 125mA | 3W | - | - | - | - | 125mA | - | 12V | 3W | Isolated | -12V | 125mA | 18V | 9V | - | 7mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() NXJ1S0505MC-R13 Murata Power Solutions Inc. | 171 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 5 Leads | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | NXJ1 (1W) | 0.54Lx0.41W x 0.17 H 13.7mmx10.5mmx4.4mm | - | - | Active | 2 (1 Year) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 73.5% | 4.2kV | 5.5V | - | - | 200mA | - | 4.5V | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 4.318mm | - | - | - | - | RoHS Compliant | - | ||
![]() UWE-15/5-Q48PB-C Murata Power Solutions Inc. | 23 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | - | - | - | - | -40°C~85°C | Tray | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | - | 75W | DUAL | PIN/PEG | - | 1 | - | 22.9mm | - | 8 | - | 1 | - | 90.5% | 2.25kV | 75V | 15V | - | 5A | - | 18V | 48V | YES | - | 5A | 75W | Enable, Active High | - | - | - | 5A | - | 48V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | - | - | No | - | RoHS Compliant | - | ||
![]() ULS-3.3/20-D48N-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/16 Brick | 8 | - | - | - | - | - | - | -40°C~85°C | Tray | ULS (60W) | 1.30Lx0.90W x 0.40 H 33.0mmx22.9mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 66W | 66W | DUAL | PIN/PEG | - | 1 | - | 33mm | - | 8 | - | 1 | - | 90% | 2.25kV | - | 3.3V | - | 20A | - | - | 48V | YES | - | 20A | 66W | Enable, Active Low | - | - | - | 20A | - | 48V | 66W | Isolated | 3.3V | - | 75V | 36V | Remote On/Off, OTP, OVP, SCP, UVLO | 10.16mm | - | 22.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() MEJ1S1215SC Murata Power Solutions Inc. | 38 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 4 | 4.3g | - | - | - | Industrial grade | - | -40°C~85°C | Tube | MEJ1 (1W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial), Medical | 1W | - | - | 1W | - | - | - | - | - | 12.65mm | - | - | - | 1 | - | 77% | 5.2kV | 13.2V | 15V | - | 66mA | 13.2V | 10.8V | - | - | - | 66mA | 1W | - | - | 10.8V | 13.2V | 66mA | - | 12V | 1W | - | - | - | - | - | SCP | 12.7mm | 19.558mm | 9.906mm | No | - | RoHS Compliant | - | ||
![]() UST-15/200-D48-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module | 8 | - | - | - | - | - | - | -40°C~75°C | Tube | UST (3W) | 1.25Lx0.80W x 0.45 H 31.8mmx20.3mmx11.4mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 20.32mm | - | 8 | - | 1 | - | 77% | 1kV | - | 15V | - | 200mA | - | - | 48V | NO | - | 200mA | 3W | - | - | - | - | 200mA | - | 48V | 3W | Isolated | 15V | - | 72V | 18V | - | 11.43mm | - | - | No | - | RoHS Compliant | - | ||
![]() UWQ-12/17-Q48PB-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 5-DIP Module, 1/4 Brick | 5 | - | - | - | 200kHz | - | - | -40°C~85°C | Tray | UWQ | 2.30Lx1.45W x 0.50 H 58.4mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 204W | 204W | - | - | - | - | - | 58.4mm | - | - | - | 1 | - | 92% | 2.25kV | 75V | 12V | Fixed | 17A | 48V | - | - | - | - | 17A | 204W | Enable, Active High | - | - | - | 17A | - | 48V | 204W | - | 12V | - | 75V | 18V | Remote On/Off, UVLO | 12.7mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() ULT-5/5-D48P-C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/32 Brick | 8 | - | - | - | - | - | - | -40°C~85°C | Tray | ULT | 0.92Lx0.75W x 0.35 H 23.4mmx19.1mmx8.9mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | SEATED HGT CALCULATED | 25W | 25W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 1 | - | 89% | 1.5kV | 75V | 5V | - | 5A | - | 36V | 48V | YES | - | 5A | 25W | Enable, Active High | - | - | - | 5A | - | 48V | - | - | - | - | - | - | Remote On/Off, UVLO | 8.89mm | 23.4mm | - | No | - | RoHS Compliant | - |