- Applications
- Height
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Output Power
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Murata DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCS12D4812C Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 16.99999g | - | -40°C~85°C | Tube | NCS12 (12W) | 1.26Lx0.79W x 0.41 H 32.0mmx20.0mmx10.5mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 12W | DUAL | PIN/PEG | - | 1 | - | 20mm | - | - | R-XDMA-P9 | 2 | 85% | 1.5kV | - | 12V | 500mA | - | - | 48V | NO | - | - | - | - | 12W | - | -12V | - | - | 500mA | - | - | 12W | - | -12V | - | 75V | 18V | OTP, SCP, UVLO | 10.414mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEA1D2415DC Murata Power Solutions Inc. | 157 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | 2.8g | - | -40°C~85°C | Tube | MEA1 (1W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | -15V OUTPUT ALSO AVAILABLE | 1W | 1W | DUAL | PIN/PEG | - | 1 | - | 10mm | - | - | - | 2 | 88% | 1kV | - | 15V | 33mA | - | - | 24V | NO | - | - | - | 33mA | 1W | - | - | - | - | 33mA | - | 24V | 1W | Isolated | -15V | 33mA | 26.4V | 21.6V | - | 7.112mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() MEJ2S0305SC Murata Power Solutions Inc. | 96 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.2g | - | -40°C~85°C | Tube | MEJ2 (2W) | 0.77Lx0.39W x 0.50 H 19.7mmx10.0mmx12.7mm | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial), Medical | - | LG-MAX, WIDTH-MAX | - | 2W | SINGLE | - | - | 1 | - | 12.65mm | - | - | - | 1 | 74% | 5.2kV | 3.63V | 5V | 400mA | - | - | 3.3V | NO | - | - | - | 400mA | 2W | - | - | - | - | 400mA | - | 3.3V | 2W | - | 5V | - | 3.63V | 2.97V | - | 12.7mm | - | 9.95mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NXE1S0305MC-R7 Murata Power Solutions Inc. | 3190 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 5 Leads | - | - | - | -40°C~85°C | Tape & Reel (TR) | NXE1 (1W) | 0.50Lx0.41W x 0.18 H 12.7mmx10.41mmx4.5mm | - | yes | Active | 2 (1 Year) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | - | - | NOT SPECIFIED | - | - | 12.7mm | NOT SPECIFIED | - | - | 1 | 70% | 3kV | 3.63V | - | 200mA | - | - | - | - | - | - | - | - | 1W | - | - | - | - | 200mA | - | - | 1W | - | - | - | 3.63V | 2.97V | SCP | 4.572mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() UWS-5/10-Q48N-C Murata Power Solutions Inc. | 1 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/16 Brick | 8 | - | - | -40°C~85°C | Tray | UWS | 1.31Lx0.91W x 0.36 H 33.3mmx23.1mmx9.1mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 50W | 50W | DUAL | PIN/PEG | - | 1 | - | 33.3mm | - | 8 | - | 1 | 91% | 2.25kV | - | 5V | 10A | - | - | 48V | YES | - | - | - | 10A | 50W | Enable, Active Low | - | - | - | 10A | - | 48V | 50W | Isolated | 5V | - | 75V | 18V | Remote On/Off, UVLO | 9.144mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMH2409DC Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | - | - | -40°C~85°C | Tube | NMH (2W) | 0.77Lx0.39W x 0.30 H 19.6mmx9.9mmx7.6mm | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 2W | DUAL | - | - | 1 | - | 9.8mm | - | - | - | 2 | 85% | 1kV | 26.4V | 9V | 111mA | - | 21.6V | 24V | NO | - | - | - | - | 1W | - | -9V | - | - | 111mA | 2W | 24V | - | Isolated | - | 111mA | - | - | - | 7.62mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() NMR119C Murata Power Solutions Inc. | 2610 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | - | -40°C~85°C | Tube | NMR (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.1mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 6mm | - | 7/4 | - | 1 | 78% | 1kV | - | 12V | 83mA | - | - | 24V | NO | - | - | - | 83mA | 1W | - | - | - | - | 83mA | - | 24V | 1W | Isolated | 12V | - | 26.4V | 21.6V | - | 9.906mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMR101C Murata Power Solutions Inc. | 101 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | - | Industrial grade | -40°C~85°C | Tube | NMR (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.1mmx9.9mm | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 990mW | 1W | SINGLE | PIN/PEG | - | 1 | - | 19.5mm | - | 7/4 | - | 1 | 77% | 1kV | - | 12V | 83mA | 5V | - | 5V | NO | - | - | - | 83mA | 1W | - | - | - | - | 83mA | - | 5V | 1W | Isolated | 12V | - | 5.5V | 4.5V | - | 9.906mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NTV1212MC Murata Power Solutions Inc. | 220 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 22-SMD Module, 10 Leads | 10 | - | - | -40°C~85°C | Tube | NTV (1W) | 0.60Lx0.30W x 0.26 H 15.2mmx7.6mmx6.6mm | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | GULL WING | 245 | 1 | - | 15.24mm | 60 | - | - | 2 | 80% | 3kV | - | 12V | 42mA | - | - | 12V | NO | - | - | - | 42mA | 1W | - | -12V | - | - | 42mA | - | 12V | 1W | Isolated | - | -42mA | 13.2V | 10.8V | SCP | 6.604mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() MTE1S0309MC Murata Power Solutions Inc. | 20 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD Module | 8 | 1.1g | - | -40°C~85°C | Tube | MTE1 (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | - | 1 | - | 12.7mm | - | - | R-XDMA-G5 | 1 | 85% | 1kV | 3.63V | 9V | 111mA | - | - | 3.3V | NO | - | - | - | 111mA | 1W | - | - | - | - | 111mA | - | 3.3V | 1W | - | 9V | - | 3.63V | 2.97V | - | 7.112mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NXE2S0505MC-R7 Murata Power Solutions Inc. | 2845 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 5 Leads | - | - | - | -40°C~85°C | Tape & Reel (TR) | NXE2 (2W) | 0.50Lx0.40W x 0.17 H 12.7mmx10.4mmx4.4mm | e4 | yes | Active | 2 (1 Year) | 5 | - | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | - | 2W | DUAL | NO LEAD | - | 1 | - | 12.7mm | - | - | R-XDMA-N5 | 1 | 72% | 3kV | 5.5V | 5V | 400mA | - | - | 5V | NO | - | - | - | - | 2W | - | - | - | - | 400mA | - | - | 2W | - | - | - | 5.5V | 4.5V | SCP | 4.318mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NPH10S2412EIC Murata Power Solutions Inc. | 350 | - | Datasheet | - | Through Hole | Through Hole | 6-DIP Module | 6 | - | - | -40°C~110°C | Tube | NPH10S (10W) | 1.26Lx0.98W x 0.39 H 32.0mmx24.9mmx9.9mm | - | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Isolated Module | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 10W | 10W | DUAL | PIN/PEG | - | 1 | - | 32mm | - | 4 | R-XDMA-P4 | 1 | 86% | 1.5kV | - | 12.1V | 830mA | - | - | 24V | YES | - | - | - | 830mA | 10W | - | - | - | - | 830mA | - | 24V | 10W | Isolated | 12.1V | - | 36V | 18V | - | 10mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() NMH1212SC Murata Power Solutions Inc. | 448 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | Industrial grade | -40°C~85°C | Tube | NMH (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 2W | 2W | SINGLE | - | - | 1 | - | 7.5mm | - | 7/5 | - | 2 | 84% | 1kV | - | 12V | 83mA | - | - | 12V | NO | - | - | - | 83mA | 2W | - | - | - | - | 83mA | - | 12V | 2W | Isolated | -12V | 83mA | 13.2V | 10.8V | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() UEI30-050-Q48N-C Murata Power Solutions Inc. | 36 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | - | - | -40°C~85°C | Tray | UEI30 (30W) | 1.92Lx0.92W x 0.35 H 48.8mmx23.4mmx8.9mm | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 30W | 30W | DUAL | PIN/PEG | - | 1 | - | 48.8mm | - | 6 | - | 1 | 91% | 2.25kV | - | 5V | 6A | - | - | 48V | YES | - | - | - | 6A | 30W | Enable, Active Low | - | - | - | 6A | - | 48V | 30W | Isolated | 5V | - | 75V | 18V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.89mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() PAH-53/8.5-D48NB-C Murata Power Solutions Inc. | 459 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | 9 | - | - | -40°C~85°C | Tray | PAH (450W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 450W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 1 | 94% | 2.25kV | 75V | 53V | 8.5A | - | 36V | 48V | YES | - | - | - | 8.5A | 450W | Enable, Active Low | - | - | - | 8.5A | 450.5W | 48V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() NKE0305DC Murata Power Solutions Inc. | 55639 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | 4 | - | - | -40°C~85°C | Tube | NKE (1W) | 0.45Lx0.39W x 0.21 H 11.5mmx9.8mmx5.4mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | - | 1W | 1W | - | - | - | - | - | 11.5mm | - | - | - | 1 | 75% | 3kV | 3.6V | 5V | 200mA | 3.3V | 3V | - | - | - | - | - | 200mA | 1W | - | - | 3V | 3.6V | 200mA | - | 3.3V | 1W | Isolated | 5V | - | 3.63V | 2.97V | - | 5.4mm | 11.5mm | 9.8mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() NDL2409SC Murata Power Solutions Inc. | 105 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | - | Industrial grade | -40°C~85°C | Tube | NDL (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 2W | 2W | SINGLE | PIN/PEG | - | 1 | 2.54mm | 21.8mm | - | 8/7 | - | 1 | 81% | 1kV | - | 9V | 222mA | - | - | 24V | NO | 36V | 18V | 102mA | 222mA | 2W | - | - | - | - | 222mA | - | 24V | 2W | Isolated | 9V | - | 36V | 18V | - | 11.1mm | - | 9.2mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() NDL0509SC Murata Power Solutions Inc. | 32542 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | - | - | -40°C~85°C | Tube | NDL (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | - | - | - | 2W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | 8/7 | - | 1 | 71% | 1kV | - | 9V | 222mA | - | 4.5V | 5V | NO | - | - | - | 222mA | 2W | - | - | - | - | 222mA | 2W | 5V | - | - | - | - | - | - | - | 11.176mm | - | 9.2mm | No | - | RoHS Compliant | - | - | ||
![]() UWE-12/6-Q48N-C Murata Power Solutions Inc. | 442 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | -40°C~85°C | Tray | UWE | 2.30Lx0.90W x 0.34 H 58.4mmx22.9mmx8.6mm | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (50) | - | - | ITE (Commercial) | - | - | - | 72W | DUAL | PIN/PEG | - | 1 | - | 22.9mm | - | 8 | - | 1 | 91% | 2.25kV | 75V | 12V | 6A | - | 18V | 48V | YES | - | - | - | 6A | 72W | Enable, Active Low | - | - | - | 6A | - | 48V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.636mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() MEA1D4805SC Murata Power Solutions Inc. | 20 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | - | Industrial grade | -40°C~85°C | Tube | MEA1 (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.2mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 6.15mm | - | 7/5 | - | 2 | 80% | 1kV | - | 5V | 100mA | - | - | 48V | NO | - | - | - | 100mA | 1W | - | - | - | - | 100mA | - | 48V | 1W | Isolated | -5V | 100mA | 52.8V | 43.2V | - | 10.16mm | - | - | No | No SVHC | RoHS Compliant | - | - |