- Number of Outputs
- Output Power
- Current - Output 1
- RoHS
- Voltage-Output 1
- Output Voltage
- Nominal Input Voltage
- Output Current
- Number of Pins
- Radiation Hardening
- Isolation Voltage
- Series
Attribute column
Manufacturer
Murata AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Mfr | Package | Product Status | RoHS | Usage Level | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Input Voltage-Nom | Max Current Rating | Output Current | Output Power | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Nominal Input Voltage | Voltage - Output 3 | Max Output Power | Minimum Load Required | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Ripple Voltage (Main Out) | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVAB120-24 Murata Power Solutions Inc. | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | 8 | - | 154.221406g | - | - | - | - | - | - | - | -10°C~50°C | - | MVAB120 (120W) | 4.00Lx2.00W x 1.12 H 101.6mmx50.8mmx28.5mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Open Frame | - | - | - | - | ITE (Commercial) | 75W 120W Forced Air | - | 75W | 75W | - | - | - | 50.8mm | - | - | 1 | CB, CE, cURus, DEMKO | 90% | 3kV | 24V | - | 5A | - | 1.9A | 5A | 75W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 90V | 264V | 5A | - | - | 75W | - | - | 24V | - | - | 90V | 264V | - | - | PFC, Universal Input | - | 28.448mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() D1U5CS-H-2825-12-HA4C Murata Power Solutions Inc. | 613 |
| Datasheet | 30 Weeks | Chassis, Rack | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C With Derating | - | D1U5CS-H-2825 (2825W) | 14.40Lx5.10W x 1.61 H 365.8mmx129.5mmx41.0mm | - | - | Active | Not Applicable | - | - | - | Front End | - | - | - | - | ITE (Commercial) | 2825W | REMOTE SHUTDOWN | - | 2.825kW | - | - | - | - | - | - | 1 | CB, cCSAus, CE, TUVgs | 92.1% | 3kV | 12V | - | 233A | 230V | 16A | 233A | 2.825kW | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | - | - | 2.825kW | - | - | - | - | - | - | - | - | - | 80 Plus® Gold, Hot Swappable, I²C Interface, Load Sharing, PFC, Remote Sense, Standby Output | - | 40.894mm | - | 367mm | - | No | - | RoHS Compliant | - | - | ||
![]() MVAC400-24AFT Murata Power Solutions Inc. | 2080 |
| Datasheet | 25 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | Commercial grade | - | -10°C~70°C With Derating | - | MVAC400 (400W) | 5.00Lx3.00W x 1.40 H 127.0mmx76.2mmx35.6mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Open Frame | - | - | - | - | ITE (Commercial), Medical | 250W 400W Forced Air | REMOTE SHUTDOWN | - | 250W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | CB, CE, cURus, VDE | 93% | 1.5kV | 24V | - | 16.7A | - | - | - | 400W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 12V | - | - | 16.7A | - | 5V | - | Yes | - | - | - | 1A | - | - | 2A | - | Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 35.56mm | - | - | 76.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() MVAD065-12 Murata Power Solutions Inc. | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | 8 | - | - | - | - | - | - | - | - | - | -10°C~70°C With Derating | Bulk | MVAD065 (65W) | 4.00Lx2.00W x 1.30 H 101.6mmx50.8mmx33.1mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Open Frame | - | - | - | - | ITE (Commercial), Medical | - | REMOTE SHUTDOWN | - | 60W | - | - | - | 50.8mm | - | - | 1 | CB, CE, cURus, VDE | 88% | 3kV | 12V | - | 5A | - | 1.4A | 5A | 60W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 90V | 264V | 5A | - | - | 65W | - | - | 12V | - | - | - | - | - | - | DC Input Capable, Universal Input | - | 28.448mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() D1U4CS-W-2200-12-HA3C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Rack | Rack Mount | - | - | - | 2.100133kg | - | - | - | - | - | Commercial grade | - | -10°C~55°C | - | D1U4CS-W-2200 (2200W) | 11.00Lx3.20W x 1.57 H 279.4mmx81.3mmx39.9mm | - | - | Active | Not Applicable | - | - | - | Front End | - | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 2.2kW | 830W | - | - | - | - | - | - | 2 | CB, cCSAus, CE, TUV | 93% | 3kV | 12V | - | 180A | - | - | 180A | 2.2kW | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 5V | - | - | 180A | - | - | 2.2kW | - | - | 12.12V | - | 5A | - | - | - | 0.06363Vrms | Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input | 0.15 s | 39.878mm | - | 355.6mm | 101.6mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() D2U5T-H3-7000-54-HU4C Murata Power Solutions Inc. | 775 |
| Datasheet | 30 Weeks | Rack | Rack Mount | - | - | - | - | - | - | - | - | - | Commercial grade | - | 0°C~50°C | - | D2U5T-H3-7000 (7000W) | 18.00Lx5.10W x 3.04 H 455.9mmx129.6mmx77.2mm | - | - | Active | Not Applicable | - | EAR99 | - | Front End | - | - | - | - | ITE (Commercial) | 7000W | - | - | 7kW | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | CB, cCSAus, CE, TUVgs | 95% | 3kV | - | - | 129.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hot Swappable, I²C Bus Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output | - | 77.216mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MVAC400-12AFD Murata Power Solutions Inc. | 2586 |
| Datasheet | 30 Weeks | Chassis Mount | Chassis Mount | - | 22 | - | - | - | - | - | - | - | Commercial grade | - | -10°C~70°C With Derating | - | MVAC400 (400W) | 5.00Lx3.00W x 1.20 H 127.0mmx76.2mmx30.0mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Open Frame | - | - | - | - | ITE (Commercial), Medical | 250W 400W Forced Air | REMOTE SHUTDOWN | - | 250W | - | - | - | 76.2mm | - | - | 3 | CB, CCC, CE, cURus, VDE | 93% | 3kV | 12V | - | 33.3A | - | 5.5A | 33.3A | 250W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 90V | 264V | 33.3A | - | 5V | 400W | - | - | 12V | - | - | 90V | 264V | - | - | Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 30.48mm | - | 127mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() D1U3CS-W-850-12-HC4C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Rack | Rack Mount | Module | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | D1U3CS-W-850 (850W) | 11.00Lx3.20W x 1.57 H 279.4mmx81.3mmx39.9mm | - | - | Active | Not Applicable | - | - | - | Front End | - | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 850W | - | - | - | - | - | - | 1 | CB, CCC, cCSAus, CE, TUV | 93% | 3kV | 12V | - | 69.2A | - | 10A | 69.2A | 850W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 90V | 264V | 6A | - | - | 850W | - | - | 12V | - | - | - | - | - | 0.04242Vrms | Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input | - | 39.878mm | - | 279.4mm | 83.8mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() D1U54P-W-450-12-HB4C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | -5°C~50°C | - | D1U54P-W-450 (450W) | 9.00Lx2.15W x 1.57 H 228.6mmx54.6mmx39.9mm | - | yes | Active | Not Applicable | - | - | - | Front End | - | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | BMSI, CB, cCSAus, CE, CQC, TUV | 91% | 3kV | - | - | - | - | - | - | 450W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PQC250-48 Murata Power Solutions Inc. | 81 |
| Datasheet | 30 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C With Derating | - | PQC250 (250W) | 5.00Lx3.00W x 1.38 H 127.0mmx76.2mmx35.1mm | - | yes | Active | Not Applicable | - | EAR99 | - | Open Frame | - | - | - | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | 1 | CB, CCC, cCSAus, CE, TUV | 95% | 4kV | - | - | - | - | - | - | 250W | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Load Sharing, PFC, Remote Sense, Standby Output, Universal Input | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PQC250-36 Murata Power Solutions Inc. | 228 |
| Datasheet | 30 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Commercial grade | - | -10°C~70°C With Derating | - | PQC250 (250W) | 5.00Lx3.00W x 1.38 H 127.0mmx76.2mmx35.1mm | - | yes | Active | Not Applicable | - | EAR99 | - | Open Frame | - | - | - | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | 1 | CB, CCC, cCSAus, CE, TUV | 95% | 4kV | - | - | - | - | - | - | 250W | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Load Sharing, PFC, Remote Sense, Standby Output, Universal Input | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MVAC400-48AF Murata Power Solutions Inc. | 2960 |
| Datasheet | 30 Weeks | Chassis Mount | Chassis Mount | - | 22 | - | - | - | - | - | - | - | - | - | -10°C~70°C With Derating | - | MVAC400 (400W) | 5.00Lx3.00W x 1.20 H 127.0mmx76.2mmx30.0mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Open Frame | - | - | - | - | ITE (Commercial), Medical | 250W 400W Forced Air | REMOTE SHUTDOWN | - | 250W | - | - | - | 76.2mm | - | - | 3 | CB, CCC, CE, cURus, VDE | 93% | 3kV | 50V | - | 8A | - | 5.5A | 8A | 250W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 12V | 90V | 264V | 8A | - | 5V | 400W | - | - | 48V | - | - | 90V | 264V | - | - | Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 30.48mm | - | 127mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MVAD040-05 Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C With Derating | - | MVAD040 (40W) | 4.00Lx2.00W x 1.30 H 101.6mmx50.8mmx33.0mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Open Frame | - | - | - | - | ITE (Commercial) | 40W | - | - | 40W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | CB, CE, cURus, VDE | 80% | 4kV | 5V | - | 6A | - | - | - | 30W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | - | 33.02mm | - | - | 50.8mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D1U54P-W-1200-12-HA3PC Murata Power Solutions Inc. | 2429 |
| Datasheet | 30 Weeks | Chassis, Rack | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | 0°C~60°C | - | D1U54P-W-1200 (1200W) | 12.65Lx2.15W x 1.57 H 322.0mmx54.5mmx40.0mm | - | - | Active | Not Applicable | - | - | - | Front End | - | - | - | - | ITE (Commercial) | 1200W | REMOTE SHUTDOWN | - | 1.2kW | - | - | - | - | - | - | 1 | CB, cCSAus, CE, TUVgs | 94% | 3kV | 12V | - | 5A | - | 12A | - | 1.2kW | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 5V | - | - | 100A | - | - | 1.2kW | - | - | - | - | 3A | - | - | - | 0.05303Vrms | Hot Swappable, I²C™ Interface, Load Sharing, PFC, Remote Sense, Standby Output, Universal Input | - | 39.878mm | - | - | 54.5mm | - | - | RoHS Compliant | - | - | ||
![]() D1U54P-W-1500-12-HA3TC Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | -5°C~45°C With Derating | - | D1U54P-W-1500 (1500W) | 12.66Lx2.15W x 1.57 H 321.5mmx54.5mmx40.0mm | - | - | Active | Not Applicable | - | - | - | Front End | - | - | - | - | ITE (Commercial) | 1500W | - | - | - | - | - | - | - | - | - | 1 | BSMI, CE, cCSAus, CQC, TUV | 91% | 3kV | - | - | - | - | - | - | 1.5kW | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MVAD040-48 Murata Power Solutions Inc. | 22 |
| - | - | Chassis Mount | Chassis Mount | - | 6 | - | - | - | - | - | - | - | - | - | -20°C~70°C With Derating | - | MVAD040 (40W) | 4.00Lx2.00W x 1.18 H 101.6mmx50.8mmx30.1mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Open Frame | - | - | - | - | ITE (Commercial), Medical | - | - | - | 40W | - | - | - | - | - | - | 1 | CB, CE, cURus, VDE | 89% | 3kV | 48V | - | 840mA | - | 900mA | - | 40W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 90V | 264V | 840mA | - | - | 40W | - | - | 48V | - | - | 90V | 264V | - | - | DC Input Capable, Universal Input | - | 29.972mm | - | - | 50.8mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() D1U-W-1600-12-HC2C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Rack | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | 0°C~50°C | - | D1U-W-1600 (1600W) | 12.00Lx4.75W x 1.60 H 304.8mmx120.7mmx41.0mm | - | - | Obsolete | Not Applicable | 16 | EAR99 | - | Front End | - | - | - | - | ITE (Commercial) | 1600W | REMOTE SHUTDOWN | 1.6kW | 1.6kW | UNSPECIFIED | UNSPECIFIED | - | - | - | 16 | 1 | cCSAus, CE, TUV | 90% | 3kV | 12V | - | 131.6A | - | - | 1.7A | 1.6kW | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | 131.3A | - | - | 1.6kW | Yes | - | - | - | - | - | - | - | 0.04242Vrms | Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input | - | 40.64mm | - | 304.8mm | - | No | - | RoHS Compliant | - | - | ||
![]() D1U4CS-W-2200-12-HA4C Murata Power Solutions Inc. | In Stock | - | Datasheet | 30 Weeks | Desktop, Rack | Rack Mount | Module | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | D1U4CS-W-2200 (2200W) | 11.00Lx3.20W x 1.57 H 279.4mmx81.3mmx39.9mm | - | - | Active | Not Applicable | - | - | - | Front End | - | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 2.2kW | 830W | - | - | - | 104mm | - | - | 2 | CB, cCSAus, CE, TUV | 93% | 3kV | 12V | - | 5A | - | - | 180A | 2.2kW | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 5V | - | - | 180A | - | - | 2.2kW | - | - | - | - | 5A | - | - | - | 0.06363Vrms | Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input | 0.15 s | 39.878mm | - | 355.6mm | 101.6mm | No | - | RoHS Compliant | - | - | ||
![]() VKA150MS12C Murata | In Stock | - | - | - | - | - | Wide 0402 (1005 Metric), 0204 | - | - | - | WK73R1E | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | Compliant | - | 12 V | -55°C ~ 155°C | Bulk | WK73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | - | - | 2 | - | ±100ppm/°C | - | 76.8 kOhms | - | - | Thick Film | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 12 V | Adjustable | - | - | - | 12.5 A | 150 W | - | - | - | - | 12.5 A | 48 V | - | - | - | - | - | 1.5 kV | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.016 (0.40mm) | - | - | No | - | - | - | AEC-Q200 | ||
![]() TMP55121Q12C Murata | In Stock | - | - | - | - | - | - | 9 | - | - | - | - | - | - | Compliant | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 95 °C | -40 °C | - | - | - | - | 25 W | - | - | - | - | 51.82 mm | - | - | 3 | - | - | - | 5 V | - | - | - | - | 5 A | 25 W | - | 12 V | - | - | 5 A | 24 V | 12 V | - | - | Isolated | - | 1.5 kV | 1 A | - | - | 1 A | - | - | - | - | - | 77.22 mm | 50.8 mm | - | - | - | - | - |