- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistance
- Resistor Type
- Operating Temperature-Min
- Mounting Feature
- Number of Terminals
- Surface Mount
- Terminal Shape
- HTS Code
Attribute column
Manufacturer
Murata Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Thermistor Application | Ganging Number | Thermal Sensitivity Index | Resistance Law |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTH5G2M39B332J04TE Murata Manufacturing Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MURATA MANUFACTURING CO LTD | NTH5G2M | 125 °C | -40 °C | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 3300 Ω | NOT SPECIFIED | 8533.40.80.70 | - | - | NTC THERMISTOR | unknown | 0.02 W | - | - | - | - | - | - | - | - | - | TEMPERATURE COMPENSATION | - | 3950 K | - | ||
![]() PTGL09AR3R9M3P51A0 Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() POT3106Z-1-103 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 3 | MURATA MANUFACTURING CO LTD | POT3106 | - | -55 °C | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | 10% | - | - | EAR99 | - | 10000 Ω | - | 8533.40.80.50 | BULK | - | TRIMMER | unknown | 0.5 W | SCREW | - | - | - | - | 70 °C | - | 25 | HORIZONTAL | - | - | - | LINEAR | ||
![]() NTH5G16P35A331J07TH Murata Manufacturing Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MURATA MANUFACTURING CO LTD | NTH5G | 125 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 330 Ω | NOT SPECIFIED | 8533.40.80.70 | - | - | NTC THERMISTOR | compliant | 0.01 W | - | - | - | - | - | - | - | - | - | TEMPERATURE COMPENSATION | - | 3500 K | - | ||
![]() PVZ2A503C04R00 Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RVG4M08-502VM-TG Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RVG4H01-103VM-TC Murata Manufacturing Co Ltd | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S14K40 Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFG455A3 Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHR0419SA206K70 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | NO | FLAT | THROUGH HOLE MOUNT | 2 | MURATA MANUFACTURING CO LTD | - | 125 °C | -40 °C | - | 6.5 mm | 20.2 mm | - | Radial | 2.5 mm | Active | Yes | - | - | 10% | - | - | EAR99 | 250 ppm/°C | 20000000 Ω | - | 8533.21.00.90 | BULK | Rectangular | FIXED RESISTOR | compliant | 1.2 W | - | 3.5 mm | 4800 V | 17.78 mm | - | 70 °C | - | - | - | - | - | - | - | ||
![]() PVS1A103A01R00 Murata Manufacturing Co Ltd | 356 | - | Datasheet | YES | GULL WING | SURFACE MOUNT | 4 | MURATA MANUFACTURING CO LTD | PVS1A | 85 °C | -40 °C | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | 30% | e4 | Yes | EAR99 | - | 10000 Ω | Gold (Au) | - | TR | - | POTENTIOMETER | compliant | - | SHAFT | - | - | - | - | - | - | - | VERTICAL | - | 1 | - | LINEAR | ||
![]() RVG4J04-204VM-TC Murata Manufacturing Co Ltd | In Stock | - | Datasheet | - | - | - | - | MURATA MANUFACTURING CO LTD | RVG4J | 125 °C | -55 °C | - | 1.91 mm | 3.81 mm | - | SMT | 4.5 mm | Obsolete | - | 200 deg | RVG4J | 25% | - | - | EAR99 | - | 200000 Ω | - | 8533.40.80.50 | TR, 7 Inch | Low Profile | POTENTIOMETER | unknown | 0.1 W | - | - | 50 V | - | 1518 | - | - | - | - | - | - | - | - | ||
![]() RVG4J04-205VM-TC Murata Manufacturing Co Ltd | In Stock | - | Datasheet | - | - | - | - | MURATA MANUFACTURING CO LTD | RVG4J | 125 °C | -55 °C | - | 1.91 mm | 3.81 mm | - | SMT | 4.5 mm | Obsolete | - | 200 deg | RVG4J | 25% | - | - | EAR99 | - | 2000000 Ω | - | 8533.40.80.50 | TR, 7 Inch | Low Profile | POTENTIOMETER | unknown | 0.1 W | - | - | 50 V | - | 1518 | - | - | - | - | - | - | - | - | ||
![]() POT3106W-1-104K Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() POT3106X-1-501 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 3 | MURATA MANUFACTURING CO LTD | POT3106 | - | -55 °C | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | 10% | - | - | EAR99 | - | 500 Ω | - | 8533.40.80.50 | BULK | - | TRIMMER | unknown | 0.5 W | SCREW | - | - | - | - | 70 °C | - | 25 | HORIZONTAL | - | - | - | LINEAR | ||
![]() P0Z3AN-1-502N-T00 Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTDAA1BF3R0Q100 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | MURATA MANUFACTURING CO LTD | - | - | - | RADIAL LEADED | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | 30% | e3 | - | EAR99 | - | 3 Ω | Tin (Sn) | 8533.40.80.70 | - | - | PTC THERMISTOR | compliant | - | - | - | - | - | - | - | RADIAL | - | - | DEGAUSSING | - | - | - | ||
![]() PVZ3G224C01B00 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | YES | L BEND | SURFACE MOUNT | 3 | MURATA MANUFACTURING CO LTD | - | 85 °C | -25 °C | SMT, 1412 | 1.15 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Obsolete | Yes | 230 deg | - | 30% | e4 | Yes | EAR99 | 500 ppm/°C | 220000 Ω | Gold (Au) | 8533.40.80.70 | BULK | Rectangular | TRIMMER | compliant | 0.1 W | SCREW | - | 50 V | - | 1212 | 50 °C | - | 1 | VERTICAL | - | 1 | - | LINEAR | ||
![]() PTH8M100MD3-00 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | NO | LUG | CHASSIS MOUNT | 4 | MURATA MANUFACTURING CO LTD | - | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | 20% | - | Yes | EAR99 | - | 10 Ω | Copper/Nickel (Cu/Ni) | 8533.40.80.70 | - | - | PTC THERMISTOR | compliant | - | - | - | - | - | - | - | RADIAL | - | - | MOTOR START | - | - | - | ||
![]() POT3106Y-1-501 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 3 | MURATA MANUFACTURING CO LTD | POT3106 | - | -55 °C | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | 10% | - | - | EAR99 | - | 500 Ω | - | 8533.40.80.50 | BULK | - | TRIMMER | unknown | 0.5 W | SCREW | - | - | - | - | 70 °C | - | 25 | VERTICAL | - | - | - | LINEAR |