- Series
- Mfr
- Package
- Part Status
- Product Status
- Operating Temperature
- Frequency
- Mounting Type
- Package / Case
- Power - Output
- RF Family/Standard
- Current - Receiving
Attribute column
Manufacturer
Murata RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Data Rate | Utilized IC / Part | Evaluation Kit | Protocol | Max Frequency | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSN802GPA-E Murata Electronics | In Stock | - | Datasheet | - | - | Through Hole | Module | - | - | -40°C~85°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 11Mbps | - | - | 802.11a/b/g/n | - | - | 10dBm | WiFi | Integrated, Chip | -92dBm | SPI, UART | 150mA Max | 200mA Max | BPSK, CCK, DSSS, QPSK | - | - | - | - | - | ||
![]() WLS1273L Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | 85°C | -40°C | - | 3V~4.2V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 4.2V | - | SDIO, UART | - | - | - | 3Mbps | WL1273L | - | 802.11a/b/g/n, Bluetooth v4.1 | - | - | 8dBm | Bluetooth, WiFi | - | -90dBm | UART | 100mA | 265mA | - | -90 dBm | - | - | RoHS Compliant | Lead Free | ||
![]() LPR2400ER Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 39 | -40°C~85°C | Bulk | LPR | Obsolete | 1 (Unlimited) | 39 | - | - | - | 3.3V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | - | unknown | 2.4GHz | NOT SPECIFIED | 39 | - | Not Qualified | 5.5V | - | PWM, SPI, UART | - | - | - | 250kbps | MG2470B | - | - | - | TELECOM CIRCUIT | 0dBm | 802.15.4 | Antenna Not Included | - | PWM, SPI, UART | 25mA | 30mA | O-QPSK | -92 dBm | - | - | RoHS Compliant | Lead Free | ||
![]() 88-00150-00 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-SMD Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | 85°C | -40°C | - | 2.2V~3.3V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 3.3V | - | UART | - | - | - | 1Mbps | - | - | Bluetooth v2.0 | - | - | 18dBm | Bluetooth | Integrated, Trace | -92dBm | - | 50mA | 165mA | - | -92 dBm | - | - | RoHS Compliant | Lead Free | ||
![]() SN802GRC-4DM-X Murata Electronics | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | -40°C~85°C | - | SN802G | Obsolete | Not Applicable | - | - | - | - | 9V~30V | - | - | - | - | - | - | - | 2.401GHz~2.474GHz | - | - | - | - | - | - | - | - | - | - | 11Mbps | - | - | 802.11b/g/n | - | - | - | WiFi | Integrated, Chip | -92dBm | - | - | - | - | - | - | - | - | - | ||
![]() ZMN2405HP-C Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 39 | -40°C~85°C | Bulk | ZMN | Obsolete | 1 (Unlimited) | 39 | - | - | - | 3.3V~5.5V | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | - | 1.524mm | unknown | 2.4GHz | NOT SPECIFIED | 39 | - | Not Qualified | - | 15 | SPI, UART | - | - | - | 250kbps | CC2430 | - | Zigbee® | - | TELECOM CIRCUIT | 17dBm | 802.15.4 | - | - | SPI, UART | 33mA | 130mA | DSSS, O-QPSK | -95 dBm | 40.64mm | 21.21mm | RoHS Compliant | - | ||
![]() ZPM3570-E Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 44 | -40°C~85°C | Bulk | ZPM | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 2.4V~3.4V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | I2C, SPI, UART | 3.4V | 2.4V | 8MB Flash | 250 kbps | EM357 | - | Zigbee® | 2.5GHz | - | 20dBm | 802.15.4 | Integrated, Chip | -103dBm | I2C, JTAG, SPI, UART | 35mA | 175mA | - | -103 dBm | - | - | RoHS Compliant | Lead Free | ||
![]() LPR2430ER Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 30 | -40°C~85°C | Bulk | LPR | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 3.3V~5.5V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 5.5V | - | UART | - | - | - | 250kbps | CC2430 | - | - | - | - | 18dBm | 802.15.4 | Antenna Not Included | -95dBm | UART | 33mA | 130mA | DSSS, O-QPSK | -95 dBm | - | - | Non-RoHS Compliant | - | ||
![]() DM1810-434MN Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | Module | NO | - | -40°C~85°C | Bulk | DM1810 | Obsolete | Not Applicable | 13 | - | - | 8542.39.00.01 | 3.3V | UNSPECIFIED | UNSPECIFIED | - | 1 | 3V | - | unknown | 433.92MHz | - | 13 | R-XXMA-X13 | Not Qualified | - | - | - | - | - | - | 4.8kbps | - | - | - | - | TELECOM CIRCUIT | 10dBm | General ISM < 1GHz | Integrated, Helical | -101dBm | USB | 5.5mA | 28.5mA | OOK | - | - | - | - | - | ||
![]() DM1810-434MB Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | Module | NO | - | -40°C~85°C | Bulk | DM1810 | Obsolete | Not Applicable | 15 | - | - | 8542.39.00.01 | 3.3V | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | unknown | 433.92MHz | - | 15 | R-XXMA-X15 | Not Qualified | - | - | - | - | - | - | 9.6kbps | - | - | - | - | TELECOM CIRCUIT | 10dBm | General ISM < 1GHz | Integrated, Helical | -101.5dBm | USART | 5.5mA | 28.5mA Max | OOK | - | - | - | - | - | ||
![]() ZPM3570-C Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Bulk | ZPM | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 2.4V~3.4V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 3.4V | - | GPIO, I2C, SPI, UART | - | - | 8MB Flash | 250 kbps | EM357 | - | Zigbee® | - | - | 20dBm | 802.15.4 | Integrated, Chip | -103dBm | I2C, JTAG, SPI, UART | 35mA | 175mA | - | -103 dBm | - | - | RoHS Compliant | Lead Free | ||
![]() DNT24P Murata Electronics | 1036 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Module | - | 30 | -40°C~85°C | Tray | - | Active | 1 (Unlimited) | - | 85°C | -40°C | - | 3.3V~5.5V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | 5.5V | - | SPI, Serial, UART | - | - | - | 500kbps | - | - | - | - | - | 18dBm | General ISM > 1GHZ | Antenna Not Included, U.FL | -100dBm | SPI, UART | 15mA~55mA | 140mA Max | FHSS, FSK | -100 dBm | - | - | ROHS3 Compliant | Lead Free | ||
![]() WIT2410S3G Murata Electronics | In Stock | - | - | - | - | Chassis Mount | Module | - | - | -40°C~70°C | - | WIT | Obsolete | Not Applicable | - | - | - | - | 3.3V~10V | - | - | - | - | - | - | - | 2.4GHz~2.483GHz | - | - | - | - | - | - | - | - | - | - | 460.8kbps | - | - | - | - | - | 18dBm | General ISM > 1GHZ | Antenna Not Included, MMCX | -93dBm | UART | - | 100mA | FHSS | - | - | - | - | - | ||
![]() XDM2140P Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | Module | NO | - | -40°C~85°C | Tray | - | Obsolete | 1 (Unlimited) | 30 | - | - | 8542.39.00.01 | 5.5V | DUAL | PIN/PEG | - | 1 | 3.6V | 1.27mm | unknown | 2.4GHz | - | 30 | R-XDMA-P30 | Not Qualified | - | - | - | - | - | - | 250kbps | - | - | - | - | TELECOM CIRCUIT | 8dBm | 802.15.4 | Antenna Not Included, U.FL | -92.5dBm | - | 6mA | 18mA | - | - | 28.956mm | 26.67mm | - | - | ||
![]() WIT2450 Murata Electronics | 2687 |
| - | - | Chassis Mount | Chassis Mount | Module | - | - | -40°C~70°C | Bulk | WIT | Discontinued | 1 (Unlimited) | - | 70°C | -40°C | - | 3.3V~10V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | UART | - | - | - | 460.8kbps | - | Yes | - | - | - | 14dBm | General ISM > 1GHZ | Antenna Not Included | -92dBm | UART | 155mA | 250mA | FHSS | -92 dBm | - | - | ROHS3 Compliant | - | ||
![]() LBEE5PA1LD-005 Murata Electronics | 26 | - | Datasheet | 20 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | WICED | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 96Mbps | CYW43438 | - | 802.11b/g/n, Bluetooth v4.2 | - | - | - | Bluetooth, WiFi | Antenna Not Included | - | ADC, GPIO, I2C, PWM, SPI, UART | - | - | CCK, DSSS, OFDM | - | - | - | ROHS3 Compliant | - | ||
![]() 88-00151-02 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | 85°C | -40°C | - | 2V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | I2C, SPI, UART | - | - | 768kB Flash 96kB RAM | 65Mbps | BCM43362 | - | 802.11b/g/n | - | - | 18dBm | WiFi | Antenna Not Included, U.FL | -96dBm | I2C, I2S, SPI, UART | 110mA | 280mA~370mA | CCK, DSSS | -96 dBm | - | - | RoHS Compliant | Lead Free | ||
![]() WSN802GCA-E Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Bulk | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 3V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | SPI, UART | - | - | - | 11Mbps | - | - | 802.11b/g | - | - | 10dBm | WiFi | Integrated, Chip | -92dBm | SPI, UART | 150mA Max | 200mA Max | BPSK, CCK, DSSS, QPSK | -92 dBm | - | - | RoHS Compliant | - | ||
![]() WSN802GC-E Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Bulk | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 3V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | SPI, UART | - | - | - | 11Mbps | - | - | 802.11b/g | - | - | 10dBm | WiFi | Antenna Not Included, U.FL | -92dBm | SPI, UART | 150mA Max | 200mA Max | BPSK, CCK, DSSS, QPSK | -92 dBm | - | - | RoHS Compliant | - | ||
![]() WT11-A-AI Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | - | -40°C~85°C | Bulk | WT | Obsolete | 1 (Unlimited) | - | - | - | - | 3.1V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 8MB Flash | 2Mbps | EM351 | - | Bluetooth v2.0 + EDR, Class 1 | - | - | 18dBm | Bluetooth | Integrated, Chip | -82dBm | SPI, UART, USB | 170mA Max | 170mA Max | DQPSK, GFSK | - | - | - | - | - |