- Antenna Connector
- Applications
- Current - Transmitting
- Data Interface
- Data Rate (Max)
- Frequency
- Modulation or Protocol
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Murata RF Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Data Interface | Max Frequency | Telecom IC Type | Power - Output | Data Rate (Max) | Current - Transmitting | Modulation or Protocol | Number of Receivers | Number of Transmitters | Antenna Connector | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX5000 Murata Electronics | 166 | - | Datasheet | - | SM-20L | - | 20 | -40°C~85°C | Tape & Reel (TR) | TX | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | General Data Transfer | - | 2.2V~3.7V | - | - | - | - | - | - | 433.92MHz | - | - | - | 3.3V | 3.7V | 2.2V | - | PCB, Surface Mount | 434.12MHz | - | 0dBm | 115.2kbps | 7.5mA | ASK, OOK | 1 | 1 | PCB, Surface Mount | - | - | - | RoHS Compliant | Lead Free | ||
TXC101 Murata Electronics | 26 | - | Datasheet | - | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | TX | Obsolete | 1 (Unlimited) | 16 | - | - | General Data Transfer | 8542.39.00.01 | 2.2V~5.4V | DUAL | GULL WING | 1 | 3V | 0.65mm | unknown | 300MHz~1GHz | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | PCB, Surface Mount | - | TELECOM CIRCUIT | 3dBm | 512kbps | 13mA | FSK, OOK | - | - | PCB, Surface Mount | 1.2mm | 5mm | 4.4mm | - | - | ||
![]() DR4001 Murata Electronics | 50 |
| Datasheet | - | Module | - | - | -20°C~65°C | Bulk | - | Obsolete | 1 (Unlimited) | - | 65°C | -20°C | General Purpose | - | 2.7V~3.5V | - | - | - | - | - | - | 868.35MHz | - | - | - | 3.3V | - | - | - | Pads for Pins | - | - | -1dBm | 115.2kbps | 12mA | ASK, OOK | - | - | PCB, Surface Mount | - | - | - | RoHS Compliant | - | ||
![]() TX6001 Murata Electronics | In Stock | - | Datasheet | - | 20-SMD Module, No Lead | - | 20 | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | - | 2.2V~3.7V | - | - | - | - | - | - | 868.35MHz | - | - | - | 3.3V | 3.7V | 2.2V | - | PCB, Surface Mount | 868.55MHz | - | 1.5dBm | 115.2kbps | 12mA | ASK, OOK | - | - | PCB, Surface Mount | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX6004 Murata Electronics | In Stock | - | Datasheet | Surface Mount | 20-SMD Module, No Lead | - | 20 | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | General Purpose | - | 2.2V~3.7V | - | - | - | - | - | - | 914MHz | - | - | - | 3.3V | - | - | 12mA | PCB, Surface Mount | - | - | 1.5dBm | 115.2kbps | 12mA | ASK, OOK | - | - | PCB, Surface Mount | - | - | - | RoHS Compliant | Lead Free |