- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Output Type
- Acceleration Range
- Axis
- Type
- Voltage - Supply
- Mounting Type
- Package / Case
- Series
- RoHS Status
Attribute column
Manufacturer
Murata Motion Sensors - Accelerometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Measures | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Lens Style | Resolution | Sensor Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Touchscreen | Axis | Acceleration Range | Product | Sensitivity (mV/G) | Features | Sensitivity (LSB/g) | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCA1000-N1000070 Murata | 507 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IML-0636 Murata Electronics | In Stock | - | - | - | Surface Mount | - | - | - | - | Polyethylene | 100 | + 55 C | Motion | - 25 C | SMD/SMT | Details | 0.007055 oz | - | - | Reel | IML | 20 % | - | - | - | - | Pyroelectric Infrared Sensor | 55 °C | -25 °C | White | - | - | - | - | - | - | - | Analog - Voltage | - | - | - | - | - | - | - | Round | - | - | - | - | Infrared (IR) | - | - | Motion Sensors | - | - | - | 8.65 mm | - | No SVHC | - | - | ||
![]() SCA3100-D07-10 Murata Electronics | 1 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 18-SMD Module | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 12 | Digital | - | - | - | 8542.39.00.01 | 3V~3.6V | - | - | 3.3V | - | Not Qualified | SPI | - | 3.3V | - | - | - | - | 5mA | - | 1.625 B | - | - | - | - | X, Y, Z | ±6g | - | - | Temperature Sensor | 650 | - | - | - | ROHS3 Compliant | - | ||
![]() SCA3100-D07-1 Murata Electronics | 56 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 12-SMD | 12 | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 12 | Digital | - | - | - | 8542.39.00.01 | 3V~3.6V | - | - | 3.3V | - | Not Qualified | SPI | - | 3.3V | - | - | - | - | 3mA | - | 1.625 B | - | - | - | - | X, Y, Z | ±6g | - | - | Temperature Sensor | 650 | - | - | - | ROHS3 Compliant | - | ||
![]() SCA630-EDCV1B-1 Murata Electronics | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SMD Module | 8 | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | Analog | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | Analog Voltage | 5V | - | - | - | - | 2.5mA | - | - | - | - | 5.25V | 4.75V | - | X | ±12.8g | - | 150 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SCA610-E28H1A-6 Murata Electronics | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SMD Module | 8 | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100, SCA610 | - | - | Active | 3 (168 Hours) | 8 | Analog | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 5V | 2.54mm | - | Analog Voltage | 5V | 5V | - | - | - | 2.5mA | - | - | - | - | 5.25V | 4.75V | - | X | ±1.7g | - | 1200 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SCA1000-D01 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCA620-EF8H1A-1 Murata Electronics | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SMD Module | 8 | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | Analog | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 5V | 2.54mm | - | Analog Voltage | 5V | 5V | - | - | - | 2.5mA | - | - | - | - | 5.25V | 4.75V | - | X | ±1.7g | - | 1200 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SCA610-E23H1A-1 Murata Electronics | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100, SCA610 | - | - | Active | 3 (168 Hours) | - | Analog | - | - | - | 8542.39.00.01 | 4.75V~5.25V | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | 4mA | - | - | - | - | - | - | X | ±1.5g | - | 1333 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SCA830-D06-10 Murata Electronics | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 12-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | Digital | - | - | - | - | 3V~3.6V | - | - | - | - | - | SPI | - | - | - | - | - | - | 6.3mA | - | 1.5 B | - | - | - | - | Y | ±2g | - | - | - | 900 | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SCA3300-D01-1 Murata Electronics | 2000 | - | Datasheet | 8 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | yes | Active | 3 (168 Hours) | - | Digital | - | - | - | - | 3V~3.6V | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | X, Y, Z | ±1.5g, 3g, 6g | - | - | Adjustable Bandwidth, Selectable Scale | 5400 (±1.5g) ~ 1350 (±6g) | - | - | - | ROHS3 Compliant | - | ||
![]() SCA820-D04-10 Murata Electronics | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 12-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | Digital | - | - | - | - | 3V~3.6V | - | - | - | - | - | SPI | - | - | - | - | - | - | 6.3mA | - | 1.5 B | - | - | - | - | Z | ±2g | - | - | - | 900 | - | - | - | ROHS3 Compliant | - | ||
![]() SCA620-EF1V1B-6 Murata Electronics | 25 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | Analog | - | - | - | 8542.39.00.01 | 4.75V~5.25V | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | X | ±2g | - | 2000 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SCA3100-D04-10 Murata Electronics | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 12-SMD, Flat Lead | 12 | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 12 | Digital | - | - | - | 8542.39.00.01 | 3V~3.6V | - | - | 3.3V | - | Not Qualified | SPI | - | 3.3V | - | - | - | - | 5mA | - | 1.5 B | - | - | - | - | X, Y, Z | ±2g | - | - | Temperature Sensor | 900 | - | - | - | ROHS3 Compliant | - | ||
![]() SCA2100-D02-10 Murata Electronics | 39200 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 12-SMD, No Lead | - | 12-SMD | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | Digital | 125°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | SPI | - | - | SPI | 3.6V | 3V | - | 5mA | - | 1.5 B | - | - | - | - | X, Y | ±2g | - | - | Temperature Sensor | 900 | - | - | - | ROHS3 Compliant | - | ||
![]() SCA630-EDCV1B-6 Murata Electronics | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SMD Module | 8 | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | Analog | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | Analog Voltage | 5V | - | - | - | - | 2.5mA | - | - | - | - | 5.25V | 4.75V | - | X | ±12.8g | - | 150 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SCA620-EF8H1A-6 Murata Electronics | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SMD Module | 8 | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | Analog | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 5V | 2.54mm | - | Analog Voltage | 5V | 5V | - | - | - | 2.5mA | - | - | - | - | 5.25V | 4.75V | - | X | ±1.7g | - | 1200 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SCA2120-D06-1 Murata Electronics | 25 |
| - | 8 Weeks | Surface Mount | Surface Mount | 12-SMD | 12 | 12-SMD | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | Digital | 125°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | SPI | 3.3V | - | SPI | - | - | 3mA | - | - | 1.5 B | 2 Axis | 3.6V | 3V | - | Y, Z | ±2g | - | - | Temperature Sensor | 900 | - | No | - | ROHS3 Compliant | - | ||
![]() SCA2110-D04-10 Murata Electronics | 25 |
| - | 8 Weeks | Surface Mount | Surface Mount | 12-SMD | 12 | 12-SMD | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | Digital | 125°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | SPI | 3.3V | - | SPI | - | - | 3mA | - | - | 1.5 B | 2 Axis | 3.6V | 3V | - | X, Z | ±2g | - | - | - | 900 | - | No | - | ROHS3 Compliant | - | ||
![]() SCA2110-D04-1 Murata Electronics | 25 |
| - | 8 Weeks | Surface Mount | Surface Mount | 12-SMD | 12 | 12-SMD | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | Digital | 125°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | SPI | 3.3V | - | SPI | - | - | 3mA | - | - | 1.5 B | 2 Axis | 3.6V | 3V | - | X, Z | ±2g | - | - | - | 900 | - | No | - | ROHS3 Compliant | - |


Product
Brand
Articles
Tools