- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Output Type
- Acceleration Range
- Axis
- Type
- Voltage - Supply
- Mounting Type
- Package / Case
- Series
- RoHS Status
Attribute column
Manufacturer
Murata Motion Sensors - Accelerometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Frequency | Output Type | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Resolution | Sensor Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Axis | Acceleration Range | Sensitivity (mV/G) | Features | Sensitivity (LSB/g) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCA1020-D02-1 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-SMD, No Lead | 12 | 12-SMD | -40°C~125°C TA | Cut Tape (CT) | SCA1020 | Obsolete | 3 (168 Hours) | Analog, Digital | 125°C | -40°C | - | 4.75V~5.25V | - | Analog, SPI | - | SPI | 5.25V | 4.75V | - | 5mA | 1.375 B | - | - | - | Y, Z | ±1.7g | 1200 | Temperature Sensor | - | - | RoHS Compliant | - | ||
![]() SCA610-C13H1A Murata Electronics | 22 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, L-Bend | - | - | -40°C~125°C TA | Tape & Reel (TR) | SCA610 | Obsolete | 3 (168 Hours) | Analog | - | - | 8542.39.00.01 | 4.75V~5.25V | 400Hz | Analog Voltage | - | - | - | - | - | - | - | - | - | - | X | ±1.5g | 1330 | - | - | - | RoHS Compliant | Lead Free | ||
![]() SCA620-CF8H1A-1 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, L-Bend | - | 8-SMD | -40°C~125°C TA | Tape & Reel (TR) | SCA620 | Obsolete | 3 (168 Hours) | Analog | - | - | - | 4.75V~5.25V | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | X | ±1.7g | 1200 | - | - | - | RoHS Compliant | - | ||
![]() SCA610-C28H1A-1 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, L-Bend | - | 8-SMD | -40°C~125°C TA | Tape & Reel (TR) | SCA610 | Obsolete | 3 (168 Hours) | Analog | - | - | - | 4.75V~5.25V | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | X | ±1.7g | 1200 | - | - | - | RoHS Compliant | - | ||
![]() SCA3060-D01-1 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-SMD, Flat Lead | - | 12-DFL | -40°C~105°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Obsolete | 3 (168 Hours) | Digital | 105°C | -40°C | - | 3V~3.6V | - | SPI | - | SPI | 3.6V | 3V | - | 150μA | 2 B | - | - | - | X, Y, Z | ±2g | - | Adjustable Bandwidth, Temperature Sensor | 1000 | - | RoHS Compliant | Lead Free | ||
![]() SCA3060-D01-10 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-SMD | - | 12-SMD | -40°C~105°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Obsolete | 3 (168 Hours) | Digital | 105°C | -40°C | - | 3V~3.6V | - | SPI | - | SPI | 3.6V | 3V | - | 9μA | 2 B | - | - | - | X, Y, Z | ±2g | - | Adjustable Bandwidth, Temperature Sensor | 1000 | - | RoHS Compliant | - | ||
![]() SCA100T-D07-1 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-SMD, Gull Wing | - | 12-SMD | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | Analog, Digital | 125°C | -40°C | - | 4.75V~5.25V | - | SPI | - | - | 5.25V | 4.75V | - | 4mA | - | - | - | - | X, Y | ±12g | 170 | - | - | - | RoHS Compliant | - | ||
![]() SCA3000-E02 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 18-SMD, No Lead | - | 18-SMD | -40°C~85°C TA | Tape & Reel (TR) | SCA3000 | Obsolete | 3 (168 Hours) | Digital | 85°C | -40°C | - | 2.35V~3.6V | - | I2C | - | - | - | - | - | - | - | - | - | - | X, Y, Z | ±3g | - | Temperature Sensor | 1000 | - | RoHS Compliant | - | ||
![]() SCA1000-N1000070-1 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-SMD | 12 | 12-SMD | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | Analog, Digital | 125°C | -40°C | - | 4.75V~5.25V | - | Analog, SPI | - | SPI | 5.25V | 4.75V | - | 5mA | - | - | - | - | X, Y | ±4g | 550 | Temperature Sensor | - | - | RoHS Compliant | - | ||
![]() SCA3000-E01 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 18-SMD, No Lead | - | 18-SMD | -40°C~85°C TA | Tape & Reel (TR) | SCA3000 | Obsolete | 3 (168 Hours) | Digital | 85°C | -40°C | - | 2.35V~3.6V | - | SPI | - | - | - | - | - | - | - | - | - | - | X, Y, Z | ±3g | - | Temperature Sensor | 1000 | - | RoHS Compliant | - | ||
![]() SCA1000-N1000070-6 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-SMD, L-Bend | 12 | 12-SMD | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | Analog, Digital | 125°C | -40°C | - | 4.75V~5.25V | - | Analog, SPI | - | SPI | 5.25V | 4.75V | - | 5mA | 1.375 B | - | - | - | X, Y | ±4g | 550 | Temperature Sensor | - | - | ROHS3 Compliant | - | ||
![]() SCA111-CC4H1W Murata Electronics | In Stock | - | Datasheet | - | Screw | Screw Mount | - | - | - | -40°C~125°C TA | Bulk | - | Obsolete | Not Applicable | Analog | 125°C | -40°C | - | 7V~27V | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | X | ±2g | 1000 | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SCA100T-D07-6 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-SMD, Gull Wing | - | 12-SMD | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | Analog, Digital | 125°C | -40°C | - | 4.75V~5.25V | - | SPI | - | SPI | - | - | - | - | - | - | - | - | X, Y | ±12g | 170 | - | - | - | ROHS3 Compliant | - | ||
![]() SCA111-C12H1W Murata Electronics | In Stock | - | Datasheet | - | Screw | Screw Mount | - | - | - | -40°C~125°C TA | Bulk | - | Obsolete | Not Applicable | Analog | 125°C | -40°C | - | 7V~27V | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | X | ±1.2g | 1500 | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SCA110-C12H1W Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Box | - | Module | -40°C~125°C TA | - | - | Obsolete | Not Applicable | Analog | 125°C | -40°C | - | 4.75V~5.25V | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | X | ±1.2g | 1500 | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SCA1020-D06-6 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-SMD, Gull Wing | 12 | 12-SMD | - | Tape & Reel (TR) | Automotive, AEC-Q100, SCA1020 | Obsolete | 3 (168 Hours) | Analog, Digital | 125°C | -40°C | - | 5V | - | Analog, SPI | 5V | SPI | - | - | 5mA | - | 1.375 B | 2 Axis | 5.25V | 4.75V | Y, Z | ±1.7g | 1200 | - | - | No | RoHS Compliant | - | ||
![]() SCA2100-D02-1 Murata Electronics | 36 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 12-SMD, No Lead | 12 | 12-SMD | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | Digital | 125°C | -40°C | - | 3V~3.6V | - | SPI | - | SPI | 3.6V | 3V | - | 5mA | 1.5 B | - | - | - | X, Y | ±2g | - | Temperature Sensor | 900 | - | ROHS3 Compliant | - | ||
![]() SCA1020-D06 Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | 12-SMD, Gull Wing | - | 12-SMD | -40°C~125°C | Bulk | SCA1020 | Obsolete | Vendor Undefined | Analog, Digital | - | - | - | 4.75V~5.25V | - | Analog, SPI | - | - | - | - | - | - | - | - | - | - | Y, Z | ±1.7g | - | - | - | - | - | - | ||
![]() SCA220-C24H1G Murata Electronics | In Stock | - | Datasheet | - | - | - | Module | - | - | -40°C~85°C TA | - | SCA220 | Obsolete | 3 (168 Hours) | Analog | 85°C | -40°C | - | 4.5V~5.5V | 45Hz | Analog Voltage | - | - | - | - | - | - | - | - | - | - | X | ±2g | 1000 | - | - | - | RoHS Compliant | Contains Lead | ||
![]() CMA3000-D01-1 Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-VFBGA | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | CMA3000 | Obsolete | 2 (1 Year) | Digital | - | - | - | 1.7V~3.6V | - | I2C, SPI | - | I2C, SPI | - | - | - | - | - | - | - | - | X, Y, Z | ±2g, 8g | - | Selectable Scale | 56 (±2g) ~ 14 (±8g) | - | RoHS Compliant | - |