- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Output Type
- Acceleration Range
- Axis
- Type
- Voltage - Supply
- Mounting Type
- Package / Case
- Series
- RoHS Status
Attribute column
Manufacturer
Murata Motion Sensors - Accelerometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Reach Compliance Code | Output Type | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Resolution | Sensor Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Axis | Acceleration Range | Sensitivity (mV/G) | Features | Sensitivity (LSB/g) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMA3000-A01-1 Murata Electronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Surface Mount - Coin Style | - | - | -40°C~85°C TA | Tape & Reel (TR) | CMA3000 | Obsolete | 2 (1 Year) | Analog | - | - | 1.7V~3.6V | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | X, Y, Z | ±2g, 8g | 167 (±2g) ~ 42 (±8g) | Selectable Scale | - | - | RoHS Compliant | Lead Free | ||
![]() SCA610-C23H1A-1 Murata Electronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SMD, L-Bend | - | 8-SMD | -40°C~125°C TA | Tape & Reel (TR) | SCA610 | Obsolete | 3 (168 Hours) | Analog | 125°C | -40°C | 4.75V~5.25V | - | Analog Voltage | - | - | 5.25V | 4.75V | - | 4mA | - | - | - | - | X | ±1.5g | 1333 | - | - | - | RoHS Compliant | - | ||
![]() SCA720-D01-1 Murata Electronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 12-SMD | 12 | 12-SMD | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 1 (Unlimited) | Analog | 125°C | -40°C | 4.75V~5.25V | - | Analog Voltage | 5V | - | - | - | 2.5mA | - | - | - | 5.25V | 4.75V | X | ±2.11g | 937.5 | - | - | No | ROHS3 Compliant | - | ||
![]() SCA3000-E05 Murata Electronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 18-SMD, No Lead | - | 18-SMD | -40°C~85°C TA | Tape & Reel (TR) | SCA3000 | Obsolete | 3 (168 Hours) | Digital | 85°C | -40°C | 2.35V~3.6V | - | SPI | - | - | - | - | - | - | - | - | - | - | X, Y, Z | ±18g | - | Temperature Sensor | 160 | - | RoHS Compliant | - | ||
![]() SCA3000-D02 Murata Electronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 18-SMD, No Lead | - | 18-SMD | -40°C~85°C TA | Tape & Reel (TR) | SCA3000 | Obsolete | 3 (168 Hours) | Digital | 85°C | -40°C | 2.35V~3.6V | - | I2C | - | - | - | - | - | - | - | - | - | - | X, Y, Z | ±2g | - | Temperature Sensor | 1333 | - | RoHS Compliant | - | ||
![]() SCA1020-D06-1 Murata Electronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 12-SMD, Gull Wing | 12 | 12-SMD | - | Tape & Reel (TR) | Automotive, AEC-Q100, SCA1020 | Obsolete | 3 (168 Hours) | Analog, Digital | 125°C | -40°C | 5V | - | Analog, SPI | 5V | SPI | - | - | 5mA | - | 1.375 B | 2 Axis | 5.25V | 4.75V | Y, Z | ±1.7g | 1200 | - | - | No | RoHS Compliant | - | ||
![]() SCA1000-D01-6 Murata Electronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 12-SMD, L-Bend | - | 12-SMD | -40°C~125°C TA | Tape & Reel (TR) | SCA1000 | Obsolete | 3 (168 Hours) | Analog, Digital | 125°C | -40°C | 4.75V~5.25V | - | Analog, SPI | - | SPI | 5.25V | 4.75V | - | 5mA | 1.375 B | - | - | - | X, Y | ±1.7g | 1200 | Temperature Sensor | - | - | ROHS3 Compliant | - | ||
![]() SCA720-D01-10 Murata Electronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 12-SMD | 12 | 12-SMD | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 1 (Unlimited) | Analog | 125°C | -40°C | 4.75V~5.25V | - | Analog Voltage | 5V | - | - | - | 2.5mA | - | - | - | 5.25V | 4.75V | X | ±2.11g | 937.5 | - | - | No | ROHS3 Compliant | - | ||
![]() SCA610-CC5H1A Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, L-Bend | - | - | -40°C~125°C TA | Tape & Reel (TR) | SCA610 | Obsolete | 3 (168 Hours) | Analog | - | - | 4.75V~5.25V | compliant | Analog Voltage | - | - | - | - | - | - | - | - | - | - | X | ±3g | 750 | - | - | - | - | - | ||
![]() SCA610-C24H1A-1 Murata Electronics | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | SCA610 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCA1020-D13-6+S00422 Murata Electronics | In Stock | - | - | - | Surface Mount | 12-SMD, Gull Wing | - | 12-SMD | - | Bulk | SCA1020 | Obsolete | Vendor Undefined | Analog, Digital | - | - | 4.75V~5.25V | - | Analog, SPI | - | - | - | - | - | - | - | - | - | - | Y, Z | ±1.7g | 1200 | Temperature Sensor | - | - | - | - | ||
![]() SCA1020-D14 Murata Electronics | In Stock | - | - | - | Surface Mount | 12-SMD, Gull Wing | - | 12-SMD | - | Bulk | SCA1020 | Obsolete | Vendor Undefined | Analog, Digital | - | - | 4.75V~5.25V | - | Analog, SPI | - | - | - | - | - | - | - | - | - | - | Y, Z | ±1.7g | 1200 | Temperature Sensor | - | - | - | - | ||
![]() SCA610-C23A1G-1 Murata Electronics | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | SCA610 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCA1000-D10 Murata Electronics | In Stock | - | - | - | Surface Mount | 12-SMD, Gull Wing | - | 12-SMD | - | Bulk | SCA1000 | Obsolete | Vendor Undefined | Analog, Digital | - | - | 4.75V~5.25V | - | Analog, SPI | - | - | - | - | - | - | - | - | - | - | Y, Z | ±1.7g | 1200 | Temperature Sensor | - | - | - | - | ||
![]() SCA1K-N1000070T-1+S00987 Murata Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCA1020-D22 Murata Electronics | In Stock | - | - | - | Surface Mount | 12-SMD, Gull Wing | - | 12-SMD | - | Bulk | SCA1020 | Obsolete | Vendor Undefined | Analog, Digital | - | - | 4.75V~5.25V | - | Analog, SPI | - | - | - | - | - | - | - | - | - | - | Y, Z | ±1.7g | 1200 | Temperature Sensor | - | - | - | - | ||
![]() SCA620-EG4V1B-1 Murata Electronics | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | SCA620 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SCA1020-D08 Murata Electronics | In Stock | - | - | - | Surface Mount | 12-SMD, Gull Wing | - | 12-SMD | - | Bulk | SCA1020 | Obsolete | Vendor Undefined | Analog, Digital | - | - | 4.75V~5.25V | - | Analog, SPI | - | - | - | - | - | - | - | - | - | - | Y, Z | ±1.7g | 1200 | Temperature Sensor | - | - | - | - | ||
![]() SCA630-C28H1A-1 Murata Electronics | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | SCA630 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCA1020-D11-6+S00415 Murata Electronics | In Stock | - | - | - | Surface Mount | 12-SMD, Gull Wing | - | 12-SMD | - | Bulk | SCA1020 | Obsolete | Vendor Undefined | Analog, Digital | - | - | 4.75V~5.25V | - | Analog, SPI | - | - | - | - | - | - | - | - | - | - | Y, Z | ±1.7g | 1200 | Temperature Sensor | - | - | - | - |