- Series
- Package / Case
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Interface Type
- Mfr
- Mounting Type
- Output Type
- Package
- Product Status
- RoHS
- Sensitivity
Attribute column
Manufacturer
Murata Motion Sensors - IMUs (Inertial Measurement Units)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Acceleration | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Package Type | Product Status | Range | RoHS | Sensing Axis | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Part Status | Subcategory | Technology | Pin Count | Output Type | Operating Supply Current | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Resolution | Product Type | Sensor Type | Capacitance @ Vr, F | Screening Level | Sensitivity | Reverse Recovery Time (trr) | Acceleration Range | Features | Kit Contents | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCC2230-D08-6 Murata Electronics | 12 |
| - | - | SOIC-24 | - | +/- 6 g | - | - | 600 | SPI | - | + 125 C | - | - 40 C | - | - | SMD/SMT | - | - | - | +/- 125 deg/s | Details | X, Y, Z | - | 3.6 V | 3 V | - | Reel | SCC2230 | - | - | - | - | Digital | 22.5 mA | - | - | - | - | - | - | - | 16 bit | - | 3-axis | - | - | 50 LSB/(deg/s)/5886 LSB/g | - | - | - | - | - | ||
![]() SCC2230-E02-6 Murata Electronics | 5 |
| - | Surface Mount | 24-SMD Module | Module | +/- 2 g | SCC2230 | Murata Electronics | 600 | SPI | Murata | + 125 C | Murata Electronics | - 40 C | - | - | SMD/SMT | Tape & Reel (TR) | - | Active | +/- 125 deg/s | Details | X, Y, Z | - | 3.6 V | 3 V | - | Reel | * | - | Sensors | - | - | Digital | 22.5 mA | - | - | - | - | - | - | - | 16 bit | IMUs - Inertial Measurement Units | 3-axis | - | - | 50 LSB/(deg/s)/1962 LSB/g | - | - | - | - | IMUs - Inertial Measurement Units | ||
![]() SCHA63T-K03-05 Murata Electronics | 2418 | - | - | Surface Mount | 32-BSOP (0.335", 8.50mm Width) | 32-SOIC | 6 g | - | Murata Electronics | 50 | SPI | Murata | + 110 C | Murata Electronics | - 40 C | Yes | - | SMD/SMT | Cut Tape (CT) | SOIC | Active | 6 g, 300 deg/s | Details | X, Y, Z | - | 3.6 V | 3 V | -40°C ~ 110°C | MouseReel | - | - | Sensors | Capaitive 3D MEMS | 32 | SPI | 30.5 mA | - | - | - | - | - | - | - | - | IMUs - Inertial Measurement Units | Accelerometer, Gyroscope, Temperature, 6 Axis | - | - | 80 LSB/deg/s, 4905 LSB/g | - | ± 6g | Cross-Axis Calibration, Excellent Linearity and Vibration, Extensive Self-Diagnostics, 6-DOF Component, Stable Offset, Used in Safety Critical Applications | - | IMUs - Inertial Measurement Units | ||
![]() SCHA63T-K03-PCB Murata Electronics | 2434 | - | - | Surface Mount | 32-BSOP (0.335", 8.50mm Width) | 32-SOIC | - | - | Murata Electronics | 1 | SPI | Murata | - | Murata Electronics | - | Yes | - | - | Bag | SOIC | Active | - | Details | - | - | - | - | -40°C ~ 110°C | Bulk | - | - | Development Tools | Capaitive 3D MEMS | 32 | SPI | - | - | - | - | - | - | - | - | - | Position Sensor Development Tools | Accelerometer, Gyroscope, Temperature, 6 Axis | - | - | - | - | - | - | Eval Board SCHA63T-K03 | Position Sensor Development Tools | ||
![]() SCHA63T-K03-6 Murata Electronics | In Stock | - | - | Surface Mount | 32-BSOP (0.335", 8.50mm Width) | 32-SOIC | 6 g | - | Murata Electronics | 600 | SPI | Murata | + 110 C | Murata Electronics | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR) | - | Active | 6 g, 300 deg/s | Details | X, Y, Z | - | 3.6 V | 3 V | -40°C ~ 110°C | Reel | - | - | Sensors | - | - | SPI | 30.5 mA | - | - | - | - | - | - | - | - | IMUs - Inertial Measurement Units | Accelerometer, Gyroscope, Temperature, 6 Axis | - | - | 80 LSB/deg/s, 4905 LSB/g | - | - | Cross-Axis Calibration, Excellent Linearity and Vibration, Extensive Self-Diagnostics, 6-DOF Component, Stable Offset, Used in Safety Critical Applications | - | IMUs - Inertial Measurement Units | ||
![]() SCHA634-D03 Murata | 41535 | - | - | Through Hole | SOD-64, Axial | SOD-64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | -- | Active | - | - | - | - | - | Fast Recovery = 200mA (Io) | Avalanche | 10µA @ 150V | 1.1V @ 5A | -55°C ~ 175°C | 150V | 4A | - | - | - | -- | - | - | 35ns | - | - | - | - | ||
![]() SCC1300-D02 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Surface Mount | - | Bulk | - | Active | - | - | - | SMD | - | - | -40 to 125 °C | - | * | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | Extended Industrial | 50 LSB/(°/s)/1800 LSB/g mV/g | - | - | - | - | - |