- Applications
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Series
- Maximum Pressure
- Mounting Feature
- Number of Bits
- Operating Pressure
- Operating Temperature
- Output
- Output Type
Attribute column
Manufacturer
Murata Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Package / Case | Surface Mount | Mounting Feature | Interface Type | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Applications | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Number of Bits | Accuracy | Operating Pressure | Pressure Type | Port Style | Maximum Pressure | Sensors/Transducers Type | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Features | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZPA4756-0311A-R Murata | 2195 | - | - | - | - | - | - | I2C, SPI | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCP1000-D01 Murata Electronics | In Stock | - | - | - | 18-SMD Module | YES | SURFACE MOUNT | - | - | - | -20°C~70°C | Tape & Reel (TR) | SCP1000 | - | Obsolete | 3 (168 Hours) | SMD/SMT | - | Board Mount | 2.4V~3.3V | unknown | 16 b | SMD (SMT) Tab | - | - | SPI | - | - | 19 | ±0.029PSI (±0.2kPa) | 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) | Absolute | No Port | 290.08PSI (2000kPa) | PRESSURE SENSOR,CAPACITIVE | 290.08 PSI | 17.4 Psi | BAROMETRIC | Standby Mode | - | RoHS Compliant | Lead Free | ||
![]() SCP1000-D11 Murata Electronics | In Stock | - | - | - | 18-SMD Module | YES | SURFACE MOUNT | - | - | - | -20°C~70°C | Tape & Reel (TR) | SCP1000 | - | Obsolete | 3 (168 Hours) | SMD/SMT | - | Board Mount | 2.4V~3.3V | unknown | 16 b | SMD (SMT) Tab | - | - | I2C | - | - | 19 | ±0.029PSI (±0.2kPa) | 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) | Absolute | No Port | 290.08PSI (2000kPa) | PRESSURE SENSOR,CAPACITIVE | 290.08 PSI | 17.4 Psi | BAROMETRIC | Standby Mode | - | RoHS Compliant | Lead Free | ||
![]() ZPA2326-0311A-R Murata Electronics | In Stock | - | Datasheet | DISCONTINUED (Last Updated: 4 weeks ago) | 8-SMD, No Lead | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | Tape & Reel (TR) | ZPA | e4 | Obsolete | Not Applicable | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Board Mount | 1.71V~2V | - | 16 b | - | 2.6mm | 2.3 mm | I2C, SPI | - | SOLDER | 8 | - | 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) | Differential | No Port | 145PSI (999.74kPa) | PRESSURE SENSOR,CAPACITIVE | - | 15.95 Psi | BAROMETRIC | - | 0.875mm | Non-RoHS Compliant | - | ||
![]() ZPA2356-0311A-R Murata Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ZPA | - | Obsolete | Not Applicable | - | - | Board Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPA2326-0311A-R1 Murata Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ZPA | - | Obsolete | Not Applicable | - | - | Board Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |