- Analog IC - Other Type
- Capacitance
- Height
- Length
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Murata Shock Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Termination | HTS Code | Capacitance | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Case Code (Metric) | Case Code (Imperial) | Output Type | Analog IC - Other Type | Sensor Type | Sensitivity | Sensing Range | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PKGS-00GXP1-R Murata Electronics | In Stock | - | Datasheet | NRND (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 2-SMD | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | Not For New Designs | 1 (Unlimited) | SMD/SMT | - | 390pF | NOT SPECIFIED | NOT SPECIFIED | - | - | Voltage | ANALOG CIRCUIT | Vibration, Piezo Film | 0.840pC/G | 0 ~ 50G | 1.05mm | 3.8mm | 2mm | ROHS3 Compliant | - | ||
![]() PKGS-25SXAP1-R Murata Electronics | 6890 | - | Datasheet | - | Surface Mount | Surface Mount | 1208 (3020 Metric) | 2 | - | -40°C~85°C | Tape & Reel (TR) | Last Time Buy | 1 (Unlimited) | SMD/SMT | - | 740pF | NOT SPECIFIED | NOT SPECIFIED | 3020 | 1208 | Voltage | ANALOG CIRCUIT | Vibration, Piezo Film | 0.350pC/G | 0 ~ 50G | 1.05mm | 3.2mm | 2mm | ROHS3 Compliant | Lead Free | ||
![]() PKGS-00LDP1-R Murata Electronics | 1792 | - | Datasheet | DISCONTINUED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SMD/SMT | - | - | 0°C~70°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 8542.39.00.01 | 770pF | NOT SPECIFIED | NOT SPECIFIED | - | - | Voltage | ANALOG CIRCUIT | Vibration, Piezo Film | 0.840pC/G | 0 ~ 50G | 1.2mm | 6.4mm | 2.8mm | RoHS Compliant | - |