- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/100
- B25/50
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
Attribute column
Manufacturer
Murata Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | Circuit DC Voltage-Max | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP15XH103J03RC Murata Electronics | 10000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 310μA | 1005 | 0.1W | 0402 | - | DUAL ENDED | - | 0.7 % | ±5% | TEMPERATURE COMPENSATION | 10k | ±1% | 3434K | 3380 K | 3380K | 3455K | - | 500μm | 1mm | 500μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP15XW223J03RC Murata Electronics | 10000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 22kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 210μA | 1005 | 0.1W | 0402 | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 22k | ±3% | 3987K | 3950 K | 3950K | 3998K | - | 500μm | 1mm | 500μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP18WB473J03RB Murata Electronics | 8000 | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP18 | 5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 47kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | 140μA | 1608 | 0.1W | 0603 | - | DUAL ENDED | - | 0.5 % | ±5% | TEMPERATURE COMPENSATION | 47k | ±2% | 4108K | 4050 K | 4050K | 4131K | - | 800μm | 1.6mm | 800μm | 150μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP18XH103F0SRB Murata Electronics | 288560 | - | Datasheet | 13 Weeks | Surface Mount | - | - | WRAPAROUND | 2 | Automotive grade | - | Tape & Reel (TR) | - | 1% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 10kOhm | Tin (Sn) | 125°C | -40°C | 8533.40.80.70 | 100mW | - | - | 800μm | NTC THERMISTOR | - | 1608 | 0.1W | 0603 | - | DUAL ENDED | - | - | - | TEMPERATURE SENSING | - | - | - | 3380 K | - | - | - | 800μm | 1.6mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP15XV103J03RC Murata Electronics | 20000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 310μA | 1005 | 0.1W | 0402 | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 10k | ±3% | 3934K | 3900 K | 3900K | 3944K | - | 500μm | 1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP03XH103J05RL Murata Electronics | 45000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP03 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 300μm | NTC THERMISTOR | 310μA | 0603 | 0.1W | 0201 | - | DUAL ENDED | - | 1 % | ±5% | TEMPERATURE COMPENSATION | 10k | ±1% | 3434K | 3380 K | 3380K | 3455K | - | 300μm | 600μm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP18XH103F03RB Murata Electronics | 8000 | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP18 | 1% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | TR, PAPER, 7 INCH | 100mW | 800μm | NTC RESISTOR | 310μA | 1608 | - | 0603 | 5V | DUAL ENDED | - | 0.7 % | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | - | 3380K | 3455K | 5V | 800μm | 1.6mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP03WF683J05RL Murata Electronics | 9325 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP03 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 68kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 300μm | NTC THERMISTOR | 120μA | 0603 | 0.1W | 0201 | - | DUAL ENDED | - | 1 % | ±5% | TEMPERATURE COMPENSATION | 68k | ±1% | 4311K | - | 4250K | 4334K | - | 300μm | 600μm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP03XH223E05RL Murata Electronics | 117770 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Bulk | NCP03 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 22kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 300μm | NTC THERMISTOR | - | 0603 | 0.1W | 0201 | - | DUAL ENDED | - | 1 % | ±3% | TEMPERATURE COMPENSATION | 22k | ±1% | 3434K | 3380 K | 3380K | 3455K | - | 300μm | 600μm | 300μm | - | No | - | ROHS3 Compliant | - | ||
![]() NCP15XH103D03RC Murata Electronics | 258000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 2 | - | -40°C~125°C | Cut Tape (CT) | NCP15 | 0.5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 10kOhm | - | 125°C | -40°C | - | 100mW | - | 100mW | 500μm | - | - | 1005 | - | 0402 | - | - | 100mW | 0.7 % | ±0.5% | - | 10k | ±0.7% | 3434K | - | 3380K | 3455K | - | 500μm | 1mm | 500μm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() NCP15XH103F03RC Murata Electronics | 30000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 310μA | 1005 | 0.1W | 0402 | - | DUAL ENDED | - | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | 500μm | 1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP15WM224E03RC Murata Electronics | 120000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 220kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 60μA | 1005 | 0.1W | 0402 | - | DUAL ENDED | - | - | ±3% | TEMPERATURE COMPENSATION | 220k | - | 4582K | 4500 K | 4500K | 4614K | - | - | 1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP03XH103E05RL Murata Electronics | 20000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | NCP02 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 0603 | 0.1W | 0201 | - | DUAL ENDED | - | - | ±3% | TEMPERATURE COMPENSATION | 10k | ±1% | 3434K | 3380 K | 3380K | 3455K | - | 300μm | 600μm | 300μm | - | - | - | ROHS3 Compliant | - | ||
![]() NCP18XH103E03RB Murata Electronics | 88168 |
| Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP18 | 3% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | 310μA | 1608 | 0.1W | 0603 | - | DUAL ENDED | - | 1 % | ±3% | TEMPERATURE COMPENSATION | 10k | ±1% | 3434K | 3380 K | 3380K | 3455K | - | - | 1.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP15WB473J03RC Murata Electronics | 377300 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 47kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 140μA | 1005 | 0.1W | 0402 | - | DUAL ENDED | - | 0.5 % | ±5% | TEMPERATURE COMPENSATION | 47k | ±1% | 4108K | 4050 K | 4050K | 4131K | - | 500μm | 1mm | 500μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP15WD683E03RC Murata Electronics | 110000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Bulk | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 68kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 1005 | 0.1W | 0402 | - | DUAL ENDED | - | - | ±3% | TEMPERATURE COMPENSATION | 68k | - | 4209K | 4150 K | 4150K | 4232K | - | 500μm | 1mm | 500μm | - | - | - | ROHS3 Compliant | - | ||
![]() NCP18WF104F12RB Murata Electronics | 80000 |
| Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Cut Tape (CT) | NCP18 | 1% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | - | 1608 | 0.1W | 0603 | - | DUAL ENDED | - | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4260K | - | 4200K | 4282K | - | 800μm | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP18XH103D03RB Murata Electronics | 394800 | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Cut Tape (CT) | NCP18 | 0.5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | - | 1608 | 0.1W | 0603 | - | DUAL ENDED | - | 0.7 % | ±0.5% | TEMPERATURE COMPENSATION | 10k | ±0.7% | 3434K | 3380 K | 3380K | 3455K | - | 800μm | 1.6mm | 800μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP15WB473E03RC Murata Electronics | 398800 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 47kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 3.8mA | 1005 | 0.1W | 0402 | - | DUAL ENDED | - | 0.5 % | ±3% | TEMPERATURE COMPENSATION | 47k | ±1% | 4108K | 4050 K | 4050K | 4131K | - | - | 1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP15XH103E03RC Murata Electronics | 48000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 310μA | 1005 | 0.1W | 0402 | - | DUAL ENDED | - | 0.7 % | ±3% | TEMPERATURE COMPENSATION | 10k | ±1% | 3434K | 3380 K | 3380K | 3455K | - | - | 1mm | - | - | No | - | ROHS3 Compliant | - |