- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/100
- B25/50
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
Attribute column
Manufacturer
Murata Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Terminal Placement | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NXFT15XH103FA2B025 Murata Electronics | 80000 | - | Datasheet | - | - | Free Hanging, Through Hole | Free Hanging | Bead | - | 2 | - | - | -40°C~125°C | Bulk | NXF | 1% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | Wire | EAR99 | 10kOhm | - | 8533.40.80.70 | 7.5mW | - | 100mW | - | NTC THERMISTOR | 120μA | - | 0.0075W | - | - | 300 μm | RADIAL | 1 % | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() NCP15XQ102J03RC Murata Electronics | 9268 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 1mA | 1005 | 0.1W | 0402 | 400μm | - | DUAL ENDED | 2 % | ±5% | TEMPERATURE COMPENSATION | 1k | ±2% | 3693K | 3650 K | 3650K | 3706K | 500μm | 1mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP15WF104E03RC Murata Electronics | 110000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 100μA | 1005 | 0.1W | 0402 | 400μm | - | DUAL ENDED | 0.5 % | ±3% | TEMPERATURE COMPENSATION | 100k | ±1% | 4311K | - | 4250K | 4334K | - | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() NXRT15WF104FA1B040 Murata Electronics | 3000 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | 2 | - | Automotive grade | -40°C~125°C | Bulk | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 100kOhm | - | - | 7.5mW | - | - | 2mm | - | - | - | - | - | 2.5mm | 400 μm | - | - | ±1% | - | 100k | - | 4311K | - | 4250K | 4334K | 2mm | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP18XQ681J03RB Murata Electronics | 98070 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | NCP18 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 680Ohm | TIN | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | 1.2mA | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 680 | ±3% | 3693K | 3650 K | 3650K | 3706K | 800μm | 1.6mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NXRT15XH103FA1B030 Murata Electronics | 2284 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | 2 | - | Automotive grade | -40°C~125°C | Bulk | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 10kOhm | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | 400 μm | - | - | ±1% | - | 10k | - | 3434K | - | 3380K | 3455K | 2mm | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NXFT15XV103FA2B150 Murata Electronics | 27980 | - | Datasheet | 27 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | - | -40°C~125°C | Bulk | NXF | 1% | - | - | Active | 1 (Unlimited) | - | Wire | - | 10kOhm | - | - | 7.5mW | - | 100mW | - | - | 120μA | - | - | - | - | 300 μm | - | - | ±1% | - | 10k | - | 3977K | - | 3936K | 3988K | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP18XM472J0SRB Murata Electronics | 8000 |
| - | 13 Weeks | - | Surface Mount | - | 0603 | WRAPAROUND | 2 | -40°C | Automotive grade | - | Tape & Reel (TR) | - | 5% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 4.7kOhm | Tin (Sn) | 8533.40.80.70 | - | - | - | - | NTC THERMISTOR | - | - | 0.1W | - | - | - | DUAL ENDED | - | - | TEMPERATURE SENSING | - | - | - | 3500 K | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP15WL333J03RC Murata Electronics | 4800 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Bulk | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 33kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 33k | ±1% | 4543K | 4485 K | 4485K | 4557K | 500μm | 1mm | 500μm | - | - | ROHS3 Compliant | - | ||
![]() NCP15XC680J03RC Murata Electronics | 46800 | - | Datasheet | - | NRND (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 68Ohm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 9.5mA | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 68 | ±3% | 3128K | 3100 K | 3100K | 3136K | 500μm | 1mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP15XC470J03RC Murata Electronics | 10000 |
| Datasheet | - | NRND (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 47Ohm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 9.5mA | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 47 | ±3% | 3128K | 3100 K | 3100K | 3136K | 500μm | 1mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP15XW152J03RC Murata Electronics | 7082 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1.5kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 810μA | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 1.5k | ±3% | 3987K | 3950 K | 3950K | 3998K | 500μm | 1mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP15XM221J03RC Murata Electronics | 10000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 220Ohm | TIN | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 2.1mA | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 220 | ±3% | 3545K | 3500 K | 3500K | 3560K | 500μm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP15WM224J03RC Murata Electronics | 10000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 220kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 60μA | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 220k | ±3% | 4582K | 4500 K | 4500K | 4614K | 500μm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP18XF151J03RB Murata Electronics | 60000 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | NCP18 | 5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 150Ohm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | 9.5mA | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 150 | ±3% | 3284K | - | 3250K | 3296K | 800μm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCU18WB473F6SRB Murata Electronics | 40000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | NCU | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | ±1% | - | 47k | - | 4108K | - | 4050K | 4131K | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() NCP15XW153E03RC Murata Electronics | 2000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 15kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | ±3% | TEMPERATURE COMPENSATION | 15k | - | 3987K | 3950 K | 3950K | 3998K | 500μm | 1mm | 500μm | No | - | ROHS3 Compliant | - | ||
![]() NXRT15WF104FA5B030 Murata Electronics | 599 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | 2 | - | - | -40°C~125°C | Bulk | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 100kOhm | - | - | 13mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | 400 μm | - | - | ±1% | - | 100k | - | 4311K | - | 4250K | 4334K | 2mm | 5mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() NCP18WD683E03RB Murata Electronics | 52000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | NCP18 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 68kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | 120μA | - | 0.1W | - | - | - | DUAL ENDED | - | ±3% | TEMPERATURE COMPENSATION | 68k | - | 4209K | 4150 K | 4150K | 4232K | - | 1.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCP18XH103J0SRB Murata Electronics | 8000 |
| Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | NCP18 | 5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | - | 100mW | 800μm | NTC THERMISTOR | 310μA | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | 1 % | ±5% | TEMPERATURE SENSING | 10k | ±1% | 3434K | 3380 K | 3380K | 3455K | - | 1.6mm | - | No | - | RoHS Compliant | Lead Free |