- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/100
- B25/50
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
Attribute column
Manufacturer
Murata Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Terminal Placement | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NXRT15WF104FA1B030 Murata Electronics | 343 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | 2 | Automotive grade | -40°C~125°C | Bulk | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 100kOhm | - | - | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | 400 μm | - | - | ±1% | - | 100k | - | 4311K | - | 4250K | 4334K | 2mm | 5mm | 4mm | - | ROHS3 Compliant | - | ||
![]() NXRT15XH103FA1B020 Murata Electronics | 14 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | 2 | Automotive grade | -40°C~125°C | Bulk | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 10kOhm | - | - | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | 400 μm | - | - | ±1% | - | 10k | - | 3434K | - | 3380K | 3455K | 2mm | 5mm | 4mm | - | ROHS3 Compliant | - | ||
![]() NCP15WB333E03RC Murata Electronics | 398300 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Bulk | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 33kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 33k | ±3% | 4108K | 4050 K | 4050K | 4131K | 500μm | 1mm | 500μm | - | ROHS3 Compliant | - | ||
![]() NCP03XH682J05RL Murata Electronics | 75000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP03 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 6.8kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | 380μA | 0603 | 0.1W | 0201 | - | - | DUAL ENDED | 1 % | ±5% | TEMPERATURE COMPENSATION | 6.8k | ±1% | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP15XC220J03RC Murata Electronics | 64000 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 22Ohm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 9.5mA | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 22 | ±3% | 3128K | 3100 K | 3100K | 3136K | 500μm | 1mm | 500μm | No | ROHS3 Compliant | Lead Free | ||
![]() NCP15XQ471E03RC Murata Electronics | 40 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 1.4mA | - | 0.1W | - | - | - | DUAL ENDED | 2 % | ±3% | TEMPERATURE COMPENSATION | 470 | ±2% | 3693K | 3650 K | 3650K | 3706K | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() NXRT15XM202EA1B020 Murata Electronics | 14 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | 2 | - | -40°C~125°C | Bulk | NXR | 3% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 2kOhm | - | - | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | 400 μm | - | - | ±3% | - | 2k | ±1% | 3545K | - | 3500K | 3560K | 2mm | 5mm | 4mm | - | ROHS3 Compliant | - | ||
![]() NXRT15WF104FA5B025 Murata Electronics | 14 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | 2 | - | -40°C~125°C | Bulk | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 100kOhm | - | - | - | - | 13mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | 400 μm | - | - | ±1% | - | 100k | - | 4311K | - | 4250K | 4334K | 2mm | 5mm | 4mm | - | ROHS3 Compliant | - | ||
![]() NCP03XM472J05RL Murata Electronics | 60000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Bulk | NCP03 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 4.7kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 0603 | 0.1W | 0201 | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 4.7k | ±1% | 3545K | 3500 K | 3500K | 3560K | 300μm | 600μm | 300μm | - | ROHS3 Compliant | - | ||
![]() NCP15WM154E03RC Murata Electronics | 120000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Bulk | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 150kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | ±3% | TEMPERATURE COMPENSATION | 150k | - | 4582K | 4500 K | 4500K | 4614K | 500μm | 1mm | 500μm | - | ROHS3 Compliant | - | ||
![]() NCP15XQ102E03RC Murata Electronics | 10000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 3.8mA | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | 2 % | ±3% | TEMPERATURE COMPENSATION | 1k | ±2% | 3693K | 3650 K | 3650K | 3706K | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() NCP03XM332J05RL Murata Electronics | 14 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | -40°C~125°C | Bulk | NCP03 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 3.3kOhm | Tin (Sn) | - | - | - | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 0603 | 0.1W | 0201 | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 3.3k | ±1% | 3545K | 3500 K | 3500K | 3560K | 300μm | 600μm | 300μm | No | ROHS3 Compliant | - | ||
![]() NTSA0XV103EE1B0 Murata Electronics | 20000 | - | Datasheet | - | DISCONTINUED (Last Updated: 2 weeks ago) | Through Hole | - | Radial | WIRE | 2 | - | - | Bulk | - | 3% | e2 | yes | - | - | 2 | - | EAR99 | 10kOhm | Tin/Copper (Sn/Cu) | 125°C | -40°C | 8533.40.80.70 | 15mW | - | - | 1.8mm | NTC THERMISTOR | 100μA | - | 0.015W | - | 2.5mm | 400 μm | - | - | - | TEMPERATURE SENSING | - | - | - | 3900 K | - | - | - | 3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NCP15XW472J03RC Murata Electronics | 136000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | NCP15 | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 4.7kOhm | - | - | - | - | 100mW | - | 100mW | 500μm | - | 460μA | 1005 | - | 0402 | - | - | - | 3 % | ±5% | - | 4.7k | ±3% | 3987K | - | 3950K | 3998K | 500μm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() NCP18XQ471E03RB Murata Electronics | 98070 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP18 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | 1.4mA | - | 0.1W | - | - | - | DUAL ENDED | 2 % | ±3% | TEMPERATURE COMPENSATION | 470 | ±2% | 3693K | 3650 K | 3650K | 3706K | - | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() NCP15XW472E03RC Murata Electronics | 136000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 3% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | 4.7kOhm | - | - | - | - | 100mW | - | 100mW | - | - | - | 1005 | - | 0402 | - | - | - | - | ±3% | - | 4.7k | - | 3987K | - | 3950K | 3998K | 500μm | 1mm | 500μm | No | ROHS3 Compliant | - | ||
![]() NCP15WL154J03RC Murata Electronics | 110000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Bulk | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 150kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 150k | ±1% | 4543K | 4485 K | 4485K | 4557K | 500μm | 1mm | 500μm | - | ROHS3 Compliant | - | ||
![]() NXRT15XV103FA3A016 Murata Electronics | 2295 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | 2 | Automotive grade | -40°C~125°C | Bulk | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 7.5mW | - | - | - | - | - | - | - | - | - | - | ±1% | - | 10k | - | 3977K | - | 3936K | 3989K | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP18WM474E0SRB Murata Electronics | In Stock | - | - | 13 Weeks | - | - | - | 0603 | - | 2 | - | - | Tape & Reel (TR) | - | 3% | - | - | Active | - | - | - | - | 470kOhm | - | 125°C | -40°C | - | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | RoHS Compliant | - | ||
![]() NXFT15XV103FA2B030 Murata Electronics | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging | Bead | - | - | - | -40°C~125°C | Bulk | NXF | 1% | - | - | Active | 1 (Unlimited) | - | - | - | 10kOhm | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | - | 300 μm | - | - | ±1% | - | 10k | - | 3977K | - | 3936K | 3988K | - | - | - | - | ROHS3 Compliant | - |