- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/100
- B25/50
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
Attribute column
Manufacturer
Murata Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP15XV103J0SRC Murata Electronics | 80000 | - | - | 8 Weeks | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -40°C | - | - | Tape & Reel (TR) | - | 5% | e3 | yes | Active | - | 2 | - | EAR99 | 10kOhm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | - | - | NTC THERMISTOR | - | - | 0.1W | - | - | - | DUAL ENDED | - | - | - | TEMPERATURE SENSING | - | - | - | 3900 K | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP15WF104E0SRC Murata Electronics | 120000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 2 | - | - | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 3% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | 100kOhm | - | 125°C | -40°C | - | 100mW | - | 100mW | 500μm | - | - | 1005 | - | 0402 | 400μm | - | - | 100mW | - | ±3% | - | 100k | ±1% | 4311K | - | 4250K | 4334K | - | 1mm | - | No | - | RoHS Compliant | - | ||
![]() NCP15XH103E0SRC Murata Electronics | 120000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 2 | - | - | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 3% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | 10kOhm | - | 125°C | -40°C | - | 100mW | - | 100mW | 500μm | - | - | - | - | - | 400μm | - | - | 100mW | - | ±3% | - | 10k | ±1% | 3434K | - | 3380K | 3455K | - | 1mm | - | No | - | RoHS Compliant | - | ||
![]() NCU18XH103J60RB Murata Electronics | 32000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | NCU | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | ±5% | - | 10k | ±1% | 3434K | - | 3380K | 3455K | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NXRT15XV103FA1B030 Murata Electronics | 37 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | - | - | 2 | - | - | - | -40°C~125°C | Bulk | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 10kOhm | - | - | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | 400 μm | - | - | - | ±1% | - | 10k | - | 3977K | - | 3936K | 3989K | 2mm | 5mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() NCP03XM472E05RL Murata Electronics | 14 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | - | - | - | -40°C~125°C | Bulk | NCP03 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 4.7kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 0603 | 0.1W | 0201 | - | - | DUAL ENDED | - | - | ±3% | TEMPERATURE COMPENSATION | 4.7k | ±1% | 3545K | 3500 K | 3500K | 3560K | 300μm | 600μm | 300μm | - | - | ROHS3 Compliant | - | ||
![]() NCP18WB473F1SRB Murata Electronics | 132000 |
| - | 13 Weeks | - | Surface Mount | - | 0603 | - | WRAPAROUND | - | 2 | - | - | - | - | Tape & Reel (TR) | - | 1% | e3 | yes | Active | - | 2 | - | EAR99 | 47000Ohm | Tin (Sn) | 125°C | -40°C | 8533.40.80.70 | - | - | - | 800μm | NTC THERMISTOR | - | - | 0.1W | - | - | - | DUAL ENDED | - | 1.5 % | - | TEMPERATURE SENSING | - | - | - | 4050 K | - | - | - | 1.6mm | - | No | - | RoHS Compliant | - | ||
![]() NXRT15XV502FA1B040 Murata Electronics | 14 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 5kOhm | - | - | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | 400 μm | - | - | - | ±1% | - | 5k | - | 3977K | - | 3936K | 3989K | 2mm | 5mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() NCP15XM472E03RC Murata Electronics | 120000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 4.7kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 3.8mA | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | 2 % | ±3% | TEMPERATURE COMPENSATION | 4.7k | ±2% | 3545K | 3500 K | 3500K | 3560K | - | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15XH103FA2B090 Murata Electronics | 14 |
| Datasheet | 27 Weeks | - | Free Hanging | Free Hanging | Bead | - | FLEXIBLE WIRE | - | - | - | - | - | -40°C~125°C | Bulk | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 10kOhm | - | - | - | 8533.40.80.70 | 7.5mW | - | 100mW | - | NTC THERMISTOR | 120μA | - | 0.0075W | - | - | 50 μm | - | - | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP15XQ471J03RC Murata Electronics | 9970 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 1.4mA | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | 2 % | ±5% | TEMPERATURE COMPENSATION | 470 | ±2% | 3693K | 3650 K | 3650K | 3706K | 500μm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP18XF101E03RB Murata Electronics | 354546 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | - | Automotive grade | -40°C~125°C | Bulk | NCP18 | 3% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100Ohm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | - | - | ±3% | TEMPERATURE COMPENSATION | 100 | - | 3284K | - | 3250K | 3296K | 800μm | 1.6mm | 800μm | - | - | ROHS3 Compliant | - | ||
![]() NCP15XW223J0SRC Murata Electronics | 31 |
| - | 13 Weeks | - | Surface Mount | - | 0402 | - | WRAPAROUND | - | 2 | - | - | - | - | Tape & Reel (TR) | - | 5% | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | 125°C | -40°C | 8533.40.80.70 | - | - | - | 500μm | NTC THERMISTOR | - | - | 0.1W | - | - | - | DUAL ENDED | - | 3 % | - | TEMPERATURE SENSING | - | - | - | 3950 K | - | - | - | 1mm | - | No | - | RoHS Compliant | - | ||
![]() NCP15XC330J03RC Murata Electronics | 62000 | - | Datasheet | - | NRND (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 33Ohm | Tin (Sn) | - | - | - | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 9.5mA | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 33 | ±3% | 3128K | 3100 K | 3100K | 3136K | 500μm | 1mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP03WL224J05RL Murata Electronics | 20000 |
| - | - | - | Surface Mount | - | 0201 | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | 5% | e3 | yes | Active | 2 (1 Year) | 2 | SMD/SMT | EAR99 | 220kOhm | Tin (Sn) | 125°C | -40°C | 8533.40.80.70 | 100mW | TAPE, PAPER | - | - | NTC THERMISTOR | 60μA | - | 0.1W | - | - | - | DUAL ENDED | - | 1 % | - | TEMPERATURE COMPENSATION | - | - | - | 4485 K | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCG18XH103F0SRB Murata Electronics | 240000 | - | Datasheet | 12 Weeks | - | - | - | 0603 | - | - | - | 2 | - | - | - | - | Tape and Reel | - | 1% | - | - | Active | - | - | - | - | - | - | 150°C | -55°C | - | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() NCP15XW472J0SRC Murata Electronics | 8868 | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NCU18WF104F60RB Murata Electronics | 20000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | NCU | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | ±1% | - | 100k | - | 4311K | - | 4250K | 4334K | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() NXFT15XH103FA2B110 Murata Electronics | 22 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | - | FLEXIBLE WIRE | - | - | - | - | Automotive grade | -40°C~125°C | Bulk | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 10kOhm | - | - | - | 8533.40.80.70 | - | - | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15XH103FA1B150 Murata Electronics | 8372 | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Bulk | NXF | 1% | - | - | Active | 1 (Unlimited) | - | - | - | 10kOhm | - | 125°C | -40°C | - | - | - | 100mW | - | - | - | - | - | - | - | 300 μm | - | 100mW | - | ±1% | - | 10k | ±1% | 3434K | - | 3380K | 3455K | - | - | - | - | - | ROHS3 Compliant | - |