- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/100
- B25/50
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
Attribute column
Manufacturer
Murata Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Terminal Placement | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NXRT15XM202EA1B030 Murata Electronics | 14 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Bead | - | 2 | - | -40°C~125°C | Bulk | NXR | 3% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 2kOhm | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | 400 μm | - | - | ±3% | - | 2k | ±1% | 3545K | - | 3500K | 3560K | 2mm | 5mm | 4mm | - | ROHS3 Compliant | - | ||
![]() NXRT15XH103FA5B030 Murata Electronics | 134 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Bead | - | 2 | - | -40°C~125°C | Bulk | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 10kOhm | - | - | 13mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | 400 μm | - | - | ±1% | - | 10k | - | 3434K | - | 3380K | 3455K | 2mm | 5mm | 4mm | - | ROHS3 Compliant | - | ||
![]() NXFT15XH103FA2B100 Murata Electronics | 13484 | - | Datasheet | 27 Weeks | Free Hanging, Through Hole | Free Hanging | Bead | - | 2 | - | -40°C~125°C | Bulk | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | Wire | EAR99 | 10kOhm | - | 8533.40.80.70 | 7.5mW | - | 100mW | - | NTC THERMISTOR | 120μA | - | 0.0075W | - | - | 300 μm | RADIAL | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP03WF333J05RL Murata Electronics | 20000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP03 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 33kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 300μm | NTC THERMISTOR | 170μA | 0603 | 0.1W | 0201 | - | - | DUAL ENDED | 1 % | ±5% | TEMPERATURE COMPENSATION | 33k | ±1% | 4311K | - | 4250K | 4334K | 300μm | 600μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NXRT15WB473FA1B040 Murata Electronics | 14 |
| Datasheet | - | Through Hole | Through Hole | Bead | - | 2 | - | -40°C~125°C | Bulk | NXR | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 7.5mW | 2mm | - | - | - | - | - | - | - | - | - | ±1% | - | 10k | - | 4108K | - | 4050K | 4131K | - | 4mm | - | - | ROHS3 Compliant | - | ||
![]() NCP18WB333E03RB Murata Electronics | 52000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Bulk | NCP18 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 33kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | - | ±3% | TEMPERATURE COMPENSATION | 33k | - | 4108K | 4050 K | 4050K | 4131K | 800μm | 1.6mm | 800μm | - | ROHS3 Compliant | - | ||
![]() NCP15XW152E03RC Murata Electronics | 14 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Bulk | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1.5kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | ±3% | TEMPERATURE COMPENSATION | 1.5k | - | 3987K | 3950 K | 3950K | 3998K | 500μm | 1mm | 500μm | - | ROHS3 Compliant | - | ||
![]() NCP15WL104E03RC Murata Electronics | 110000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | Automotive grade | -40°C~125°C | Cut Tape (CT) | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | - | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | ±3% | TEMPERATURE COMPENSATION | 100k | ±1% | 4543K | 4485 K | 4485K | 4557K | 500μm | 1mm | 500μm | - | ROHS3 Compliant | - | ||
![]() NXFT15XH103FA2B030 Murata Electronics | 14 |
| Datasheet | - | Free Hanging, Through Hole | Free Hanging | Bead | FLEXIBLE WIRE | 2 | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | 10kOhm | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXRT15WF104FA1B020 Murata Electronics | 1000 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Bead | - | 2 | - | -40°C~125°C | Bulk | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 100kOhm | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | 400 μm | - | - | ±1% | - | 100k | - | 4311K | - | 4250K | 4334K | 2mm | 5mm | 4mm | - | ROHS3 Compliant | - | ||
![]() NXRT15WB473FA1B020 Murata Electronics | 14 |
| Datasheet | - | Through Hole | Through Hole | Bead | - | - | - | -40°C~125°C | Bulk | NXR | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 7.5mW | - | - | - | - | - | - | - | - | - | - | ±1% | - | 10k | - | 4108K | - | 4050K | 4131K | - | - | - | No | ROHS3 Compliant | - | ||
![]() NCP03XM102E05RL Murata Electronics | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Bulk | NCP03 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 0603 | 0.1W | 0201 | - | - | DUAL ENDED | - | ±3% | TEMPERATURE COMPENSATION | 1k | ±1% | 3545K | 3500 K | 3500K | 3560K | 300μm | 600μm | 300μm | - | ROHS3 Compliant | - | ||
![]() NCP03XV103J05RL Murata Electronics | 360000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Bulk | NCP03 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 0603 | 0.1W | 0201 | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 10k | ±1% | 3934K | 3900 K | 3900K | 3944K | 300μm | 600μm | 300μm | - | ROHS3 Compliant | - | ||
![]() NCP03WF333E05RL Murata Electronics | 14 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Bulk | NCP03 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 33kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 0603 | 0.1W | 0201 | - | - | DUAL ENDED | - | ±3% | TEMPERATURE COMPENSATION | 33k | ±1% | 4311K | - | 4250K | 4334K | 300μm | 600μm | 300μm | - | ROHS3 Compliant | - | ||
![]() NCP03WL473E05RL Murata Electronics | 31 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | -40°C~125°C | Bulk | NCP03 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 47kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 0603 | 0.1W | 0201 | - | - | DUAL ENDED | - | ±3% | TEMPERATURE COMPENSATION | 47k | ±1% | 4543K | 4485 K | 4485K | 4557K | 300μm | 600μm | 300μm | No | ROHS3 Compliant | - | ||
![]() NCP03XM152E05RL Murata Electronics | 22 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Bulk | NCP03 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1.5kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 0603 | 0.1W | 0201 | - | - | DUAL ENDED | - | ±3% | TEMPERATURE COMPENSATION | 1.5k | ±1% | 3545K | 3500 K | 3500K | 3560K | 300μm | 600μm | 300μm | - | ROHS3 Compliant | - | ||
![]() NCP15WF104J0SRC Murata Electronics | 120000 | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | - | 100mW | 500μm | NTC THERMISTOR | 100μA | - | 0.1W | - | 400μm | - | DUAL ENDED | 1 % | ±5% | TEMPERATURE SENSING | 100k | ±1% | 4311K | - | 4250K | 4334K | - | 1mm | - | No | RoHS Compliant | - | ||
![]() NXRT15XV103FA1B020 Murata Electronics | 17 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Bead | - | 2 | - | -40°C~125°C | Bulk | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 10kOhm | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | 400 μm | - | - | ±1% | - | 10k | - | 3977K | - | 3936K | 3989K | 2mm | 5mm | 4mm | No | ROHS3 Compliant | - | ||
![]() NCP18XM221E03RB Murata Electronics | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP18 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 220Ohm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | 2.1mA | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | - | ±3% | TEMPERATURE COMPENSATION | 220 | - | 3545K | 3500 K | 3500K | 3560K | - | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() NCP15WL473J03RC Murata Electronics | 351054 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | -40°C~125°C | Bulk | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 47kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | - | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | 1 % | ±5% | TEMPERATURE COMPENSATION | 47k | ±1% | 4543K | 4485 K | 4485K | 4557K | 500μm | 1mm | 500μm | - | ROHS3 Compliant | - |