- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/100
- B25/50
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
Attribute column
Manufacturer
Murata Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Reach Compliance Code | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Terminal Placement | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NXFT15XV103FA2B080 Murata Electronics | 14 |
| - | 10 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | - | Active | 1 (Unlimited) | - | - | - | 10kOhm | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | 300 μm | - | - | ±1% | - | 10k | - | 3977K | - | 3936K | 3988K | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP03XM222J05RL Murata Electronics | 14 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | -40°C~125°C | Bulk | NCP03 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 2.2kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | - | 0603 | 0.1W | 0201 | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 2.2k | ±1% | 3545K | 3500 K | 3500K | 3560K | 300μm | 600μm | 300μm | - | ROHS3 Compliant | - | ||
![]() NXFT15WB473FA2B060 Murata Electronics | 14 |
| - | - | - | Free Hanging | Free Hanging | Bead | FLEXIBLE WIRE | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 47kOhm | - | - | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | ±1% | TEMPERATURE COMPENSATION | 47k | - | 4108K | 4050 K | 4050K | 4131K | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP18WB333J0SRB Murata Electronics | 14 |
| - | 13 Weeks | - | Surface Mount | - | 0603 | WRAPAROUND | 2 | - | Tape & Reel (TR) | - | 5% | e3 | yes | Active | - | 2 | - | EAR99 | 33000Ohm | Tin (Sn) | 125°C | -40°C | 8533.40.80.70 | - | - | - | 800μm | NTC THERMISTOR | - | - | - | 0.1W | - | - | - | DUAL ENDED | 3 % | - | TEMPERATURE SENSING | - | - | - | 4050 K | - | - | - | 1.6mm | - | No | RoHS Compliant | - | ||
![]() NCU15WF104F60RC Murata Electronics | 300000 | - | - | 8 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NCU18WF104D60RB Murata Electronics | 53527 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | -40°C~125°C | Tape & Reel (TR) | NCU | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | 100k | - | 4311K | - | 4250K | 4334K | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NCP03WF104E05RL Murata Electronics | 20000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | -40°C~125°C | Bulk | NCP03 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | - | 0603 | 0.1W | 0201 | - | - | DUAL ENDED | - | ±3% | TEMPERATURE COMPENSATION | 100k | ±1% | 4311K | - | 4250K | 4334K | 300μm | 600μm | 300μm | No | ROHS3 Compliant | - | ||
![]() NCP03XH682E05RL Murata Electronics | 14 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | -40°C~125°C | Bulk | NCP03 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 6.8kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | - | 0603 | 0.1W | 0201 | - | - | DUAL ENDED | - | ±3% | TEMPERATURE COMPENSATION | 6.8k | ±1% | 3434K | 3380 K | 3380K | 3455K | 300μm | 600μm | 300μm | - | ROHS3 Compliant | - | ||
![]() NCP03WL104E05RL Murata Electronics | 156688 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | -40°C~125°C | Bulk | NCP03 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | - | 0603 | 0.1W | 0201 | - | - | DUAL ENDED | - | ±3% | TEMPERATURE COMPENSATION | 100k | ±1% | 4543K | 4485 K | 4485K | 4557K | 300μm | 600μm | 300μm | - | ROHS3 Compliant | - | ||
![]() NXFT15WF104FA1B050 Murata Electronics | 17 |
| Datasheet | - | - | Free Hanging | Free Hanging | Bead | FLEXIBLE WIRE | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | 100kOhm | - | - | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | 4250 K | 4250K | 4334K | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP15WM224E0SRC Murata Electronics | 14 |
| - | 13 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NXRT15XM202EA1B010 Murata Electronics | 17 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | 2 | -40°C~125°C | Bulk | NXR | 3% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 2kOhm | - | - | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | - | - | 2.5mm | 400 μm | - | - | ±3% | - | 2k | ±1% | 3545K | - | 3500K | 3560K | 2mm | 5mm | 4mm | - | ROHS3 Compliant | - | ||
![]() NXFT15XV103FA1B070 Murata Electronics | 14 |
| - | 10 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | - | Active | 1 (Unlimited) | - | - | - | 10kOhm | - | - | - | - | - | - | 100mW | - | - | unknown | - | - | - | - | - | 300 μm | - | - | ±1% | - | 10k | - | 3977K | - | 3936K | 3988K | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXRT15XH103FA1B010 Murata Electronics | 802 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | 2 | -40°C~125°C | Bulk | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 10kOhm | - | - | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | - | - | 2.5mm | 400 μm | - | - | ±1% | - | 10k | - | 3434K | - | 3380K | 3455K | 2mm | 5mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() NXFT15WF104FA1B100 Murata Electronics | 14 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | FLEXIBLE WIRE | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100kOhm | - | - | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | 4250 K | 4250K | 4334K | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP18XW222E03RB Murata Electronics | 90660 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | -40°C~125°C | Tape & Reel (TR) | NCP18 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 2.2kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | - | 670μA | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | - | ±3% | TEMPERATURE COMPENSATION | 2.2k | - | 3987K | 3950 K | 3950K | 3998K | - | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() NCP15XH103D0SRC Murata Electronics | 17 |
| - | - | - | Surface Mount | - | 0402 | - | 2 | - | Tape & Reel (TR) | - | 0.5% | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | 500μm | - | - | - | - | - | - | - | - | - | 0.7 % | - | - | - | - | - | - | - | - | - | 1mm | - | No | ROHS3 Compliant | - | ||
![]() NXFT15XH103FA1B040 Murata Electronics | 14 |
| Datasheet | - | - | Free Hanging | Free Hanging | Bead | FLEXIBLE WIRE | 2 | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | 10kOhm | - | - | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15XV103FA1B040 Murata Electronics | 17 |
| - | - | - | Free Hanging | Free Hanging | Bead | - | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | 10kOhm | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | 300 μm | - | - | ±1% | - | 10k | - | 3977K | - | 3936K | 3988K | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP15XC330E03RC Murata Electronics | 200000 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | -40°C~125°C | Bulk | NCP15 | 3% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 33Ohm | Tin (Sn) | - | - | - | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | - | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | ±3% | TEMPERATURE COMPENSATION | 33 | - | 3128K | 3100 K | 3100K | 3136K | 500μm | 1mm | 500μm | - | ROHS3 Compliant | - |