- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/100
- B25/50
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
Attribute column
Manufacturer
Murata Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NXRT15WF104FA5B035 Murata Electronics | 17 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 100kOhm | - | - | - | - | 13mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | 400 μm | - | - | - | ±1% | - | 100k | - | 4311K | - | 4250K | 4334K | 2mm | 5mm | 4mm | - | ROHS3 Compliant | ||
![]() NXFT15XV103FA2B130 Murata Electronics | 14 |
| - | 10 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | - | Active | 1 (Unlimited) | - | - | - | 10kOhm | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | - | 300 μm | - | - | - | ±1% | - | 10k | - | 3977K | - | 3936K | 3988K | - | - | - | - | ROHS3 Compliant | ||
![]() NCP15XF101E03RC Murata Electronics | 17 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 3% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100Ohm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 9.5mA | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | - | ±3% | TEMPERATURE COMPENSATION | 100 | - | 3284K | - | 3250K | 3296K | - | 1mm | - | - | ROHS3 Compliant | ||
![]() NCU18XH103D6SRB Murata Electronics | 60000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | NCU | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | 10k | ±0.7% | 3434K | - | 3380K | 3455K | - | - | - | - | Non-RoHS Compliant | ||
![]() NXRT15WB333JA1B020 Murata Electronics | 14 |
| Datasheet | - | - | Through Hole | Through Hole | Bead | - | - | - | - | - | -40°C~125°C | Bulk | NXR | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 7.5mW | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 10k | ±3% | 4108K | - | 4050K | 4131K | - | - | - | No | ROHS3 Compliant | ||
![]() NCP15WB473E0SRC Murata Electronics | 100000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP15 | 3% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | 47kOhm | - | 125°C | -40°C | - | 100mW | - | 100mW | 500μm | - | 3.8mA | 1005 | - | 0402 | 400μm | - | - | 100mW | - | ±3% | - | 47k | ±0.5% | 4108K | - | 4050K | 4131K | - | 1mm | - | No | RoHS Compliant | ||
![]() NCP15WD683J0SRC Murata Electronics | 110000 |
| - | 13 Weeks | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Tape & Reel (TR) | - | 5% | e3 | yes | Active | - | 2 | - | EAR99 | 68kOhm | Tin (Sn) | 125°C | -40°C | 8533.40.80.70 | - | - | - | 500μm | NTC THERMISTOR | - | - | 0.1W | - | - | - | DUAL ENDED | - | - | - | TEMPERATURE SENSING | - | - | - | 4150 K | - | - | - | 1mm | - | - | RoHS Compliant | ||
![]() NCP15XW332E03RC Murata Electronics | 200000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Bulk | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3.3kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | - | ±3% | TEMPERATURE COMPENSATION | 3.3k | - | 3987K | 3950 K | 3950K | 3998K | 500μm | 1mm | 500μm | - | ROHS3 Compliant | ||
![]() NCP18WF104J0SRB Murata Electronics | 8000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP18 | 5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | - | 100mW | 800μm | NTC THERMISTOR | 100μA | 1608 | 0.1W | 0603 | 600μm | - | DUAL ENDED | - | 1 % | ±5% | TEMPERATURE SENSING | 100k | ±2% | 4260K | - | 4250K | 4282K | - | 1.6mm | - | No | RoHS Compliant | ||
![]() NXRT15WB333JA1B010 Murata Electronics | 14 |
| Datasheet | - | - | Through Hole | Through Hole | Bead | - | - | - | - | - | -40°C~125°C | Bulk | NXR | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 7.5mW | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 10k | ±3% | 4108K | - | 4050K | 4131K | - | - | - | No | ROHS3 Compliant | ||
![]() NXFT15XH103FA2B070 Murata Electronics | 17 |
| Datasheet | 27 Weeks | - | Free Hanging | Free Hanging | Bead | - | FLEXIBLE WIRE | - | - | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 10kOhm | - | - | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | ROHS3 Compliant | ||
![]() NXFT15XH103FA2B060 Murata Electronics | 1274 |
| Datasheet | 27 Weeks | - | Free Hanging | Free Hanging | Bead | - | FLEXIBLE WIRE | - | 2 | Automotive grade | -40°C~125°C | Bulk | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 10kOhm | - | - | - | 8533.40.80.70 | - | - | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | ROHS3 Compliant | ||
![]() NCU15WB473F60RC Murata Electronics | 10000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | NCU | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | 47k | - | 4108K | - | 4050K | 4131K | - | - | - | - | - | ||
![]() NXRT15WB333JA3A016 Murata Electronics | 14 |
| Datasheet | - | - | Through Hole | Through Hole | Bead | - | - | - | - | - | -40°C~125°C | Bulk | NXR | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 7.5mW | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 10k | ±3% | 4108K | - | 4050K | 4131K | - | - | - | No | ROHS3 Compliant | ||
![]() NCP18XF151E03RB Murata Electronics | 200000 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Bulk | NCP18 | 3% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 150Ohm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | - | - | ±3% | TEMPERATURE COMPENSATION | 150 | - | 3284K | - | 3250K | 3296K | 800μm | 1.6mm | 800μm | - | ROHS3 Compliant | ||
![]() NCP15WL333E03RC Murata Electronics | 60000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | Automotive grade | -40°C~125°C | Bulk | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 33kOhm | Tin (Sn) | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | - | ±3% | TEMPERATURE COMPENSATION | 33k | ±1% | 4543K | 4485 K | 4485K | 4557K | 500μm | 1mm | 500μm | - | ROHS3 Compliant | ||
![]() NXRT15WF104FA3A016 Murata Electronics | 14 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | - | - | 2 | - | -40°C~125°C | Bulk | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 7.5mW | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | 100k | - | 4311K | - | 4250K | 4334K | - | - | - | No | ROHS3 Compliant | ||
![]() NXRT15XH103FA5B045 Murata Electronics | 607 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | - | - | 2 | - | -40°C~125°C | Bulk | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 10kOhm | - | - | - | - | 13mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | 400 μm | - | - | - | ±1% | - | 10k | - | 3434K | - | 3380K | 3455K | 2mm | 5mm | 4mm | - | ROHS3 Compliant | ||
![]() NCP18WB473E0SRB Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | NCP18 | 3% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | 47kOhm | - | 125°C | -40°C | - | 100mW | - | 100mW | 800μm | - | - | 1608 | - | 0603 | 600μm | - | - | 100mW | 0.5 % | ±3% | - | 47k | ±2% | 4108K | - | 4050K | 4131K | - | 1.6mm | - | No | RoHS Compliant | ||
![]() NCP15XW222E0SRC Murata Electronics | 14 |
| - | 8 Weeks | - | - | - | 0402 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | 2.2kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |