- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/100
- B25/50
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
Attribute column
Manufacturer
Murata Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Terminal Placement | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NXFT15WF104FA2B090 Murata Electronics | 1214 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | FLEXIBLE WIRE | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100kOhm | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | 4250 K | 4250K | 4334K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXRT15XH103FA1B040 Murata Electronics | 80000 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | 2 | -40°C~125°C | Bulk | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 10kOhm | - | - | 7.5mW | - | - | 2mm | - | - | - | - | - | 2.5mm | 400 μm | - | - | ±1% | - | 10k | - | 3434K | - | 3380K | 3455K | 2mm | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NXFT15WF104FA2B150 Murata Electronics | 2228 |
| Datasheet | 27 Weeks | - | Free Hanging | Free Hanging | Bead | FLEXIBLE WIRE | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100kOhm | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | 4250 K | 4250K | 4334K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15XH103FA1B120 Murata Electronics | 14 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | FLEXIBLE WIRE | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 10kOhm | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15XH103FA1B130 Murata Electronics | 14 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | FLEXIBLE WIRE | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 10kOhm | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15WF104FA2B030 Murata Electronics | 14 |
| Datasheet | - | - | Free Hanging | Free Hanging | Bead | FLEXIBLE WIRE | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | 100kOhm | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | 4250 K | 4250K | 4334K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15XH103FA1B090 Murata Electronics | 14 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | FLEXIBLE WIRE | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 10kOhm | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15WF104FA2B130 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | FLEXIBLE WIRE | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100kOhm | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | 4250 K | 4250K | 4334K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15WF104FA2B140 Murata Electronics | 14 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | FLEXIBLE WIRE | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100kOhm | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | 4250 K | 4250K | 4334K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15XH103FA1B100 Murata Electronics | 14 |
| Datasheet | 27 Weeks | - | Free Hanging | Free Hanging | Bead | FLEXIBLE WIRE | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 10kOhm | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP21XM472J03RA Murata Electronics | 56000 |
| Datasheet | - | NRND (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | -40°C~125°C | Tape & Reel (TR) | NCP21 | 5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 4.7kOhm | Tin (Sn) | 8533.40.80.70 | 200mW | TAPE, PLASTIC | 200mW | 1.25mm | NTC THERMISTOR | 650μA | 2012 | - | 0805 | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 4.7k | ±3% | 3545K | 3500 K | 3500K | 3560K | 850μm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP18XM472J03RB Murata Electronics | 100000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | -40°C~125°C | Digi-Reel® | NCP18 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 4.7kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | 460μA | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | 2 % | ±5% | TEMPERATURE COMPENSATION | 4.7k | ±2% | 3545K | 3500 K | 3500K | 3560K | 800μm | 1.6mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NXFT15XH103FA1B110 Murata Electronics | 14 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | FLEXIBLE WIRE | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 10kOhm | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15XH103FA1B070 Murata Electronics | 14 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | FLEXIBLE WIRE | - | -40°C~125°C | Tape & Reel (TR) | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 10kOhm | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP18WM224J03RB Murata Electronics | 3768 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | -40°C~125°C | Tape & Reel (TR) | NCP18 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 220kOhm | Tin (Sn) | - | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | 60μA | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 220k | ±3% | 4582K | 4500 K | 4500K | 4614K | 800μm | 1.6mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP18WB333J03RB Murata Electronics | 2654 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | -40°C~125°C | Tape & Reel (TR) | NCP18 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 33kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | 140μA | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 33k | ±3% | 4108K | 4050 K | 4050K | 4131K | 800μm | 1.6mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP21XW153J03RA Murata Electronics | 684000 |
| Datasheet | - | NRND (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | -40°C~125°C | Tape & Reel (TR) | NCP21 | 5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 15kOhm | Tin (Sn) | 8533.40.80.70 | 200mW | TAPE, PLASTIC | 200mW | 1.25mm | NTC THERMISTOR | 360μA | 2012 | - | 0805 | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 15k | ±3% | 3987K | 3950 K | 3950K | 3998K | 850μm | 2mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCU18WF104E60RB Murata Electronics | 354546 |
| - | 13 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCP18XV103J03RB Murata Electronics | 236000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | -40°C~125°C | Tape & Reel (TR) | NCP18 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | 310μA | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | 3 % | ±5% | TEMPERATURE COMPENSATION | 10k | ±3% | 3934K | 3900 K | 3900K | 3944K | - | 1.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP15WF104J03RC Murata Electronics | 110000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | -40°C~125°C | Tape & Reel (TR) | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100kOhm | Tin (Sn) | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 100μA | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | 0.5 % | ±5% | TEMPERATURE COMPENSATION | 100k | ±1% | 4311K | - | 4250K | 4334K | 500μm | 1mm | 500μm | No | - | ROHS3 Compliant | Lead Free |