- Series
- Package / Case
- Operating Temperature
- Mounting Type
- Resistance @ 25C
- Packaging
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Mount
- Number of Pins
- Resistance
Attribute column
Manufacturer
Murata Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Resistance @ 25C | Usage Level | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | HTS Code | Packing Method | Depth | Resistor Type | Current Rating | Case Code (Metric) | Case Code (Imperial) | Voltage | Terminal Placement | Max Voltage Rating (DC) | Resistance Tolerance | Thermistor Application | Max Supply Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRF15BB102RB6RC Murata Electronics | 300000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 2 | 1kOhm | Automotive grade | -40°C~140°C | Tape & Reel (TR) | Posistor® | 50% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 1kOhm | - | - | - | 500μm | - | - | 1005 | 0402 | 32V | - | - | ±50% | - | - | 500μm | 1mm | 500μm | - | - | ROHS3 Compliant | - | ||
![]() PRF18BB471QB5RB Murata Electronics | 396000 |
| Datasheet | 13 Weeks | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | 470Ohm | Commercial grade | -20°C~140°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | TIN | 8533.40.80.70 | TAPE, PAPER | 800μm | PTC THERMISTOR | 100μA | 1608 | 0603 | 32V | DUAL ENDED | - | ±50% | OVERLOAD PROTECTION | - | 800μm | 1.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PRF15BE103RB6RC Murata Electronics | 6990 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 2 | 10kOhm | Commercial grade | -20°C~95°C | Tape & Reel (TR) | Posistor® | 50% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 500μm | - | - | - | - | - | - | - | ±5°C | - | - | 500μm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PRF18BE471QB5RB Murata Electronics | 40660 | - | Datasheet | 13 Weeks | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | 470Ohm | Commercial grade | -20°C~110°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | - | 8533.40.80.70 | TAPE, PAPER | 800μm | PTC THERMISTOR | 100μA | 1608 | 0603 | 32V | DUAL ENDED | 32V | ±50% | OVERLOAD PROTECTION | 32V | 800μm | 1.6mm | 800μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PRF21BA471QB5RA Murata Electronics | 40660 |
| Datasheet | 13 Weeks | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | 470Ohm | - | -20°C~140°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | - | 8533.40.80.70 | TAPE, EMBOSSED | 1.25mm | PTC THERMISTOR | 100μA | 2012 | 0805 | 32V | DUAL ENDED | - | ±50% | OVERLOAD PROTECTION | - | 900μm | 2mm | 1.25mm | No | - | ROHS3 Compliant | - | ||
![]() PRF18AS471QS5RB Murata Electronics | 220 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | 470Ohm | - | -20°C~160°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 800μm | - | - | - | - | - | - | - | ±50% | - | - | - | 1.6mm | - | No | - | ROHS3 Compliant | - | ||
![]() PRF18BC471QB5RB Murata Electronics | 282 | - | Datasheet | 13 Weeks | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | 470Ohm | Commercial grade | -20°C~130°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | TIN | 8533.40.80.70 | TAPE, PAPER | 800μm | PTC THERMISTOR | 100μA | 1608 | 0603 | 32V | DUAL ENDED | - | ±50% | OVERLOAD PROTECTION | 32V | 800μm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PRF18AR471QB5RB Murata Electronics | 1980 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | 470Ohm | - | -20°C~160°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | - | 8533.40.80.70 | TAPE, PAPER | 800μm | PTC THERMISTOR | 100μA | 1608 | 0603 | 32V | DUAL ENDED | - | ±50% | OVERLOAD PROTECTION | - | 800μm | 1.6mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PRF18BC471QS5RB Murata Electronics | 39600 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | 470Ohm | Automotive grade | -20°C~120°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 800μm | - | - | 1608 | 0603 | - | - | - | ±50% | - | - | - | 1.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PRF15BB103RB6RC Murata Electronics | 48 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 2 | 10kOhm | Commercial grade | -20°C~140°C | Tape & Reel (TR) | Posistor® | 50% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 500μm | - | - | - | - | - | - | - | ±50% | - | - | 500μm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() PRF21AS471QB5RA Murata Electronics | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | 470Ohm | - | -20°C~160°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | - | 8533.40.80.70 | TAPE, EMBOSSED | 1.25mm | PTC THERMISTOR | 100μA | 2012 | 0805 | 32V | DUAL ENDED | - | ±50% | OVERLOAD PROTECTION | - | 900μm | 2mm | 1.25mm | No | - | ROHS3 Compliant | - | ||
![]() PRF18BD471QB5RB Murata Electronics | 6103 |
| Datasheet | 13 Weeks | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | 470Ohm | Commercial grade | -20°C~120°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | - | 8533.40.80.70 | TAPE, PAPER | 800μm | PTC THERMISTOR | 100μA | 1608 | 0603 | 32V | DUAL ENDED | - | ±50% | OVERLOAD PROTECTION | 32V | 800μm | 1.6mm | 800μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PRF15BG103RB6RC Murata Electronics | 3700 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 2 | 10kOhm | - | -20°C~90°C | Tape & Reel (TR) | Posistor® | 50% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 500μm | - | - | - | - | - | - | - | ±5°C | - | - | 500μm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PRF18BE471RB5RB Murata Electronics | 443000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | 470Ohm | Commercial grade | -20°C~110°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 800μm | - | - | - | - | - | - | - | ±50% | - | - | 800μm | 1.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() PRF21BC471QB5RA Murata Electronics | 276000 | - | Datasheet | 13 Weeks | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | 470Ohm | Commercial grade | -20°C~120°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | Tin (Sn) | 8533.40.80.70 | TAPE, EMBOSSED | 1.25mm | PTC THERMISTOR | 100μA | 2012 | 0805 | 32V | DUAL ENDED | - | ±50% | OVERLOAD PROTECTION | - | 900μm | 2mm | 1.25mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PRF18BD471QS5RB Murata Electronics | 38000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | 470Ohm | Automotive grade | -20°C~120°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 800μm | - | - | - | - | - | - | - | ±50% | - | - | - | 1.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PRF18AS471QB5RB Murata Electronics | 3900 |
| Datasheet | 13 Weeks | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | 470Ohm | - | -20°C~120°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | NOT SPECIFIED | 8533.40.80.70 | TAPE, PAPER | 800μm | PTC THERMISTOR | 100μA | 1608 | 0603 | 32V | DUAL ENDED | - | ±50% | OVERLOAD PROTECTION | 32V | 800μm | 1.6mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PRF21BD471QB5RA Murata Electronics | 8000 | - | Datasheet | 13 Weeks | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | 470Ohm | Commercial grade | -20°C~110°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | NOT SPECIFIED | 8533.40.80.70 | TAPE, EMBOSSED | 1.25mm | PTC THERMISTOR | 100μA | 2012 | 0805 | 32V | DUAL ENDED | - | ±50% | OVERLOAD PROTECTION | 32V | 900μm | 2mm | 1.25mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PRF18BA471QB5RB Murata Electronics | 2810 | - | Datasheet | 13 Weeks | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | 470Ohm | Commercial grade | -40°C~150°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | Tin (Sn) | 8533.40.80.70 | TAPE, PAPER | 800μm | PTC THERMISTOR | 100μA | 1608 | 0603 | 32V | DUAL ENDED | - | ±50% | OVERLOAD PROTECTION | - | 800μm | 1.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PTFM04BH222Q2N34BS Murata Electronics | 25000 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-51-2 Variant | - | - | 2.2kOhm | - | -10°C~40°C | Bulk | Posistor® | - | - | yes | Active | 1 (Unlimited) | - | Radial | - | 2.2kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |


Product
Brand
Articles
Tools