- Series
- Package / Case
- Operating Temperature
- Mounting Type
- Resistance @ 25C
- Packaging
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Mount
- Number of Pins
- Resistance
Attribute column
Manufacturer
Murata Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Manufacturer Package Identifier | Resistance @ 25C | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | HTS Code | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Voltage | Max Supply Voltage | Terminal Placement | Max Voltage Rating (DC) | Resistance Tolerance | Thermistor Application | Max Supply Voltage (DC) | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRF21BB471QB5RA Murata Electronics | 80000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | 470Ohm | Commercial grade | - | -20°C~130°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | - | 8533.40.80.70 | TAPE, EMBOSSED | 1.25mm | PTC THERMISTOR | - | 100μA | 2012 | 0805 | - | - | - | 32V | - | DUAL ENDED | - | ±50% | OVERLOAD PROTECTION | - | - | 900μm | 2mm | 1.25mm | - | No | - | ROHS3 Compliant | - | ||
![]() PRF18BC471RB5RB Murata Electronics | 347000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | 470Ohm | - | - | -20°C~130°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | - | - | ±50% | - | - | - | 800μm | 1.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PRF18BC471RS5RB Murata Electronics | 14 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | 470Ohm | - | - | -20°C~130°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50% | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PRF15BC102RB6RC Murata Electronics | 10000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 2 | - | 1kOhm | Automotive grade | - | -40°C~130°C | Tape & Reel (TR) | Posistor® | 50% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 1kOhm | - | - | - | 500μm | - | - | - | 1005 | 0402 | - | - | - | 32V | - | - | - | ±50% | - | - | - | 500μm | 1mm | 500μm | - | - | - | ROHS3 Compliant | - | ||
![]() PRF18BC471QB1RB Murata Electronics | 44600 | - | Datasheet | - | DISCONTINUED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 470Ohm | - | - | -20°C~130°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | Tin (Sn) | 8533.40.80.70 | TR, PLASTIC | 800μm | PTC THERMISTOR | - | 100μA | 1608 | 0603 | - | - | 32V | 32V | - | DUAL ENDED | - | ±50% | TEMPERATURE SENSING | - | - | 800μm | 1.6mm | 800μm | 800μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PRF18BF471QB5RB Murata Electronics | 7980 |
| Datasheet | 13 Weeks | - | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 470Ohm | Commercial grade | - | -20°C~100°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | - | 8533.40.80.70 | TAPE, PAPER | 800μm | PTC THERMISTOR | - | 100μA | 1608 | 0603 | - | - | - | 32V | - | DUAL ENDED | 32V | ±50% | OVERLOAD PROTECTION | 32V | - | 800μm | 1.6mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PRF18BB471QB1RB Murata Electronics | 391600 | - | Datasheet | - | DISCONTINUED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 470Ohm | - | - | -20°C~140°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | TIN | 8533.40.80.70 | TR, PLASTIC | 800μm | PTC THERMISTOR | - | 100μA | 1608 | 0603 | - | - | - | 32V | - | DUAL ENDED | - | ±50% | TEMPERATURE SENSING | - | - | 800μm | 1.6mm | 800μm | 800μm | No | - | RoHS Compliant | Lead Free | ||
![]() PTFL04BB222Q2N34B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Disc, 5.0mm Dia x 4.0mm W | WIRE | 2 | - | 2.2kOhm | - | - | -10°C~40°C | Bulk | Posistor® | - | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 330Ohm | - | 8533.40.80.70 | - | 4mm | PTC THERMISTOR | - | 100mA | - | - | - | 25mm | 16V | 16V | 16V | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PTFL04BF471Q2N34B0 Murata Electronics | 22 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Disc, 5.0mm Dia x 4.0mm W | WIRE | 2 | - | 470Ohm | - | - | -10°C~40°C | Bulk | Posistor® | - | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 100Ohm | - | 8533.40.80.70 | - | 4mm | PTC THERMISTOR | - | 100mA | - | - | 3.5mm | 25mm | 16V | 16V | 16V | - | - | - | TEMPERATURE SENSING | - | 5mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PRF18BB471RB5RB Murata Electronics | 10 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | 470Ohm | - | - | -20°C~140°C | Tape & Reel (TR) | Posistor® | 50% | - | yes | Active | 1 (Unlimited) | - | - | - | 470Ohm | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | - | 32V | ±50% | - | 32V | - | 800μm | 1.6mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PRF15BF102RB6RC Murata Electronics | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 2 | - | 1kOhm | Commercial grade | - | -40°C~160°C | Tape & Reel (TR) | Posistor® | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 1kOhm | - | - | - | - | - | - | - | 1005 | 0402 | - | - | - | 32V | - | - | - | ±5% | - | - | - | 500μm | 1mm | 500μm | - | - | - | ROHS3 Compliant | - | ||
![]() PTFM04BF471Q2N34BS Murata Electronics | In Stock | - | Datasheet | - | - | - | Through Hole | Radial | - | - | PTFM_S04 | 470Ohm | - | 16V | -10°C~40°C | Bulk | Posistor® | - | - | - | Active | 1 (Unlimited) | - | - | - | 470Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PRF18BE471RS5RB Murata Electronics | 14 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | 470Ohm | - | - | -20°C~110°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | - | - | ±50% | - | - | - | - | 1.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PRF18BE471QS5RB Murata Electronics | 4329 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | 470Ohm | Automotive grade | - | -20°C~110°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | - | - | ±50% | - | - | - | - | 1.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PRF18BF471QS5RB Murata Electronics | 200 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | 470Ohm | - | - | -20°C~100°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | - | - | ±50% | - | - | - | - | 1.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTFM04BG222Q2N34BS Murata Electronics | 22 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | TO-51-2 Variant | - | - | - | 2.2kOhm | - | - | -10°C~40°C | Bulk | Posistor® | - | - | yes | Active | 1 (Unlimited) | - | Radial | - | 2.2kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PRF15BE102RB6RC Murata Electronics | 92 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 2 | - | 1kOhm | Commercial grade | - | -40°C~110°C | Tape & Reel (TR) | Posistor® | 50% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 1kOhm | - | - | - | 500μm | - | - | - | 1005 | 0402 | - | - | - | 32V | - | - | - | ±50% | - | - | - | 500μm | 1mm | 500μm | - | - | - | ROHS3 Compliant | - | ||
![]() PRF21BE471QB5RA Murata Electronics | 64900 |
| Datasheet | 13 Weeks | - | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | 470Ohm | - | - | -20°C~100°C | Tape & Reel (TR) | POSISTOR® PRF18/21 | 50% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | NOT SPECIFIED | 8533.40.80.70 | TAPE, EMBOSSED | 1.25mm | PTC THERMISTOR | not_compliant | 100μA | 2012 | 0805 | - | - | - | 32V | - | DUAL ENDED | 32V | ±50% | OVERLOAD PROTECTION | 32V | - | 900μm | 2mm | 1.25mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PTFL04BD222Q2N34B0 Murata Electronics | 22 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Disc, 5.0mm Dia x 4.0mm W | WIRE | 2 | - | 2.2kOhm | - | - | -10°C~40°C | Bulk | Posistor® | - | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 330Ohm | - | 8533.40.80.70 | - | 4mm | PTC THERMISTOR | - | 100mA | - | - | - | 25mm | 16V | 16V | 16V | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PTFL04BG471Q2N34B0 Murata Electronics | 22 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Disc, 5.0mm Dia x 4.0mm W | WIRE | 2 | - | 470Ohm | - | - | -10°C~40°C | Bulk | Posistor® | - | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 470Ohm | - | 8533.40.80.70 | - | 4mm | PTC THERMISTOR | - | 100mA | - | - | - | 25mm | 16V | 16V | 16V | - | - | - | TEMPERATURE SENSING | - | - | - | - | 5mm | - | - | No SVHC | ROHS3 Compliant | - |