- Series
- Package / Case
- Operating Temperature
- Mounting Type
- Resistance @ 25C
- Packaging
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Mount
- Number of Pins
- Resistance
Attribute column
Manufacturer
Murata Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Resistor Type | Current Rating | Lead Pitch | Lead Length | Operating Supply Voltage | Lead Diameter | Voltage | Max Supply Voltage | Terminal Placement | Max Voltage Rating (DC) | Rated (AC) Voltage (URac) | Thermistor Application | Max Supply Voltage (DC) | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRF15BA471QB1RC Murata Electronics | 98500 | - | - | NRND (Last Updated: 1 month ago) | Surface Mount | 0402 | - | WRAPAROUND | - | 2 | - | - | - | - | Tape & Reel | 50% | - | - | 2 | - | EAR99 | 470Ohm | - | 140°C | -20°C | - | 8533.40.80.70 | - | TAPE, PAPER | 500μm | PTC THERMISTOR | - | - | - | - | - | - | - | DUAL ENDED | - | - | OVERLOAD PROTECTION | - | - | 1mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PRF21BD471QB2RA Murata Electronics | 1482 | - | - | - | PCB, Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | 50% | - | - | - | SMD/SMT | - | 470Ohm | - | 120°C | -20°C | - | - | - | - | - | - | 100μA | - | - | - | - | 32V | - | - | - | - | - | - | 900μm | 2mm | 1.25mm | - | - | - | RoHS Compliant | - | ||
![]() PTH9M04BC222TS2F333 Murata Electronics | In Stock | - | - | - | - | 120 | NO | WIRE | CHASSIS MOUNT | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | 330Ohm | - | - | - | PCB MOUNTABLE | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PRF18BE471QB2RB Murata Electronics | 394450 | - | - | - | PCB, Surface Mount | 0603 | - | - | - | - | - | - | - | - | - | 50% | - | - | - | SMD/SMT | - | 470Ohm | - | 120°C | -20°C | - | - | - | - | - | - | 100μA | - | - | - | - | 32V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PRF21BB471QB1RA Murata Electronics | 4000 | - | - | DISCONTINUED (Last Updated: 1 month ago) | Surface Mount | 0805 | - | WRAPAROUND | - | 2 | - | - | - | - | - | 50% | e3 | yes | 2 | SMD/SMT | EAR99 | 470Ohm | Tin (Sn) | 130°C | -20°C | - | 8533.40.80.70 | - | TR, PLASTIC | 1.25mm | PTC THERMISTOR | 100μA | - | - | 32V | - | 32V | - | DUAL ENDED | - | - | TEMPERATURE SENSING | - | 900μm | 2mm | 1.25mm | - | No | - | RoHS Compliant | - | ||
![]() PTH9M04BD222TS2F333 Murata Electronics | 100 | - | - | - | - | - | NO | WIRE | CHASSIS MOUNT | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | 330Ohm | - | - | - | PCB MOUNTABLE | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTH9M04BB471TS2F333 Murata Electronics | In Stock | - | - | - | - | - | NO | WIRE | CHASSIS MOUNT | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | 100Ohm | - | - | - | PCB MOUNTABLE | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTH7M4R7MC2-00 Murata Electronics | In Stock | - | Datasheet | - | Panel | - | - | LUG | - | 3 | - | - | - | - | - | 20% | - | yes | 4 | Quick Connect | EAR99 | 4.7Ohm | Copper/Nickel (Cu/Ni) | - | - | - | - | 3W | - | 25mm | PTC THERMISTOR | 12A | - | - | - | - | 180V | - | RADIAL | - | - | MOTOR START | - | - | 22mm | - | - | No | - | RoHS Compliant | - | ||
![]() PTGLS9AR0R2M1B51B0 Murata Electronics | In Stock | - | - | - | Through Hole | Radial | - | WIRE | - | 2 | 369.989626mg | - | - | 2W | Bulk | 20% | - | - | 2 | - | EAR99 | 200mOhm | - | 60°C | -10°C | - | 8533.40.80.70 | - | TR | - | PTC THERMISTOR | 9mA | 5mm | - | - | - | 16V | - | - | - | - | OVERLOAD PROTECTION | - | - | - | - | 4mm | No | - | RoHS Compliant | - | ||
![]() PTH9C32BC471Q-T Murata Electronics | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 120°C | -20°C | - | - | - | - | - | 2 | - | EAR99 | 470Ohm | - | - | - | - | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | 16V | TEMPERATURE SENSING | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTH7M330MC1-00 Murata Electronics | In Stock | - | - | - | Panel | - | - | LUG | - | 3 | 13.600003g | - | - | - | Bulk | 20% | - | yes | 4 | Quick Connect | EAR99 | 33Ohm | Copper/Nickel (Cu/Ni) | - | - | - | - | 2.8W | - | 25mm | PTC THERMISTOR | 6A | - | - | - | 16 mm | 355V | - | RADIAL | - | - | MOTOR START | - | - | 22mm | - | - | No | - | RoHS Compliant | - | ||
![]() PRF21AR471QB1RA Murata Electronics | In Stock | - | - | DISCONTINUED (Last Updated: 1 month ago) | Surface Mount | 0805 | - | WRAPAROUND | - | 2 | - | - | - | - | Tape & Reel | 50% | - | - | 2 | SMD/SMT | EAR99 | 470Ohm | - | 150°C | -20°C | - | 8533.40.80.70 | - | TR, PLASTIC | - | PTC THERMISTOR | 100μA | - | - | - | - | 32V | - | DUAL ENDED | - | - | TEMPERATURE SENSING | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PTH9M04BF222TS2F333 Murata Electronics | In Stock | - | - | - | - | - | NO | WIRE | CHASSIS MOUNT | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | 330Ohm | - | - | - | PCB MOUNTABLE | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PRF18BC471QS2RB Murata Electronics | 42440 | - | Datasheet | - | PCB, Surface Mount | 0603 | - | WRAPAROUND | - | 2 | - | - | - | - | - | 50% | e3 | yes | 2 | SMD/SMT | EAR99 | 470Ohm | Tin (Sn) | 150°C | -20°C | - | 8533.40.80.70 | - | - | 800μm | PTC THERMISTOR | 100μA | - | - | - | - | 32V | - | DEND | - | - | TEMPERATURE SENSING | - | - | 1.6mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PTGLS5BCR22N1N53B0 Murata Electronics | In Stock | - | - | - | Through Hole | - | - | WIRE | - | 2 | 369.989626mg | - | - | 1.5W | Bulk | 20% | - | - | 2 | Radial | EAR99 | 220mOhm | - | 60°C | -10°C | PTC TRIP CURRENT AT -10 DEGREE IS 1.4 | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | 5mm | - | - | - | - | - | - | - | 6V | OVERLOAD PROTECTION | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PTH9L04BG222TS2F330 Murata Electronics | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | 330Ohm | - | - | - | - | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTH9M04BG222TS2F333 Murata Electronics | In Stock | - | - | - | - | - | NO | WIRE | CHASSIS MOUNT | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | 330Ohm | - | - | - | PCB MOUNTABLE | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTFM04BE222Q2N34B0 Murata Electronics | 400 | - | - | TO BE DISCONTINUED (Last Updated: 1 month ago) | Through Hole | Radial | - | WIRE | - | 2 | - | - | - | - | - | 20% | e2 | yes | 2 | - | EAR99 | 330Ohm | Tin/Copper (Sn/Cu) | 100°C | -10°C | - | 8533.40.80.70 | - | BULK | 3mm | PTC THERMISTOR | 100mA | 3.5mm | 39mm | 16V | 500 μm | 16V | 16V | - | - | - | TEMPERATURE SENSING | - | - | 7.5mm | 7.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PTFM04BC222Q2N34B0 Murata Electronics | In Stock | - | Datasheet | TO BE DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | Radial | - | WIRE | - | 2 | 200.005886mg | - | - | - | - | - | e2 | yes | 2 | - | EAR99 | 330Ohm | Tin/Copper (Sn/Cu) | 120°C | -10°C | - | 8533.40.80.70 | - | BULK | 3mm | PTC THERMISTOR | 100mA | 3.5mm | 39mm | 16V | 500 μm | 16V | 16V | - | - | - | TEMPERATURE SENSING | - | - | 7.5mm | 7.5mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() PRF18AS471QB1RB Murata Electronics | 44600 | - | - | DISCONTINUED (Last Updated: 1 month ago) | PCB, Surface Mount | 0603 | - | WRAPAROUND | - | 2 | - | - | - | - | Tape & Reel (TR) | 50% | - | - | 2 | SMD/SMT | EAR99 | 470Ohm | - | 160°C | -20°C | - | 8533.40.80.70 | - | TR, PLASTIC | 800μm | PTC THERMISTOR | 100μA | - | - | 32V | - | 32V | - | DUAL ENDED | 32V | - | TEMPERATURE SENSING | 32V | 800μm | 1.6mm | 800μm | - | No | No SVHC | RoHS Compliant | Lead Free |