- Series
- Package / Case
- Operating Temperature
- Mounting Type
- Resistance @ 25C
- Packaging
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Mount
- Number of Pins
- Resistance
Attribute column
Manufacturer
Murata Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Resistance @ 25C | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Resistor Type | Current Rating | Lead Pitch | Lead Length | Operating Supply Voltage | Lead Diameter | Voltage | Max Supply Voltage | Terminal Placement | Rated (AC) Voltage (URac) | Thermistor Application | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTFL04BC222Q2N51A0 Murata Electronics | 22 |
| Datasheet | - | - | Through Hole | Disc, 5.0mm Dia x 4.0mm W | - | - | - | - | - | - | - | 2.2kOhm | -10°C~40°C | Tape & Box (TB) | Posistor® | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTH9C32BE471Q-T Murata Electronics | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 100°C | -20°C | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | 470Ohm | - | - | - | - | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | 16V | TEMPERATURE SENSING | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTH7M4R7MD3-00 Murata Electronics | In Stock | - | Datasheet | - | Panel | - | - | - | LUG | - | 3 | - | - | - | - | - | - | - | 20% | - | yes | - | - | 4 | - | EAR99 | 4.7Ohm | Copper/Nickel (Cu/Ni) | - | - | - | - | - | - | 25mm | PTC THERMISTOR | 12A | - | - | - | - | - | - | RADIAL | 180V | MOTOR START | - | 22mm | - | No | - | RoHS Compliant | - | ||
![]() PTFM04BG471Q2N34B0 Murata Electronics | In Stock | - | - | TO BE DISCONTINUED (Last Updated: 1 month ago) | Through Hole | - | Radial | - | WIRE | - | 2 | - | - | - | - | - | Bulk | - | - | e2 | - | - | - | 2 | - | EAR99 | 100Ohm | Tin/Copper (Sn/Cu) | 80°C | -10°C | - | 8533.40.80.70 | - | - | 3mm | PTC THERMISTOR | 100mA | 3.5mm | 39mm | 16V | 500 μm | 16V | - | - | - | TEMPERATURE SENSING | - | 7.5mm | 7.5mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() PTH7M330MD2-00 Murata Electronics | In Stock | - | - | - | Panel | - | - | - | LUG | - | 3 | 13.600003g | - | - | - | - | - | - | 20% | - | yes | - | - | 4 | - | EAR99 | 33Ohm | Copper/Nickel (Cu/Ni) | - | - | - | - | 2.8W | - | 25mm | PTC THERMISTOR | 6A | - | - | - | - | 355V | - | RADIAL | - | MOTOR START | - | 22mm | - | No | - | RoHS Compliant | - | ||
![]() PTFM04BD471Q2N34B0 Murata Electronics | 2933 | - | - | TO BE DISCONTINUED (Last Updated: 1 month ago) | Through Hole | - | Radial | - | WIRE | - | 2 | - | - | - | - | - | - | - | 30% | e2 | yes | - | - | 2 | - | EAR99 | 100Ohm | Tin/Copper (Sn/Cu) | 110°C | -10°C | - | 8533.40.80.70 | - | BULK | 3mm | PTC THERMISTOR | 100mA | - | 39mm | 16V | - | 16V | 16V | - | - | TEMPERATURE SENSING | - | 7.5mm | 7.5mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() PTFM04BF222Q2N34B0. Murata Electronics | In Stock | - | Datasheet | - | Screw, Through Hole | - | Radial | - | WIRE | - | 2 | - | - | - | - | - | Bulk | - | - | e2 | yes | - | - | 2 | - | EAR99 | 2.2kOhm | Tin/Copper (Sn/Cu) | 130°C | -10°C | - | 8533.40.80.70 | - | - | 3mm | PTC THERMISTOR | 100mA | - | 39mm | - | - | 16V | 16V | - | - | TEMPERATURE SENSING | - | 7.5mm | 7.5mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() PRF18BG471QS2RB Murata Electronics | 446000 | - | Datasheet | DISCONTINUED (Last Updated: 2 weeks ago) | PCB, Surface Mount | - | 0603 | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | 50% | - | - | - | - | 2 | SMD/SMT | EAR99 | 470Ohm | - | 150°C | -40°C | - | 8533.40.80.70 | - | - | - | PTC THERMISTOR | 100μA | - | - | 32V | - | 32V | - | DEND | - | TEMPERATURE SENSING | 800μm | 1.6mm | 800μm | No | No SVHC | RoHS Compliant | - | ||
![]() PTH7M330MC1 Murata Electronics | In Stock | - | - | - | - | - | - | NO | LUG | CHASSIS MOUNT | - | - | - | - | - | - | - | - | - | - | yes | - | - | 3 | - | EAR99 | 33Ohm | Copper/Nickel (Cu/Ni) | - | - | - | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | 355V | MOTOR START | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTH8L18AR120M9C053 Murata Electronics | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 60°C | -10°C | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | 12Ohm | - | - | - | - | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | 265V | OVERLOAD PROTECTION | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTH9M04BH471TS2F333 Murata Electronics | In Stock | - | - | - | - | - | - | NO | WIRE | CHASSIS MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | 100Ohm | - | - | - | PCB MOUNTABLE | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTH9L04BB222TS2F330 Murata Electronics | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | 330Ohm | - | - | - | - | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTH9L04BF471TS2F330 Murata Electronics | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | 100Ohm | - | - | - | - | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTH9M04BE222TS2F333 Murata Electronics | In Stock | - | - | - | - | - | 100 | NO | WIRE | CHASSIS MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | 330Ohm | - | - | - | PCB MOUNTABLE | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTH9C32BB471QT Murata Electronics | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 130°C | -20°C | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | 470Ohm | - | - | - | - | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | 16V | TEMPERATURE SENSING | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTFL04BD222Q2N51A0 Murata Electronics | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | 200.005886mg | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | 2.2kOhm | - | 130°C | -10°C | - | - | - | - | - | - | 100μA | - | - | - | - | 16V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PRF18BF471QS2RB Murata Electronics | 441000 | - | Datasheet | DISCONTINUED (Last Updated: 3 weeks ago) | PCB, Surface Mount | - | 0603 | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | 50% | - | - | - | - | 2 | SMD/SMT | EAR99 | 470Ohm | - | 150°C | -20°C | - | 8533.40.80.70 | - | - | - | PTC THERMISTOR | 100μA | - | - | - | - | 32V | - | DEND | - | TEMPERATURE SENSING | - | - | - | No | - | RoHS Compliant | - | ||
![]() PTH8L07T102M2A550 Murata Electronics | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 60°C | -10°C | - | - | - | - | 20% | - | - | - | - | 2 | - | EAR99 | 1Ohm | - | - | - | - | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | RADIAL | 16V | TEMPERATURE COMPENSATION | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTH8L07BD6R8N2B550 Murata Electronics | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 60°C | -10°C | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | 6.8Ohm | - | - | - | - | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | 24V | OVERLOAD PROTECTION | - | - | - | - | - | RoHS Compliant | - | ||
![]() PRF15BB471QB1RC Murata Electronics | In Stock | - | Datasheet | NRND (Last Updated: 2 weeks ago) | Surface Mount | - | 0402 | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | 50% | - | - | - | - | 2 | - | EAR99 | 470Ohm | - | 130°C | -20°C | - | 8533.40.80.70 | - | TAPE, PAPER | - | PTC THERMISTOR | - | - | - | - | - | - | - | DUAL ENDED | - | OVERLOAD PROTECTION | - | - | - | - | - | RoHS Compliant | - |