- Current Rating
- Frequency
- Frequency Range
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Termination
- Type
Attribute column
Manufacturer
Murata Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Current Rating (Amps) | Packing Method | Depth | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Output Current | Accuracy | Lead/Base Style | Max Frequency | Frequency Range | Input Current | Isolation Voltage | Turns Ratio - Primary:Secondary | Ambient Temperature Range High | Load Resistance | Current Ratio | Primary Current | Window Dimension | Accuracy Class | Secondary Burden-Max | Height | Height Seated (Max) | Length | Width | Diameter - Inside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53050C Murata Power Solutions Inc. | 1363 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | - | - | - | 6 | - | Tape & Reel (TR) | 5300 | 0.283Lx0.327W 7.20mmx8.30mm | - | - | Active | 1 (Unlimited) | Gull Wing | - | Invasive | 125°C | -40°C | - | - | - | - | - | 8.3mm | 10A | 500kHz | Gull Wing | - | - | 500μH | 7mOhm Primary 1.75Ohm Secondary | - | - | Gull Wing | 500kHz | 50kHz~500kHz | 10A | 500V | 1:50 | 125°C | - | - | 10A | - | - | - | 5.4mm | 0.213 5.40mm | 8.3mm | 7.2mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() 56T100C Murata Power Solutions Inc. | In Stock |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | SIP | - | - | 3 | 0.013lb 5.9g | Box | 5600 | 0.661Lx0.350W 16.79mmx8.89mm | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Non-Invasive (Solid Core) | 85°C | -40°C | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | TUBE | 8.89mm | 10A | 200kHz | PC Pin | - | 16.9mm X 8.89mm X 20.19mm | 37 μH | 1.4Ohm | - | - | PC Pin | - | 20kHz~200kHz | 10A | 500V | 1:100 | - | 100Ohm | 100CT:1 | 10A | - | - | - | 20.19mm | 0.795 20.16mm | 16.9mm | - | 5 mm | No | No SVHC | RoHS Compliant | - | ||
![]() 56300C Murata Power Solutions Inc. | 85 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | SIP | - | - | 3 | 0.013lb 5.70g | Box | 5600 | 0.661Lx0.350W 16.79mmx8.89mm | - | - | Active | 1 (Unlimited) | Radial | - | Non-Invasive (Solid Core) | 85°C | -40°C | - | - | - | 10A | - | 8.89mm | 10A | 200kHz | PC Pin | - | - | 335 μH | 5.73mOhm Primary 8.59mOhm Secondary | - | - | PC Pin | 200kHz | 20kHz~200kHz | 10A | 500V | 1:300 | - | - | 300:1 | 10A | - | - | - | 20.19mm | 0.795 20.19mm | 16.79mm | 8.89mm | 5 mm | No | No SVHC | RoHS Compliant | - | ||
![]() 56050C Murata Power Solutions Inc. | 90 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | SIP | - | - | 3 | 0.013lb 5.9g | Box | 5600 | 0.661Lx0.350W 16.79mmx8.89mm | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Non-Invasive (Solid Core) | 85°C | -40°C | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | TUBE | 8.89mm | 10A | 200kHz | PC Pin | - | 16.9mm X 8.89mm X 20.19mm | 9.3 μH | 199mOhm | - | - | PC Pin | - | 20kHz~200kHz | 10A | 500V | 1:50 | - | 50Ohm | 50:1 | 10A | - | - | - | 20.19mm | 0.795 20.16mm | 16.9mm | - | 5 mm | No | No SVHC | RoHS Compliant | - | ||
![]() 53100C Murata Power Solutions Inc. | 928 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | - | - | - | 6 | - | Tape & Reel (TR) | 5300 | 0.283Lx0.327W 7.20mmx8.30mm | - | - | Active | 1 (Unlimited) | Gull Wing | - | Invasive | 125°C | -40°C | - | - | - | - | - | 8.3mm | 10A | 500kHz | Gull Wing | - | - | 2mH | 7mOhm Primary 5.6Ohm Secondary | - | - | Gull Wing | 500kHz | 50kHz~500kHz | 10A | 500V | 1:100 | - | - | - | 10A | - | - | - | 5.4mm | 0.213 5.40mm | 8.3mm | 7.2mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 56200C Murata Power Solutions Inc. | 25 | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | SIP | - | - | 3 | 0.013lb 5.70g | Tube | 5600 | 0.661Lx0.350W 16.79mmx8.89mm | e3 | yes | Active | 1 (Unlimited) | Radial | EAR99 | Non-Invasive (Solid Core) | 85°C | -40°C | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | 8.89mm | 10A | 200kHz | PC Pin | - | 16.9mm X 8.89mm X 20.19mm | 150 μH | 1.87mOhm Primary 2.81mOhm Secondary | - | - | PC Pin | - | 20kHz~200kHz | 10A | 500V | 1:200 | - | 200Ohm | 200:1 | 10A | - | - | - | 20.19mm | 0.795 20.19mm | 16.9mm | - | 5 mm | No | No SVHC | RoHS Compliant | - | ||
![]() 7020-01043-0 Murata Power Solutions Inc. | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | NO | THROUGH HOLE MOUNTED | - | 1.500lb 680.39g | Bulk | - | 1.130Dia 28.70mm | - | yes | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | Non-Invasive (Solid Core) | - | - | - | 8504.31.40.35 | - | - | - | - | 750A | 400Hz | Wire Leads | UL | D114.3XH28.7 (mm) | - | - | 5A | - | - | - | 50Hz~400Hz | - | - | - | - | - | 750:5 | - | 76.2 m | 1 | 10 VA | 114.3mm | 4.500 114.30mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() 56100C Murata Power Solutions Inc. | 791 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | SIP | - | - | 3 | 0.013lb 5.9g | Box | 5600 | 0.661Lx0.350W 16.79mmx8.89mm | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Non-Invasive (Solid Core) | 85°C | -40°C | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | TUBE | 8.89mm | 10A | 200kHz | PC Pin | - | L16.9XB8.89XH20.19 (mm) | 37 μH | 1.4Ohm | - | - | PC Pin | - | 20kHz~200kHz | 10A | 500V | 1:100 | - | 100Ohm | 100:1 | 10A | - | - | - | 20.19mm | 0.795 20.16mm | 16.9mm | - | 5 mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 56T300C Murata Power Solutions Inc. | 42 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | SIP | - | - | 3 | 0.013lb 5.70g | Tube | 5600 | 0.661Lx0.350W 16.79mmx8.89mm | e3 | yes | Active | 1 (Unlimited) | Radial | EAR99 | Non-Invasive (Solid Core) | 85°C | -40°C | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | 8.89mm | 10A | 200kHz | PC Pin | - | 16.9mm X 8.89mm X 20.19mm | 335 μH | 5.73Ohm Primary 8.59Ohm Secondary | - | - | PC Pin | - | 20kHz~200kHz | 10A | 500V | 1:300 | - | - | 300CT:1 | 10A | - | - | - | 20.19mm | 0.795 20.19mm | 16.9mm | - | 5 mm | No | No SVHC | RoHS Compliant | - | ||
![]() 56T200C Murata Power Solutions Inc. | 130 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | SIP | - | - | 3 | 0.013lb 5.70g | Box | 5600 | 0.661Lx0.350W 16.79mmx8.89mm | e3 | yes | Active | 1 (Unlimited) | Radial | EAR99 | Non-Invasive (Solid Core) | 85°C | -40°C | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | TUBE | 8.89mm | 10A | 200kHz | PC Pin | - | 16.9mm X 8.89mm X 20.19mm | 150 μH | 1.87mOhm Primary 2.81mOhm Secondary | - | - | PC Pin | - | 20kHz~200kHz | 10A | 500V | 1:200 | - | 200Ohm | 200CT:1 | 10A | - | - | - | 20.19mm | 0.795 20.19mm | 16.9mm | - | 5 mm | No | No SVHC | RoHS Compliant | - | ||
![]() 55200C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | - | - | - | 6 | 0.06oz 1.71g | Tube | 5500 | 0.496Lx0.575W 12.60mmx14.60mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Invasive | 125°C | -40°C | - | - | - | - | - | 14.6mm | 15A | 500kHz | - | - | - | 60mH | 2.3mOhm Primary 3.6Ohm Secondary | - | - | - | 500kHz | 50kHz~500kHz | 15A | - | 1:1 | - | - | - | - | - | - | - | 7.1mm | 0.280 7.10mm | 14.6mm | 12.6mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() 54050C Murata Power Solutions Inc. | 1232 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | - | - | - | 6 | - | Tape & Reel (TR) | 5400 | 0.354Lx0.425W 9.00mmx10.80mm | - | - | Active | 1 (Unlimited) | Gull Wing | - | Invasive | 125°C | -40°C | - | - | - | - | - | 10.8mm | 15A | 500kHz | Gull Wing | - | - | 3.8mH | 7mOhm Primary 500mOhm Secondary | - | - | Gull Wing | 500kHz | 50kHz~500kHz | 15A | 1.2kV | 1:1 | - | - | - | 15A | - | - | - | 8.2mm | 0.323 8.20mm | 10.8mm | 9mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 55100C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | - | - | - | - | 0.06oz 1.71g | Tube | 5500 | 0.496Lx0.575W 12.60mmx14.60mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Invasive | 125°C | -40°C | - | - | - | - | - | - | 15A | 500kHz | - | - | - | 14.8mH | 2.3mOhm Primary 850mOhm Secondary | - | - | - | 500kHz | 50kHz~500kHz | 15A | - | 1:1 | - | - | - | - | - | - | - | 7.1mm | 0.280 7.10mm | 14.6mm | 12.6mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() 7020-01038-0 Murata Power Solutions Inc. | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | 100 | - | - | - | 1lb 453.59g | Bulk | DMS | 2.701Dia 68.60mm | - | yes | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | Non-Invasive (Solid Core) | - | - | - | 8504.31.40.35 | 3W | - | - | - | 5A | 400Hz | Wire Leads | UL | - | - | - | 5A | 1 % | - | - | 50Hz~400Hz | 100A | - | - | - | - | 100:5 | - | 31.8 m | - | 3 VA | 68.3mm | 1.402 35.60mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 53060C Murata Power Solutions Inc. | 13 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | - | - | - | - | 339.995831mg | Tape & Reel (TR) | 5300 | 0.283Lx0.327W 7.20mmx8.30mm | - | - | Active | 1 (Unlimited) | Gull Wing | - | Invasive | 125°C | -40°C | - | - | - | - | - | 5.4mm | 10A | 500kHz | Gull Wing | - | - | 720μH | 7mOhm Primary 2.2Ohm Secondary | - | - | Gull Wing | 500kHz | 50kHz~500kHz | 10A | 500V | 1:60 | - | - | - | 10A | - | - | - | 5.4mm | 0.213 5.40mm | 8.3mm | 7.2mm | - | No | - | RoHS Compliant | - | ||
![]() 54200C Murata Power Solutions Inc. | 418 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | - | - | - | 6 | - | Tape & Reel (TR) | 5400 | 0.354Lx0.425W 9.00mmx10.80mm | - | - | Active | 1 (Unlimited) | Gull Wing | - | Invasive | 125°C | -40°C | - | - | - | - | - | 10.8mm | 15A | 500kHz | Gull Wing | - | - | 60mH | 7mOhm Primary 6.6Ohm Secondary | - | - | Gull Wing | 500kHz | 50kHz~500kHz | 15A | 1.2kV | 1:1 | - | - | - | 15A | - | - | - | 8.2mm | 0.323 8.20mm | 10.8mm | 11mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 7020-01040-0 Murata Power Solutions Inc. | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | 200 | - | - | - | 1lb 453.59g | Bulk | DMS | 2.701Dia 68.60mm | - | yes | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | Non-Invasive (Solid Core) | - | - | - | 8504.31.40.35 | 8W | - | - | - | 5A | 400Hz | Wire Leads | UL | - | - | - | 5A | 1 % | - | - | 50Hz~400Hz | 200A | - | - | - | - | 200:5 | - | 31.8 m | - | 8 VA | 68.3mm | 1.402 35.60mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 7020-01036-0 Murata Power Solutions Inc. | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | 1lb 453.59g | Bulk | DMS | 2.701Dia 68.60mm | - | yes | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | Non-Invasive (Solid Core) | - | - | - | 8504.31.40.35 | 1.5W | - | - | - | 5A | 400Hz | Wire Leads | UL | D68.3XH36.1 (mm) | - | - | 5A | 2 % | - | - | 50Hz~400Hz | 50A | - | - | - | - | 50:5 | - | 31.8 m | - | 1.5 VA | 68.3mm | 1.402 35.60mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 7020-01044-0 Murata Power Solutions Inc. | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | NO | THROUGH HOLE MOUNTED | - | 1.500lb 680.39g | Bulk | - | 1.130Dia 28.70mm | - | yes | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | Non-Invasive (Solid Core) | - | - | - | 8504.31.40.35 | - | - | - | - | 1kA | 400Hz | Wire Leads | UL | D114.3XH28.7 (mm) | - | - | 5A | - | - | - | 50Hz~400Hz | - | - | - | - | - | 1000:5 | - | 76.2 m | 1 | 10 VA | 114.3mm | 4.500 114.30mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() 7020-01042-0 Murata Power Solutions Inc. | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | NO | THROUGH HOLE MOUNTED | - | 1.500lb 680.39g | Bulk | - | 1.130Dia 28.70mm | - | yes | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | Non-Invasive (Solid Core) | - | - | - | 8504.31.40.35 | - | - | - | - | 600A | 400Hz | Wire Leads | UL | D114.3XH28.7 (mm) | - | - | 5A | - | - | - | 50Hz~400Hz | - | - | - | - | - | 600:5 | - | 76.2 m | 1 | 10 VA | 114.3mm | 4.500 114.30mm | - | - | - | No | - | RoHS Compliant | - |